-
Supplier: Daheng New Epoch Technology, Inc.
Description: MM TO5
- Wavelength Range: 830 nm
- Laser Power: 1,000 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious
- Wavelength Range: 445 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode
- Wavelength Range: 445 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
-
Supplier: Utmel Electronic Limited
Description: LASER DIODE 650NM 500MW
- RoHS Compliant: RoHS Compliant
-
Supplier: Edmund Optics Inc.
Description: IP67 Environmentally Sealed with Simple Thread Mount Focusable Output Beam Up to 80mW of Output Power Up to 1MHz Modulation Frequency These Harsh Environment (HE) laser diode modules are available in two wavelengths, Blue (450nm) and Violet (405nm), with output powers up to 80mW. These
- Wavelength Range: 405 nm
- Laser Power: 40 milliwatts
- Operating Voltage: 5 to 30 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: ROHM Semiconductor GmbH
Description: RLD63NPC5 is 635nm single mode Laser Diode for Sensor, Bar-code scanner, Leveling, Ranging.
- Wavelength Range: 630 to 645 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 558.5053606381857 millirad
-
Supplier: Edmund Optics Inc.
Description: Visible and Near IR Models Focusable from 20mm to Infinity Designed as a compact diode for laboratory and industrial applications, this laser uses sophisticated electronics to promote long life and reliable performance. Its features include output power stabilization, integral drive
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 110 to 240 volts
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: ROHM Semiconductor GmbH
Description: RLD94PZJ5 is 940nm multi mode Laser Diode for Motion Sensor, 3D Depth Sensor.
- Wavelength Range: 932 to 952 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 325 milliamps
- Beam Divergence: 523.5987755982991 millirad
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 655NM, 7mW; Wavelength Typ:650nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
-
Supplier: ProPhotonix, Ltd.
Description: often less responsive. The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: Edmund Optics Inc.
Description: Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into systems where size
- Wavelength Range: 785 nm
- Laser Power: 35 milliwatts
- Operating Voltage: 5 to 6 volts
- Operating Temperature Range: -10 to 48 C
-
Supplier: Edmund Optics Inc.
Description: Integrated Systems with Drive Electronics and Optical Element Adjustable Focus or Line Generator Versions Available Regulated Output Power Standard 3 Pin Design These Focusable Laser Diode Modules are available with output powers ranging from 1 - 3mW. They combine a laser
- Wavelength Range: 635 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 2.5 volts
- Operating Current Range: 45 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 633 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 405 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: World Star Tech
Description: Overview of WLD-30-505 Laser Diode WLD-30-505 laser diode has Single Mode. WLD-30-505 is ideal for laser excitation source applications demanding reliable operations with a long lifetime and stable output power.
- Wavelength Range: 505 nm
- Laser Power: 30 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Blue Laser Diode 450nm, 80mW
- Wavelength Range: 450 nm
- Laser Power: 80 milliwatts
- Operating Temperature Range: -40 to 70 C
- Laser Type: Laser Diodes
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 775 to 800 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 1.5 to 2.4 volts
- Operating Current Range: 25 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 645 to 665 nm
- Laser Power: 35 milliwatts
- Operating Voltage: 1.8 to 2.6 volts
- Operating Current Range: 75 milliamps
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
-
Supplier: Laserglow Technologies
Description: The LRD-0880 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 880 nm, output power levels from 1000 mW to 2.5 W, and a high level of long-term output power stability and long operating lifetime at an aggressively competitive
- Wavelength Range: 880 nm
- Laser Power: 1,000 to 2,500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Laserglow Technologies
Description: have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for
- Wavelength Range: 637 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRD-0793 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength around 793 nm and a wide range of output power levels of 300 mW to 2000 mW with a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 793 nm
- Laser Power: 300 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: ProPhotonix, Ltd.
Description: The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from
- Wavelength Range: 405 to 850 nm
- Laser Power: 0.9 to 85 milliwatts
- Operating Voltage: 2.7 to 6 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: IDEX Health & Science
Description: The Melles Griot 85 BDD-series, directly doubled diode laser, combines the highest efficiency available in a 488-nm solid-state laser with features that make it an indispensable tool for a wide range of applications. Its compact size and universal OEM controller make it easy to
- Wavelength Range: 488 nm
- Laser Power: 20 milliwatts
- Laser Type: Solid State Lasers
-
Supplier: Newport MKS
Description: The LPM639-30C Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 639
- Lamp / Output Power: 0.03 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The LPM690-30C Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 690
- Lamp / Output Power: 0.03 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The LPM1310-05E Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP)
- Lamp / Output Power: 0.005 watts
- Features: Specialty / Other
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE 650NM 2MW MODULE
-
Supplier: Newport MKS
Description: The LQC660-110C CW Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 660 nm Laser Diode Module with a 110 mW CW circular beam comes in a self contained module. It requires a 5 VDC
- Lamp / Output Power: 0.11 watts
- Features: Specialty / Other
-
Supplier: ProPhotonix, Ltd.
Description: Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality,
- Wavelength Range: 635 to 830 nm
- Laser Power: 0.97 to 30 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 50 to 100 milliamps
-
Supplier: ProPhotonix, Ltd.
Description: These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical
- Wavelength Range: 405 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 5.5 volts
- Operating Current Range: 390 milliamps
-
Supplier: RS Components, Ltd.
Description: Laser diode 650 nm 7mW TO5.6mm
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: Laser Diode 532nm 20mW 12V Module
- Wavelength Range: 532 nm
- Laser Power: 20 milliwatts
- Operating Voltage: 12 volts
Find Suppliers by Category Top
Featured Products Top
-
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical and industrial applications. Also available HL40071MG, a new single mode 405nm diode from Ushio with a max power of 300 mW. Ushio red laser diodes are available from 633nm to 690nm. High power red laser diodes HL (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech -
-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These diodes can achieve a long life of up to 10,000 hours at 40°C. Additionally, the excellent beam quality of OSRAM laser diodes makes them suitable for optical (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Diode-pumped CW molecular lasers
The total emission width is almost 3 nm (at a diode current of 1000 mA, output power 600 mW ; all laser powers measured with power meter … about 43 GHz (∼0.03 nm ) mode spacing, corresponding to a diode cavity length of about … optically pumped with common cw blue emitting InGaN diode lasers oper- ating around 445 and 460 nm.
-
Optical output power‐dependent degradation mechanism of 445 nm InGaN blue laser
Abstract The degradation characteristics of InGaN‐based blue laser diodes (LDs) are investigated at an emission wavelength of 445 nm . .... Blue LDs are operated with the same current injection during a 1000 h reliability test. .... Each LD gives an output power of 100 mW and 50 mW at reflectivities of 54% and…
-
Micro-imaging synchrotron–laser interactions in wide band-gap luminescent materials
…detection: Andor Technology, iXon DV887), coupled to variable magnification UV-to-IR transmitting lenses (providing spatial resolution up to 400 nm maximum), with emission dispersed via a custom-built filter-monochromator operating in the range 200– 1000 nm , at spectral resolutions of .... The lasers used in the study were all fibre-coupled solid- statedevices, withanaveragepoweroutputof50 mW ,covering the energy range 1.2–3 eV (404, 445 , 532, 635, 785, 830 and 985 nm); most of these are semiconductor diodes , modulating from CW up to 20…
-
Laser-pumped endoscopic illumination source
Illumination is provided by a high power blue- violet laser diode , emitting 500 mW of light at 445nm (NDB7112E, Nichia Corporation, Japan). .... a 3mm diameter, rigid probe consisting of a 1000μm core optical fibre (BFL48- 1000 , Thorlabs, Newton, NJ…
-
CONFOCAL MICROSCOPY IN THE DIAGNOSIS OF MELANOMA
Laser with an illumination power of 1 to 5 mW (low power lasers less than 40 mW ), is safe on the tissue and causes no eye injury (Branzan et al., 2007; Gonzalez and Gilaberte-Calzada, 2008; Nehal et al., 2008). .... The first commercial confocal laser microscope was the Vivascope® 1000 , and this model cannot be conveniently placed .... The present commercially available confocal laser microscope uses a deeper penetrating near-infrared wavelength of 830 nm ( diode laser) or wavelengths of 785 nm (near-infrared), 658 nm (red) or 445 nm (blue).
-
Control of Charge Transport in the Perovskite CH 3 NH 3 PbI 3 Thin Film
…Schottky curves were measured with a Princeton electrochemical workstation (VERSASTAT3-400) at a frequency of 1000 Hz. .... The detected emission wavelength of the steady-state PL was from 650 to 850 nm . .... The transient PL spectra were measured with the same instrument together with a pulsed diode laser ( 445 nm, 0.8 mJcmÀ2 ) at a pulse frequency of 1 MHz. .... nano- second resolved digital oscilloscope (Tektronix DPO 7104) with input impedances of 1 MW and 50 W…
-
Low‐wavelength emission of Nd‐doped lasers
However, the problem comes from the pumping wavelength: the absorption bands are shifted in the visible, in com- parison to lasers emitting between 900 nm and 1000 nm. .... Di- rect diode pumping could be preferred for its simplicity. .... recent demon- stration of a Ti:sapphire pumped by a blue laser diode at 445 nm [22]. .... for appropriate opti- cally pumped semiconductors: laser emission in the range of 100 mW has already been…
-
Recording multiple holograms in a LiNbO3 crystal with one-beam encoding
A Diode -pumped Verdi laser with a wavelength equal to 532 nm is used as the light source. .... The recording material is an iron doped z-cut photorefractive LiNbO3: Fe ( 1000 ppm) crystal 30mm×30mm×1mm in .... During the recording processing the LLA-INPUT-PATTERN is projected onto the crystal with a collimated laser light of 445 mW /cm2 .
-
Recent development of nitride LEDs and LDs
For the blue laser light source, we have reported the blue LDs at 445 nm with output power at 500 mW [3]. .... objective, we succeeded in developing the high-power (1W) and high-efficiency pure blue laser diodes (LDs). .... 1000 .
-
Synthesis and characterization of conjugated polymers for the obtainment of conductive patterns through laser tracing
Raman spectra were recorded using polymer films on glass slides and a Reni- shaw RM 1000 instrument with an excitation wavelength of 785 nm . .... Electrical conductivity of the laser -traced samples was also examined in the 20–180 °C range by means .... The laser sources were a Wicked Lasers Spyder III Arctic class 4 diode laser, operating at 445 nm and a Wicked Lasers Spyder III Krypton, class 4 diode laser, operating at 532 nm, both with a nominal power of 750 mW .
Indicates content that may require registration and/or purchase.