-
Supplier: Daheng New Epoch Technology, Inc.
Description: SM TO38
- Wavelength Range: 405 nm
- Laser Power: 200 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Edmund Optics Inc.
Description: IP67 Environmentally Sealed with Simple Thread Mount Focusable Output Beam Up to 80mW of Output Power Up to 1MHz Modulation Frequency These Harsh Environment (HE) laser diode modules are available in two wavelengths, Blue (450nm) and Violet (405nm), with output powers up to
- Wavelength Range: 405 nm
- Laser Power: 40 milliwatts
- Operating Voltage: 5 to 30 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 405 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
-
Supplier: World Star Tech
Description: Overview of WLD-150-405 Laser Diode WLD-150-405 laser diode has Single Mode. WLD-150-405 is ideal for biomedical applications demanding reliable operations with a long lifetime and stable output power.
- Wavelength Range: 405 nm
- Laser Power: 150 milliwatts
- Operating Temperature Range: 75 C
- Laser Type: Laser Diodes
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 405 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Blue Laser Diode 450nm, 80mW
- Wavelength Range: 450 nm
- Laser Power: 80 milliwatts
- Operating Temperature Range: -40 to 70 C
- Laser Type: Laser Diodes
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious
- Wavelength Range: 405 nm
- Laser Power: 60 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode
- Wavelength Range: 405 nm
- Laser Power: 150 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Laserglow Technologies
Description: The LRD-0405 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 405 nm and output power levels of <5 mW to 300 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive
- Wavelength Range: 405 nm
- Laser Power: 5 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE 405NM 120MW TO18
-
Supplier: Newport MKS
Description: The LPM405-95E Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 405
- Lamp / Output Power: 0.095 watts
- Features: Specialty / Other
-
Supplier: Laserglow Technologies
Description: The LRD-0450 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 450 nm and output power levels of 5 mW to 1 W with a high level of long-term output power stability and long operating lifetime at a very competitive cost. These
- Wavelength Range: 450 nm
- Laser Power: 5 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Utmel Electronic Limited
Description: LASER DIODE 650NM 500MW
- RoHS Compliant: RoHS Compliant
-
Supplier: World Star Tech
Description: Overview of PLPM4_450 Laser Diode PLPM4_450 is a high-performance blue laser module designed for demanding applications such as laser projectors and medical systems. Manufactured by OSRAM, this module integrates multiple laser chips into a compact, robust package,
- Wavelength Range: 446 nm
- Laser Power: 50,000 milliwatts
- Operating Temperature Range: 70 C
- Laser Wavelength: Blue
-
Supplier: Laserglow Technologies
Description: The LLD-0405 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 300 mW. These 405 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 405 nm
- Laser Power: 5 to 400 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: Edmund Optics Inc.
Description: Visible and Near IR Models Focusable from 20mm to Infinity Designed as a compact diode for laboratory and industrial applications, this laser uses sophisticated electronics to promote long life and reliable performance. Its features include output power stabilization, integral drive
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 110 to 240 volts
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: ROHM Semiconductor GmbH
Description: RLD63NPC5 is 635nm single mode Laser Diode for Sensor, Bar-code scanner, Leveling, Ranging.
- Wavelength Range: 630 to 645 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 558.5053606381857 millirad
-
Supplier: ROHM Semiconductor GmbH
Description: RLD94PZJ5 is 940nm multi mode Laser Diode for Motion Sensor, 3D Depth Sensor.
- Wavelength Range: 932 to 952 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 325 milliamps
- Beam Divergence: 523.5987755982991 millirad
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 655NM, 7mW; Wavelength Typ:650nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
-
Supplier: ProPhotonix, Ltd.
Description: often less responsive. The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: Edmund Optics Inc.
Description: Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into systems where size
- Wavelength Range: 785 nm
- Laser Power: 35 milliwatts
- Operating Voltage: 5 to 6 volts
- Operating Temperature Range: -10 to 48 C
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler,
- Wavelength Range: 935 to 945 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Newport MKS
Description: ranging from 405 nm to 1650 nm - and power levels are offered in one standard size package, which is compatible with Temperature Controlled TO-CAN Laser Diode Mount. All laser diodes include a back facet monitor photodiode. Multimode Fibers with FC/PC Connectors These
- Lamp / Output Power: 0.075 watts
- Features: Specialty / Other
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 775 to 800 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 1.5 to 2.4 volts
- Operating Current Range: 25 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 645 to 660 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 2.3 to 2.6 volts
- Operating Current Range: 60 milliamps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1085492-PLT5 450B Category: Optoelectronics>Laser Diodes, Laser Modules Package: Bulk Standard Package: 1,000 Power (Watts): 120mW Voltage - Input: 5.2V Wavelength: 450nm Package / Case: TO-56-3 Lens Top Metal Can ECCN: EAR99 Fake Threat In the Open
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: BLUE, 450NM, CIRCULAR DOT, CLASS
- Wavelength Range: 450 nm
- Laser Power: 0.39 milliwatts
- Operating Voltage: 6 volts
- Operating Current Range: 60 milliamps
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
-
Supplier: Laserglow Technologies
Description: have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for
- Wavelength Range: 637 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: ProPhotonix, Ltd.
Description: The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from
- Wavelength Range: 405 to 850 nm
- Laser Power: 0.9 to 85 milliwatts
- Operating Voltage: 2.7 to 6 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: IDEX Health & Science
Description: The Melles Griot 85 BDD-series, directly doubled diode laser, combines the highest efficiency available in a 488-nm solid-state laser with features that make it an indispensable tool for a wide range of applications. Its compact size and universal OEM controller make it easy to
- Wavelength Range: 488 nm
- Laser Power: 20 milliwatts
- Laser Type: Solid State Lasers
-
Supplier: Newport MKS
Description: The LPM690-30C Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 690
- Lamp / Output Power: 0.03 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The LQC660-110C CW Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 660 nm Laser Diode Module with a 110 mW CW circular beam comes in a self contained module. It requires a 5 VDC
- Lamp / Output Power: 0.11 watts
- Features: Specialty / Other
-
Supplier: ProPhotonix, Ltd.
Description: Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality,
- Wavelength Range: 635 to 830 nm
- Laser Power: 0.97 to 30 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 50 to 100 milliamps
Find Suppliers by Category Top
Featured Products Top
-
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical and industrial applications. Also available HL40071MG, a new single mode 405nm diode from Ushio with a max power of 300 mW. Ushio red laser diodes are available from 633nm to 690nm. High power red laser diodes HL (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications. The laser diode light can be focused down to a point only a few micrometers in diameter using aspherical lens optics. The laser can be (read more)
Browse Diode Lasers Datasheets for World Star Tech -
PLPCOS 450D Data Sheet Download Overview of PLPCOS 450D Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Hyperspectral laser-induced autofluorescence imaging of dental caries
A single 450 mW laser diode emitting at 405 nm was used as the fluorescence excitation source.
-
A New Series of Quadrupolar Type Two‐Photon Absorption Chromophores Bearing 11, 12‐Dibutoxydibenzo[ a , c ]‐phenazine Bridged Amines; Their Applications in Two...
With a 50 mW diode laser , excitation at 405 nm and emission filters at 430– 450 nm were chosen to observe the stained DAPI.
-
Z-Laser Violet and Blue Focusable Diode Modules | Edmund Optics
These Z- Laser Violet and Blue Focusable Diode Modules are available in two wavelengths, Blue ( 450nm ) and Violet ( 405 nm), with output powers up to 80 mW .
-
EO Tech Tools - Laser Spot Size Calculator
64-819 - 450nm , 30 mW , HE Laser Diode Module 64-821 - 405 nm, 20mW, HE Laser Diode Module .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2010-08-1533/SALIVATI-DISSERTATION.pdf?sequence=1
PL measurements were made in the furnace chamber using a 405 nm continuous wave diode laser with an output power of 20 mW and a QE65000 Ocean optics spectrometer (wavelength range of 300–1050 nm) was used for detection. A 450 nm long .
-
Fabrication of scale gratings for surface encoders by using laser interference lithography with 405 nm laser diodes
According to the absorbance spectrum of the photoresist,28 it can be exposed with light sources in the spectral range of from 350 to 450 nm ; especially a fairly good absorbance is expected at the wavelength of 405 nm. The laser power for the exposure was set to be 40 mW , at which the laser diode performs with high stabilities both in terms of the wavelength and the power output.
-
Comparison of violet versus red laser exposures on visual search performance in humans
30 cd/m2 for a 1 mW laser exposure at wavelengths from 360 to 450 nm , with an increasing ratio of LF relative to the direct beam luminance in the elderly lenses. … 3 this would translate to 1.8 cd/m2 for a 60 W source, approximately double the LF estimate for the monkey.3 The major purpose of the present study was to investigate how a 405 nm violet diode -laser exposure compares, in …
-
Lasing from all-polymer microcavities
For photoluminescence (PL) experiments, an Oxxius (model 405-50-COL-PP) 405 nm continuous wave laser diode with a maximum power of 50 mW was employed. A Semrock notch filter (model LP02-442RS- 25) with a 450 nm cut-off wavelength is used …
-
Recent achievements of AlInGaN based laser diodes in blue and green wavelength
SAIT (Samsung Advanced Institute of Technology) demonstrated pulse-operated GaN LD on 1998 and 400 mW laser diode ( 405 nm ) was fabricated on 2004 [4], successfully. Blue laser diode which has the wavelength of about 450 nm was also developed and 50mW and …
-
Individually-addressable III-nitride micro-LED arrays for integrated CMOS control
These devices are capable of producing up to 1.36mW ( 405nm ) and 5 mW ( 450 nm) per 72µm diameter pixel in DC operation. Optical output pulses of duration ~25ns were achieved when pulsing individual pixels using a commercially available laser diode driver, with corresponding maximum pulse energies of 88pJ (405nm) and 500pJ (450nm).
Indicates content that may require registration and/or purchase.