-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 470ohms 5% 2watts
- Resistance Range: 470 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD 470ohms 2watts 1%
- Resistance Range: 470 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/2watt 470ohms 1%
- Resistance Range: 470 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
-
Supplier: ASAP Semiconductor LLC
Description: Metal Film Resistors - SMD 470Ohms 2Watt 300V
- Power Rating: 2 watts
- Technology / Construction: Metal Film
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.75 Watts, 470 Ohm, 2%
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.6 Watts, 470 Ohm, 2%
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1037544-ROX2SJ470R Category: Resistors>Through Hole Resistors Series: ROX, Neohm Features: Flame Proof, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power
- Resistance Range: 470 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 2 watts
-
Resistors - Resistor;Ceramic Composition;Res 470 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone -- 70022229Supplier: Allied Electronics, Inc.
Description: and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance
-
Supplier: Win Source Electronics
Description: Wirewound Number of Terminations: 2 Family Name: RW Categories: Resistors Dimension: 0.455" L x 0.240" W (11.56mm x 6.10mm) Manufacturer Package: SMD J-Lead, Recessed Height - Seated (Maximum): 0.231" (5.87mm) Alternative Parts (Cross-Reference): MSP2BR4700JS14E3 ; S-4 0.47 OHM
- Resistance Range: 0.47 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 470 OHM, 2 WATT, FIXED
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375197-PE1206FRF470R2L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: PE_L Package: Tape & Reel Product Status: Active
- Resistance Range: 0.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Win Source Electronics
Description: (Ohms): 470 Composition: Wirewound Number of Terminations: 2 Family Name: CB Categories: Resistors Dimension: 0.374" Square x 1.890" L (9.50mm x 48.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): PW104700JLF; SQP100JB470R; CP0010470R0JE663;
- Resistance Range: 470 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: Richardson RFPD
Description: Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant
- Resistance Range: 47 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 2.5 watts
-
Resistors - Resistor;Ceramic Composition;Res 470 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone -- 70023618Supplier: Allied Electronics, Inc.
Description: and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance
-
Supplier: Radwell International
Description: RESISTOR, SURFACE MOUNT, 470 OHM, 1 WATT, 1%, 6.4X3.2MM. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 470 ohms
- Tolerance: 1 +/- %
-
Supplier: TE Connectivity
Description: Value (OHM) : 470 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions
- Resistance Range: 470 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: TE Connectivity
Description: Resistance Value (OHM) : 470 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor
- Resistance Range: 470 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 120 ±ppm/°C
- Power Rating: 500.00000000000006 watts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE-PHASE RESISTOR-CAPACITOR, SOLID LEAD CIRCUITS, #18 AWG, MTW 3IN-LEADS, .1-MFD, .25 MICRONS, ELECTROCUBE RC NETWORKS, 600VDC, .5 WATT, 470 OHMS. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Through Hole 2watt 470ohms 1% Product overview: G003470R0FB1280 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 470 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -65 to 250 C
-
Supplier: DigiKey
Description: 470 Ohms ±5% 2W Chip Resistor 4318 J-Lead Current Sense, Pulse Withstanding Wirewound
- Resistance Range: 470 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Small size power type resistor Coated with UL 94 V-0 equivalent flameproof material Suitable for automatic machine insertion Surface mount style "N" forming is suitable for automatic mounting Various types of formings are available High reliability Products meet EU-RoHS requirements
- Resistance Range: 100 to 100,000 ohms
- Power Rating: 0.5 to 5 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High Power Resistor Use flame-retardant insulated ceramic case Products meet EU RoHS requirements. Excellent with anti-pulse and inrush current
- Resistance Range: 100 to 56,000 ohms
- Power Rating: 1 to 40 watts
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
-
Supplier: RS Components, Ltd.
Description: RS PRO RSTNFN06BTCS4700 Resistor
- Resistance Range: 470 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: 1206, Surface Mount (SMT / SMD)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer
- Resistance Range: 470 ohms
- Power Rating: 2 watts
- Operating DC Voltage: 100 volts
- Operating AC Voltage: 100 volts
-
Supplier: RS Components, Ltd.
Description: TE Connectivity HPCR0819AK470RST
- Resistance Range: 470 ohms
- Power Rating: 2 watts
- Technology / Construction: Ceramic Composition
- Features: Other
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Flameproof silicone coating equivalent (UL 94 V-0) CWH resistors meet MIL-PRF-26 (U characteristics) CWH high precision resistors with T.C.R. less than ±20x10-6/K Suitable for automatic machine insertion Excellent in long time stability Products with lead-free terminations
- Resistance Range: 10 to 3,000 ohms
- Tolerance: 0.25 to 10 +/- %
- Temperature Coefficient (TCR): 20 to 500 ±ppm/°C
- Power Rating: 0.25 to 5 watts
-
Supplier: Ohmite Manufacturing Co.
Description: High Voltage/High Resistance Precision Thick Film Surface Mount Ohmite’s MacroChip resistors bring precision high voltage capabilities to surface mount applications. Designed with thick film on alumina substrate technology, the resistors can be provided in precision tolerances, high
- Resistance Range: 100 to 5,000,000,000 ohms
- Tolerance: 0.5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 0.7499999999999962 to 3.249999999999996 watts
-
Supplier: RCD Components, Inc.
Description: protection. Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers. Specify option E when circuits require low thermal EMF. FEATURES: Industry’s widest range of 4-terminal power resistors! Standard
- Resistance Range: 0.0005 to 200,000 ohms
- Current Rating: 15 to 40 amps
- Power Rating: 2 to 20 watts
- Operating DC Voltage: 600 volts
-
Supplier: HVR Advanced Power Components, Inc.
Description: The "C" series of epoxy coated, radial lead resistors can absorb high energy at voltages up to 44kV. They are ideal for high voltage applications requiring non-inductance, as in pulse-forming and fast crowbars. Typical uses are in high voltage test equipment and cardiac defibrillators.
- Resistance Range: 5 to 3,500 ohms
- Power Rating: 2 watts
- Tolerance: 5 to 20 +/- %
- Features: Air Cooled, Non-Inductive
-
Supplier: Riedon, Inc.
Description: Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available
- Resistance Range: 0.02 to 100,000 ohms
- Power Rating: 1.5 to 30.000000000000004 watts
- Operating DC Voltage: 10 to 1,000 volts
- Operating Temperature: -40 to 155 C
-
Supplier: Newark, An Avnet Company
Description: RES, METAL FILM, 470R, 5%, 2W, 2616; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
- Resistance Range: 10 to 1,000,000 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: RES 470 OHM 5% 2W 2512
- Resistance Range: 470 ohms
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Lingto Electronic Limited
Description: RES SMD 470 OHM 1% 1/2W 1210
- Resistance Range: 470 ohms
- Tolerance: 1 +/- %
- Power Rating: 2 watts
- Operating Temperature: -55 to 155 C
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
- Resistance Range: 0.1 to 10,000,000 ohms
- Power Rating: 2 watts
- Operating DC Voltage: 1,000 volts
- Operating Temperature: 275 C
Find Suppliers by Category Top
More Information Top
-
Ohmite Through Hole Resistors | Mouser
Ceramic Composition Resistors 2watt 470ohm 10% .
-
Ohmite Ceramic Composition Resistors | Mouser
Ceramic Composition Resistors 2Watt 470ohm 10% .
-
Ohmite 163906619 Ceramic Composition Resistors | Mouser
Ceramic Composition Resistors 2Watt 470ohm 10% .
-
2W147 - NTE Electronics - PC Mount Resistors | Galco Industrial Electronics
2W147, NTE Electronics, Resistors, PC Mount Resistors, Resistor , 470 Ohm , 2 Watt , Fixed, Axial Lead, Metal Oxide, +-2% Tol .
-
MISCELLANEOUS - RESISTOR(51)
RESISTOR , 470 OHM , 2 WATT , FIXED AXIAL LEAD, METAL OXIDE, +-5% TOL .
-
IMPERIALA RESISTOR 49K OHM 01% SCALING RESITOR - Loadparts Search Engine Results
… Datasheet
RESISTOR 39K 2 WATT
RESISTOR 39K … … td> RESISTOR 470 KOHMS 1/8W 5%- https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-2068.pdf
For cable runs between 300 and 700 feet (91-213m), a 470 Ohm , 1/4 Watt source impedance resistor must be installed between SC and SIG GND terminals for proper signal transmission. Refer to Figs. 2 and 3.- 1/2 WATT 68 OHM RESISTOR PK OF 10, Electronix
1/2 WATT 2 .2K OHM RESISTOR PK OF 10 CAPACITOR 16V 470 uf Pack of 3 .- SEMICONDUCTOR 74LS06, Electronix
SEMICONDUCTOR PS2501- 2 1/4 WATT 470 OHM RESISTOR PK OF 10 . - https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-2068.pdf
Indicates content that may require registration and/or purchase.