-
Supplier: Laserglow Technologies
Description: The LRD-0470 Cyanea™ Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 470 nm and output power levels of 100 mW to 1000 mW with a high level of long-term output power stability and long operating lifetime at a very competitive
- Wavelength Range: 470 nm
- Laser Power: 100 to 1,000 milliwatts
- Laser Wavelength: Blue
- CDRH Classification: Class IIIa, Class IV
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode
- Wavelength Range: 1,650 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 1,600 milliamps
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1625nm B-Mount laser diode
- Wavelength Range: 1,625 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 3.1 volts
- Operating Current Range: 1,600 milliamps
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Laser Bar
- Laser Type: Laser Diodes
-
Supplier: SemiNex Corporation
Description: Defense - Laser Rangefinder & Target Illumination / 1625nm C-Mount laser diode
- Wavelength Range: 1,625 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 3.1 volts
- Operating Current Range: 1,600 milliamps
-
Supplier: Daheng New Epoch Technology, Inc.
Description: MM TO3
- Wavelength Range: 980 nm
- Laser Power: 2,000 milliwatts
- Laser Type: Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: often less responsive. The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: SemiNex Corporation
Description: 1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our B-mount packaged 1940nm wavelength laser diodes stand at the forefront of medical
- Wavelength Range: 1,940 nm
- Laser Power: 1,100 milliwatts
- Operating Voltage: 1.3 volts
- Operating Current Range: 4,000 milliamps
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to most range finding applications requiring “eye safe” operation. Product Features Low Divergence / High
- Wavelength Range: 1,550 nm
- Laser Power: 5,000 to 75,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 150 ns
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of peak power at 905 nm. They offer a stable output power between -40°C and +80°C. Product Features
- Wavelength Range: 850 to 905 nm
- Laser Power: 2,000 to 100,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 100 to 200 ns
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI’s high reliability laser chips. The low profile style package is designed for use with
- Wavelength Range: 850 nm
- Laser Power: 300 to 1,000 milliwatts
- Operating Temperature Range: -20 to 70 C
- Pulse Length: 50 ns
-
Supplier: ROHM Semiconductor USA, LLC
Description: RLD63NPC5 is 630nm Low power single mode Laser Diode for Sensors and Barcode scanner, Leveling machine.
- Wavelength Range: 630 to 645 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 33 milliamps
- Operating Temperature Range: -10 to 40 C
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's 780nm high-speed laser diodes are widely used primarily as light sources for laser printers. They are also ideal for use as a general laser light source in sensor application.
- Wavelength Range: 775 to 800 nm
- Operating Voltage: 1.8 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 418.8790204786393 millirad
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's 660nm low power laser diodes command a large market share-a testament to their high reliability. The wide range of outputs can respond to a variety of needs.
- Wavelength Range: 650 to 666 nm
- Operating Voltage: 2.3 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 488.6921905584125 millirad
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE 1550NM 20MW 14BFLY
-
Supplier: Edmund Optics Inc.
Description: Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH
- Wavelength Range: 640 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 to 24 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from
- Wavelength Range: 405 to 1,550 nm
- Operating Current Range: 30 to 105 milliamps
- Operating Temperature Range: -10 to 60 C
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Yellow
-
Supplier: ROHM Semiconductor USA, LLC
Description: RLD2WMNL2-01 is 660/780nm two-wavelength low power single mode laser diode for Sensors and DVD Player.
- Wavelength Range: 658 to 770 nm
- Operating Voltage: 1.8 to 2.3 volts
- Operating Current Range: 20 to 24 milliamps
- Operating Temperature Range: -30 to 80 C
-
Supplier: ROHM Semiconductor GmbH
Description: For Sensor, Laser Printer, Multi Function Printer
- Wavelength Range: 775 to 800 nm
- Operating Voltage: 1.8 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 418.8790204786393 millirad
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 775 to 800 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 1.5 to 2.4 volts
- Operating Current Range: 25 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 645 to 660 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 2.3 to 2.6 volts
- Operating Current Range: 60 milliamps
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 655NM; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:TO-18; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:28mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Edmund Optics Inc.
Description: Visible and Near IR Models Focusable from 20mm to Infinity Designed as a compact diode for laboratory and industrial applications, this laser uses sophisticated electronics to promote long life and reliable performance. Its features include output power stabilization, integral drive
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 110 to 240 volts
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: OSRAM Opto Semiconductors
Description: 5mm radial plastic package Product Features Standard wavelength: 905 nm Low cost plastic package for large volumes Peak power: 25 ... 75 W (2 ... 100 ns duration, 0.1% duty cycle) Single emitting aperture: 200 µm Temperature range: -40 °C ... +85 °C
- Wavelength Range: 905 nm
- Laser Power: 25,000 to 75,000 milliwatts
- Pulse Length: 2 to 100 ns
- Laser Wavelength: Infrared
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
-
Supplier: Laserglow Technologies
Description: have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for
- Wavelength Range: 637 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: Utmel Electronic Limited
Description: LASER DIODE 650NM 500MW
- RoHS Compliant: RoHS Compliant
-
Supplier: Laserglow Technologies
Description: The LRD-0793 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength around 793 nm and a wide range of output power levels of 300 mW to 2000 mW with a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 793 nm
- Laser Power: 300 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Edmund Optics Inc.
Description: Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into systems where size
- Wavelength Range: 785 nm
- Laser Power: 35 milliwatts
- Operating Voltage: 5 to 6 volts
- Operating Temperature Range: -10 to 48 C
-
Supplier: World Star Tech
Description: UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high
- Wavelength Range: 830 nm
- Laser Power: 70 milliwatts
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
-
Supplier: ProPhotonix, Ltd.
Description: The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from
- Wavelength Range: 405 to 850 nm
- Laser Power: 0.9 to 85 milliwatts
- Operating Voltage: 2.7 to 6 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: ProPhotonix, Ltd.
Description: Fibre pigtailed laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free
- Wavelength Range: 635 to 850 nm
- Laser Output: Continuous Wave
- Features: Fiber Pigtailed
- Laser Type: Laser Diodes
Find Suppliers by Category Top
Featured Products Top
-
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download WLD-100-685 Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Investigation and comparison of optical gain spectra of (Al,In)GaN laser diodes emitting in the 375nm to 470 nm spectral range
… in 5 mA steps for the 375 nm laser diode, 5 to 40 mA in 5 mA steps for the 407 nm and 440 nm laser diodes, and [2, 4, 6, 10, 20, 30, 40] mA for the 470 nm laser diode .
-
Comparison between optical gain spectra of In x Ga 1–x N/In 0.02 Ga 0.98 N laser diodes emitting at 404 nm and 470 nm
K. Kojima et al.: Optical gain spectra of 404 nm and 470 nm laser diodes .
-
Advanced Photon Counting
In the case of conventional, single pulse excitation, one pulse from the 470 nm diode laser was followed by 124 blank pulses, exciting the sample with an effective repetition rate of 320 kHz.
-
Advanced Fluorescence Reporters in Chemistry and Biology I
44,500 M–1 cm–1 ), and therefore, these dyes are excitable not only with red (635 or 670-nm) but also with blue (380, 405, and 470 nm ) diode lasers or LEDs (Fig. 1).
-
Axially resolved cell imaging by intensity modulated total internal reflection fluorescence microscopy (IM-TIRFM)
After 10 min. reincubation in calcein-AM free medium, fluorescence measurements of calcein were performed at an excitation wavelength of 488 nm (argon ion laser Innova 90, Coherent, Santa Clara, USA) or 470 nm ( laser diode LDH 470, Picoquant, Berlin, Germany) at …
-
Fluorescence lifetime images of different green fluorescent proteins in fly brain
When G-CaMP was excited by pulsed 470 nm diode laser , ChR-2 was also excited to increase intracellular calcium concentration.
-
Azadioxatriangulenium: a long fluorescence lifetime fluorophore for large biomolecule binding assay
Fluorescence lifetimes were measured in a PicoQuant FT200 instrument at magic angle polarization between excitation and emission using a 470 nm laser diode .
-
Fluorescence life‐time imaging and steady state polarization for examining binding of fluorophores to gold nanoparticles
The excitation source was a 470 nm Laser diode (Becker & Hickl, BDL-470-SMC) with a repetition frequency of 50 MHz and 5 mWatt power.
-
Light scattering microscopy with angular resolution and its possible application to apoptosis
An illumination device was devel- oped, where the collimated beam of a 470 nm laser diode (LDH 470 with driver PDL 800-B, PicoQuant, Berlin, Germany) was deflected by a mirror under a variable (adjustable) angle, ex- panded by a telescope to …
-
The cholesterol‐binding motif of the HIV ‐1 glycoprotein gp41 regulates lateral sorting and oligomerization
A pulsed 470 nm laser diode with a repetition frequency of 20 MHz was applied to excite YFP.
Indicates content that may require registration and/or purchase.