-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 852732-EEU-FC1J471 Series: FC Features: 470 µF 63 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair,
- Capacitance Range: 0.00047000000000000004 microF
- Operating Temperature: -55 to 105 C
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: VJ1206A471JXCAT54-471J/500V from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Win Source Electronics
Description: @ 85°C Polarization: Polar Family Name: UVR Categories: Capacitors Dimension: 0.248" Dia (6.30mm) Ripple Current - Low Frequency: 320mA @ 120Hz Ripple Current - High Frequency: 480mA @ 10kHz Height - Seated (Maximum): 0.492" (12.50mm) Voltage Rating DC: 6.3V Alternative Parts
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: 470uF 63V 27mΩ@100kHz ±20% 1.995A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 640mA @ 120Hz Ripple Current - High Frequency: 960mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Win Source Electronics
Description: Capacitance: 470 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Thickness: 889 µm Dielectric Material: Ceramic Height: 780 µm Material: Ceramic Number of Pins: 2 Width: 1.2 mm Dissipation Factor: 0.1 % Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Alternative
- Capacitance Range: 0.00047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 470PF 5% 1KVDC RADIAL
- Capacitance Range: 0.00047000000000000004 microF
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 630V 470pF -40°C~+85°C PET Plugin,P=5mm Film Capacitors ROHS
- Capacitance Range: 0.00047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Operating Temperature: -40 to 85 C
-
Description: CAP FILM 470PF 5% 50VDC 0805
- Capacitance Range: 0.00047000000000000004 microF
- Operating Temperature: -55 to 125 C
- Technology: Film Capacitors, Monolithic / Single Layer
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Ceramic Capacitors
- Capacitance Range: 0.00047000000000000004 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Description: Capacitors - Ceramic Capacitors
- Capacitance Range: 0.00047000000000000004 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: New Yorker Electronics Co., Inc.
Description: Surface Mount Film Capacitors 0.00047µF 50V
- Capacitance Range: 0.00047000000000000004 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 470pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 470PF 5% 50VDC 0805
- Capacitance Range: 0.00047000000000000004 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Capacitance Range: 0.00047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: DigiKey
Description: 470pF ±5% 25V Ceramic Capacitor U2J 0402 (1005 Metric)
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Multilayer RF Capacitors 1000V
- DC Rated Voltage Range (WVDC): 1,000 volts
- Technology: Multilayer
- Features: Other
- Applications: RF / Microwave Capacitors
-
Supplier: VAST STOCK CO., LIMITED
Description: Mica Capacitors 470pF 500V 5% 1812
-
Description: CAP ALUM 470UF 20% 6.3V RADIAL
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Cornell Dubilier
Description: ADD CONTENT
- Capacitance Range: 0.00047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 125 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470pF -40°C~+100°C ±5% 1.6kV Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS
- Capacitance Range: 0.00047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- Operating Temperature: -40 to 100 C
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM POLY 470UF 20% 6.3V T/H
- Capacitance Range: 470 microF
- ESR: 8 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Richardson RFPD
Description: Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit
- Capacitance Range: 0.00047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - SMD 6.3VDC 470uF 20% Anti-Vibe AEC-Q200
-
Supplier: TDK Corporation
Description: Mid Voltage (100 to 630V)
- Capacitance Range: 0.00047000000000000004 microF
- DC Rated Voltage Range (WVDC): 630 volts
- Insulation Resistance: 10,000 Mohms
- Electrostatic Capacitors: Ceramic
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 470 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Configuration: Resistor, Capacitor (RC) Network
-
Supplier: Powell Electronics, Inc.
Description: XG2 Gap Capacitor; SMD; 470pF; 20%; 6.3V
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 470R 8-Resistor Array, 2512, Bussed, Thick Film, 5% Product overview: EXB-A10P471J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Resistance Range: 470 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 50 volts
- Operating AC Voltage: 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RES ARRAY 4 RES 470 OHM 0804 Product overview: CAT10-471J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Resistance Range: 470 ohms
- Power Rating: 0.25 watts
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors .120SQ.315L 470PF 10A PI CIRCUIT
-
Supplier: Utmel Electronic Limited
Description: NICHICON - UPW1C471MPD1TD - ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, RADIAL
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - SMD 6.3volts 470uF 20%
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
Find Suppliers by Category Top
Featured Products Top
-
Leaded standoff components qualified to AEC-Q200 standards.
(read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
Knowles’ high-energy pulse discharge capacitors are engineered for maximum performance in the most demanding pulsed power applications. Ideal for use in medical defibrillators, directed energy weapons, particle accelerators, and pulsed lasers, these custom capacitors combine high energy (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Knowles offers unparalleled expertise through its Cornell Dubilier brand in the designing and manufacturing of custom pulse power capacitors for life-saving medical devices, industrial lasers, fusion research and critical military applications. Built to function in a wide variety of operating (read more)
Browse Power Capacitors Datasheets for Knowles Precision Devices -
Exxelia’s MML series ultra-high energy density film capacitors deliver unmatched performance for aerospace and defense applications, particularly satellite constellations. Offering an exceptional energy density of 400 J/dm³, MML capacitors enable up to a 50% reduction in size and (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
exceeding 0.4 J/cc, a single ULP capacitor provides much greater bulk storage in a smaller footprint than a bank of low-profile SMT capacitors. Due to its light weight, the ULP is ideal for use in portable devices and is well-suited for a wide range of applications where height profile, board space (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
The WYS Series Miniature SMD Safety Ceramic Capacitors are engineered for critical applications where reliability and safety are essential. These capacitors, with their compact surface-mount design, deliver superior dielectric strength and insulation (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The OEM is a major player in vacuum substation circuit breakers used in power substations as main breakers or bus-tie breakers and also equipment for switching and protection of feeders, shunt capacitor banks, and reactors. PROBLEM: The circuit breaker system in a wind or solar (read more)
Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
) Accuracy The BOM must be in Excel format and should include: Manufacturer and distributor part numbers Detailed component descriptions (e.g., capacitors, resistors, ICs, discrete semiconductors) Specified quantities, voltage/current tolerances, and part ratings (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect
More Information Top
-
NLV32T-181J-PF TDK | Mouser
Multilayer Ceramic Capacitors MLCC - SMD/SMT NLV32T- 471J -PF .
-
Sharp Aquos XS1 Television Bill of Materials
Capacitor 471J , 1KV, Logo 82 .
-
09P-331J-50 Fastron | Mouser
09P- 471J -50 Multilayer Ceramic Capacitors MLCC - Leaded .
-
Page 12. Semiconductor parts with 471 in root number
Ceramic Capacitors For Mid Voltage SMD NL453232T- 471J .
-
http://www.mouser.com/catalog/catalogusd/645/2850.pdf
.209 .129 140-102s6- 471J -rC XICon Ceramic Disc Capacitors .
-
Electromagnetic Interference Reduction Filters
… variations will also alter a ncetwork's respoinse ui.nless ultrastable inductors anid compensated capacitors are used in … … to lIe aind become verv small at the maximum value of He: Wlinjiit = bHCniax - b(Hanis + 471j ,).
-
Bill of Materials - Motorola DVi3600R DVR Set Top Box
Capacitor 471J .
-
Microelectromechanical system switching isolation amplifier for low frequency measurement
It is a new idea for the isolation amplifier to apply a flying capacitor structure with MEMS … 471J .
-
Manual of the audio technique
The Klirr rising to low frequencies could be caused by unfavorable the use of electrolyte-enclosure capacitors . J audio Closely Soc 49:443-471J audio Closely Soc 49:443-471J audio Narrow Soc 49:443-471 .
-
Page 4. Semiconductor parts with 080 in root number
SURFACE-MOUNT CERAMICEMI FILTER CAPACITORS CT0805FSF- 471J .
Indicates content that may require registration and/or purchase.