-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.000047000000000000004 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 125 C
- Lead Style: Axial Leads
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, Ceramic Capacitors.
- Capacitance Range: 47 microF
- Operating Temperature: 20 to 85 C
- Electrostatic Capacitors: Ceramic
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 47pF, Capacitor Kits. This listing supports clearer product
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.000047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
-
Capacitors - Silver Mica Capacitor 4.7Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier -- 27C0899Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 4.7PF, 500V, 1pF, RADIAL; Capacitance:4.7pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 47PF, 3 TERMINAL; Capacitance:47pF; Voltage Rating:25V; Filter Type:-; Current Rating:-; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Capacitance Tolerance RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Capacitor,Ceramic,47pF,50VDC,.5-pF Tol,.5+pf Tol RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 47PF, 500V, AXIAL ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive
-
Supplier: Allied Electronics, Inc.
Description: Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive
-
Supplier: DigiKey
Description: 0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 47pf 3000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.000047000000000000004 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 47pf 2000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.000047000000000000004 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 47pF 5% Cap Network
- Tolerance: 5 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 47pF 50V NPO 5%
- Capacitance Range: 0.000047000000000000004 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 47pF 50V NPO 1%
- Capacitance Range: 0.000047000000000000004 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 47pF 100V NPO 2%
- Capacitance Range: 0.000047000000000000004 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength:
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 47PF 500V 5% NPO 0805 47pF 500V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.028"" (0.70mm) - - Digi-Reel«
- Capacitance Range: 0.000047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: 0.47µF Film Capacitor 250V Polypropylene (PP), Metallized Radial
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 47PF 500V 5% NPO 1206 47pF 500V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.028"" (0.70mm) - - Digi-Reel«
- Capacitance Range: 0.000047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Utmel Electronic Limited
Description: 50V 4.7pF C0G ±0.1pF 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: ODG (Origin Data Global)
Description: 47uF 16V ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 80V 47uF Polymer ±20% 28mΩ@100kHz 980mA@100kHz SMD,D10xL12.6mm Solid Capacitors ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -55 to 125 C
-
Description: CAP CER 47PF 1KV NP0 RADIAL
- Capacitance Range: 0.000047000000000000004 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: DigiKey
Description: 47pF ±10% 760VAC Ceramic Capacitor R3L Radial, Disc
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 760 volts
- AC Rated Voltage (WVAC): 760 volts
- Operating Temperature: -30 to 125 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 47uF 10V 35mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 47PF 760VAC R3L RADIAL
- Capacitance Range: 0.000047000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 760 volts
- Operating Temperature: -30 to 125 C
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .47µf 10% 50V, Metallized Polyester, Axial Lead, Wrap & Fill
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Lead Style: Axial Leads
-
Supplier: ASAP Semiconductor LLC
Description: CAP ARRAY 4CH 47PF 50V 1206 47pF 50V Ceramic 4 Isolated C0G NP0 ¦10% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
- Capacitance Range: 0.000047000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP CER 4700PF 400VAC Y5U RADIAL
- Capacitance Range: 0.0047 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -30 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Allied Electronics, Inc.
Description: the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 47UF 10% 16V 2312
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 4.7µF 100V
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1137373-150225K250PF Category: Capacitors>Film Capacitors Series: 150 Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Purpose Standard Package: 100 Capacitance: 2.2 µF Tolerance: ±10% Dielectric
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
Find Suppliers by Category Top
Featured Products Top
-
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The WYS Series Miniature SMD Safety Ceramic Capacitors are engineered for critical applications where reliability and safety are essential. These capacitors, with their compact surface-mount design, deliver superior dielectric strength and insulation (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Modern electronic devices require reliable EMI suppression components that ensure safety compliance, long-term stability, and protection against electrical interference. Weidy SMD ceramic Y capacitors are designed for AC safety applications, providing reliable insulation performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KEMET A7C5 series radial conductive polymer hybrid capacitors have outstanding electrical performance. The polymer system creates an electrical pathway between the anodic oxide layer and the cathode through a (read more)
Browse Capacitors Datasheets for DigiKey -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Vishay introduced a new series of surface-mount multilayer ceramic chip capacitors (MLCCs) for high voltage commercial applications. Offered in seven case sizes ranging from 1206 to 2225, VJ….W1HV High Voltage MLCC Commercial Series devices extend the capacitance values of the (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
from 50Vdc to 500Vdc and capacitance values up to 68μF. High Reliability versions available in low voltage stress designs with capacitance values up to 47 μF. High Reliability Screening available About our SV Capacitor Assemblies Ideal for (read more)
Browse Capacitors Datasheets for Knowles -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10 pF to 33 nF, utilizing ultra-stable C0G or stable X7R dielectric material. Working voltages are from 100 VDC to 500 (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles