-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 4.8 amps
- Single Phase Power: 3 HP
- Control Voltage (Separate Control): 480 volts
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with
- Other Output Power: 3 HP
- Continuous Current: 3.69 amps
- Gearbox Efficiency: 86.5 %
- Shaft Speed: 3,600 rpm
-
Description: Protect your sensitive equipment from harmful line disturbances with Acme AC Line Reactors. AC Line Reactors help prevent equipment failure and downtime, and can add years to the life of your equipment. Designed to protect DC motor drives, AC variable frequency drives and the motors
- Input Voltage: 480 V, 600 V
- Frequency: 60 Hz
- Filter Type: Passive
- Signal Type: Three Phase AC
-
-
Supplier: WorldWide Electric Corporation
Description: 1/3-3HP 3600 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Premium efficiency (1-3 HP) VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects drive-end
- Other Output Power: 3 HP
- Continuous Current: 3.69 amps
- Gearbox Efficiency: 86.5 %
- Shaft Speed: 3,600 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1-300 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency (1-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally closed winding
- Other Output Power: 3 HP
- Continuous Current: 3.7 amps
- Gearbox Efficiency: 86.5 %
- Shaft Speed: 3,600 rpm
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open
- Bandwidth: 50 to 60 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEC MOTOR, 3 PHASE, 480 VOLTS, 50/60 HZ, 1.10 AMPS, 1640 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Electric Generators Direct
Description: 480-Volt Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 23-HP engine starts easily & runs smoothly Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack &
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Applications: Industrial, Power
-
Supplier: Radwell International
Description: SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS 4/5000HV-B AIA4000 STRAIGHT SHAFT/KEY IP67, AC MOTOR MODEL AIS4/5000HV-B, STRAIGHT SHAFT, KEYWAY, AIA4000 ENCODER, IP67 SEALED, 4000 RPM, 267 HZ, 3 PHASE, 330-480 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Classic Automation LLC
Description: 1 HP/0.75 KW, Input Line Voltage: 400 / 480 Volt 3-Phase, Output Voltage: 0 - 400 / 460 Volt 3-Phase
-
Supplier: Classic Automation LLC
Description: 0.5 HP (0.37 KW), Input Line Voltage: 400/480 Volt 3-Phase, Output Voltage: 0 -400/ 460 Volt 3-Phase
-
Supplier: Bay Breakers, Inc.
Description: bucket can vary depending upon the various needs of factory. A common electrical configuration in the U.S. would be a line-up of three bus bars carrying 3-phase, 480 volt, 60 Hz electrical power. The buckets for this typical arrangement need to contain a circuit breaker,
-
Supplier: Sumitomo Machinery Corp. of America
Description: Simple V/F (Volts-per Hertz) Constant Torque (CT) mode, Sensorless Vector (SLV) mode, and Closed-Loop Vector (CLV) mode. Switch to SLV control by simply changing a parameter value. SLV control offers 200% stating torque at 0.3 Hz and ±0.5% speed regulation. Closed-Loop Vector (CLV)
- Rated Power: 373.0729704102025 to 55,960.94556153038 watts
- Continuous Output Current: 220 amps
- Supply Voltage (AC): 200 to 480 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 2008-11-29, MOTOR CONTROLLER, SMART MOTOR CONTROLLER, SMC 2, 54 AMP, 480 VOLTS, 50 AND 60 HZ, 3PHASE, NEMA 12. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,DRIVE,V/HZ MICRODRIVESINPUT, VOLTAGE 380-480, VOLT 3 PHASE ONLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Clean Air Products
Description: UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 14.5 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 8.0 FLA 480
- Door Width: 48 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 27
- Height: 116 inch
-
Supplier: Clean Air Products
Description: UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 14.5 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 8.0 FLA 480
- Door Width: 36 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 27
- Height: 116 inch
-
Supplier: Clean Air Products
Description: wait time UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 14.5 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 13.0 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 8.0 FLA
- Door Width: 48 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 27
- Height: 95 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-Flex Solid-State Controller with Circuit Breaker, NEMA Type 4/12 (IP65), 5 A, 0.5...3Hp @ 460V AC, Input Volt.: 400...480V, Control Volt.: 100...240V AC, Hp Rating:3 Hp
- Rated Power: 2,238.437822461215 watts
- Supply Voltage (AC): 400 to 480 volts
- Continuous Output Current: 5 amps
- Frequency: 50 Hz, 60 Hz
-
Supplier: Rosenberg USA
Description: Rosenberg EC backward curved impeller, GKHM 355-CIB.112.5hF IE Gen3, module construction, input voltage 200-240 volt (1.78 kW & 2520 RPM max) and 380-480 volt (2.49 kW & 2840 RPM max), 3-phase, 50-60 Hz. Ip54 and UL-R motor Class F with status led indicator,
- Maximum Air Flow: 3,300 SCFM
- Maximum Sound Level: 94 dbA
- Diameter: 13.9763855 inch
- Motor Type: DC
-
Supplier: Rosenberg USA
Description: Rosenberg EC Axial Fan, AKFG 800-K.6NA Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 11,766 CFM. Operating Temperature -40°C To +60°C, Integrated Terminal Box. Shroud Mounting Plate painted white with black painted
- Air Flow Rate: 11,766 SCFM
- Media Temperature: -40 to 140 F
- Maximum Diameter (Fan or Blower Wheel): 31.49608 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Appleton Electric
Description: 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMP CURRENT RATING 3 HP AT 125 TO 250 VOLT AC, 5 HP AT 480 VOLT AC POWER
-
Supplier: Wolong Electric Industrial Motors
Description: GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features Motor type: Three phase induction Cast
- Other Output Power: 5 to 500 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 213 to 509 #
- Operating Temperature: -40 to 104 F
-
Supplier: Wolong Electric Industrial Motors
Description: overall vibration of 0.04 ips (inches per second), which is half of IEEE-841 standards. The XSD Ultra also incorporates the GEGARD2000™ insulation system which has the ability to withstand repeated 0.1 microsecond rise time/2000 volt spikes for 460 and 575 line voltages. All motors are
- Other Output Power: 5 to 75 HP
- Shaft Speed: 1,800 rpm
- NEMA Frame Size: 184 to 365 #
- Operating Temperature: -40 to 104 F
-
Supplier: Wolong Electric Industrial Motors
Description: overall vibration of 0.04 ips (inches per second), which is half of IEEE-841 standards. The XSD Ultra also incorporates the GEGARD2000™ insulation system which has the ability to withstand repeated 0.1 microsecond rise time/2000 volt spikes for 460 and 575 line voltages. All motors are
- Other Output Power: 0.737121211696551 to 147.42424233931 HP
- Shaft Speed: 750 to 3,000 rpm
- Operating Temperature: -40 to 104 F
- Output Power: 1 HP, 2 HP, 5 HP / 3.6 KW
-
Supplier: Precision Surfacing Solutions
Description: plate 84” in diameter approximately 5” think. Also, four 35” O.D. x 32” I.D. 7” high non-hardened cast alloy conditioning ring assemblies with serrated and lapped conditioning surfaces. One (1) Main Drive Motor, 40 H.P., 230/460 Volt, 60 cycle, 3 phase. Special high
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: ISC Sales, Inc.
Description: pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600
- Maximum Air Flow: 2,450 SCFM
- Heating Capacity: 15 kW
- kWatts: 15 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
Find Suppliers by Category Top
Featured Products Top
-
(SIL CL3, PLe, Category 3) Standard conformal coating helps resist contamination. The G800 drive is available in 240 VAC Three Phase (1 to 150 HP) and 480 VAC Three Phase (1 to 600 HP) models. The GA800 is designed for use around the world and carries agency certifications for all major geographical regions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
380Vac or 480Vac 3-phase sources are also available on request. The HTH 1K-F6W is typically used to power industrial applications such as DC motor control, battery charging, DC bus voltage for distributed systems and power servos. Cooling by conduction via a heat (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
, 230 VAC, and 480 VAC. Manual Motor Starters: Class 10 thermal overload protection, phase failure protection, and adjustable thermal release. Accessories: Auxiliary contacts, alarm switches (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
flexibility. All units within the grid work together, simplifying implementation of airflow, pressure or temperature controls. Rosenberg Gen 3 EC motors also come with these motor innovations: • 200 to 480-VAC 3-Phase Supply. Previous EC motor generations were (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
comes standard with 7.2kW 3~ 460V EC motor, coupled to a super-efficient impeller. Airflow at 460-Volt exceeds the two “magic numbers” of 6 kW fans for data center cooling and high-efficiency HVAC: 6000 cfm @ 6” of pressure and 8000 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
previous EC motor generations were designed for either 200-230-VAC or 380-480-VAC input, our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost and easier design-in. The 3-phase, 50-60 Hz motors are rated IP54 and UL-R motor class F (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
any possible operating point. Standard voltage for the GKHM Series is 3~ 380-480VAC, 50/60Hz. The motors are UL-Recognized, CE and RoHS approved. Rosenberg EC motors are also ModBus compatible for easily networked system controls. For more information, or to place an order, contact Rosenberg USA by phone at (704) 893-0883; fax (704) 882-0755 or e-mail sales@rosenbergusa.com. (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
100Ω chassis verification Phase: 3Ø (DELTA) Response Time: 21mS max @ 500 Ohm Fault Motor (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
A question for heavy duty electricians
I need to power up a piece of equipment with a 200 horsepower 480 volt 3 phase motor driving hydraulic pumps.
-
CR4 - Thread: Isulation Resistance
If we have two each 10 hp 480 volt 3 phase motors with same frame number but run in 2 different applications then we have choices.
-
Engineering scale electrostatic enclosure demonstration
HDBI-200, serial no. 8905711 480 volt 3 phase motor Reliant controls rn/n IAC4005U .
-
europian 220v - american 220v - Self Help Forums
In my old plant our converyor system had many 3 phase 480 volt motors but the system was built a little before the advent of VFD's.
-
Fuses blowing on 3 Phase motors - Self Help Forums
This conveyor is four belts driven by four 3 phase 480 volt motors .
-
Human locomotion and energetics in simulated partial gravity
A 3 hp, 480 Volt , 3 phase motor powers the treadmill and triply redundant electrical isolation assures subject safety.
-
Design criteria for OSW alternate power
All 480 volt , 3 phase motors shall be high efficiency.
-
Design criteria for SW-205 capillary system
All 480 volt , 3 phase motors shall be high efficiency.
-
Multiple wire pulls in Class1, Div. 1 - Self Help Forums
We set up our wire rack with Brown, Purple, Yellow and Green #10 or 12 THHN for power to the 480 volt 3 - phase motors we're feeding, then set up our Black, Red, Blue and White #14 THHN control (Start/Stop/Pilot light) conductors…
-
Multiple wire pulls in Class1, Div. 1 [Archive] - Self Help Forums
We set up our wire rack with Brown, Purple, Yellow and Green #10 or 12 THHN for power to the 480 volt 3 - phase motors we're feeding, then set up our Black, Red, Blue and White #14 THHN control (Start/Stop/Pilot light) conductors…
Indicates content that may require registration and/or purchase.