-
Supplier: Lingto Electronic Limited
Description: AFM VCXO X2 60-160MHZ LVPECL OUT
- Output Frequency: 160 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: RELAY, GENERATOR OVERVOLTAGE PROTECTION, 28 V DC, TYPE MB-1
-
Supplier: Acme Chip Technology Co., Limited
Description: IC FREQUENCY MULT DIE
- Supply Voltage: 2.97 to 3.63 volts
- Output Frequency: 160 MHz
- Device Type: Clock Generator
- Bus Interface: ECL, LVPECL, PECL
-
-
Supplier: ValueTronics International, Inc.
Description: The 278 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 12 MHz
- Maximum Frequency Range: 12 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The 214A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Accuris
Description: RELAY, GENERATOR OVER VOLTAGE PROTECTION, 28 V DC, TYPE MB-1, GENERAL SPECIFICATION FOR
-
Supplier: ValueTronics International, Inc.
Description: The 145 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Simple Yet Functional Test Signal Complement 8-Bit Digital Generation 1 kHz Audio Tone H or V Rate Scope Trigger Signal DC Power
- Device Type: Generator
- Features: Other
-
Supplier: Mi-T-M Corporation
Description: Consumer Generators with Mi-T-M OHV engine low-oil shutdown engine • Recoil starting system • Automatic idle control Alternator: Brushed 120V/240V alternator • Copper and aluminum windings • Total harmonic distortion (THD) less than 6% Frame: Low profile, compact design • Wraparound frame
- Wattage: 3,600 to 8,000 watts
- Voltage: 120 V, 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Allied Electronics, Inc.
Description: Trailing Edge (with Control Input) Es — ON Delay (with Control Input) Wu — Single Shot Leading Edge (Voltage Controlled) Bp — Symmetric Pulse Generator (Pause First) Ip — Asymmetric Pulse Generator (Pause First) Li — Asymmetric Pulse Generator (Pulse First)
-
Supplier: Safran Electrical & Power
Description: the ongoing development of new machines. The starter generator operates as a motor to provide torque for engine starting and as a generator to provide 28V DC electrical power after engine starting. Labinal Power Systems also provides a range of DC generators
- Volt-Ampere: 5,000 to 250,000 VA
- Features: Other
-
Supplier: Nova Electric
Description: field generators, and solar electro-voltaic panels. They can also drive hand drills, motors and small compressors – please consult the factory for proper sizing. These CGL models can also be optionally ruggedized against shock, vibration, and humidity for military applications including
- DC Input Voltage: 48 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 35 V Step Amplitude 100 ps Risetime 1.5 ps Jitter Applications Semiconductor Switching Time Measurements Laser Diode Research Testing Coaxial Cable and Other Wideband components Measuring the Step Responses of Traveling Wave Oscilloscopes Description: Our Model 4500E Step Generator
- Pulse Duration: 0.001 to 0.25 µs
- Amplitude: 35 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Central Marine Diesel
Description: This Isuzu diesel generator is suitable for continous use and is the most fuel efficient diesel generator in its class. Most fuel efficient diesel. Lowest operating cost per watt. Best overall value in its class. This brawny little three cylinder set has plenty of power to run your
- Wattage: 13,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 794487-SL16010DC Series: EProClock Packaging: Tube Operating Temperature Range: -10°C ~ 85°C Package: 10-WFDFN Exposed Pad Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: Clock, Crystal
- Supply Voltage: 2.97 to 3.63 volts
- Output Frequency: 100 MHz
- Operating Temperature: -10 to 85 C
- Bus Interface: CMOS
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1044865-IDT2308-4DC Packaging: Tube/Rail Type: Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL)
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 133.3 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Transcat, Inc.
Description: Product Highlights Models 4014B and 4040B are versatile sweep function generators, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. These instruments generate sine, square, and triangle waveforms with high
- Minimum Frequency Range: 12 MHz
- Maximum Frequency Range: 12 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Tele-Lite, Inc.
Description: Honda Inverter Technology makes this generator ideally suited for use with sensitive electronics (e.g., computer, fax, printer, telephone, stereo) because the generator produces a clean sine wave of energy that results in no surging. To prevent any possible damage to the unit, the Oil
- Wattage: 3,000 watts
- Voltage: 120 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Tele-Lite, Inc.
Description: At only 46.3 lbs, the EU2000i utilizes Honda’s "state of the art" inverter technology to provide 2000 watts of lightweight, quiet and efficient power. This generator will run up to 15 hours on a single tank of gas when used with the Eco-Throttle feature. This easy starting generator
- Wattage: 2,000 watts
- Voltage: 120 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 122091-IDT2308-2DC Packaging: Tube/Rail Type: Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL)
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 133.3 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Tele-Lite, Inc.
Description: superior to brushless generators Auto Choke for easier starting in varying conditions 12V8A DC charging with optional cord
- Wattage: 6,500 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Radwell International
Description: VACUUM GENERATOR, 1.4MM NOZZLE, 4PIN, 21.6 ... 26.4 V DC, IP65, OPERATING PRESURE 2 ... 8 BAR, 162503. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TACHOMETER GENERATOR, 50 V DC, 1000 RPM, FLYING LEADS, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Electric Generators Direct
Description: & shuts the unit down before damage occurs Internal Electronic Circuit Breaker •Provides protection from accidental overload 12-Volt DC Output (Cables Included) •Recharge 12-volt batteries for RV, auto, marine, aircraft, etc. LED System Status Lights •Easily monitor generator with a
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Allied Electronics, Inc.
Description: Bogen's DC Power Supplies are designed to supply power to battery-operated, other low voltage DC equipment, or 24 V DC equipment from a 120 V AC source. They are rugged, versatile, and dependable, making them suitable for many types of telephone paging equipment, amplified
-
Supplier: Krohn-Hite Corporation
Description: occurring in most other unprotected generators, when a voltage is inadvertently placed across the generator’s output terminals. The WAVEGUARD™ circuit clamps the external voltage to ground and resets automatically when the external voltage is removed. The output of the internal ramp
- Minimum Frequency Range: 0.00000020000000000000002 MHz
- Maximum Frequency Range: 3 MHz
- Operating Temperature: 14 to 113 F
- Form Factor: Fixed/Rack mount, Portable / Benchtop
-
Supplier: Electric Generators Direct
Description: appliances & equipment from harmful voltage swings Circuit Breaker Protection •Helps prevent overload to generator Hour Meter •Easily keep track of service intervals 12-Volt Automotive-Type DC Outlet •Great for charging cell phone batteries or powering inflators Mobility Kit w/ Dual
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: from harmful voltage swings Circuit Breaker Protection •Helps prevent overload to generator Hour Meter •Easily keep track of service intervals 12-Volt Automotive-Type DC Outlet •Great for charging cell phone batteries or powering inflators Mobility Kit w/ Dual Folding Handle & 10"
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: appliances & equipment from harmful voltage swings Circuit Breaker Protection •Helps prevent overload to generator Hour Meter •Easily keep track of service intervals 12-Volt Automotive-Type DC Outlet •Great for charging cell phone batteries or powering inflators Mobility Kit w/ Dual
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Tradeport Electronics Group
Description: Generates Sine‚ Triangle‚ Square‚ Pulse‚ Ramp wave and DC. 50ppm High Frequency Accuracy with Direct Digital Synthesizer. Amplitude and Frequency display with Vacuum Fluorescent Display. Ten-key setting for amplitude and frequency‚and continuously switch waveforms. 0.1% step and 0 to 100%
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Tunnel Diode Pulse Driver work together as a system to produce high speed pulses.Description: The Model TD1107C Tunnel Diode Pulse Head produces a step with an extremely fast edge. The output pulse amplitude is 230 mV into 50 Ohm. A 50 Ohm generator source impedance minimizes reflections. The
- Pulse Duration: 4 µs
- Amplitude: 0.23 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Caterpillar Oil & Gas
Description: The C280-12 generator set incorporates years of proven success of the 3600 engine with the latest technology in electronics. The result is a fully integrated solution that is ideal for offshore operations. Ideal applications for the C280-12 offshore generator set are main power
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Electro Optical Components, Inc.
Description: SDS can also provide a High Voltage Linear Ramp Generator typically 0 to 1500V in 100ns to 1ms. These two parameters are fully adjustable by the user. The main application is streak camera power supply as new or retrofit electronics.
- DC Output Voltage: 0 to 1,500 volts
- Type: High Voltage Power Supply
- Form Factor: Open Frame
- Technology: Switching
-
Supplier: TelephoneStuff.com
Description: alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - 2400 Watts continuous output power - 48V DC Input - Hardwired output - 15 Amp charger output - 4800 Watts Peak Output - Resettable circuit
- Signal Converter Type: Voltage Converter / Inverter
Find Suppliers by Category Top
Featured Products Top
-
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
3 phase, 50/60 Hz, 200V class or 400V class AC (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
wide-range three-phase 400VAC/480VAC Input (342-525VAC, 47-63Hz). Advanced features include Programmable V/I Slew-Rate control, Constant-Power Limit control, Arbitrary Waveform Generator w/ Auto-Trigger, Internal Resistance Programming, Pre-Load On/Off control, Trigger In/Out control and (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
isolation up to 3600 V AC/DC (working voltage) and test voltage to 15 kV Speed: Cutoff frequency 5 kHz and response time (T90) 110 microseconds Flexibility: input and output ranges selectable by way of onboard dial +/- 30, 50, 60, 100 mV inputs (standard shunt values (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
EA?PSI 9500?06 DT | 500V 6A 1000W High Voltage Auto-Ranging Programmable Desktop DC Power Supply The EA?PSI 9500?06 DT belongs to German EA Elektro?Automatik PSI9000 DT series, distributed by TPS, high-performance lab bench DC source as alternative to ametek programmable power supply for (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
EA-EL 9200-18 DT 500W Programmable Electronic DC Load The EA-EL 9200-18 DT is a compact and versatile 500W benchtop electronic DC load from the EA-EL 9000 DT series, designed for daily use in laboratories, schools, and workshops. It features a wide input range of 0-200V (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
sector all tools have to meet very high standards of reliability and performance, the drives on such sewer robots have to be extremely robust. Modern bell-type armature DC motors satisfy the exacting requirements for use inside of the pipe system (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
better vacuum system if you need higher vacuum levels (above 23″ HgV). By dividing the process, it shares the temperature rise, creating a better seal from the solvent and allows for the greater vacuum pressure. CONE PORT DESIGN OFFERS SEVERAL ADVANTAGES FOR VACUUM PUMPS OVER FLAT (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/85261/42645103-MIT.pdf?sequence=2
x486 Embedded Controller Frequency Generator 48 V DC Supplies .
-
The Level-1 Trigger Muon Barrel System of the ATLAS experiment at CERN
It consists of a set of tri-phase to 48V DC power generators and custom crates containing all types of modules needed: .
-
Didactic platform for the study of hybrid wind-hydro power plants
The 4 accumulators must be connected in series in order to fit with the rated voltage of wind generator of 48V DC .
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
In au emergency, when no AC power is available t o run the 3-kw motor- generators , 48 - v DC power can be supplied directly from a 24-cell battery system described below.
-
ANTARES: the first undersea neutrino telescope
The second chain gives the amplification voltage,497 which can be adjusted from 400 V to 1600 V by an external DC voltage.498 The HV generator is powered by a 48 V DC power supply and has a typical499 consumption of …
-
Design and development of a plug-in by-wire(less) hydrogen internal combustion engine extended range electric vehicle
Electric Motors (4, each) + Generator Brushed DC , 12- 48V , Continuous 100A, Peak 330A 2min, 11.2kw Peak, 6kw Continuous, 13.6kg Controller (4, each .
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/20680/II_06.pdf?sequence=15
A 48 V DC power supply powers the HV generator .
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/20680/fulltext.pdf?sequence=23
A 48 V DC power supply powers the HV generator .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ijcns.2011.411092
Secondary Energy If primary energy is an alternative source (by CIE or Generator ), the derived energy of 48 V DC is obtained after transformation in a bay energy of primary energy.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ijcns.2011.411091
Secondary Energy If primary energy is an alternative source (by CIE or Generator ), the derived energy of 48 V DC is obtained after transformation in a bay energy of primary energy.
Indicates content that may require registration and/or purchase.