-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated brushless DC variable speed motor, with voltage ranges from 12 volts to 48, these seal-less, motor
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, ADJUSTABLE SPEED AC DRIVE, 380-480 VOLTS, 3.3 AMP, 48-63 HZ, 1.5 HP. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 3.3 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MICROSTEPPING DRIVER, 12-48 VOLT DC, 10 MHZ MAX. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: ElectroCraft
Description: Introducing ElectroCraft's new MobilePower™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with a heavy-duty, single or two-stage planetary
- Torque Constant: 2,832 in-oz/amp
- Continuous Current: 10 to 30 amps
- Continuous Torque: 70.79646017699115 to 176.99115044247787 In-lbs
- Gearbox Ratio: 10 to 20 : 1
-
Supplier: Genesis Motion
Description: The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.
- Other Output Power: 2.21940495739907 HP
- Continuous Current: 24.1 amps
- Continuous Torque: 489.380530973451 In-lbs
- Rotor Inertia: 1.163952 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: thereby cope with the breakaway torques that occur upon start-up. The drive system has a more efficient design through the high peak current without oversizing. Features Torque range up to 1,25 Nm (continuous) and 4,1 Nm (peak) 2 voltage ranges: 24 V DC and 48 V DC 3
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: Pittman Motors
Description: response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting torque,
- Other DC Voltage: 19.1 to 96 VDC
- Torque Constant: 5.62 to 30.6 in-oz/amp
- Other Output Power: 0.164847107343047 to 0.175568870422269 HP
- Continuous Current: 1.63 to 8.86 amps
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 48 VDC
- Continuous Current: 2.5 amps
- Shaft Speed: 25,500 rpm
- Standard DC Voltage: 48 Volt
-
Supplier: Exlar
Description: Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 4.7 to 10.1 In-lbs
- Shaft Size: 0.5511814 inch
- Shaft Speed: 2,500 to 5,000 rpm
-
Supplier: Econo Lift Limited
Description: transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks
- Capacity: 2,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 24 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The 80BWA Series (80BWA1100D008H-01) is a 48V high-torque roller-type BLDC motor designed for conveyor systems and automated material handling applications. Featuring an 80mm motor diameter, this model delivers 400W rated power with a 50Nm rated torque at 80rpm, providing strong low-speed
- Other Output Power: 0.536088153961128 HP
- Continuous Current: 14 amps
- Continuous Torque: 442.4778761061946 In-lbs
- Shaft Speed: 160 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 26mmGearbox 24v Dc Gear Motor Diameter: 25mm Length : 64.5-103 mm Voltage: 24V, 48V Gearbox: Metal CNC Matched Motor Type: BLDC motor, Coreless motor, Cored motor Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length,
- Other DC Voltage: 48 VDC
- Gearbox Ratio: 3.7 to 352 : 1
- Diameter / Width: 0.9842525 inch
- Housing Length: 2.53937145 to 4.0551203 inch
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 48 VDC
- Continuous Torque: 4.93805309734513 to 4.05309734513274 In-lbs
- Rotor Inertia: 0.0024072 oz-in-sec²
- Shaft Speed: 4,500 to 6,000 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 48 VDC
- Continuous Torque: 4.93805309734513 to 4.05309734513274 In-lbs
- Rotor Inertia: 0.0024072 oz-in-sec²
- Shaft Speed: 4,500 to 6,000 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 48 VDC
- Continuous Torque: 12.8318584070796 to 16.1061946902655 In-lbs
- Rotor Inertia: 0.014868 oz-in-sec²
- Shaft Speed: 3,330 to 4,000 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 48 VDC
- Continuous Torque: 12.8318584070796 to 16.1061946902655 In-lbs
- Rotor Inertia: 0.014868 oz-in-sec²
- Shaft Speed: 3,330 to 4,000 rpm
-
Supplier: Koford Engineering, LLC
Description: ultimate in ruggedness. Lamination materials are ultra low loss for maximum performance. For motion control applications it is available with an encoder which has commutation tracks and which works with 120° hall drives, or for pumps/blowers it is available sensorless which works with
- Other DC Voltage: 24 to 48 VDC
- Shaft Size: 0.1246 inch
- Diameter / Width: 1.1 inch
- Housing Length: 2.581 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TMOS POWER FET 6.0 AMPERES 200 VOLTS RDS(on) = 0.7 OHM Product overview: MTD6N20E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and
- Features: MOSFET
-
Supplier: Kollmorgen Corporation
Description: The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor with
- Other DC Voltage: 24 to 96 VDC
- Continuous Current: 5.51 to 20.8 amps
- Continuous Torque: 3.6283185840708 to 91.1504424778761 In-lbs
- Rotor Inertia: 0.00199656 to 0.1326792 oz-in-sec²
-
Description: Extremely quiet operation Single connector – power+feedback Synchronous performance cyber dynamic line options Matched gear reducers Integral brake Drive & control
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 1.06194690265487 In-lbs
- Shaft Size: 0.2362206 inch
- Diameter / Width: 1.2598432 inch
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 1.240416 to 11.911392 in-oz/amp
- Other Output Power: 0.0112846556408817 to 0.249374807018868 HP
- Continuous Current: 0.08 to 4.43 amps
-
Supplier: Monarch Instrument
Description: IP65 rated front panel. 24 Volt DC transmitter power supply On Board Media Drives: Compact Flash, USB memory stick or external drive, Smart Digital (SD) Touch Screen Control Direct on screen chart annotation with integral stylus Built in OPC and web server. Built in Email
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and
- Other Output Power: 0.2801060604446894 HP
- Continuous Current: 11.3 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: Schaltbau GmbH
Description: With the bi-directional C110B DC contactor, Schaltbau offers an economic solution for the switching of battery voltages of up to 48 volts (80 volts rated insulation voltage). The single-pole NO contactor is available in four sizes: for conventional thermal currents up to
- Maximum Switching Current: 80 to 480 amps
- Maximum DC Switching Voltage: 48 volts
- Operating Temperature: -13 to 104 F
- Type: Electrical Contactor
-
Supplier: OMEGA Engineering, Inc.
Description: Most digital I/O boards can not be directly interfaced to real world devices. Output voltages are usually limited to TTL levels (0/5 Vdc) with a few milliamps of drive current. Inputs are also typically limited to a maximum 5 volt level. When higher voltages or currents are needed,
- Input (Pick-up) Voltage Range: 5 volts
- Load Voltage: 0 to 5 volts
- Output Voltage Type: AC, DC
- Application Type: General Application Relay
-
Supplier: Infineon Technologies AG
Description: operating life, sensitivity, stability of on-resistance, miniaturization, insensitivity to magnetic fields and ruggedess. The compact PVG612A is particularly suited for isolated switching of high currents from 12 to 48 Volt AC or DC power sources. Summary of Features High load
-
Supplier: TMP Pro Distribution
Description: systems, for remote amplifier monitoring and control. The versatile CX902 has the ability to drive both 70 volt and low impedance loads for maximum flexibility. Frequency Response: 20 Hz-20 kHz, +/- 0.2 dB Damping Factor: Greater than 500 Input Impedance: 6k ohms unbalanced, 12k ohms
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: output, and to 2 Vp-p (1 Vp-p into 50Ω) LO output. Both outputs varied with a 30 dB Vernier. Peak output current is 100 mA maximum (HI output). Source impedance is 50Ω DC Offset and DC Output Waveform offset and dc output selectable and variable through HI and LO BNC outputs.
- Minimum Frequency Range: 4,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Laurel Electronics LLC
Description: output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer excitation output (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- Outputs: Ethernet
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Win Source Electronics
Description: stallGuard™ Package: Tape & Reel Product Status: Obsolete Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-TQFP-EP (7x7) Base Product Number: TMC2160 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automation Control, Industrial,
- Continuous Output Current: 20 amps
- Supply Voltage (AC): 10 to 50 volts
- Supply Voltage (DC): 10 to 50 volts
- Operating Temperature: -40 to 125 C
-
Supplier: ElectroCraft
Description: The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: RS Components, Ltd.
Description: RS PRO SMSD-8.0Modbus Motor Controller
- Rated Power: 48 watts
- Continuous Output Current: 8 amps
- Supply Voltage (DC): 48 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 48-V, 2.5-A BIPOLAR STEPPER MOTO Product overview: DRV8434ARGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage (DC): 48 volts
- Operating Temperature: -40 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The YHD G4415 Single-Shaft DC Motor offers a reliable, high-speed direct drive solution that eliminates the need for gearboxes, enabling speeds up to 6000 RPM with (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
longer the period over which it can be used. The "drive problem" was solved by using DC micromotors with planetary gears and holding brakes. The (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Knick’s P41000 series DC current transducers are compact solutions for measurement of up to 20 kA in applications which require up to 3600 volts of continuous isolation (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
-voltage automotive contactor is the 48-volt DC contactor from Littelfuse (shown below). This contactor relay is ideal for EV applications such as (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
Knick’s P42000D2 DC voltage transducer is a compact solution for measurement and isolation in applications up to 2000 volts (read more)
Browse Datasheets for Knick Interface LLC -
Knick’s P52000 series of DC voltage transducers are smartly designed solutions for measurement and isolation in applications up to 4800 volts (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
More Information Top
-
Renewable energy systems provide high efficiency and brushless DC Motor Controllers from Orchid help save fossil fuels
Designed to drive 48 - Volt brushless DC motors up to 1400 watts, this miniature controller may be the smallest in its class.
-
Development of an electric active rollcontrol (ARC) algorithm for a SUV
The upper controller was implemented using the dSPACE MicroAutoBox®, and the lower controller was made to drive each actuator with a 48 - volt DC electric source.
-
Spatial memory enhances the precision of angular self-motion updating
The chair was mounted to a high-precision rotary stage driven by a DC stepper motor ( 48 volts , 6.3 amps) through an 80:1 reduction gearbox.
-
International Rectifier’s New 200V DirectFET® MOSFET Achieves Up To 95 Percent Efficiency
…gate charge, the IRF6641TRPBF is ideally suited as a synchronous rectifier MOSFET in high frequency, high efficiency DC-DC converters powering high current loads, the latest generation of intermediate bus converters, DC motor drives , and even 48 - volt inverters used to convert…
-
Design and implementation of 6-DOF parallel manipulator driven by permanent magnet brushless DC motors
Before design the drive system some assumptions were made including the supply the drive with DC voltage typical for safe automation system (24 to 48 Volts ).
-
A model for the future 48 volts in Mildly hybrid
Also for the stabilization of the 12-volts-board network, the voltage position of 48 volts brings the advantages with themselves because the DC conversion takes place very dynamically and efficiently.
-
Adoption of new software and hardware solutions at the VLT: the ESPRESSO control architecture case
On the control system side, the Beckhoff PLCs provides the following components: − a motion control module with power amplifier for DC motors, capable of driving motors with up to 3.5 A current at 48 Volts − various choices for encoder…
-
Energy efficiency in electric golf carts
…manufacturers’ claims and learn- ing what is in common use in its service territory, SCE decided to test the E-Z-GO (Textron) 48 - volt model RXV AC- drive cart against E-Z … conven- tional 36-volt DC -drive model TXT in…
-
Design and simulation of linear piezoelectric stepper motor drive using resonant converter
For the prototype LPS motor, a driver with the following specifications is needed: the primary DC source power is 12 up to 48 Volts ; the motor voltage magnitude is 100 … the maximum frequency of the motor drive pulses is 500Hz; waveform…
-
Optical binary switch and amplitude modulator micromirror arrays
To achieve a time- varying drive signal with a sufficient magnitude (at least 70% of the maximum operating dc voltage) to evaluate the reliabil- ity of … variac and power transformer with dual, 12- volt , 24-volt and 48 -volt, center-tapped secondary…
Indicates content that may require registration and/or purchase.