-
Supplier: Newark, An Avnet Company
Description: Series A Solid State Alternator
-
Supplier: Newark, An Avnet Company
Description: FS DUPLEX COMBO SZ0 ENCL1 120V 15A-HMCP OMITT ALTERNATOR
-
Supplier: Panel Components & Systems, Inc.
Description: AVR 5-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 5-120 is a 120V,AC model. It has an open chassis, resin molded design and is intended to be mounted in the alternator’s terminal box. AVR 5-120 measures the voltage
-
-
Supplier: Infineon Technologies AG
Description: TLE8886TN regulates 12V automotive multi-phase alternators with a rotating field winding The alternator control IC TLE8886TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V automotive multi-phase alternators
-
Supplier: Infineon Technologies AG
Description: TLE8881TN regulates 12V automotive multi-phase alternators and is compliant to the HKMC LIN Alternator Regulator specification The alternator control IC TLE8881TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V
-
Supplier: Infineon Technologies AG
Description: interface 12V truck alternators with LIN interface 12V aftermarket alternators 12V industrial generators Additional products of LIN alternator regulator IC family: Sales Name - Package - LIN Interface TLE8880TN2 PG-TO220-5-12 LIN 1.3 TLE8881TN PG-TO220-5-12 LIN 1.3 TLE8886TN
-
Supplier: Infineon Technologies AG
Description: parameter settings Adapting overvoltage protection at low speed (Low HEO) Potential Applications 12V automotive alternators with LIN interface 12V truck alternators with LIN interface 12V aftermarket alternators 12V industrial generators Additional products of LIN
-
Supplier: SAE International
Description: motor and belt alternator starter configurations have been proposed, with some concerns regarding the customer acceptance of the cranking motor solution [ 1 ] which were subsequently addressed [ 3 ]. Typically, 14 Volt Belt Alternator Starter (BAS) applications are limited to 1.6 liter
-
Supplier: SAE International
Description: This product includes information on the manufacturer, engine, applications, testing location, certified maximum horsepower, certified maximum torque along with the certified curves of horsepower and torque over a wide range of engine RPM speeds. In addition, this product contains complete engine
-
Supplier: Prestolite Electric, Inc.
Description: High Output Alternator, System Voltage: 48.0, Output: 100.0 A
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity Requires a 200-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch Backup your home, barn or buildings during a power outage Brushless Alternator -
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: ContiTech AG
Description: V-belts are classic power transmission elements for the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems The high quality of the ContiTech V-belts guarantees perfect performance. Design and function A V-belt
-
Supplier: ContiTech Roulunds Rubber A/S
Description: belt is a further development of the Vbelt, and is used in modern engines above all. It has ribs running in a lengthwise direction. The engine accessory units are likewise driven by the belt. These include the alternator, the cooling water pump, the air conditioning compressor and the power
- Belt Length: 21.1811138 to 116.141795 inch
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: Lingto Electronic Limited
Description: ALTERNATOR REGULATOR, 14V 12A, L
- Features: Other
-
Description: ALTERNATOR REGULATOR, 14V 12A, L
-
Supplier: Littelfuse, Inc.
Description: Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator
- VR: 48 volts
- Clamping Voltage (VC): 77.4 volts
- VBR: 53.3 to 58.9 volts
- PD: 5,000,000 milliwatts
-
Supplier: Waytek, Inc.
Description: The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888250.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down
- Voltage Rating: 120 volts
- Current Rating: 250 amps
- Operating Temperature: -40 to 125 C
- Approvals / Standards: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888060.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down
- Voltage Rating: 120 volts
- Current Rating: 60 amps
- Operating Temperature: -40 to 125 C
- Approvals / Standards: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: The MEGA® 120V HP Fuse is ideal for battery and alternator protection applications and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888200.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down
- Voltage Rating: 120 volts
- Current Rating: 200 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Littelfuse, Inc.
Description: This 100 A UL Recognized MEGA® fuse usually protects batteries, alternators, and heavy gauge cables. The bolt-down automotive fuse employs diffusion pill technology to deliver predictable time-delayed performance. Yellow labels indicate 100 A rating Copper terminals Complies with ISO 8820-5
- Fuse Type: Automotive
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: alternator rating. Most alternators on new vehicles have an integral electronic voltage regulator that requires the use of the 4-stud battery isolator. The small 4th stud is for connection to a circuit switched by the ignition switch. The newer alternators were first introduced
- Voltage: 36 volts
- Current: 200 amps
- Type: Diode
- Features: Other Connection
-
Supplier: Littelfuse, Inc.
Description: 12V and 24V electrical systems, the 08080560 Series manually operated switch is made for disconnecting the battery from the vehicle electrical system, even under load, and stopping power from the alternator.This single-pole manual disconnect switch (08080570) has a continuous current rating
- Current Rating: 200 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multifunction alternator voltage regulator with programmable parameters for 12 V / 24 V on board networks Product overview: L9916 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive multifunction alternator voltage regulator with PI/P control loop for 12 V / 24 V on board networks Product overview: L9916B from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
-
Supplier: Waytek, Inc.
Description: Works with all alternator types Smart battery isolators are smaller, lighter, and generate less heat than standard battery isolators Reduces battery charging system workload by not connecting auxiliary battery until primary battery is charged to 13.2V Allows bi-directional charging from
- Voltage: 9 to 16 volts
- Current: 85 amps
- Features: Other Connection
-
Supplier: InspectorTools
Description: the wire conductor or pinpoint tests on a circuit or relay, and the large jaw alligator clips to get a good ground on the engine or to connect to the battery terminals. An extra long set of alligator clips easily grip to the alternator BAT terminal or the S terminals. The set comes with
-
Supplier: Central Marine Diesel
Description: This generator is brand new and operates on LP gas, natural gas or gasoline right out of the box! No mechanical alterations are necessary. Just flip a switch on the carburetor! The HP6000H features a premium engine in the 11HP Honda GX 340. The HP6000E features brushless HD alternators with
- Wattage: 5,500 watts
- Voltage: 120 V, 240 V
- Features: Other
-
Supplier: MCG SURGE PROTECTION
Description: basis, in addition to the alternator’s load dump transient. The unit features both over current and thermal fusing. If there is more than one piece of critical equipment on the same circuit, multiple surge protectors may be employed where required. The AEP-12 and AEP-24 is easily installed on
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Features: Plug-in Style, SPD, Silicon Avalanche Diode
-
Supplier: Tele-Lite, Inc.
Description: Tougher one piece welded frame with new rear protector bar Larger 6.6 gallon fuel tank provides 30% increase in running time New control panel with additional outlets for convenient use of multiple tools Wide handles with wheel kit standard New increased front panel, alternator, and engine
- Wattage: 5,000 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power
- Applications: Standby
-
Supplier: Electric Generators Direct
Description: Alternator w/ Capacitor •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Mi-T-M Corporation
Description: system Alternator: Brushed 120V alternator • Copper and aluminum windings • Total harmonic distortion (THD) less than 6% Frame: Low profile, compact design • Wraparound frame with 1-inch steel tubing Components: Easy-access and protected control panel with magnetic circuit breakers and
- Wattage: 3,600 to 8,000 watts
- Voltage: 120 V, 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Electric Generators Direct
Description: Alternator w/ Capacitor •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Oil-Rite Corp.
Description: switches, pump alternator relay and all electrical components connected to a terminal strip for customer interface connections. Additional features: Dual pressure gages located near the system outlets, each displaying 0 to 160 PSI, of stainless steel construction. Spring loaded bronze check
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: WLC Company, Inc.
Description: Portable - Gasoline - Direct DriveThe HSP Series is designed with the Mi-T-M patented electro magnetic firing system, which means there is no need for a 12V battery, generator, blower motor and alternator; therefore, making these units especially maintenance friendly.
- Water Jet Pressure: 2,400 psi
- Water Flow: 156 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Low profile, compact design · Angled isolator design features four neoprene isolators · Heavy-duty wraparound frame with 1-inch powder coated steel tubing Components:
- Wattage: 3,000 to 5,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
installation's protection requirements. Available through jbj Techniques, GALI flameproof alternators provide belt-driven battery charging for industrial vehicles and mobile equipment. The range includes 14 V and 28 V options in a compact construction. (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited
More Information Top
-
Battery Charger
This model of Voltage switchable battery charger is 12V/24V switchable, or 36V/ 48V switchable. Usable on batteries up to 100A -Hr The TCS-1 can also be used as a full … • Alternator Testers .
-
CR4 - Thread: 12V Alternator Conversion
The small 100A alternator is a Balmar that I happened to have kicking around the junk box and so is the 3 step regulator. Send us your requirements of 48v alternators ranging from 15Amps - 55 Amps at r_d@jumpsindia.com we will …
-
Mechanical and Electrical Technology IV
… minimum voltage can increase 4V~5V, starting current instantaneous increased by 60%~70%, battery electric current reduced 50A~ 100A . [1] S. E. Rauch and L. J. Johnson, “Design principles of flux-switching alternators ,” AIEE Trans … + 48V .
-
CR4 - Thread: inverters
… 12V systems as something they can build by recycling automotive products like Car alternators start batteries etc. … means ; I am looking for an inverter that will run with 24v or 48v DC input and … At 120VDC, this current is down to a more manageable 100A .
-
Testers / Current
With the measuring range up to 100A , this tester is great for appliance installation or for car … Maximum load: 20A/ 48V DC for 10 seconds ? • Alternator Testers .
-
Electrical engineering
Fe 100A The shafts of two bipolar alternators are coupled fixedly together by which the rotation angle is adjustable. The voltage at the series circuit is 48V/800Hz . a) Like large are R, Z I, XL, ENDEMIC …
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
… beyond 25% over rated capacity (for example, the storage battery whose capacity is 100A , has the maximum … A SN483 KS/S inverter (of input direct voltage: 48V , input direct current:73.5A, output alternating voltage … Then, a numerical analysis on the linear alternator was made.
Indicates content that may require registration and/or purchase.