-
Supplier: Unipower, LLC
Description: Reverse Air Flow Option Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features DC to DC Converter Up to 3000 Watts System Output Remote Output Adjustment Wide Range 40 to
- DC Input Voltage: 40 to 60 volts
- DC Output Voltage: 13.6 volts
- DC Output Power: 650 watts
- Output Frequency: 0.21 MHz
-
Supplier: Renesas Electronics Corporation
Description: The primary downside is the increased power dissipation loss in the ORing diodes as power requirements for systems increase. Another disadvantage when using an ORing diode would be failure to detect a shorted or open ORing diode, jeopardizing power system
- Features: Other
- Package Type: SSOP
-
Supplier: Allied Electronics, Inc.
Description: The Schottky rectifier module has been optimized for ultra low forward voltage drop specifically for the OR-ing of parallel power supplies. The proprietary barrier technology allows for reliable operation up to 125°C junction temperature. Typical applications are in parallel switching power
-
-
Supplier: Allied Electronics, Inc.
Description: 1U High Up to 3000 W per 1U 19" Rack Hotswap Capable ORing Diodes Included Worldwide Safety Approvals High Efficiency I 2 C Signalling Option (/S Version) Full Array of Signals Power Factor Corrected Low Cost
-
Supplier: Renesas Electronics Corporation
Description: The ISL6146 represents a family of OR-ing MOSFET controllers capable of OR-ing voltages from 1V to 18V. Together with suitably sized N-channel power MOSFETs, the ISL6146 increases power distribution efficiency when replacing a power OR-ing diode in high current applications. It provides gate
- Features: Other
-
Supplier: TDK-Lambda Europe GmbH
Description: The i1R Series ORing FET Modules are high-efficiency, low-loss power devices designed to replace traditional diodes in applications that require OR-ing functionality for redundancy and parallel operation. Utilizing advanced MOSFET-based circuitry, the i1R series minimizes reverse
- Rated Voltage: 5 to 30 volts
- Operating Temperature: -40 to 120 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 120 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 120 A, Diode and Rectifier,
- Tj: -65 C
- IO: 60 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 20 A, Diode and Rectifier,
- Tj: -65 C
- IO: 20 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: DigiKey
Description: 36V ORING MOSFET CONTROLLER WITH
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Diode Schottky 15V 40A OR-ing TO-220AB
- Features: Other, Schottky, TO-220
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
- Diode Type: Schottky Barrier Diodes
-
Supplier: Nexperia B.V.
Description: The NID1101is a compact, high-efficiency ideal diode that replaces traditional Schottky diodes in low-voltage power systems. It provides a low froward voltage drop alternative to traditional Schottky diodes while integrating both forward and true reverse current blocking. The
- Tj: 150 C
- Features: Other
- Diode Applications: Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Unipower, LLC
Description: Power Density Low Profile: 1.6 Inches (41mm) High Single Hot-Swap Connector Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units 19- or 23-Inch Rack Mounting Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features
- DC Input Voltage: 20 to 30 volts
- DC Output Voltage: 48 volts
- DC Output Power: 1,000.0000000000001 watts
- Output Frequency: 0.21 MHz
-
Supplier: Nexperia B.V.
Description: The NID1100is a low forward-voltage drop ideal diode with forward and reverse voltage blocking. It can be used to replace rectifiers in low voltage systems unable to tolerate the high voltage drops of conventional Schottky diodes. The device operates over an input voltage range of 1.5
- Tj: 125 C
- Diode Applications: Detector, Power Diode, Protector
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The NID5100 is an integrated ideal diode capable of replacing traditional diodes in low voltage systems unable to tolerate the high voltage drops of conventional Schottky components. When enabled and forward biased, the device regulates the voltage between the IN and OUT pins resulting
- Tj: 150 C
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: XP Power
Description: • 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
- DC Output Voltage: 48 volts
- DC Output Current: 5.2 amps
- DC Output Power: 250.00000000000003 watts
- AC Input Voltage: 80 to 275 volts
-
Supplier: TDK-Lambda Europe GmbH
Description: An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation /
- DC Output Voltage: 48 volts
- DC Output Current: 21 amps
- DC Output Power: 1,008.0000000000001 watts
- AC Input Voltage: 85 to 360 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools Telecom -48V OR-ing Diode
-
Supplier: XP Power
Description: • 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
- DC Output Voltage: 48 volts
- DC Output Current: 7.3 amps
- DC Output Power: 350 watts
- AC Input Voltage: 80 to 275 volts
-
Supplier: Nexperia B.V.
Description: Planar Low VF Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage High power capability due to clip-bond technology Small and thin SMD plastic package Applications High
- VF: 380 to 0.38 volts
- IF: 14 mA
- VR: 45 volts
- IR: 0.0005 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: N+1 ORing Controller FET Type: N-Channel Voltage -
- Tj: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 133536-LTC4355CDE#TRPBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits
- Tj: 0 to 70 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1063623-LTC4355CDE#PBF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits
- Tj: 0 to 70 C
-
Supplier: Allied Electronics, Inc.
Description: Internal O-Ring Diodes Connects Up to Two Power Supplies
-
Supplier: Allied Electronics, Inc.
Description: freewheeling diodes, OR-ing diode, dc-to-dc converters and reverse battery protection.
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1063630-LTC4355IS#TRPBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Family Name: LTC4355 Categories:
- Tj: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: Rad hard, 30V, 75A, single, N-channel MOSFET, in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS, On DBC carrier Features Co-Pack N-channel RAD-Hard MOSFET and Schottky Diode Ideal for Synchronous Rectifiers in DC-DC Converters up to 75A Output Low Conduction Losses Low Switching Losses Low
- VF: 1.05 volts
- Features: Other
- Diode Applications: Power Diode, Rectifier Diode
-
Supplier: Infineon Technologies AG
Description: Rad hard, 30V, 75A, single, N-channel MOSFET, in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS Features Co-Pack N-channel RAD-Hard MOSFET and Schottky Diode Ideal for Synchronous Rectifiers in DC-DC Converters up to 75A Output Low Conduction Losses Low Switching Losses Low Vf Schottky
- VF: 1.05 volts
- Features: Other
- Diode Applications: Power Diode, Rectifier Diode
-
Supplier: Infineon Technologies AG
Description: Rad hard, 30V, 75A, single, N-channel MOSFET, in a SMD-2 package - SMD-2, 100 krad(Si) TID, QIRL, On DBC carrier Features Co-Pack N-channel RAD-Hard MOSFET and Schottky Diode Ideal for Synchronous Rectifiers in DC-DC Converters up to 75A Output Low Conduction Losses Low Switching Losses Low
- VF: 1.05 volts
- Features: Other
- Diode Applications: Power Diode, Rectifier Diode
-
Supplier: L-com, Inc.
Description: The limits are +/- 36 volts on the four cable pairs. The design utilizes Thyristor diode technology, which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. 15 Volt
- Device Type: Lightning Arrestor
-
Supplier: Infineon Technologies AG
Description: breakers in 48V systems Class D audio amplifiers Applications Consumer electronics DIN rail power supplies Washing and drying Designers who used this product also designed with IDP30E65D1 | Silicon Diodes IPP60R099P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDP30E65D1 | Silicon
- rDS(on): 0.0048 ohms
- TJ: -55 to 175 C
- VGS(off): 2 to 4 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Jasper Electronics, Inc.
Description: FEATURES: 90-264VAC Input 12-54VDC Outputs with Choice of Standby Voltages Full Power to 50C Ambient with Derating to 70C Custom Performance & Mechanical Modifications Readily Available Compact Sizes – 1U high Hot swap: N+1 Redundant with internal Oring diodes Single and multiple
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 12 to 54 volts
- DC Output Power: 300 watts
- Features: Hot Swappable
-
Supplier: Jasper Electronics, Inc.
Description: +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is Our
- DC Output Power: 350 watts
- AC Input Voltage: 90 to 264 volts
- Type: DC Power Supply, DC/DC Converter
- Features: Hot Swappable, Power Factor Correction
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-TPS2419DR can be used for catalog matching and distributor lookup.
- Quiescent Current (IQ): 0.0012 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-TPS2410RMSR can be used for catalog matching and distributor lookup.
- Operating Temperature: -40 C
-
Supplier: Picor Corporation
Description: temperature around the QPI-8. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The Power Good active-high output provides optocoupler drive for a converter’s active-low enable or active-high by connecting the
- Supply Voltage (VS): 36 to 76 volts
- Supply Current (IS): 6,000 milliamps
- Isolation Voltage: 1,500 volts
- Differential Mode Attenuation: 80 dB
Find Suppliers by Category Top
More Information Top
-
Technology
high-performance, active ORing circuits that, it says, can reduce on-board power dissipation by up to 85% in systems that are up to half the size of traditional diode -based solutions. .... IR’s IR5001S is suitable for a wide range of circuits, including - 48V /-24V input active ORing…
-
Using redundant DC power in high availability systems
Also, note that the comparator is referenced to the – 48V . .... Parameter/ Metric Method 1: Independent DC-DC Method 2: Two Input DC-DC Method 3: ORing Diodes .
-
Power Management Overview | TI.com
○ Hot Swap Controllers (Positive, - 48V ) (52). .... ○ Hot Swap and ORing Control Combination (8). .... • ORing and Smart Diodes (14) .
-
Phoenix Contact - 2938620 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;AC-DC; 48V @10A;85-264V In;Enclosed;DIN Rail Mount;QUINT Series. .... Power Supply Accessories > ORing /Redundancy Modules. .... Redundancy Module; Power Supply Accessory; Three Phase; QUINT- DIODE /40 .
-
Phoenix Contact - 2938879 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;AC-DC; 48V @10A;85-264V In;Enclosed;DIN Rail Mount;QUINT Series. .... Power Supply Accessories > ORing /Redundancy Modules. .... QUINT- DIODE /12-24DC/2X20/1X40 .
-
1U 48V Front End Provides 16W/in3 Power Density and 5000W
Additional features include a 12VDC @ 0.5A standby output, a wide 90-264VAC input range, internal ORing FETs and diodes , and an ultra-compact 11.74 x 3.30 x 1.6 inches (298.2 x 83.8 x 40.6mm .... TPS2393PW - Full Featured - 48V Hot Swap Power Manager, Industr...
-
Dual 36V Low Loss Controllers Drive Large PFETs
…control circuitry allows two power supplies to operate in tandem, ensuring highly efficient ORing of these power … the LTC4416's and LTC4416-1's controlled PFET is significantly lower than a Schottky diode , thereby extending battery .... TPS2393PW - Full Featured - 48V Hot Swap Power Manager, Industr...
-
Mechanical and Electrical Technology IV
The Input voltage is AC 165V~265V and the output voltage is DC 48V ±5%. .... The fast recovery diode HFA15TB60 is chosen for the Diode D1~D4. .... Power monit- oring .
-
Page 2. Semiconductor parts with 594 in root number
Dual FireWire Current Limiter and Low-Drop ORing Switch Controller. .... - 48V Hot-Swap Controllers with External RSENSE. .... Pd=1.5W, Vz=43V zener diode .
-
Bill Of Materials - Eltek Flatpack S 48/1000 HE
Active ORing Controller, 105ns Turn-off Time, Proportional Gate Drive, 2A Source / 5A Sink driver. .... http://www. diodes .com/datasheets/ZXGD3102.pdf. .... FLAT PACK S HE, 48V /1000W, ...
Indicates content that may require registration and/or purchase.