-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY66288-11 is being discontinued and is not recommended for new designs. The SKY66288-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for the unlicensed spectrum of LTE-advanced
- Frequency Range: 5,150 to 5,925 MHz
- Output Power( P1dB): 28 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY66295-21 is a high-efficiency fully input / output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 800 to 900 MHz. The active biasing circuitry is integrated to
- Frequency Range: 850 to 900 MHz
- Minimum Gain: 34.5 dB
- Maximum Gain: 34.5 dB
- Output Power( P1dB): 28 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY66296-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to
- Frequency Range: 700 to 800 MHz
- Minimum Gain: 35.5 dB
- Maximum Gain: 35.5 dB
- Output Power( P1dB): 28 dBm
-
-
Supplier: Skyworks Solutions, Inc.
Description: SKY66294-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2000 to 2300 MHz. The active biasing circuitry is integrated to
- Frequency Range: 2,100 to 2,200 MHz
- Minimum Gain: 36 dB
- Maximum Gain: 36 dB
- Output Power( P1dB): 28 dBm
-
Supplier: Visual Sound, Inc.
Description: Crest Audio, Inc. The CA4 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability. The CA4 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability -- even when
-
Supplier: Richardson RFPD
Description: 36 to 41 GHz Power Amplifier
- Frequency Range: 36,000 to 41,000 MHz
- Maximum Gain: 23 dB
- Output Power( P1dB): 34 dBm
- Noise Figure: 9 dB
-
Supplier: Biamp Systems, Ltd.
Description: The CHAMP-4 versatile power amplifier is a part of the revolutionary CHAMP-series of convection cooled power amplifiers what makes this unit maintenance free. The CHAMP-4 has no fan inside which ensures the amplifier works very silent and it stays dust-free. The
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Custom MMIC
Description: The CMD171P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD171P4 is ideally suited for complex communications systems where small size and high linearity are crucial design requirements. At 10 GHz the amplifier
- Frequency Range: 9,500 to 11,000 MHz
- Minimum Gain: 21 dB
- Maximum Gain: 21 dB
- Output Power( P1dB): 28.4 dBm
-
Supplier: Visual Sound, Inc.
Description: Bosch Conferencing and Public Address Systems There are four types of power amplifier units in the Praesideo product range. These differ in the number of amplifier channels per frame: one, two, four, or eight. The overall power rating is 500 watts for all of the
-
Supplier: Broadcom Inc.
Description: The Avago AMGP-6434 power amplifier is a surface mount packaged 4-Watt amplifier that operates from frequencies between 28-31GHz. AMGP-6434 power amplifier is also suitable for high linear application where the PA demonstrates greater than -40 dBc of third order
- Frequency Range: 28,000 to 31,000 MHz
- Minimum Gain: 21 dB
- Maximum Gain: 27 dB
- Output Power( P1dB): 35.8 dBm
-
Supplier: Texas Instruments
Description: 2-W Stereo Audio Power Amplifier 24-HTSSOP
- Features: Audio Amplifiers
-
Supplier: MACOM
Description: measurement and communication systems. Many of the power amplifiers include an on-chip temperature-compensated detector. Power amplifiers offer power up to 15W of power and are offered in a variety of package types for different applications.
- Frequency Range: 0 to 86,000 MHz
- Minimum Gain: 12 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 25 to 39 dBm
-
Supplier: Texas Instruments
Description: 1-W Mono Audio Power Amplifier 8-SOIC
- Supply Voltage (VS): 2.7 to 5.5 volts
- Output Power (PO): 1 watts
- Features: Audio Amplifiers, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Texas Instruments
Description: 1-W Mono Audio Power Amplifier 16-SOIC
- Supply Voltage (VS): 2.7 to 5.5 volts
- Output Power (PO): 1 watts
- Features: Audio Amplifiers, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Frequency Range: 1,800 to 1,910 MHz
- Maximum Gain: 27 dB
- Output Power( P1dB): 32 dBm
- Minimum Operating Voltage: 5 volts
-
Supplier: Visual Sound, Inc.
Description: Ashly Audio, Inc. Two-Channel Power Amplifier Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800, ne1600 and the ne2400 will add a new level of power and control from the
-
Supplier: Visual Sound, Inc.
Description: Ashly Audio, Inc. Two-Channel Power Amplifier Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800, ne1600 and the ne2400 will add a new level of power and control from the
-
Supplier: Texas Instruments
Description: 1.5-W Stereo Audio Power Amplifier 24-HTSSOP
- Features: Audio Amplifiers
- RoHS Compliant: RoHS Compliant
-
Supplier: TMP Pro Distribution
Description: power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations. Height: 1.75" (44.45mm) Width: 8.5"
-
Supplier: TMP Pro Distribution
Description: power supply. The PA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations. Height: 1.75" (44.45mm) Width: 8.5"
-
Supplier: Qorvo
Description: Qorvo’s QPA0506 is a MMIC power amplifier fabricated using Qorvo’s QGaN25 0.25 um GaN on SiC production process. Covering 5 – 6 GHz, the QPA0506 typically provides 36 dBm of saturated output power and 18 dB of large-signal gain while achieving 53 % power added efficiency.
- Open-Loop Gain (AVOL): 18 dB
- Supply Voltage (VS): 25 volts
- Operating Range: Military
- Features: Other, Power Operational Amplifiers
-
Supplier: TMP Pro Distribution
Description: The Audica Professional MICROplus is an ultra-compact 4-channel power amplifier with the same size and style of head-unit mounting as the MICROzone pre/amp/controller, which it is designed to partner. It delivers 4 x 80W into 4 Ohm per channel, 2 x 80W into 4 Ohm plus 1 x 160W bridged
-
Supplier: TMP Pro Distribution
Description: The TSD-PA122G 4 stereo amplifier is perfectly suited for almost any general amplification requirement. Perfect for adding sound reinforcement to small projector systems as it provides ample power to drive up to four 8 loudspeakers in a classroom or boardroom application. Output is 12W
-
Supplier: Radwell International
Description: AUDIO AMPLIFIER, CLASS AB, 2.5W, DIP-8; OUTPUT POWER:2.5W; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:10V TO 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
- Features: Audio Amplifiers
-
Supplier: Newark, An Avnet Company
Description: AUDIO POWER AMPLIFIER, AB, 20W, HEPTAWATTV-7; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:20W; Supply Voltage Range:18V; Amplifier Case Style:Heptawatt V; No. of Pins:7Pins; Load Impedance:4ohm; Product Range:-; MSL:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AUDIO POWER AMPLIFIER, AB, 20W, HEPTAWATTH-7; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:20W; Supply Voltage Range:18V; Amplifier Case Style:Heptawatt H; No. of Pins:7Pins; Load Impedance:4ohm; Product Range:-; MSL:-RoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: The AMMC-6442 is a 1W power amplifier MMIC die for use in transmitters that operate at frequencies between 37GHz and 40GHz.
- Frequency Range: 37,000 to 40,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 23 dB
- Output Intercept Point (IP3): 37 dBm
-
Supplier: Richardson RFPD
Description: The BBM4A6AKQ (SKU 1199) is a 1000 to 3000 MHz amplifier which is guaranteed to deliver 100W minimum output power and related RF performance under all specified temperature and environmental conditions. Typical power output is 125W and other typical performance parameters are
-
Supplier: Newark, An Avnet Company
Description: AUDIO POWER AMPLIFIER, AB, 43W, FLEXIWATT-25; Amplifier Class:AB; No. of Channels:4 Channel; Output Power:43W; Supply Voltage Range:18V; Amplifier Case Style:Flexiwatt25; No. of Pins:25Pins; Load Impedance:2ohm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AUDIO POWER AMPLIFIER, AB, 32W, PENTAWATTV-5; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:32W; Supply Voltage Range:± 4.5V to ± 25V; Amplifier Case Style:Pentawatt V; No. of Pins:5Pins; Load Impedance:4ohm; MSL:- RoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: The AMMC-6408 MMIC is a broadband 1W power amplifier in a surface mount package. It is designed for use in transmitters that operate in various frequency bands between 6GHz and 18GHz.
- Frequency Range: 6,000 to 18,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 19 dB
- Output Power( P1dB): 25.999999999999996 to 29.000000000000004 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs 10-HVSSOP -40 to 85 Product overview: TPA0253DGQRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Supply Voltage (VS): 2.5 to 5.5 volts
- Operating Temperature: -40 C
- Features: Audio Amplifiers, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: WIDE BAND LOW POWER AMPLIFIER, 4 / RF Amplifier IC Product overview: BGU7003W from NXP Semiconductors is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Features: Other
-
Supplier: APITech
Description: Wide bandwidth and high efficiency are not the only features offered in our full line of high power amplifiers. Utilizing both in-house chip and wire (hybrid), thin film, and SMT technology, our power amplifiers draw from a wide range of leading edge semiconductors.
-
Supplier: kTB Solutions
Description: kTB Solutions supplies Power Amplifiers from DC to 110GHz, and the power is up to 200W. Features: Broad Band High Power Applications: Wireless Transmitter Laboratory Test Power Amplifiers Brochure
Find Suppliers by Category Top
Featured Products Top
-
SKY66318-11, a new addition to our family of high-efficiency power amplifiers (PA) designed for the stringent (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
45 MHz - 1794 MHz, 34V, 18W, 23dB Gain High Output Power Doubler CATV Hybrid The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8?-?11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA0023D is a high-performance driver amplifier fabricated on Qorvo's production 0.15 um pHEMT process (QPHT15). Covering 6 – 18 GHz, the QPA0023D provides 13.5 dB small signal gain and 30 dBm P1dB with a saturated power of 32 dBm. In addition, the device has low IMD3 level of (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Qorvo's QPA4003 is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating from 26.5 to 29.5 GHz, it achieves 1.25 W linear power with lower than −33 dBc intermodulation distortion products and 29 dB small signal gain. Saturated output power is greater (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo’s QPA0022 is a high-performance driver amplifier fabricated on Qorvo’s production 0.15 um pHEMT process (QPHT15). Covering 6 – 18 GHz, the QPA0022 provides 24 dB small signal gain and 25 dBm P1dB and saturated power of 26 dBm. In addition, the device can provide low IMD3 (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
a low-cost driver solution that provides the added benefit of operating on the same voltage rail as the corresponding GaN HPA. It can also serve as the output power amplifier in lower power architectures. The QPA2597 is offered in a 4x4 mm plastic overmold QFN. It is internally matched to 50 ohms and includes integrated DC blocking caps on both RF ports allowing for simple system integration. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
. GaN Systems’ GeN2 amplifier and companion power supply reference design is optimized for sound quality, thermal performance, size, and cost. The evaluation kit includes a 2 channel, 200W per channel (8 ohm) Class-D audio amplifier with 96% efficiency and companion 400W continuous, 550W peak (read more)
Browse Power MOSFET Datasheets for Richardson RFPD
More Information Top
-
Ka-band 2W and 4W MMIC Power Amplifiers In 7�?7mm Low-cost SMT Package
The designed 2W and 4W power amplifiers exhibit 20 dB of small signal gain, 33dBm and 35dBm ldB gain compression output power respectively in between 24 and 31GHz frequency range.
-
Design of low-cost 4W & 6W MMIC high power amplifiers for Ka-band modules
(a) Measured Small-Signalperformanceof 4W power amplifier (b) Model vs. Measureddata of4W power amplifier Output power at 1-dB compression and saturatedoutput are shown in Figure-4 for each design.
-
EuMIC 2013 detailed author index
C A Linear 4W Power Amplifier at K-Band Using 250nm AlGaN/GaN HEMTs (EuMIC10-3 .
-
Power Amplifier Design for TARGET Network of Excellence
Circuit schematic of 4W power amplifier with FDP4000AF pHEMT transistor (scale-up).
-
AM-143-PIN MACOM | Mouser
MAAP-011139-DIE 4W Power Amplifier .
-
MAAM-009286-TR3000 MACOM | Mouser
MAAP-011139-DIE 4W Power Amplifier .
-
MAALSS0042TR-3000 MACOM | Mouser
MAAP-011139-DIE 4W Power Amplifier .
-
MACOM Distributor | Mouser
• MAAP-011139-DIE 4W Power Amplifier .
-
MAAPSS0071TR-3000 MACOM | Mouser
MAAP-011139-DIE 4W Power Amplifier .
-
MAAL-010705-TR3000 MACOM | Mouser
MAAP-011139-DIE 4W Power Amplifier .
Indicates content that may require registration and/or purchase.