-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors THERMOCOUPLE K
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOT-23 Temperature Sensors ROHS
- Input (Supply) Voltage: 2.3 to 5.5 volts
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Powell Electronics, Inc.
Description: RTD's: RTD Wire Sensors
- Category: Element / Chip
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 937082-TMP236A4DBZT Operating Temperature Range: -50°C ~ 150°C (TA) Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount
- Operating Temperature: -50 to 150 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 937083-TMP236A4DCKR Operating Temperature Range: -50°C ~ 150°C (TA) Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount
- Operating Temperature: -50 to 150 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 937081-TMP236A4DBZR Operating Temperature Range: -50°C ~ 150°C (TA) Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount
- Operating Temperature: -50 to 150 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 893107-S-58LM20A-N4T1U Series: S-58LM20A Operating Temperature Range: -55°C ~ 130°C Features: Temperature Sensor Analog, Local -55°C ~ 130°C -11.77mV/°C SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface
- Operating Temperature: -55 to 130 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Description: Product model:LSB4-179-1/2-500 Gas temperature sensor Product number:TSP-087 The product description:TSP-M-10-18-A-4 Gas temperature sensor,TSP-087 Belong to the platinum resistance temperature sensor,Mainly used in gasoline engine system.With gas
- Features: RTD
-
Supplier: Texas Instruments
Description: 2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Impedance: 0.16 kohms
- Operating Temperature: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Description: SENSOR ANALOG -55C-130C SNT-4A
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -55 to 130 C
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Supplier: Galco Industrial Electronics
Description: Duct 4in., Gd
- Features: Thermocouple
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR ANALOG -55C-130C WLP-4B
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -55 to 130 C
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Supplier: PCB Piezotronics, Inc.
Description: High temperature vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn
- Linear Velocity: 0 in/sec
- Device Category: Sensor / Transducer
- Sensor Mounting: Stud or Bolt-on
-
Supplier: Electro-Sensors, Inc.
Description: Temperature Sensors with 4-20 mA Output Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner in one • No user calibration: works right out of the box • Compatible with PLCs, meters, and data
- Sensed Temperature: -40 to 248 F
- Sensor Termination Type: Other
- Element Configuration: Single Element
- Features: Thermocouple
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors Temperature Sensor
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Belimo Americas
Description: Duct averaging temperature sensor, NTC10k3, Probe length 10 ft [3 m]
- Sensitive Length: 120 inch
- Features: Thermistor
-
Supplier: Yageo Nexensos
Description: This platinum temperature sensor on a printed circuit board has been specially designed for use in calorimetry. When designing these sensors, the stringent requirements of this sector with regard to precision, long-term stability, cost minimization as well as the option for
- Temperature Range: -40 to 150 C
- Applications: Industrial
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
-
Supplier: PCB Piezotronics, Inc.
Description: Dual output (vibration/temperature) vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec pk, 3 to 1k Hz, top exit, 4-pin bayonet conn
- Linear Velocity: 0 in/sec
- Device Category: Sensor / Transducer, Transmitter
- Sensor Mounting: Stud or Bolt-on
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Temperature Sensor, Sanitary/Hygienic, Non-Display, -58... +302F / -50 ... 150 C, TRI-Clamp 2
- Diameter or Width Range: 7.850004239 inch
- Sensitive Length: 11.450006183 inch
- Features: RTD
-
Supplier: Honeywell International, Inc.
Description: 3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE UL 94-HB, CE, FCC APPROVAL NETWORK SENSOR APPLICATION WALL MOUNT MOUNTING 45 TO 99 DEG F OPERATING TEMPERATURE 55 TO 85 DEG F (SETPOINT) TEMPERATURE RANGE -40 TO 150 DEG F STORAGE TEMPERATURE SENSOR
- Sensed Temperature: 55 to 85 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For Liquids or Gases in Pipes Pt-100 RTD or 4-20 mA Output 1/4†to 1-1/2†Pipe Sizes Temperature Ranges -40 to +300°F Brass or Stainless Steel Housings Simple and Reliable The series TSP temperature sensors are ideal for temperature
- Sensed Temperature: -40 to 300 F
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Acme Chip Technology Co., Limited
Description: THERMOSTAT OPEN DRAIN SNT4A
- Input (Supply) Voltage: 1.65 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Noncontact Infrared Temperature Sensors - Infrared Temperature Sensor for Motorsports -- KIR4 SeriesSupplier: PMC Engineering LLC
Description: The KIR4 Series of miniature infrared temperature sensors offer a compact, robust and reliable solution for non - contact measurements in motor - sports and on - vehicle automotive applications. Typically used for tire research study, the sensor can be used to measure most
- Temperature Range: -5 to 265 F
- Spectral Range: 8 to 14 microns
- Response Time: 30 milliseconds
- Operating Temperature: -5 to 256 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: Air velocity transmitter coupled with temperature monitoring. Comes with optional display to show air velocity and temperature as well as option to choose RS485 modbus. Available in 0-10 V output or 4-20 mA output. Remote or duct mounting 0-10 V or 4-20 mA output 20 m/s
- Output Options: Analog Current, Analog Voltage
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures Temperature, Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: Transcat, Inc.
Description: Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Built-in sensor Small size One year warranty Made in
- Sensed Temperature: -4 to 167 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Temperature Sensor Development Tools IR 16x4 Temperature Array (MLX90621)
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Spring loaded immersion 100mm (4") c/w ABS utility box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor
-
Supplier: TE Connectivity
Description: Configuration Features Electrical Connection : SMD Dimensions Product Height : .85 MM [.033 INCH ] Product Length : 4 MM [.157 INCH ] Product Width : 4 MM [.157 INCH ] Electrical Characteristics Supply Current (Max) (MICA) : 12.5 Supply Voltage (V) : 2.2 - 3.6 Operation/Application
- Temperature Range: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: Microchip Technology, Inc.
Description: The EMC1814 is a 1.8V, 4 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration
- Temperature Range: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: CHINO Works America Inc.
Description: The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance
- Sensed Temperature: -22 to 932 F
- Diameter or Width Range: 1.3385834 inch
- Sensitive Length: 0.8267721 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: RS Components, Ltd.
Description: Temperature Sensor, G1/4A, -40/150
- Temperature Range: 302 F
- Category: Element / Chip
-
Supplier: Baumer Ltd.
Description: The TE2 Pt100 temperature sensor system has a stainless steel case with a build-in plug. All models can be supplied with an integrated, configurable temperature transmitter with 4...20 mA output. The system complies with standard industrial process connections as well as
- Operating Temperature: -40 to 185 F
- Length: 1.3779535 to 11.81103 inch
- Width / Diameter: 0.2362206 inch
- Technology: Platinum, Wire Wound
-
Supplier: Pyromation
Description: Heat-tracing temperature sensors are made for use in systems that measure the surface temperature of process pipe that is carrying products whose temperatures must be controlled to prevent freeze-up, or to maintain a viscosity level so that the inner medium will flow.
- Sensitive Length: 3 inch
- Probe Configuration: Angled Probe
- Probe Features: Available as an Assembly
- Process Connection: Braze, Weld or Solder
-
Supplier: Belimo Americas
Description: Outdoor temperature sensor passive, NTC10k3, NEMA 4X / IP65
- Features: Thermistor
Find Suppliers by Category Top
Featured Products Top
-
The 2880-LT uses HF capacitance technology — no moving parts, no routine cleaning. Probe-mounted electronics with 4-20 mA output. 2880-LT Probe Mounted Transmitter The 2880-LT provides reliable monitoring of (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
) +/- 10 V, +/- 20 mA, and 4-20 mA outputs Unipolar and bipolar options Customer-specific input/ output settings possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 61373, EN 61326 (EMC) MTBF: Approx. 96 (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
independently controlling a fan zone. In this configuration, all channels have their own SPDT relay output at Low gas levels and/or a 4-20mA signals proportional to the gas readings. In a more practical application, the channels are divided into groups that collectively serve various fan zones. In this latter (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Sizes of 03-04-M4-M5 with sensing ranges from .6mm to 1.5mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Prevent equipment damage and protect workers with real-time SA220 + SCX gas monitoring, featuring easy retrofit options with 4-20mA & Modbus. (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Compact Analog Output (4-20mA only (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
configuration and diagnostics. Password protection and internal encryption enables safe remote process monitoring. Traditional analogue connections are supported via two 4-20 mA outputs, one 4-20 mA input, relay output and contact closure CMD input. THE STAND (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
and Process Temperature. The QVT will output a 4-20 mA signal corresponding to Differential Pressure or Flow. Specifications Modes of Operation: Multivariable or DP Only Operating Range: 10000:1 (0.0009 in WC to 9 in WC (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
More Information Top
-
Design of Testing Device for Torque Extraction Generator
Infrared temperature sensor output 4 ~ 20mA current signal, and then the thermometer with a communication function shows the temperature .
-
A preliminary assessment of nitrate degradation in simulated soil environments
The system consisted of a tipping bucket rain gauge, a combined humidity and temperature sensor ( 4 – 20 mA ), a barometric pressure sensor (4–20 mA), a vertically in-line wind speed/ wind direction sensor (0–1 V), a solar panel (12 V), a…
-
Current Loop Electronic Circuits
• Temperature Sensor With 4 to 20ma Current Loop - I designed a circuit similar to this one years ago to accurately measure the air temperature inside a building 1000s of feet from a control room.
-
Thermistors / 2
…Inputs for Voltage, Current or Resistance Measurements - Plus 2 High Voltages, 4 Pulse and 8 Digital Event/State InputsAnalog Inputs Can Be Used with Thermistors, Thermocouples, 2, 3 or 4-Wire RTD Temperature Sensors and 4 to 20 mA SignalsUser Selectable Logging Rates…
-
Testers or Instruments Electronic Circuits, Page 4
• TEMPERATURE SENSOR WITH 4 TO 20mA CURRENT LOOP .
-
CR4 - Thread: Water Temperature Sensor with 0 V to 10 V Output
There are already temperature sensors with 4 - 20mA that can do this.
-
Dynamic Bench Test of Part of the Cooling Assembly of Commercial Vehicles with Ground Measurement Signal
…/3400rpm 1 Turbine type flow meter 1 Pulse converter for 4 to 20 mA current 1 Water flow valve 2″pneumatic 2/2 ways 1 Pressure gage 1 to 10 bar with 4 to 20 mA output 1 Temperature sensor 1 Hydraulic valve 2…
-
CAS DataLoggers Launch New DT85M Series Data Logger
The data logger is supportive of a broad range of sensors such as RTD, thermocouples, thermistors, 4 - 20mA and monolithic temperature sensors .
-
New Calex PyroCouple Non-Contact Infra-Red Temperature Sensor Has Dual Output Capability
Four-wire PyroCouple sensors transmit the target temperature as a 0-50 mV or thermocouple output (type J, K or T) plus the internal sensor temperature as a 4 - 20 mA output.
-
_
4mA TO 20 mA CURRENT LOOP TEMPERATURE SENSOR .
Indicates content that may require registration and/or purchase.