-
Supplier: Progressive Automations
Description: The LC-201 is a 4 channel relay interface board for controlling our actuators. Combine it with one of our Arduino microcontrollers for even more control options. · Voltage - 5V · High Current Relay - AC250V 10A, DC30V 10A · LEDs for relay output status ·
- Number of Channels: 4
- Input Voltage Range: 5 volts
- Output Current: 10 amps
- Output Voltage: 30 to 250 volts
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: · 4 Channels relay normally on output; · 4 Channels LED indicators; · Low on resistance (≤100mΩ) ; · With isolation between channels; · Resistive and inductive loads can be connected; · Module high speed redundant backplane bus with pluggable terminal
- Digital I/O Channels: 4 #
- Operating Temperature: -31 to 140 F
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Seismic / Geotechnical, Vehicular, Weather / Meteorology
- Form Factor: DIN Rail
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: CT-2754 4 channels relay output,3A/30VDC/90W , with RC with flyback diode, with channel isolation Module features ◆ 4-channels relay normally on output ◆ 4 LED channel indicators ◆ Low on resistance (≤100mΩ) ◆ With isolation
- Analog Input Channels: 4 #
- Operating Temperature: -31 to 158 F
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXCC-OP4 Input & Output Module, Contact Closure out (Form-C relay) – 4 channels, MX Multiplexers
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- User Interface: None
- Data Acquisition: Output Module
-
Supplier: Acromag, Inc.
Description: XTA-MRNO-6: Mechanical relay output modules XTA-120V-6: Logic level input modules The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or other
- Digital I/O Channels: 6 #
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
-
Supplier: Classic Automation LLC
Description: PS316- PS22- PS24 - Relay input module, 2 channel
- Data Acquisition: I/O Module
-
Supplier: Classic Automation LLC
Description: CompactLogix - 4 Channel Normally Open Individually Isolated Type Relay Output Module
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The KM2604 terminal module combines four pluggable power relays in one fieldbus module. The high switching capacity of 16 A at 230 V AC enables direct mains connection of consumers with high current consumption. The relays are positioned at the top and can therefore be
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8 Optically-Isolated, Non-Polarized Digital Inputs with Change-of-State Detection 8 Form C SPDT Electromechanical Relays Can Switch Up to 1 Amp Each Relays Can be Configured for Level or Pulse Modes Microcontroller with SRAM and EEPROM Built-in Watchdog Timer NEMA4 Enclosure
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 149 F
- Features: Application Software Included, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: ACCES I/O Products, Inc.
Description: Isolated Input/Relay Module Model 104-II32-4RO is a 36-channel PC/104 utility board featuring 32 fully optically isolated digital inputs and four handy relay outputs. The inputs may be driven by either DC sources of 3-31V (or higher by special order) or AC sources at
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Measurement Computing
Description: 4-channel analog voltage or current output module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7
- Resolution: 14 bits
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXCC-IP4 Input & Output Module, Contact Closure in – 4 channels, MX Multiplexers
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Data Acquisition: Input Module
- User Interface: None
-
Supplier: Dataforth Corporation
Description: cage terminal blocks. Reserve power is stored and used for predictable shutdown to user defined relay states upon loss of module power. Features • 20 Isolated SPST Latching Relay Output Channels • Channels Switch Between 2A at 30V and 0.4A at 150V • Relays
- Digital I/O Channels: 20 #
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Beckhoff Automation LLC
Description: The KM2614 terminal module combines four pluggable power relays in one fieldbus module. The high switching capacity of 16 A at 230 V AC enables direct mains connection of consumers with high current consumption. The relays are positioned at the top and can therefore be
- Data Acquisition: I/O Module
-
Supplier: DigiKey
Description: I/O Module Rack 4 Channel
-
Supplier: Campbell Scientific, Inc.
Description: The A21REL-12 contains four single-pole double-throw internal relays that control up to four external ac or dc devices.
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- User Interface: None
- Data Acquisition: Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Wireless digital input / relay output module pair No software or PC connection is required 8 optically-isolated, non-polarized digital inputs 8 Form C SPDT electromechanical relays can switch up to 1 Amp each Each input on one unit is mapped to automatically control the
- Digital I/O Channels: 16 #
- Transmission Rate: 76.8 kbps
- Operating Temperature: 32 to 149 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner 24 V DC supply (loop powered) Fail-safe relay contact output for de-energized and energized to safe function Logic input 20 V DC ... 26.5 V DC, non-polarized Test pulse immunity Up to SIL3 acc. to IEC 61508
-
Supplier: ACCES I/O Products, Inc.
Description: Features Multifunction I/O board with isolated digital I/O and serial communication High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Four optically isolated digital inputs Four Form C electromechanical 1A relays Two serial ports, field selectable RS-232/422/485 Small (4"x4"X1.8")
- Digital I/O Channels: 4 #
- Transmission Rate: 921.6 kbps
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other
-
Supplier: Measurement Computing
Description: Single-channel voltage or 4-20 mA input module with 16-bit conversion resolution, one digital input, and two digital outputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two
- Analog Input Channels: 1 #
- Digital I/O Channels: 3 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: Sealevel Systems, Inc.
Description: signal levels. The Form C relays are capable of switching 0-60 VDC and support a maximum switching load of 2 A (60 W) per relay. Each SPDT relay has a discrete common and can be wired for either normally open or normally closed operation. To protect the host computer from
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Beckhoff Automation LLC
Description: The KL2634 output terminal has four relays, each of which has a single contact. The relay contact is suitable for use at up to 250 V AC or 30 V DC. The Bus Terminal indicates its signal state by means of light emitting diodes. The KL2634 is equipped with potential-free contacts.
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL2634 output terminal has four relays, each with a single contact. The relay contact can be used up to 250 V AC or 30 V DC. The signal state of the EtherCAT Terminal is indicated by light emitting diodes. The EL2634 features potential-free contacts. Special features: Relay
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: Snap Analog Input Modules, 5 VDC @ 170 mA, 0 to 70 °C Rugged packaging Convenient pluggable wiring Out of range indication Accepts upto 14 AWG wire The SNAP-AIMA module with 2 channels provide an input range of -20mA to +20mA. The four-channel module can be used
-
Supplier: Allied Electronics, Inc.
Description: Snap Analog Input Modules, 5 VDC @ 170 mA, 0 to 70 °C Rugged packaging Convenient pluggable wiring Out of range indication Accepts upto 14 AWG wire The SNAP-AIMA module with 2 channels provide an input range of -20mA to +20mA. The four-channel module can be used
-
Supplier: Allied Electronics, Inc.
Description: Snap Analog Input Modules, 5 VDC @ 170 mA, 0 to 70 °C Rugged packaging Convenient pluggable wiring Out of range indication Accepts upto 14 AWG wire The SNAP-AIMA module with 2 channels provide an input range of -20mA to +20mA. The four-channel module can be used
-
Supplier: ODG (Origin Data Global)
Description: RM1E6 6 CHANNEL RELAY 1 MODULE
-
Supplier: Allied Electronics, Inc.
Description: SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate
-
Supplier: Standex-Meder Electronics
Description: The 4-pole RM05-4-BV10641 Series (RF) high frequency reed relay is design in a low profile surface mount (SMD) relay module, with integrated female plug-in socket (1.27mm) (0.05) pitch. This RF reed relay module has 4 separate output
- Normally Open (NO): 1
- DC Coil Voltage: 5 volts
- Coil Resistance: 185 ohms
- Poles: Four Pole (4P)
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal’s frequency and converts the frequency to a voltage, which can then be measured by the data
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Accuracy: 0.1 % FS
- Low Pass Cutoff Frequency: 0.03 to 100 kHz
-
Supplier: Embedded Data Systems
Description: fuses. Wire tie strain relief provision. Phoenix screw connectors. Built-in mounting spacers. Second 1-Wire connector for easy net expansion. The T2SS I/O module expansion card provides dual socketed interface channels for industrial standard miniature I/O modules to a 1-Wire
-
Supplier: Galco Industrial Electronics
Description: 4-channel relay output; AC 250 V; 2.
- Data Acquisition: Output Module
-
Supplier: VAST STOCK CO., LIMITED
Description: Safety Relays 4 Channel Module, 4P,10A, 12V,
Find Suppliers by Category Top
Featured Products Top
-
Analog Devices ADAQ4381-4 quad-channel precision DAQ µModule reduces the development cycle of a precision measurement system by transferring the signal chain design challenges of component selection (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey -
the start, stop, reverse operation in a safe mode. All are low noise for silent application and have fast switching capabilities. The Multichannel product family includes a panel mount dual-channel GN2 relay, panel mount dual-channel GN2F relay, and a panel mount 4-channel GN4 relay. Each (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
-terrestrial environments Coverage planning for 4G/5G and Wi-Fi systems under LunaNet architecture On-Body and Spacesuit-Mounted Antenna Simulations Antennas mounted on modern spacesuits pose novel electromagnetic challenges due to complex multi-layer materials and body (read more)
Browse Communications Software Datasheets for Remcom (USA) -
index channel. It offers a higher resolution, an extended operating temperature range and improved speed control, especially in the low speed range. The encoder increases the length of the motor by just 1.4 mm and are compatible with numerous precious metal commutated micro DC motors of the (read more)
Browse Rotary Encoders Datasheets for FAULHABER MICROMO -
Type 38.21 timed relay interface module with EMR relay, 1 CO – 6 A., with 4 functions & 4 time scales 0.1 s … 6 h. Features include: AC/DC power supply (12 or 24 V) Screw terminals Width 6.2mm (read more)
Browse IC Interfaces Datasheets for Finder S.p.A. con unico socio -
and manufactured for professional industrial rotary transmission scenarios, focusing on integrating multi-functional transmission modules into one compact unit. This product adopts an advanced integrated all (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, https://us.tdk-lambda.com/lp/products/drm-series.htm, or by calling 800-LAMBDA-4. Product availability for the DRM40 DIN rail modules can be found via the link to TDK-Lambda’s distributor network (see “Check Distributor Stock”) at (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
independently controlling a fan zone. In this configuration, all channels have their own SPDT relay output at Low gas levels and/or a 4-20mA signals proportional to the gas readings. In a more practical application, the channels are divided into groups that collectively serve various fan zones. In this latter (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
A diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific Model SA2 Smart Sensor module. Equipped with a full color digital display, at startup, the detector automatically identifies the gas type, sensitivity (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics -
reference channel monitors for background changes. smartGAS has made this a precise way to measure ppm or %. smartGAS has taken the precision of NDIR to another level by software and hardware improvements to lower noise and speed up measurements in the 2 channel FLOWEVO PLUS and the 4 (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Environmental Specifications
to the +24 V supply line for each D/A voltage sinking 50 mA positive or negative 3. Based upon all relays in the opn position. Add 30 mA to the +5 V line per closed relay 4. Add 0.04 A to the +5 V line per close relay 5. Add 0.03 A to the +5 V line per closed relay 6. Add 0.08 A to the +12 V line per