-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 4-meter multimode duplex Fibre Channel optic LC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on each end. It has a PVC jacket and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: General Cable
Description: 850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 4 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
- Wavelength: 850 nm
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). GLASS FIBER: SC Multimode Fiber SC Fiber Cable: 50/125µ / 62.5/125 multimode SC Fiber Wavelength:
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber
- Connector: SC Multimode
-
-
Supplier: Accuris
Description: Detail Specification for 850-nm Laser- Optimized, 50-\xb5m Core Diameter/125-\xb5m Cladding Diameter Class la Graded-Index Multimode Optical Fibers Suitable for Manufacturing OM4 Cabled Optical Fiber
-
Supplier: Electro Optical Components, Inc.
Description: fibers (4-18µm) in the range of 1.5 – 6µm Our single- and multimode CIR fibers are drawn in core/clad structure with double polymer coating and characterized by a low optical loss. Features: High transmittance from 1.5µm to 6µm Optical losses 0.2 dB/m at 2 -
- Cable Diameter: 300.00000000000006 to 700 mm
- Wavelength: 1,500 to 6,000 nm
- Numerical Aperture: 0.25 to 0.28
- Bending Radius: 100 mm
-
Supplier: DigiKey
Description: OPTI-CORE 2 FIBER, OM4+, COLORED
- Bending Radius: 1.6000000000000003 mm
- Operating Temperature: 0 to 60 C
- Cable Type: Duplex
- Connector Type: LC
-
Supplier: M2 Optics, Inc.
Description: OM4 and OM3 optical fiber cables for 40G and 100G applications are offered by M2 Optics at very competitive prices. With several cable types including patch cords, fan-outs, and trunk cables, customers can choose from a variety of options to meet their exact requirements.
- Connector Type: LC, MTP, SC
- Fiber Mode: Multimode
- Features: Other
- Cable Type: Patchcord
-
Supplier: Visual Sound, Inc.
Description: opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Nickel
-
Supplier: Visual Sound, Inc.
Description: opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Single
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: fiber type. These cables are designed to work in conjunction with out MPO Fiber Distribution products. CORE BENEFITS Factory terminated solution provides highest level of performance and reliability Available in MTP-Single Fiber connectors, or MTP-MTP trunk
- Connector Type: FC, LC, MTP, SC, ST
- Fiber Mode: Multimode, Single Mode
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF) GLASS FIBER: ST Multimode Fiber ST Fiber Cable: 9/125µ, Single Mode ST
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: ValueTronics International, Inc.
Description: flexibility—all great features. What’s even better? Amazing benefits. While acquiring OTDR data on one set of fibers, you can perform DWDM testing with an OSA on other fibers in the cable. Then, print out concise reports on both tests. Today, this is simply the best way to
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: RS Components, Ltd.
Description: RS PRO STST50DOR3 Fibre Optic Cable
- Operating Temperature: 60 C
- Fiber Mode: Multimode
- Features: Other
- Connector Type: ST
-
Supplier: Newport MKS
Description: The F-MBE-1SMA is a 1 meter length multi-mode step index fiber patch cord with SMA connectors. A 1000 μm core diameter with a bonded hard polymer 1035 μm cladding supports 500-1100 nm operation. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a
- Wavelength: 500 to 1,100 nm
- Numerical Aperture: 0.37
- Bending Radius: 118 mm
- Fiber Mode: Multimode
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed.
- Maximum Attenuation: 4 dB/km
- Cable Type: Duplex, Multifiber Cable
- Connector Type: FC, FDDI, LC, MT-RJ, None, SC, SMA, ST
- Fiber Mode: Multimode
-
Supplier: Heilind Electronics, Inc.
Description: Fiber Optic Duplex LC/LC 3M OM1 Multimode
- Cable Type: Duplex
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Newport MKS
Description: The F-MBC (Mfg. P/N: CF01493-12) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 400 μm. A hard clad silica 430 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows greater coupling
- Wavelength: 500 to 1,100 nm
- Numerical Aperture: 0.37
- Bending Radius: 47.00000000000001 mm
- Fiber Mode: Multimode
-
Supplier: Newport MKS
Description: The F-MFC-C-1FC High Power Density Fiber Patch Cord uses F-MFC fiber with a protective jacket added. This fiber patch cord is 1 meter in length and has FC/PC connectors at both ends. It supports 500 to 2100 nm operation. Custom Multimode Patch Cables Use Model
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 500 to 2,100 nm
- Numerical Aperture: 0.22
- Connector Type: FC
-
Supplier: Newport MKS
Description: +85° C. Standard pricing per meter. Large Core Diameter Larger core diameters make Plastic Optical Fibers allow for mechanically robust coupling of light sources into the fiber. Glass fibers with large core diameters would be too stiff for most applications.
- Wavelength: 400 to 1,000 nm
- Numerical Aperture: 0.58
- Fiber Mode: Multimode
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers, Optran PUV and
- Cable Diameter: 1.01 mm
- Wavelength: 200 to 1,200 nm
- Numerical Aperture: 0.4
- Maximum Attenuation: 1,000 dB/km
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec's high quality Optran UV and Optran WF fiber exhibits impressive performance and transmission from the deep UV to the IR. With exceptional radiation resistance and broad temperature capability, Optran UV and Optran WF are ideal for applications including spectroscopy, Thomson
- Cable Diameter: 0.35500000000000004 mm
- Wavelength: 350 to 2,500 nm
- Numerical Aperture: 0.3
- Maximum Attenuation: 10,000 dB/km
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers, Optran PUV and
- Cable Diameter: 0.37000000000000005 mm
- Wavelength: 300 to 2,400 nm
- Numerical Aperture: 0.4
- Maximum Attenuation: 1,000 dB/km
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec's high quality Optran UV and Optran WF fiber exhibits impressive performance and transmission from the deep UV to the IR. With exceptional radiation resistance and broad temperature capability, Optran UV and Optran WF are ideal for applications including spectroscopy, Thomson
- Cable Diameter: 1.2000000000000002 mm
- Wavelength: 400 to 2,600 nm
- Numerical Aperture: 0.3
- Operating Temperature: -40 to 150 C
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Used w/laser transmitters, in fiber optic links, 10 mtr length
- Fiber Mode: Multimode
- Cable Type: Patchcord
- Connector Type: SC, ST
-
Supplier: L-com, Inc.
Description: The L-com FCA-LCSC-DPM3P-02 is a Duplex multimode fiber optic patch cable, with LC to SC connectors. The L-com FCA-LCSC-DPM3P-02 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-LCSC-DPM3P-02 is one of thousands of
- Cable Type: Duplex, Patchcord
- Connector Type: LC, SC
- Fiber Mode: Multimode
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies 4x25G, full-duplex, Multirate, QSFP cable ends, electrical limiting interface, RoHS, multimode, 0/70 C operation. Internal optics: 850nm VCSEL array, PIN array, round plenum cable, 3m length
- Cable Type: Duplex
- Fiber Mode: Multimode
- Features: Other
-
Supplier: Black Box
Description: Basic fiber patch cable. Black Box quality. In Stock.
- Bending Radius: 30 mm
- Fiber Mode: Multimode
- Cable Type: Patchcord
-
Supplier: SFCable.com
Description: 10m LC-LC Duplex Multimode 50/125 Fiber Optic Cable (32.8ft). Not for Toslink Digital Optical Audio.
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Belden Inc.
Description: FX Multi-Box Consolidation Workstation Field Terminated Box FX Multimode OM2
- Operating Temperature: -10 to 60 C
- Fiber Mode: Multimode
-
Supplier: Panduit Corp.
Description: OM3 12-Fiber Round Harness, LSZH, Male PanMPO to LC Push-Pull, 61cm breakout, Optimized IL - 9 meters
- Connector Type: LC
- Fiber Mode: Multimode
- Features: Other
-
Supplier: Amphenol Cables on Demand
Description: Buy 2m Amphenol FO-10GGBLCSC0-002 Cables Direct from the Factory at Cables on Demand. LC to SC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser
- Wavelength: 1,300 nm
- Cable Type: Duplex, Patchcord
- Connector Type: LC, SC
- Fiber Mode: Multimode
Find Suppliers by Category Top
Featured Products Top
-
Fiber Channels 4 channels Fiber Type Single Mode (SM: 9/125μm) or Multimode (MM: 50/125μm or 62.5/125μm) Wavelength Range SM: 1310nm / 1550nm (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
Combined Power + Optical Transmission: Eliminates tangled cables in rotating systems by integrating 2×50A power circuits and 1 fiber channel, supporting high-speed, long-distance data transfer with zero electromagnetic interference. Harsh Environment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High/Low Temp Applications Industrial Automation, Robotics, “Power Track” or Cable carrier, Auto Industry Type NM2 - Nonmetallic UL Recognized Extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. Litz Type 3 Bundles of Type 2 insulated Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 4 Bundles of Type 2 Litz wire twisted around a central fiber core with optional outer insulation (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
. Litz Type 4 Bundles of Type 2 Litz wire twisted around a central fiber core with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 5 Insulated bundles of Type 2 Litz wire twisted around a fiber core with optional outer (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
-duty connectors to their respective cables as per the provided pinout diagram. For the encoder interface, use shielded, twisted-pair cables for signal lines, with the shield properly grounded at one end only to prevent ground loops. Route power and signal cables separately to minimize interference. 4 (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Flexible Tooling and Integration The F-690.S1 SpaceFAB 6-DOF motion platform and alignment system is available with optional fiber and fiber array holders (model F-690.A1), featuring reversible fixture mounts for single fiber or array alignment. All necessary cables and (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol9-issue2/Version-6/G09264149.pdf
Additional focus has also been on performance comparison of various cable types such as cat 5e copper cables and 4 - core multimode optic fibre cables (Unger and Gough 2008).
-
Implementation of an open systems network
The backbone is multimode 50/125 micron fibre with 4 cores of cable .
-
CR4 - Thread: Fiber Optic Network for POS/CCTV
From Distribution/Patch panels in buildings B, C and D to POS terminal and CCTV locations I am going to use 4 core multimode 62.5/125MM outdoor breakout type fiber optic cables terminated close to the devices (POS/CCTV) in sub-distribution/patch panels.
-
Design, Construction, and Test Results for Three Different Fiber Optic Tow Cables
has de- termined that the relative magnitude of distributed micro- bending loss attributable to cabling with multimode fibers is approximately proportional to (numerical aperture)-6 ( core diameter) 4 , and(cladding diameter)-5.
-
IEEE Guide for the Design and Installation of Cable Systems in Substations - Redline
Fiber-optic cables are typically specified with the following information for proper application: a) Number of fibers, e.g., 2, 4 , 8 per cable b) Fiber type, e.g., single mode, multimode or hybrid c) Core /cladding diameter, e.g., 9/125, 50/125 …
-
IEEE Guide for the Design and Installation of Cable Systems in Substations
Fiber-optic cables are typically specified with the following information for proper application: a) Number of fibers, e.g., 2, 4 , 8 per cable b) Fiber type, e.g., single mode, multimode or hybrid c) Core /cladding diameter, e.g., 9/125, 50/125 …
-
Improvements on Ethernet LAN Network Infrastructure for Industrial Automation: a Case Study
For this cabling we used multimode optical fiber , with 62.5µm core diameter and 125 µm external casing, where 4 fibers had acrylate primary casing and 900µm color polymeric secondary, united and covered by dielectric synthetic fiber for mechanical and traction support.
-
A polymeric micro-optical system for the spatial monitoring in two-phase microfluidics
… source (LH-2000, Ocean Optics) with power of 16 lW was connected to a multimode optical fiber with a core diameter of 105 lm … … M15L01 SMA Fiber Patch Cable ) to illuminate one by … … slits (S1,2,3, 4 ) for both the input …
-
Phoenix
Umbilical Cable cores : 40 mm (17 × 4 mm 3 kV rated power and earth cores; 4 × 75 {ohm} coaxial; 4 × screened twisted quads; 6 single and 4 multimode fibres in a common loose tube .
-
Optical Fiber Communication-The State of the Art
… very small (
Indicates content that may require registration and/or purchase.