-
Supplier: Radwell International
Description: SOLENOID VALVE 1/4INCH 24VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: SOLENOID VALVE 2/2 WAY 1/4inch 230VAC
- Valve Size: 0.25 inch
- Pressure Rating: 36.259425 psi
- Number of Ports/Ways: 2
- Media: Air, Gas (general)
-
Supplier: TE Connectivity
Description: Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Application Actuation Type : Servo-Assisted Actuation Operational Use Specification : General Purpose - 220VAC Return Mechanism : Spring & Differential Pressure Valve Type : NAMUR Usage Conditions Operating
- Features: Solenoid Valves
-
-
Supplier: Honeywell International, Inc.
Description: PRESSURE REGULATOR AND PILOT ADJUSTMENT INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 3/4 INCH X 3/4 INCH PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE STANDING PILOT OVERALL DIMENSION
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves
-
Supplier: JORC Industrial LLC
Description: Specifications Pipe Size 1/4 Inch Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: JORC Industrial LLC
Description: Specifications Body Material Brass Pipe Size 1/4 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: Clippard
Description: When space is critical, the EM Series Valve provides the best solution. At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and
- Pressure Rating: 105 psi
- Media Temperature: 30 to 180 F
- Media: Air, Breathable Air, Compressed Air, Gas, High Purity Gas
- Actuation: Electric
-
Supplier: JORC Industrial LLC
Description: Body Material Brass PSI 230 Pipe Size 1/4 Inch Orifice Size 4.5 mm Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.25 inch
- Pressure Rating: 230 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: Process Technology
Description: 1, 2, 3, 3S, 4 and 4X applications. Certifications: cULus. SPECIFICATIONS Sizes: ½-inch through 2-inch FNPT. Two-way, normally closed valve available in 120 or 240 volts. Ambient temperature range: 32°F (0°C) to 125°F (52°C). Voltages: other AC and DC voltages available
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 4 to 43
-
Supplier: ASCO
Description: exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.
- Pressure Rating: 35 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.35
- Media Temperature: 180 F
-
Supplier: Allied Electronics, Inc.
Description: Series VQZ base-mount solenoid valves combine convenience with durability and performance in a more traditional mounting style. Series VQZ Body Ported Solenoid Valves combine flexibility with high performance and long life in an in-line body style. Compact Design with
-
Supplier: Allied Electronics, Inc.
Description: Series VQZ base-mount solenoid valves combine convenience with durability and performance in a more traditional mounting style. Series VQZ Body Ported Solenoid Valves combine flexibility with high performance and long life in an in-line body style. Compact Design with
-
Supplier: Allied Electronics, Inc.
Description: Series VQZ base-mount solenoid valves combine convenience with durability and performance in a more traditional mounting style. Series VQZ Body Ported Solenoid Valves combine flexibility with high performance and long life in an in-line body style. Compact Design with
-
Description: The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages
- Material Inlet Pressure Range: 0 to 0.867048 psi
- Dispense Rate: 5.3314393939393945 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: Clark Solutions
Description: valves and only inert materials are in contact with the process media. Fast response time, consistent valve performance over valve life, and continuous duty rating make the STV valves ideal for solvent selection applications for automated chemistry sample preparation.
- Valve Size: 0.03149608 to 0.0393701 inch
- Pressure Rating: 36.259425 psi
- Power: 12 to 24 volts
- Media Temperature: 32 to 140 F
-
Supplier: Radwell International
Description: SOLENOID VALVE COVER, 200 SERIES, 3-WAY, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK Two-way Valve is available in eight standard sizes; 3 through 6- inch (75 through 150 mm) valves match I.D. of standard pipe; 8 through 14-inch (200 through 350) match I.D. of standard Schedule 30 pipe. Available hand or left hand mounting.
- Valve Type: Diverter Valves
-
Supplier: Assured Automation
Description: pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners manual override devices, and bolt and flange kits. Features & Benefits: Class VI shut-off, Bubble tight Advanced Seat Design: provides a bi-directional
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 250 G [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM [.095 INCH ] Nominal Sensing Distance : 3 MM [.118 INCH ] Standard Object Size : 9 x 9 MM [.354 x .354 INCH ] Electrical Characteristics Output Type : NC Contact Supply Voltage
- Operating Temperature: -4 to 140 F
-
Supplier: Radwell International
Description: MANIFOLD FOR SOLENOID VALVE, 3/4 INCH NPT PORTS, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SOLENOID VALVE, 4WAY, 2POSITION, 1/4INCH, TUBE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: JORC Industrial LLC
Description: resistance to higher temperature and longer life. Valve Environmental protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice 4.5 mm - 3/16 inch - .187 Mounting in any position - Yes Bright lights for clearer indication of operating status
- Strainer Size: 0.17716545 inch
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Oil-Rite Corp.
Description: is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT outlet. This is a 4 feed unit that is 5 3/4” in length and 4” in height.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT outlet. This is a 4 feed unit that is 5 3/4” in length and 4” in height.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: ABB Measurement & Analytics
Description: unit. All-in-one sample gas conditioning in a compact housing with process-proven modules Diaphragm pump for feed-in of the gas Membrane filter/condensate monitor Flow monitor with needle valve Ball valve/solenoid valves for feed-in of the test gas Peltier cooler with
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Controller Type: Flow Controller
- Media: Gas / Air
-
Supplier: Oil-Rite Corp.
Description: per cycle is adjustable between 0 to .012 cubic inches. The air and liquid inlet are both 1/8” female NPT. This is a 4 feed unit that is 5 23/32” in length and 4” in height. There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: per cycle is adjustable between 0 to .012 cubic inches. The air and liquid inlet are both 1/8” female NPT. This is a 4 feed unit that is 5 23/32” in length and 4” in height. There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Myron L Company
Description: contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the
- Water Quality Parameters: Conductivity / Dissolved Solids
- User Controls: None
- Form Factor: Panel
-
Supplier: Dorner Manufacturing Corp.
Description: sizes must be 180 degrees Lift Capacity: up to 16 kg (35 lbs) 40 mm diameter pneumatic lift cylinder. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided 21 mm diameter pneumatic rotary actuator Lift cylinder
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Omtec Corporation
Description: Virtually any air control device may operate Omtec Pop Up Positioner Pads. In the majority of applications simple non electric foot and hand valves may be used. Sensing device operated electric solenoids valves may also be used. Omtec Pop Up Positioners like virtually all
-
Supplier: Eaton Corporation - Sensors
Description: available solenoid-operated air valves Sensors are short circuit protected with automatic reset of sensor when short is removed System designed with sub-4A 24V DC wiring for safety and reduced costs Easily interfaced to external control systems for singulated discharge and/or slug
- Operating Distance: 0.1 to 120 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Features: Photoelectric Sensors
-
Supplier: Dorner Manufacturing Corp.
Description: ft/min) Driven rollers Brushless DC gearmotor and controller Bi-directional and reversing Lift and transfer 240 mm wide and smaller include infeed conveyor. 40 mm diameter pneumatic lift cylinder. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: CSA Group
Description: connectors, this Standard forms a series to cover plumbing fittings. Scope 1.1 This Standard covers plumbing fittings, including the following: a) automatic compensating valves other than those for individual wall-mounted showering systems; b) solenoid valves; c)
-
Supplier: Pfannenberg
Description: isolate the external ambient air from the internal air circuit eliminating the risk of contaminants entering the cabinet. Push to Connect Fittings Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or 1/2 inch I.D. hose with included adapter. Unlike other units
- Liquid Flow Rate: 0.8805735066666667 GPM
- Gas / Air Flow Rate: 482.4306 to 282.3984 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 46.4 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
Parker’s S4 solenoids are the refrigeration industry’s standard for solenoid valves and have provided decades of safe and reliable operation. These valves are highly configurable and can be provided with flanges for Socket Welding, Butt Welding, ODS connections, and (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The High Density Interface (HDI) solenoid valve just got better by offering more flow capacity without sacrificing size and weight. Imagine the features of a large valve coupled with the superior performance of a miniature valve in one compact design. The new Lo-Lohm HDI uses a spike and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Secondary gas generator system preliminary design. Volume I. Final report
Plropellant-valve closing-control valves — TvfO 3-way, normally closed, l/ 4 .- inch solenoid valves Energize prior to run, de-energixe to open propellant valves .
-
Control Systems for Heating, Ventilating, and Air Conditioning
The maximum sue for a solenoid valve is about a 4 inch pipe size.
-
EXPERIMENTAL AND ANALYTICAL STUDIES OF REFLECTRO CONTROL FOR THE ADVANCED ENGINEERING TEST REACTOR. PART A. EXPERIMENTAL STUDIES WITH THE REFLECTOR CONTROL SY...
The drop of the water in the safety reflector column with a 1 inch nominal diameter, closed circuit scram line and a 1 Inch solenoid valve is represented graphically in Figures 4 ,B and 4,C,* Figure 4,B is a plot …
-
Y-12 National Security Complex Water Assessment
Make-up water is supplied to the system via a 4 - inch make-up water feed line with a solenoid valve actuated by a basin level sensor.
-
WASTE SOLIDIFICATION PROGRAM. VOLUME 6. SPRAY SOLIDIFICATION PERFORMANCE DURING FIRST RADIOACTIVE TESTS IN WASTE SOLIDIFICATION ENGINEERING PROTOTYPES.
The f i l t e r pressure drop increased from about 4 t o about 7 inches of w a t e r when a blowback solenoid valve became stuck open about 9 hours i n t o t h e …
-
http://ir.library.oregonstate.edu/xmlui/bitstream/handle/1957/7130/SR%20no.%201062.pdf
The drip tape on each set of 4 plots of a treatment was plumbed through 0.5- inch PVC pipe to 6 solenoid valves supplied with water under constant pressure.
-
$400-$500 Lubrication - Grainger Industrial Supply
• Electric Reservoir, Capacity 1 Quart, Number of Feeds 2, Bowl Diameter 4 1/4 Inches, Unit Height from Mount 8 7/16 Inches, Valve Bracket Width 4 3/8 Inches , Bowl Material Acrylic, 120 Volts/60 hz, Solenoid , Aluminum Construction .
-
Oil Dispensers - Grainger Industrial Supply
• Electric Reservoir, Capacity 1 Quart, Number of Feeds 2, Bowl Diameter 4 1/4 Inches, Unit Height from Mount 8 7/16 Inches, Valve Bracket Width 4 3/8 Inches , Bowl Material Acrylic, 120 Volts/60 hz, Solenoid , Aluminum Construction .
-
Oil Reservoirs - Grainger Industrial Supply
• Electric Reservoir, Capacity 1 Quart, Number of Feeds 2, Bowl Diameter 4 1/4 Inches, Unit Height from Mount 8 7/16 Inches, Valve Bracket Width 4 3/8 Inches , Bowl Material Acrylic, 120 Volts/60 hz, Solenoid , Aluminum Construction .
-
Solenoid Valve Manifolds - Valves - Grainger Industrial Supply
• Manifold, Number of Stations 4 , Height 0.955 Inch , Length 3.74 Inches, Width 2.28 Inches, For Compact 1/8 Inch Ports Solenoid Valve .
Indicates content that may require registration and/or purchase.