-
Supplier: Newark, An Avnet Company
Description: Compact Robot Power Plug Pin Set 4Ckt RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER PLUG, 2.5MM PIN, 4.4-5.1MM OD CABL; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC-12V9ASW C14 DESK-TOP 4-PIN POWER DIN PLUG NO C
-
-
Supplier: Hubbell Incorporated
Description: YELLOW ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
- Voltage Rating: 100 to 130 volts
- Current Rating: 32 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Legrand - Pass & Seymour
Description: STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR YELLOW
- Voltage Rating: 125 volts
- Current Rating: 60 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Selecta Products
Description: APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "
- Voltage Rating: 125 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Waytek, Inc.
Description: Molex 50-84-1040 Power Connector Housing Plugs Category: MLX Connectors Manufacturer: Molex Positions: 4 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings will accept industry compatible terminals Current Max. 13.5
- Connector Type: Automotive Connector
-
Supplier: Conxall Corporation
Description: Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.175"-0.200"(4.4-5.1mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA
- Gender: Male / Plug
-
Supplier: Hubbell Wiring Device-Kellems
Description: POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RES
- Voltage Rating: 125 volts
- Current Rating: 100 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Samtec Inc.
Description: Available with Shell Size 10 (4 Pins) and 17 (16 Pins) Meets IP68 requirements for dust and waterproof sealing
- Current Rating: 5.6 to 9.2 amps
- Applications: Commercial, Industrial
- Type / Features: Corrosion Resistant, Dust Proof, Locking, Moisture / Oil Resistant, Watertight
- Features: DC Power Connector, In-Line / Cable End, Other, Plug / Inlet
-
Supplier: Accuris
Description: CONNECTOR, PLUG, INTERMEDIATE POWER, (ELECTRICAL, WATERPROOF) TYPE MW, PIN CONTACT, 4 TERMINAL
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Connector, EPIC HBS Series, Screw, Plug, 4, Pin RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: REC. SHELL 2#16 PINS
- Gender: Female / Jack, Male / Plug
-
Supplier: Waytek, Inc.
Description: Qty. 1 | AW4P, AT 4 Pin Receptacle Wedge Qty. 1 | AT04-4P, AT 4 Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW4S, AT 4 Pin Plug Wedge Qty. 1 | AT06-4S, AT 4 Pin Plug Connector Wire
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Features: Other, Plug / Inlet, Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: 14-12 Ga. Qty. 1 | AWP-4S, ATP 4-Pin Receptacle Wedge Qty. 1 | ATP06-4S, ATP 4-Pin Plug Connector Current Rating: 25A Operating Temperature: -67°F (-55°C) to 257°F (125°C)
- Current Rating: 25 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Features: Other, Plug / Inlet, Receptacle / Outlet
-
Supplier: Beckhoff Automation LLC
Description: M12, plug, straight, male, 4-pin, T-coded
-
Supplier: Beckhoff Automation LLC
Description: M12, plug, straight, male, 4-pin, S-coded
-
Supplier: TelephoneStuff.com
Description: 100 Amp, 600 Volt 3-Phase, 3P, 4W, Industrial grade, IP67, Watertight. IEC 309-1 and 309-2 North American Pin and Sleeve Plug
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Features: Plug / Inlet
- Type / Features: Watertight
-
Supplier: Appleton Electric
Description: VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL BRASS ENCLOSURE RATING NEMA 3/3R/4/4X
- Voltage Rating: 250 to 600 volts
- Current Rating: 30 amps
- Standards / Certifications: CSA Mark
- Phase: Three-Phase
-
Supplier: Hubbell Electrical Products
Description: GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) VERSAMATE[R] BRAND VP MODEL
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Poles: 4 Poles
- Wires: 4-Wire
-
Supplier: TelephoneStuff.com
Description: 20Amp 125V North American industrial grade water tight pin and sleeve.
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Features: Plug / Inlet
- Type / Features: Watertight
-
Supplier: TelephoneStuff.com
Description: 30Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve.
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Features: Plug / Inlet
- Type / Features: Watertight
-
Supplier: Allied Electronics, Inc.
Description: Based on multiple power & signal connectors and offers everything from box mounted receptacles and cable mounted plugs to cable mounted in-line and PCB mounted receptacles. Almost all ways to accommodate wires exist: Crimp, Solder, Screw termination. We recently added the RJ45 version
-
Supplier: PowerConnections
Description: This plug converts a Euro CEE7 plug to American 2 pin plug. STANDARDS Product conforms to all UL Standards. Product complies with current RoHS Standards.
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC NiMh 2.5 AMP Hour Battery Pack with 4 Pin XLR Plug This small rechargeable flat battery pack provides 2.5Amp Hours of 12 Volt battery power and comes with an AC adapter and automotive cigarette cord for charging. Includes Velcro
-
Supplier: Heilind Electronics, Inc.
Description: 55116 Audio Plug 6 Pin U-229
- Features: Plug / Inlet
-
Supplier: Mencom Corporation
Description: MDC, Field Wireable, 4 Pole, Male Straight, 3.5-4.5mm X 2, Nickel Brass
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Operating Temperature: -25 to 85 C
- Poles: 4 Poles
-
Supplier: Appleton Electric
Description: 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMP CURRENT RATING 3 HP AT 125 TO 250 VOLT AC, 5 HP AT 480 VOLT AC POWER RATING 4 POLE(S) CES, CESD MATING
-
Supplier: HAVE, Inc.
Description: FW4415 Fire Wire Cable 4PIN to 4PIN, 4.5 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b, 9 pin) Products supporting the 1394 standard go under different names, depending
- Product Type: Serial SCSI (FireWire®)
-
Supplier: Mencom Corporation
Description: MDC, Field Wireable, 4 Pole, Female Straight, 4-5mm X 2, Stainless Steel
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Operating Temperature: -25 to 85 C
- Poles: 4 Poles
-
Supplier: TE Connectivity
Description: 4.2 MM [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM [.165 INCH ] Housing Color : Natural Housing Material : Nylon 6/6 Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : 208567
- Voltage Rating: 600 volts
- Operating Temperature: -40 to 105 C
- Mounting Style: Panel Mounted
- Applications: Residential / General-Purpose
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors LGH PLUG ASY 3 PIN
Find Suppliers by Category Top
Featured Products Top
-
either power supply decreases by more than 2 volts from the nominal rating (4 volts for 50 to 125 volt models). Input Redundancy: All Pluggable Redundant Power Packages may be operated with only one AC power source. However, two isolated sets of AC input connections are provided (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
meet the application requirements of water and wastewater (sewage) treatment; pulp & paper; chemical and petrochemical; power; mining; steel; and other process industries. 3-Way Plug (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
-
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
more. 4) Waterproof and dustproof: IP67 or even higher protection ratings are available. 5) Space-saving: Suitable for all kinds of compact designs. Typical Application 1) Smart Wearables,such as smart (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
. - Pogo Pin Contact Technology: Spring-loaded pin contacts provide a compact electrical connection structure for 2-pin power transmission. - Electrical Connection: Two-pin configuration supports positive and negative power connections for compatible electronic charging systems. - OEM (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
product line includes: standard and miniature sizes, 4 or 9 leaf plug contact tip, shrouded, unshrouded, retractable shroud, single plug, double or stacking plug, straight and right-angle, adapter or wire exit hole for DIY test lead for crimp or solder connection (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
standard and miniature sizes, 4 or 9 leaf plug contact tip, shrouded, unshrouded, retractable shroud, single plug, double or stacking plug, straight and right-angle, adapter or wire exit hole for DIY test lead for crimp or solder connection. Banana plugs and sockets (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
EA-PSB 10500-180 4U 30 kW Programmable Bidirectional DC Power Supply and Electronic Load The EA-PSB 10500-180 4U is a high-power, programmable bidirectional DC power supply that seamlessly integrates the functions of a laboratory-grade power source (source) and an (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
half life 2, and counter strike source, crashes | Techie7 - Free Technical Help
Those cards REQUIRE a 4pin power plug to just turn on by what I have read.
-
Help!
On the back of the drive between the flat grey IDE cable and the 4 pin power plug is a jumper which can be set to :::: .
-
Strange brrrrrrrr noise during boot up.
rgharper is probably correct but,you should also check the 4 pin power plug (molex)to .
-
Techist - All Things Tech - 8800 gts 640mb problem
I FORGOT TO PLUG THE 4 PIN POWER PLUG INTO THE MOTHERBOARD FOR THE CPU ..
-
PC won't start - Techist - All Things Tech
I tried using or not using the secondary 4pin power supply plug on the mobo .
-
what have i done wrong
We just had something similar happen with a new mobo here, the guy forgot to insert the black and yellow 4 pin auxilliary power plug and got the same results.
-
80GB Hard Drive has stopped working
If a known working 4 pin molex power plug from you PSU already working on an optical drive or whatever is plugged to the hard drive and it gets no power then......
-
The Technical Differences between Serial ATA and Ultra ATA Technology
Power is typically supplied by a separate 4 - pin power plug .
-
hard drive switch
Put the one with Windows into your PC in a spare slot and insert power plug ( 4 pin ) and, the ribbon cable attached to the other drive, making sure the red stripe is next to pin 1 in the HD 40 pin…
-
Techist - All Things Tech - View Single Post - Can I use the 8pin EPS 12V cable/plug to power a low end motherboard?
Or, must I use the 4 pin ATX plug to power the ECS A880LM-M motherboard?
Indicates content that may require registration and/or purchase.