-
Supplier: TelephoneStuff.com
Description: 24 RJ45 port patch panel with pins 4 and 5 active in each port and one female RJ21 connector on back of panel. Features: - Consists of single female telco 50 pin/25 pair connector with VELCRO brand touch fasteners wired for common active voice
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: Electro Standards Laboratories
Description: INTRODUCTION: The Model 9510 32-Port RJ45/SCSI-5 Patch Panel System is a 32-port patch panel with 32 RJ45 ports wired to four 68- pin SCSI-5 connectors kitted with four SCSI-5 cables, a strain relief bar, and fastener hardware. The
- Number of Ports: 32
- Height: 2
- Features: Other Cable Type
- Permanent Contacts: Other Connections
-
Supplier: Electro Standards Laboratories
Description: 309214) RJ45/RJ45 Feedthrough Patch Panel is designed to mount in the Model 9025, Cat. No. 305972 Rackmount Chassis. It occupies 4.0 inches of panel width and provides four feedthrough RJ45 ports.
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 6-port distributor 3RU/7HP, anodized aluminum, for mounting in 3RU assembly frame Cat.5e class E link performance to ISO/IEC11801 ED.2.2:2011-06, DIN EN 50173-1:2011-09 For 1 GBit ethernet Suitable for power over ethernet Easy to install connection of 2 to 4-pair AWG 24/1 -
-
Supplier: TelephoneStuff.com
Description: DP4 48-Port Plus Patch Panels. 48-port, Category 6, patch panel with 48 RJ45, 8-position, 8-wire ports. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Each port is 100% tested to ensure
- Number of Ports: 48
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Reinforced steel panel, pre-numbered and accepts any combination of modular connectors for true multimedia. Blank patch panel - 64 port/4 RMS. Features: - Accommodates modular connectors and color ID caps - 64 blank ports evenly spaced in 4 rows -
- Number of Ports: 64
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: 72 port all metal modular patch panel. Rear cable management is required to prevent twisting. Metal Modular Patch Panel Features: - Accept Mini-Com Modules for grounded shielded applications - Provide write-on areas for port identification - Not recommended
- Number of Ports: 72
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Built-in, all-wire protection on each port makes this panel a time and money saver! Instead of buying multiple protectors, all you need is one of these panels. CAT6 compliant for use in high-speed data, voice, and multimedia applications.
- Number of Ports: 48
- Height: 4
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: The UL-approved N253-024-RBGY 24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel manages and organizes up to 24 input and output UTP Cat6 network cable connections in just 1U of an EIA-standard 19 in. rack. The 24 RJ45 ports are split into four banks of six
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Features 12-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat6 patch cables into its 12 front RJ45 ports, and use a 110 or Krone punch-down tool (do not
- Number of Ports: 12
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
- Features: Wall Mounted
-
Supplier: Tripp Lite by Eaton
Description: Features 12-Port Patch Panel Manages and Organizes High-Density Cat5e Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat5e patch cables into its 12 front RJ45 ports, and use a 110 or Krone punch-down tool (do not
- Number of Ports: 12
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
- Features: Wall Mounted
-
Supplier: L-com, Inc.
Description: years of reliable service. The bridging adapters are all straight through wired and are available with either RJ12 or RJ45 ports. Features All panels are straight through wired and available with either RJ12 or RJ45 ports Rack mounted harmonica bridging adapters
- Number of Ports: 4
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: The UL-approved N053-024-RBGY 24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel manages and organizes up to 24 input and output UTP Cat5/5e network cable connections in just 1U of an EIA-standard 19 in. rack. The 24 RJ45 ports are split into four banks of six
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: L-com, Inc.
Description: years of reliable service. The bridging adapters are all straight through wired and are available with either RJ12 or RJ45 ports. Features 19" x 1.75" rack mount design to conserve valuable rack space All panels are straight through wired and available with either RJ12 or
- Number of Ports: 2
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: Same day shipping on most items; Order online today! 19" x 1.75" Rack panel with 16 RJ11, RJ12, or RJ45 couplers for voice applications. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking
- Number of Ports: 16
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: Same day shipping on most items; Order online today! 19" x 3.5" Rack panel with 32 RJ11, RJ12, or RJ45 couplers for voice applications. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Straight
- Number of Ports: 32
- Height: 2
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Break out telco ports into 2-, 4-, 6-, or 8-wire jacks using these bars. Connect to RJ45 or RJ11 jacks.
- Cable Specifications: Category 3/Voice Grade
- Port Type: RJ (Modular)
-
Supplier: DigiKey
Description: SUB PNL C6 RJ45/110 4PORT BLK
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: MilesTek Corporation
Description: Configure your own patch panel with MilesTek's innovative flange style couplers and adapters. These 19" rack panels are pre-tapped and designed to accept all the ECF and ECJ series adapters we stock. Mix and match RJ11, RJ12, RJ45, USB, and Firewire couplers on one
-
Supplier: MilesTek Corporation
Description: Configure your own patch panel with MilesTek's innovative flange style couplers and adapters. These 19" rack panels are pre-tapped and designed to accept all the ECF and ECJ series adapters we stock. Mix and match RJ11, RJ12, RJ45, USB, and Firewire couplers on one
-
Supplier: Cable Depot Inc.
Description: Patch Panel 24 Port CAT 6 568(A or B) In an effort to maintain the Category 6 rating, these panels are wired with the connections for each connector being 4 pins above and 4 pins below the connector as shown in the illustration below. This is different from
-
Supplier: Patton Electronics Co.
Description: clamping voltages - 11 volts for RS-422/485 devices or 27 volts for RS-232 devices - assures you of an unimpeded data flow. Matching RJ-45 input/output ports on the front and rear panels allow the Model 51X Series to connect conveniently in-line with each port on your device.
- Maximum AC Power: 1,500 watts
- Clamping Voltage: 11 to 27 volts
- Features: Other, SPD
- Mounting: Plug-in Module
-
Supplier: Patton Electronics Co.
Description: The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output ports on the
- Maximum AC Power: 1,500 watts
- Standards: IEEE
- Features: Network Applications, SPD
- Mounting: Plug-in Module
-
Supplier: Patton Electronics Co.
Description: mount Category-5 surge protector panels. Available in either 8 port or 16 port (input/output) configurations, these protectors are EIA/TIA TSB Category-5 certified, and will protect sensitive data ports without degrading network performance. The Model 570-R16 is designed
- Clamping Voltage: 13 to 15 volts
- Standards: IEC
- Features: Network Applications, SPD
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter XGT+ is a 10 Gigabit Ethernet media converter with one 10GBASE-T RJ-45 port and one XFP or SFP+ pluggable transceiver port that provides copper-to-fiber media conversion. The iConverter XGT+ provides a variety of 10G data center connectivity solutions, including
- Network: 1000Base-T, Multimode Fiber, Single Mode Fiber
- Form Factor: Module
- Connector: RJ-45
-
Patch Panels - FX UHD TAP Cassette, OM3 Aqua 4 Port 70/30 Split Ratio -- TAP Cassette OM3 4P MPO-MPOSupplier: Belden Inc.
Description: FX UHD TAP (Traffic Analysis Port) Cassette, OM3 Aqua 4 Port 70/30 Split Ratio Live MPO (8f), Live MPO (8f) TAP MPO (8m)
- Number of Ports: 4
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Number of Ports: 4
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: USP SUB-PANEL, 4PORT; Connector Type:Fibre Optic; No. of Ports:4Ports; LAN Category:-; Rack U Height:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: FX DCX Cassette, OM4, 04 Ports SC Duplex to MPO-12 (Female) Base 8, Erika Violet Adapters
- Number of Ports: 4
- Port Type: SC
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, CAT6, 4PORT; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:4Ports; LAN Category:Cat6; Rack U Height:-; Body Material:Polycarbonate RoHS Compliant: Yes
-
Supplier: Hubbell Incorporated
Description: UNLOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR 4 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE JACK-PACK[R] BRAND FSP MODEL
- Number of Ports: 4
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, FIBER OPTIC PATCH PANEL, 4PORT; Connector Type:Fibre Optic Patch Panel; Product Range:-; No. of Ports:4Ports; LAN Category:-; Rack U Height:- RoHS Compliant: No
-
Supplier: Belden Inc.
Description: FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8, Green Adapters
- Number of Ports: 4
- Port Type: SC
Find Suppliers by Category Top
Featured Products Top
-
equipment using the front panel push buttons. The SSI can convert units automatically for load, pressure and torque readings. Sampling rate is extremely fast at 15,360 samples per second for true peak and valley testing. Users can connect the SSI to a computer using the RS-232 port for data logging (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
pressure rating of 5 bar, the XMLBM05A2S11 covers both vacuum and positive-pressure conditions. Its adjustable rising-pressure switching range extends from -0.5 to 5 bar, while its falling-pressure switching range extends from -1 to 4.5 bar. This wide adjustment range makes the switch suitable for (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
[RESOLVED] 2 Connections from 1 Drop
At the patch panel end of the wire run do this: Strip the cat5 cable - punch down 4 wires from the cable into the 10mb blocks on one port and punch the other 4 wires into the 10mb blocks on another port. At the RJ45 module jack end: Strip the cat5 cable - punch down 4 wires from the cable …
-
EdTech'94 Proceedings: Harding - the built technology of the learning environment
Workstation cabling consists of 4 pair, unshielded twisted pair (UTP) copper conductor cabling terminated in keyed 8 pin RJ45 outlets as installed at the Port Adelaide College and proposed for the Onkaparinga Institute. By re-arrangement at the patch panel , the function of any outlet can be reallocated in seconds.
-
CR4 - Thread: Searching For an Ethernet Panel Jack
# 4 Re: Searching For an Ethernet Panel Jack I have two 19" rack mounted RJ45 patch panels...RJ45 front and back http://www.blackbox.com/Store/Detail.aspx/CAT5e-Feed-Through-Patch-Panel-Shielded-24- Port /JPM804A%C4%82R2 .
-
Popular Products In Computers - Big Bruin
J9664AS#ABA HP 1410-24-2G 24-Port 10/100 Switch with 2 10/100/1000 GbE Ports Smart Buy Rated … • Cat5e Black Ethernet Patch Cable, Snagless/Molded Boot, 4 foot … to a router/switch in the home or office or for particularly long patch panel runs inside server/network … … Pair) patch cable with molded boots (snagless installation) and extra protection for the RJ45 connector and clip.
-
Sell Loaded cat5e rj45 24 port fiber optic patch panel
Other Selling Leads of this member ( 4 more • Sell systimax 8 port fiber patch panel fully shielded • Sell STP cat5e/cat6 rj45 keystone jack .
-
CMS DAQ Event Builder Based on Gigabit Ethernet
We are installing on each of them a Myrinet card and a 4 port Gigabit Ethernet card. The connector density is achieved using mini-RJ21 connectors (one every six ports) which are then connected to the PCs using patch panels to standard RJ45 connectors located in the racks.
-
1658590 Phoenix Contact | Mouser
Patch Panels RJ45 4 Number of Ports : .
-
Popular Products In Accessories - Big Bruin
Features: Connector 1: RJ45 Male with Standard Boot Connector 2: RJ45 Male with Standard Boot UL-Listed 24 AWG 4 -Pair Stranded Copper Conductor PVC Jacket Tested to 350 MHz … … gaming system to cable modem, DSL, router, hub, switch, or patch panel . … 3 Ft Panel Mount VGA cables are a great way to customize a fixed VGA port installation.
Indicates content that may require registration and/or purchase.