-
Supplier: HydraForce, Inc.
Description: A 4-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve. Series operation is prohibited due to the tank port pressure rating.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A manually-operated four-way, two-position directional valve, with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: Radwell International
Description: CONTROL VALVE, DIRECTIONAL, HYDRAULIC, 4 PORT, SIZE 6, 2 POSITION, 4 WAY, SPRING RETURN, SOLENOID OPERATED, WET PIN, 24 VDC, PROTECTED MANUAL OVERRIDE, W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Solenoid Valves
- Features: Hydraulic Fluid
-
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: Doering Company
Description: 4-way, 3-way as well as 2-way poppet valves that have normally open and normally closed options. There are air pilot and hydraulic and gas pilot options with classic manual-operated versions.
- Valve Type: Poppet Valves
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Hand Lever
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: Continental Hydraulics
Description: and lever actuation. These valves conform to NFPA D05 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. All versions are available in 2 position spring offset, 2 position detent, 2 position spring centered and 3 position spring centered
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Spool Valves
- Features: Hydraulic Fluid, ISO
-
Supplier: Continental Hydraulics
Description: positions or 3 positions, as well as 3 way or 4 way flow functions. This valve is designed using DC voltage core tubes. The design makes this series of valves the perfect choice for flexibility and reduced inventory levels when various voltages or coil connections
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Snap-on Industrial Brands
Description: TWO STAGE(S) 132 LB HANDLE EFFORT WILLIAMS[R] BRAND VALVE CONFIGURATION 4 WAY PISTON STROKE 0.82 INCH OIL CAPACITY 128 CU INCH
- Maximum Discharge Pressure: 200 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Palm Button Operated, Spring Return
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Pedal Operated, Spring Return
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Treadle Operated, Friction Position
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Open Center Spool High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
- Valve Size: 4 inch
- Flow (Cv): 150
- Pressure Rating: 300 psi
- Media Temperature: -20 to 400 F
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4046 Two-Stage Electric/Hydraulic Pump with 3-position/4-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at
- Pump Type: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: PSI. The 4044 has a 2-position/2-way valve with “advance” and “return” positions and is for use with single-acting rams. The 4046 and 4057 have a 3-position/4-way valve with advance,” “hold,” and “return” positions; for use with double-acting or multiple
- Pump Type: Hydraulic Pumps
-
Supplier: Watts
Description: Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot, and close drip-tight when downstream pressure becomes greater than upstream pressure. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The Solenoid Pilot
- Valve Size: 4 to 16 inch
- Valve Type: Check Valves, Control Valves, Solenoid Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot, and close drip-tight when downstream pressure becomes greater than upstream pressure. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The Solenoid Pilot
- Valve Size: 1.25 to 4 inch
- Valve Type: Check Valves, Control Valves, Solenoid Valves
- Primary Material: Ductile Iron
-
Supplier: Doering Company
Description: 4-way, 3-way as well as 2-way poppet valves that have normally open and normally closed options. There are air pilot and hydraulic and gas pilot options with classic manual-operated versions.
- Valve Type: Poppet Valves
-
Supplier: Hy-Lok USA, Inc.
Description: brass, and alloy 400. 100% factory tested Hy-Lok 112 Series Ball Valves 3 - Way (Switching Valves) Pressure rating up to 3000 psig (206 bar) at 70ºF(21ºC) Temperature rating from 50ºF to 150ºF (10ºC to 65ºC) with PTFE seat and packing Vent to atmosphere available Both straight
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 3,000 psi
- Number of Ports: 2 to 4
- Media Temperature: 50 to 150 F
-
Supplier: Barksdale Control Products
Description: Barksdale's High Pressure 4140 Series 4-way valves provide superior control for fluids and gasses up to 15,000 psi (1,035 bar) in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, these high pressure valve products offer dependable
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 0.95 to 3.2
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.99 INCH H OVERALL SIZE 11 CU INCH FLOW RATE DOUBLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 4-WAY VALVE CONFIGURATION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Jergens, Inc.
Description: Shoebox Pump (Part No. 61647) and Zero-Leakage Manual 4-Way Valve (Part No. 61642) is recommended. Because the Jergens Air-Powered Hydraulic Pump provides only the necessary hydraulic pressure to clamp and unclamp the StayLock Clamps, the Zero-Leakage
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 4
- Features: Air, Compressed Air, Hydraulic Fluid, Threaded
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 3
- Features: Air, Compressed Air, Hydraulic Fluid, Threaded
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model SS is a manual 3-way 2 position selector valve. This valve will allow one pump source to supply two circuits. With the standard selector spool pulling the spool out diverts oil to port nearest handle, pushing the spool in diverts oil
- Valve Size: 0.5 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 3
- Features: Cast Iron, Hydraulic Fluid, Steel
-
Supplier: Hy-Lok USA, Inc.
Description: SO Series: Swing Out Ball Valves Pressure rating up to 3,000psig (206bar) at 100°F (38°C). Temperature rating from -20°F to 450°F (-28°C to 232°C) with standard reinforced PTFE seat material. Stem disc spring compensates for temperature and pressure changes. Chevron stem packing provides low
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 3,000 psi
- Media Temperature: -20 to 450 F
- Features: Ball Valves, Brass / Bronze, Hydraulic Fluid, Stainless Steel
-
Description: electro-hydraulic, with manual and automated adjustment, sensitive adjustment, a high shut-off force, and variable flow characteristics (linear or equal percentage). Electro-hydraulic actuator with automatic power failure reset protection, 0-10V or 4-20mA input signal,
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 14.025.126 series water inlet valves are 2/2-way solenoid valves with an orifice size of 25 mm. They have been developed to control potable water and physically and chemically similar media. They are servo-controlled and normally closed (NC). Valves of this design are
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 39.2 to 86 F
-
Supplier: Almo Manifold & Tool Co.
Description: High Flow Directional Control Circuit functions as a 4-Way, 4-Position Valve with Extend, Retract, Regeneration, & Float Positions Utilizes Standard Slip-In Din Cavities High Flow Pump Control Circuit provides Unloading Relief function along with check valves
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: VAC-CON, Inc.
Description: dumping: hydraulic scissors lift - power up/power down Polyethylene water tanks Automatic vacuum breaker and overfill protection 8" vacuum intake hose Boom travel tie down 4 way hydraulic boom with 270 deg. rotation and joystick controls Front mounted 600' capacity
- Number of Inlets: 1 #
- Capacity: 9 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 6.7
- Media Temperature: -40 to 250 F
-
Supplier: Western Integrated Technologies
Description: Flow-sharing for improved productivity, safety and operator comfot Load-sense pressure compensated for improved system efficiency and fuel savings Modular design enables better match between cost and value. Low loop pressure drops for reduced horsepower consumption Low pressure regeneration to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -22 to 194 F
- Valve Type: Control Valves, Directional Valves
Find Suppliers by Category Top
Featured Products Top
-
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
port ball valve with double acting actuator, sizes 1/4” to 3” 8P0130LF – 365NLF direct mount, three-way lead-free brass, “L” port, full port ball valve with double acting actuator, sizes 1/4” to 3” (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
-Pneumatic Positioners. 3/8″ – 4″ valve sizes, 2-way and 3-way. Manual Ball Valves (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The)
More Information Top
-
Operability test procedure for rotary mode core sampling system {number_sign}3
The hydraulic controls associated with leveling are the 4 - way manual control valve and the turn valves which control flow to each ofthe jacks (see Figure 6 below).
-
Operability test report for core sample truck {number_sign}1 flammable gas modifications
The hydraulic controls associated with leveling are the 4 - way manual control valves and turn valves whlch control flow t o each of the jacks.
-
Expanded bed adsorption at production scale: Scale-up verification, process example and sanitization of column and adsorbent
The set-up consists of two peristaltic pumps (one for the chromatography and one for the hydraulic adaptor), five manual valves (one 2- way 4 -port .
-
Materials Processing and Manufacturing III
1.axial plunger pump( manual ), 2.one- way valve , 3.shearing mechanism - hydraulic cylinder assembly, 4 .two position two-way valve, 5.throttling valve, 6.built-in oil tank.
-
Oil hydraulic system
…locking differential), 5 rear axle (oscillating axis with self-locking differential); overview circuit diagram combined b for total system vehicle hydraulic system , 1 hand tax generators 6, 2 … or brake pedal generators, 4 individual-pilot valve , proportional- directional valve element, diesel engine…
-
Oil hydraulic system
…oscillating axis with self-locking differential); overview circuit diagram combined b for total system vehicle hydraulic system 7 pump transfer cases 10, 1 hand tax generators 6, 2 … or brake pedal generators, 4 individual-pilot valve , proportional- directional valve element, diesel engine…
-
Application of Rexroth hydraulic and pneumatic experiment platform in experiment teaching of hydraulics and pneumatics
Components needed for the hydraulic system is as follows: hydraulic oil source, 1 double-acting hydraulic cylinder, 1 stroke valve , 1 manual directional control valve with spring returning … speed control valve, 1 throttle valve, 4 One- way valves ,1 stopwatch, 1…
-
Directional Valves - Directional Valves Manufacturers, Suppliers
Multi - way Directional Hydraulic Valve 4 DP20GL-2 for Cranes 1 structure Broadly similar to the proportion of multi-valve structure and the structure of the traditional multi-valve, just to retain the manual ...
-
Hydraulic Manifold Valves - Valves - Grainger Industrial Supply
• Hydraulic Directional Valve , Lever Operated, NFPA D03 Size, Number of Ways 4 , Number of Positions 3, Closed Spool Type, GPM @ 3000 PSI 22 … 5000 PSI, Max Tank Pressure 500 PSI, Nitrile O-Ring Seal Type, Manual Override, Length 5.89…
-
PARKER Valves - Hydraulics - Grainger Industrial Supply
• Hydraulic Directional Valve , Solenoid Operated, CETOP-03 Size, Number of Ways 4 , Number of Positions 3, Closed Spool Type, Coil Volts 24 DC, GPM … 5000 PSI, Max Tank Pressure 3000 PSI, Nitrile O-Ring Seal Type, Manual Override, Length 9.2…
Indicates content that may require registration and/or purchase.