Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plast-O-Matic Valves, Inc.
Description: 2-way Series EBVC is a basic, NEMA 4X corrosion-resistant heavy duty thermoplastic actuator with ultra-fast cycle time and direct manual override. Voltage must be specified. Now available 3/8″ through 2″ sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVC provides the same
- DC Voltage: 24 volts
- AC Voltage: 24 to 220 volts
- Stem Diameter: 0.375 to 2 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: 2-way Series EBVC is a basic, NEMA 4X corrosion-resistant heavy duty thermoplastic actuator with ultra-fast cycle time and direct manual override. Voltage must be specified. Now available 3/8″ through 2″ sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVC provides the same
- DC Voltage: 24 volts
- AC Voltage: 24 to 220 volts
- Stem Diameter: 0.375 to 2 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Rotork plc
Description: 2/2 Way Piston Actuated Valve G 3/4" to 2 3/8", Threaded Spigots – Stainless Steel
- Valve Type: Piston Valves
- Primary Material: Stainless Steel
-
-
Supplier: Rotork plc
Description: 2/2 Way Piston Actuated Valve G 1/2" to 1" Bronze and G 1/2" to 3/4" Stainless Steel, Compact Version
- Valve Type: Piston Valves
- Primary Material: Stainless Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Actuated & Manual Ball Valves feature trunnion safety design and dual sliding seats for ultra-smooth operation and repeatable bubble-tight shutoff with an incredibly long cycle life. Available 2-way and 3-way, in 3/8″– 4″ sizes. Actuated & Manual Butterfly Valves,
- Valve Size: 0.5 to 1.5 inch
- Number of Ports: 3
- Flow (Cv): 4 to 39
- Number of Ports/Ways: 3
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports: 3
- Flow (Cv): 15
-
Supplier: KZVALVE
Description: The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 51
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Number of Ports: 3
- Flow (Cv): 15
-
Supplier: KZVALVE
Description: The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 51
-
Supplier: Conant Controls, Inc.
Description: Electric Operator Weatherproof Construction (also available in explosion proof housing). Lightweight and compact, these operators are specifically designed for automating and remote control operation of Conant 2 • 3 • 4 • 5 Way Precision Selector Valves — 1/8" through 1/2"
- Actuator Torque: 80 In-lbs
- Actuation Method: Electric
- Location: Hazardous
- Full Range of Rotary Motion: Multiturn (+360 degrees), Quarter Turn ( 90 degrees)
-
Supplier: MAXPRO Technologies, Inc.
Description: Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Two styles available: Double acting: (air to open / air to close) Single acting: (air to open / spring to close) Optional limit switches with visual indication
- Actuation Time: 1 seconds
- Failsafe: Close at No Power
- Features: Limit Switch / Remote Position Indicator, Local Position Indication
- Full Range of Rotary Motion: Nominal 180 degrees, Quarter Turn ( 90 degrees)
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Marked IP-67 water and dust proof enclosure. Options include Fail-Safe battery back up, 4-20 mA digital positioner for control valve applications with characterized profile ball designs. Has simple connections for remote operation and position indication. Now available 3/8″ through
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Stem Diameter: 0.375 to 4 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Armstrong International
Description: Python can accurately control your system. The Python 1100 Series Control Valve is constructed and equipped with state of the art materials. Series 1100 valves are globe two-way single seated body design valves, which satisfy the majority of control applications for HVAC,
- Valve Stem Stroke Length: 0.6875 to 2.25 inch
- AC Voltage: 24 to 240 volts
- Actuation Method: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: Jergens, Inc.
Description: Jergens Manual 4-Way Valves (Part No.'s 61614 & 61615): Rotary style hand lever Jergens Solenoid/Spring 4-Way Valves (Part No. 61620): Solenoid/Spring Actuation 115 VAC Other voltages available upon request Jergens Solenoid/Solenoid 4-Way
- Flow (Cv): 1
- Media: Air
- Valve Type: Solenoid Valves
- Features: Threaded
-
Supplier: Quarter Turn Valve
Description: BRONZE 2-WAY NC SPRING RETURN 3/4" NPTF AIR ACTUATED PISTON VALVE
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Valve Type: Piston Valves
-
Supplier: DeZURIK, Inc.
Description: that do not require dead-tight shut off. These valves feature heavy duty stainless steel bearings and long-life stem seals. Standard body materials include cast iron, aluminum, carbon steel, and 316 stainless steel with higher alloys available on application. DeZURIK 3- and
- Valve Type: Plug Valves
-
Supplier: Festo Corporation
Description: Ball valve actuator unit with double- or single-acting quarter turn actuator DFPD Brass ball valve 2-way ball valve actuator with pipe thread in accordance with EN 10226-1 3-way ball valve actuator with drilled L-hole and pipe
- Air Supply Pressure: 79.770735 to 116.03016 psi
- Hydraulic Fluid Supply Pressure: 79.770735 to 116.03016 psi
- Operating Temperature: -4 to 176 F
- Air Supply Pressure Range: 79.770735 to 116.03016 psi
-
Supplier: Quarter Turn Valve
Description: STAINLESS STEEL 2-WAY NC SPRING RETURN 3/4" NPTF AIR ACTUATED PISTON VALVE
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Valve Type: Piston Valves
- Primary Material: Stainless Steel
-
Supplier: Quarter Turn Valve
Description: BRASS 2-WAY NC 4" NPTF ELECTRIC ACTUATED BALL VALVE-120/60VAC
- Valve Size: 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: OMEGA Engineering, Inc.
Description: The SV241, SV242, and SV261 Series valves are 3-way, direct acting, and normally closed. The SV241 and SV242 can be used for liquids or gases, while the SV261 offers a quick-exhaust feature and is limited to air use. The most common application for these 3-way valves is
- Valve Size: 0.078125 inch
- Flow (Cv): 0.17
- Pressure Rating: 100 psi
- Media Temperature: 240.8 F
-
Supplier: Quarter Turn Valve
Description: STAINLESS STEEL 2-WAY NC 4" NPTF ELECTRIC ACTUATED BALL VALVE-24VAC/DC
- Valve Size: 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 4
-
Supplier: Asahi/America, Inc.
Description: actuators rely on a gear train, which is coupled directly from the motor to enhance the motor torque and dictate the output speed of the actuator. The only way to change the output speed is to install a cycle length control module. This module allows an increase in cycle time
- Valve Size: 0.5 to 4 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, PVC Ball Valve & Double Acting Pneumatic Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.56
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Power: 12 to 120 volts
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O, and Profibus.
- Pressure Rating: 145 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 3.5
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 4
-
Supplier: Cole-Parmer
Description: CPVC valve, double Viton(R) seals, NEMA 4X polypropylene housing
- Pressure Rating: 150 psi
- Flow (Cv): 15
- Valve Type: Ball Valves
- Primary Material: PVC
-
Supplier: RS Components, Ltd.
Description: G11/4 Angle Seat Valve 2/2 way, 7 bar
- Valve Size: 1.25 inch
- Pressure Rating: 580.1508 psi
- Media: Air
- Valve Type: Angle Valves
-
Supplier: Western Analytical Products
Description: into place, ensuring the thru-hole is properly aligned. Standard manual valves (V-100D, V-100L and V100T) measure 1.80"" (45.7 mm) in length. Bulkhead versions (V-101D, V-101L and V-101T) are 2.18"" (55.4 mm) long. Each of the Upchurch Scientific 4-Port Switching Valves
- Valve Type: Injection Valves
-
Supplier: Burkert Fluid Control Systems
Description: The externally controlled diaphragm valve Type 2103 consists of a pneumatically operated piston actuator, a diaphragm and a 2-way valve body. The proven and robust actuator with stainless steel housing ensures use in hygienic or aggressive ambient conditions. The
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
include Fail-Safe battery pack and 4-20 mA or 0-10 VDC or MODBUS electronic control. Variable speed from 1 to 5 seconds via OLED screen. Most models include mounting kit. Designed for easy field installation for 2-way valves; for 3-way valves consult factory. Engineered & Assembled in USA (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
needs of our customers and the market. In this effort, lndelac has designed a submersible enclosure option compatible with our popular M Series and SNS4-15 Series Electric Actuators. The M Series electric actuator is ideal for valve automation with a standard ISO mounting configuration, output (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
% F.S.(with positioner) Available with diaphragm or piston actuators Multiple flange and welding connection options Designed for accurate mixing and diverting control, HMT/HDT pneumatic three-way control valves help improve process efficiency, system stability (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
FieldQ Valve Actuator - English
FieldQ patented, position sensing system: The FieldQ actuator (1) has a patented, contactless position sensing system. This system consists of a position probe (2) which is rides on a special curve (6) in the pinion bottom. The curve is shaped in such a way that the position probe moves linearly
-
CABINET COOLERS END COSTLY SHUTDOWNS
when suddenly, disaster strikes! Half-way through the production run, the machine grinds to a screeching halt and refuses to budge. That's exactly what happened to Lasercraft Inc. of Fairfield, OH, manufacturers of precision laser-cut metal parts. A Summer Time Heat Failure. Most of the country
-
The History of the Rotary Solenoid
?. The rotary solenoid was a war-time invention. It was invented in 1944, with the assistance of an engineer named Earl W. Kerman, as a better way of releasing bombs from aircraft. Previously, linear solenoids were being used, but under the heavy shock and vibration, or when under fire, they had a habit
More Information Top
-
CR4 - Thread: Programmable 3 or 4 Way Valve Actuator
Programmable 3 or 4 Way Valve Actuator .
-
CR4 - Thread: Optimum Speed.
Next in Forum: Programmable 3 or 4 Way Valve Actuator .
-
CR4 - Thread: Maximum Pump Inlet Vacuum to Prevent Cavitation
Previous in Forum: Programmable 3 or 4 Way Valve Actuator .
-
A 3-way valve-controlled spring assisted rotary actuator
For a 4 - way valve controlled actuator , there are always two orifices working together.
-
Development of a continuous duty cryopump
(SOLENOID FILL VALVE 4 - WAY PILOT ACTUATOR .
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/42909/3/12-0006.pdf
The system consisted of a two valve actuators; injection valve 1 is an IDEX 6-valve actuator, and injection valve 2 is a 3- way SCIVEX 4 - valve actuator driven by a KNF STEPDOS-03 pump (Trenton, NJ, USA).
-
Modeling and control of an industrial hydraulic rotary vane actuator
Fig. 1: Schematic drawing of a rotary vane actuator with 4 - way valve .
-
http://www.atmos-meas-tech.net/2/205/2009/amt-2-205-2009.pdf
… similar to that of the N2 generator described above, with pressurised air supplied by an identical compressor (C8), which is also used as a source of compressed air for the pneumatic air actuators of the 4 - way valves in the O2 and …
-
Leg mechanisms for hydraulically actuated robots
Fig. 4 3- way valve -controlled actuator for leg mechanism B .
-
Promotional Effects of H2 O Treatment on NOx Storage Over Fresh and Thermally Aged Pt–BaO/Al2 O3 Lean NOx Trap Catalysts
The reaction studies were carried out in a plug-flow quartz reactor system at atmospheric pressure, equipped with mass flow controllers and a 4 - way valve with an electric actuator , simulating the compositions of lean and rich gases of diesel engine exhaust.
Indicates content that may require registration and/or purchase.