-
Supplier: Radwell International
Description: PRESSURE/VACUUM TRANSMITTER, 2 WIRE LOOP POWERED 4-20 MA TRANSMITTER, STANDARD HOUSING, NO BACKLIGHT, 15PSIG PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Alfa Laval Inc.
Description: or equal to 0.4 bar. An optional version that provides a <=0.1%FS accuracy is available for nominal pressure lower than 0.4 bar. Pressure transmitter range Standard Alfa Laval pressure transmitters cover 10 different measuring ranges with
- Working Pressure Range: -14.5 to 870.23 psi
- Accuracy: 0.1 to 0.35 ±% FS
- Operating Temperature: -13 to 158 F
- Signal Output: Analog Current
-
Supplier: Viatran
Description: The Model IGP10 gage pressure sensor is an intelligent two-wire transmitter that provides precise, reliable measurement of gauge or absolute pressure and transmits a 4 to 40 mA output signal with a superimposed HART digital signal for remote configuration and
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.05 to 0.06 ±% FS
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge
-
-
Supplier: Micro Sensor Co., Ltd.
Description: 0~0.01bar / 0~0.025bar / 0~0.07bar · Accuracy: ≤1%FS · Output: 4~20mADC(2-wire) Used For: Low range differential pressure transmitter is for tiny differential pressure measurement. MDM492 can measure differential pressure of 1kpa, 2.5kpa and 7kpa. Customized
- Accuracy: 1 ±% FS
- Signal Output: Analog Current
- Features: Other
-
Supplier: Micro Sensor Co., Ltd.
Description: · -1bar...0bar~0.1bar…1000bar · General / Flush Diaphragm · CE, RoHS, ATEX approved Used For: MPM489 pressure transmitter, also called pressure transducer, is CE, RoHS, ATEX approved. Ranging from -1bar, 0.1bar to 1000bar, MPM489 pressure transmitter outputs
- Pressure Measurement: Absolute, Gauge
-
Supplier: Kistler Group
Description: 300 % proof pressure • Fast response time • mV, V and mA electrical output options • Many voltage output options, 1 ... 5, 0,5 ... 4,5, 0 ... 10 etc.. (3 and 4-wire) • Intrinsically Safe Applications Type 4260/62A... series from Kistler is well suited for demand- ing
- Working Pressure Range: 1.450377 to 5,076.3195 psi
- Accuracy: 0.1 to 0.2 ±% FS
- Operating Temperature: -40 to 248 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD SEN-96 Series pressure transmitters combine the reliability of a solid-state ceramic sensor with a very economical price. These pressure transmitters are available in an accuracy class of ≤ ±1.0% of range with a standard 4-20 mA, 2-wire analog
- Working Pressure Range: 0 to 6,000 psi
- Vacuum Range: -1.9999999999996345 to 760 torr
- Accuracy: 1 ±% FS
- Operating Temperature: -10 to 185 F
-
Supplier: PMC Engineering LLC
Description: The IMP series industrial pressure transmitter has a piezo-resistive ceramic pressure sensor, giving it excellent media compatibility. Every device is temperature compensated, calibrated and supplied with a traceable serial number and calibration certificate. The electronics
- Working Pressure Range: 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -10 to 175 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: FineTek
Description: Sensor The EC series is a hydrostatic pressure level transmitter for measuring the level of liquids in various tanks and other types of vessels. The EC hydrostatic pressure level transmitter consists of a piezoresistive sensor and Wheatstone bridge to directly measure
- Measuring Range: 3,936 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
-
Supplier: Transcat, Inc.
Description: Product Highlights 4-20MA 990.22 DN2 CAP Compliant with 3A Available with 1.5" or 2.0" Tri-Clamp® connections 4-20 mA 2-wire output signal, others available Available with an integral cooling extension for high temperature applications Stainless steel case and wetted components
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many
- Working Pressure Range: 0 to 1,500 psi
- Pressure Measurement: Gauge
-
Supplier: PMC Engineering LLC
Description: Pressure Sensor for Test Applications - ATM.mini The ATM.mini pressure transmitter is a high performance pressure transmitter suitable for use in rugged, high vibration environments from -40 to +255ºF. The ATM.Mini provides a 2-wire, 4-20 mA or 0.5 -
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Transcat, Inc.
Description: Product Highlights 1-5V 1/2NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low power output signals Engineered to withstand harsh environments NACE MR0175 compliant Retrofits many existing
- Working Pressure Range: 10,000 psi
- Pressure Measurement: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • Digitally Compensated for Low Total Accuracy and Interchangeability • Gage Pressure, Vacuum, and Compound Ranges Available • Rugged Compact Design • Two Wire 4 to 20 mA Current Loop Output • RFI/EMI Protection • Reverse Polarity Protection
- Working Pressure Range: 0 to 500 psi
- Vacuum Range: 760 to 1,520.2091475999994 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: -40 to 176 F
-
Supplier: Transcat, Inc.
Description: Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
- Working Pressure Range: 500 psi
- Pressure Measurement: Gauge
-
Supplier: SensorsONE, Ltd.
Description: The XMPi process pressure transmitter is designed for use in a harsh process industry environment and includes all the extra mechanical protection required for a long service life. The hygienic flush diaphragm version of the XMP i pressure transmitter can be used in food
-
Supplier: KOBOLD Instruments, Inc.
Description: applications characterized by high pulsations. The KPA series has a 4-20 mA, 2-wire transmitter and 1/4†NPT fitting standard. Other outputs and fitting options are available in OEM quantities. 316L stainless steel wetted parts are also available in OEM quantities. The
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Automation24, Inc.
Description: The Cerabar PMC21 pressure transmitter from Endress+Hauser with analog output (4-20 mA) is a very compact pressure transmitter with a capacitive, oil-free ceramic sensor that can measure relative pressure of -15-600 PSI or 40 bar. With IP65/IP66/IP67/IP69
- Working Pressure Range: 600 psi
- Accuracy: 0.3 ±% FS
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: Automation24, Inc.
Description: The Cerabar PMP21 from Endress+Hauser with analog output (4-20 mA) is a very compact pressure transmitter with a piezoresistive sensor that can measure relative pressure of 40 bar. With IP65/IP67 protection and high-quality materials such as an enclosure and sensor made
- Working Pressure Range: 600 psi
- Accuracy: 0.3 ±% FS
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: Automation24, Inc.
Description: The Cerabar PMP23 from Endress+Hauser with analog output (4-20mA)/IO-Link is a very compact pressure transmitter for measuring absolute or excess pressure in gases, vapours and liquids. The piezo-resistive measuring cell with flush 316L membrane was specially developed
- Working Pressure Range: 600 psi
- Accuracy: 0.3 ±% FS
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: PMC Engineering LLC
Description: The PTM series is a high precision pressure transmitter, fully programmable over a dynamic range of 4:1 based on the full scale selected. The digital compensation provides high accuracy and general performance including linearity, hysteresis, repeatability and thermal effects
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Sitron
Description: SPD905X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world’s most advanced single crystal silicon pressure sensor technology and patent
- Working Pressure Range: 0.0290073678714393 to 1,450.36839357197 psi
- Accuracy: 0.075 to 0.05 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Enercorp Instruments Ltd.
Description: 1/2% Stainless Steel Pressure Transmitters Low Cost. Stainless Steel Pressure Transmitters Model PX61 features compact construction, an integral amplifier, 2-wire 4-20mA output signal and extensive medium compatablility. Stainless Steel Pressure
-
Supplier: PMC Engineering LLC
Description: The ATM.1ST/IS is an electronically compensated pressure transmitter providing a 2-wire, 4-20 mA analog output. The transmitter offers accuracies of ≤ 0.05% FS or ≤ 0.1% FS including linearity, hysteresis, repeatability, zero and span setting errors. Modular
- Working Pressure Range: 1 to 10,000 psi
- Accuracy: 0.05 to 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSMITTER RANGE: 0-3000 PSI, ACCURACY: +/-0.25% FULL SCALE (BFSL), OUTPUT SIGNAL: 4-20 MA (2 WIRE), PROCESS CONNECTION: ¼" NPT MALE, ELECTRICAL CONNECTION: M12 X 1, 4 PIN
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Ultra Energy
Description: These transmitters measure absolute pressure, gauge pressure, or differential pressure, and transmit a proportional 4 to 20 or 10 to 50 mA dc signal. They are 2-wire transmitters that have been type-tested for applications under seismic, radiation,
- Pressure Measurement: Absolute, Differential, Gauge
- Display Type: Analog Meter
- Signal Output: Analog Voltage
-
Supplier: Instrumentation Northwest, Inc.
Description: Rugged and accurate with great noise immunity, transient protection, and thermal performance, this industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake, in a tank, or in a well. Features
-
Supplier: Gefran
Description: Ranges: from 0...10 to 0...1000 bar Output signal 4...20mA 2-wires / 0.1...5.1Vdc / 0.1...10.1Vdc / 0...5Vdc / 0...10Vdc / 1...5Vdc / 1...6Vdc / 1...10Vdc Protection rating: IP65/IP67 Wetted parts: 17-4PH Stainless Steel Flush fitting stainless steel measuring diaphragm Digital
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Pressure Measurement: Gauge
- Media: Hazardous
- Features: Sensor
-
Supplier: Cole-Parmer
Description: • Ideal for demanding applications that require corrosion resistance. • Feature ElectroMagnetic Interference (EMI) and Radio Frequency Interference (RFI) shielding where noise could interrupt a transmitter signal. Rotate cover to access zero and span potentiometers. Transmitters with
- Working Pressure Range: 0 to 25 psi
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: • Ideal for demanding applications that require corrosion resistance. • Feature ElectroMagnetic Interference (EMI) and Radio Frequency Interference (RFI) shielding where noise could interrupt a transmitter signal. Rotate cover to access zero and span potentiometers. Transmitters with
- Working Pressure Range: 0 to 50 psi
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: • Ideal for demanding applications that require corrosion resistance. • Feature ElectroMagnetic Interference (EMI) and Radio Frequency Interference (RFI) shielding where noise could interrupt a transmitter signal. Rotate cover to access zero and span potentiometers. Transmitters with
- Working Pressure Range: 0 to 25 psi
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: • Ideal for demanding applications that require corrosion resistance. • Feature ElectroMagnetic Interference (EMI) and Radio Frequency Interference (RFI) shielding where noise could interrupt a transmitter signal. Rotate cover to access zero and span potentiometers. Transmitters with
- Working Pressure Range: 0 to 250 psi
- Signal Output: Analog Current
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSMITTER R 0-100PSI ACC:+/- 0.25% FULL SCALE OUTPUT SIGNAL 4-20 MA 2 WIRE PROCESS CONN 1/2" NPT MALE ELECTRICAL CONNECTION M12X1,4 PIN
Find Suppliers by Category Top
Featured Products Top
-
standard two-wires 4–20 mA HART signal. The other sensor, defined as “Secondary” has the function to collect independently the pressure on the low side and transmits it to the Primary for elaboration. Such digital architecture has multiple advantages if compared (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
Dataforth Corporation issued a Declaration of Conformity on April 27, 2021, stating that their product family of DSCT two-wire transmitter modules is in conformance with the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
calibrations. This high-performance dew point transmitter can cope with extreme environmental conditions, offering protection to IP66 NEMA 4X and the rugged construction of the transmitter has been tested to withstand 35,000 kilopascal or 350 bar maximum pressure. The transmitter electrical connections (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
The QVT allows for precise and accurate air flow measurement of differential pressure from 9 in WC down to 0.0009 in WC and allows for the measurement of up to 4 variables at once, including Differential Pressure, Absolute Pressure (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Extreme Burst Strength & Fatigue Life – Four alternating spiraled layers of high-tensile steel wire deliver min. 66 MPa burst pressure and exceptional impulse resistance, slashing unplanned downtime in high-cycle operations (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
With the PEWA100, Angst+Pfister Sensors and Power is launching a new series of pressure transmitters with an incredibly versatile range of applications. The sensors can be configured for a broad spectrum of pressure ranges as well as for relative pressure, absolute pressure and vacuums (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The QVT Series II transmitter simplifies installation over the previous Series I model by offering a dual access head, one of which is fully dedicated to wiring and setup. The Series II model is at its most accurate as a multivariable transmitter, measuring up to four unique process (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
specifications Measurement type: Dewpoint or moisture content in gases Analogue output: 2?wire, 24?V, 4–20?mA Digital output: 4?wire Modbus RTU Serial Line RS485 Sensor technology: SHAW ultra?high?capacitance aluminium oxide Accuracy (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
ISA CNTRL SYS SAF EVAL RELI - Control Systems Safety Evaluation and Reliability
The failure autopsy showed that a two wire ( 4 – 20 mA) pressure transmitter could not deliver a full scale signal above the trip point of 18 mA.
-
CR4 - Thread: Eurotherm 2408i
There is 24 vdc two wire ( 4 -20ma) pressure transmitter at the bottom of the silo which has to be hooked on to the indicator to have digital readout in litres.
-
UK nuclear industry first wireless applications
Legacy instruments on the hp and lp pipes measured pressure (only) by existing 4 ~20mA pressure transmitters , wired to the CHP.
-
电流变送器在自动控制系统中的应用--《China Science and Technology Information》2009年15期
BAO Kang-gui,QIN Hui-bin (New Electronic Devices Institute,Hangzhou Dianzi University,Hangzhou 310018,China);Design of two- wire 4 ~20 mA hydraulic pressure transmitter [J];Journal of Mechanical & Electrical Engineering;2011-10 .
-
Computational and Experimental Fluid Mechanics with Applications to Physics, Engineering and the Environment
The measurement variable system has a mass flow-meter transmitter (FT) for gas Endress+Hauser Promass 83A 4–20mA output range 0–450kg/h error ±0.50%, a pressure transmitter (PT) ABB 2600T model 261T dual wire 4 –20mA output range 13.7–397mbar accuracy ±0 …
-
ISA CNTRL LOOP FONDTN - Control Loop Foundation: Batch and Continuous Processes
As will be noted by comparing Figure 7- 4 and Figure 7-6, the wiring for the pressure transmitter is similar to that used for the level transmitter.
-
Handbook of Electric Power Calculations, Third Edition > INSTRUMENTATION
The transmitter is a two- wire transmitter with an output of 4 to 20 mA corresponding to pressures ranging from 0 to 690 kPa (0 to 100 psi).
-
CR4 - Thread: Transducer or Transmitter ?
In recent years other industries have adopted the 4 -20mA output signal pressure transmitter because it only needs 2 wire connections and solid-state electronics has shrunk the size and cost of these pressure sensors so much, that it is now difficult …
-
Enercorp Instruments ltd
Stainless Steel Pressure Transmitters Model PX61 features compact construction, an integral amplifier, 2- wire 4 -20mA output signal and extensive medium compatablility.
-
Operational Review of a Large-Scale Saturated Steam Delivery System
Transmitters are of the two- wire type and convert a measured pressure to a proportional 4 - to 20-mA signal.
Indicates content that may require registration and/or purchase.