-
Supplier: Allied Electronics, Inc.
Description: Fast-acting and instant wetting design allows for faster soldering. The non-corrosive, non-conductive flux is ideal where a strong, long-lasting bond is needed. Available in any size ranging from 0.005" to 0.250". Also available for Fed Spec QQ-S-571d. Two standard put-ups: 1 Lb. and 5 Lbs.
-
Supplier: Indium Corporation
Description: This alloy has excellent thermal fatigue properties; good high temperature lead-free alloy. Alloy: 96.5Sn 3.5Ag Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 221ºC Eutectic Solidus Melting Temperature: 221ºC Eutectic Pb-Free: Yes
- Features: Strip / Sheet / Foil
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Accuris
Description: Solder, Lead-Silver 94Pb - 5.5Ag
-
-
Supplier: Indium Corporation
Description: Indium Corporation bar solder is a high purity material manufactured to provide consistent and reliable performance manufactured per J-STD. Bars are triangular in shape (1.4 lbs./bar) packed 18 bars/box 25 lbs./box Minimum order quantity is: 25 lbs.
- Features: Other
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Allied Electronics, Inc.
Description: Male Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for
-
Supplier: Allied Electronics, Inc.
Description: Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for
-
Supplier: Allied Electronics, Inc.
Description: Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for
-
Supplier: Indium Corporation
Description: This alloy has excellent thermal fatigue properties. Good high temperature lead-free alloy. Alloy: 96.5Sn 3.5Ag Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 221ºC Eutectic Solidus Melting Temperature: 221ºC Eutectic Pb-Free: Yes
- Diameter / Thickness: 0.3 inch
- Features: Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: SAE International
Description: This specification covers wire, strip, bars, pigs, or as ordered. Alloy: 5.5 Ag Solder UNS Number: L50180
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Newark, An Avnet Company
Description: Receptacle P series 5 pin female - solder cups - black/silver RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Receptacle P series 5 pin male - solder cups - black/silver RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rean Cable Jack 3.5mm (1/8") stereo - nickel/silver, w/Solder Terminals, Max cable OD 4mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rean Cable Jack 3.5mm (1/8") stereo - nickel/silver, w/Solder Terminals, Max cable OD 6mm RoHS Compliant: Yes
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip, paste,
- Melting Range: 579 F
- Conductivity: 51,040,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Features: Other, Solid Wire, Strip / Sheet / Foil
-
Supplier: HAVE, Inc.
Description: pole: 7.5 A 7 pole: 5 A AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG Capacitance between contacts 3 pole: = 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Materials Shell: ZnAl4Cu1,
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: NEUNC5MDLXBAG - Neutrik DLX Series, Male 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: NEUNC5FDLXBAG - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLRchassis connectors - provides unequalled performance through quality design. The new DLX
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: RS Components, Ltd.
Description: SOLDER SN96.5 AG3 CU0.5 5/10 100G
- Diameter / Thickness: 0.01968505 inch
- Features: Other, Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MICRO SWITCH MT Series miniature toggle switches are designed to meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches are designed for use in applications
- Pole & Throw Specifications: SPDT
- Terminal Type: Solder Terminals
- Toggle Actuator: Standard Toggle Handle
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MICRO SWITCH MT Series miniature toggle switches are designed to meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches are designed for use in applications
- Pole & Throw Specifications: DPDT
- Terminal Type: Solder Terminals
- Toggle Actuator: Standard Toggle Handle
-
Supplier: HAVE, Inc.
Description: NEUNC5FDLX - Neutrik DLX Series, Female 5-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassisconnectors - provides unequalled performance through quality design. The new DLX series
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Belmont Metals, Inc.
Description: particularly in musical instruments and many hardware applications that must resist corrosion. Zinc is alloyed with Lead and Tin to make solder, a metal with a relatively low melting point used to join electrical components, pipes, and other metallic items. Other Zinc Alloys include Nickel
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked through the AC
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 30 volts
- Operating Temperature: -63.4 to 249.8 F
- Actuator Material: Metal
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TB Series miniature double-break basic switches are basic double-break units that offer a means of controlling isolated circuits. Each circuit may be driven by an independent voltage source.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Actuating Force: 19.9990035804 to 35.9694309 oz
- Operating Temperature: -67 to 399.2 F
-
Supplier: L-com, Inc.
Description: RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: MacDermid Alpha Electronics Solutions
Description: provides an optimal solution for high reliability applications. Designed with manufacturing flexibility in mind, the paste is compatible with Type 5 powders for fine feature applications and is available with traditional lead-free alloys such as SAC305 or low silver SACX. ALPHA OM-353
- Solder Alloy: Lead Free
- Product Form: Paste, Powder
-
Supplier: L-com, Inc.
Description: RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Ablestik 56C Silver, formerly Emerson and Cuming ECCOBOND, is two component, heat curing, epoxy adhesive resin that is used to replace hot soldering for electrical connections. It offers high strength bonds, non-flowing properties, long pot life, high thermal conductivity,
- Tensile Strength (Break): 870.221036143182 psi
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Utmel Electronic Limited
Description: Switch Push Button DPDT Plunger 0.5A 125VAC 125VDC 50VA Alternate Contact Solder Lug/PC Pins
- OD / Width: 0.41338605 inch
- Length: 0.38582698 inch
- Material: Brass
- Type: Electrical Contact
-
Supplier: TE Connectivity
Description: Body Features Lead Color : White Lead Plating Material : Silver Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M22759/81 Dimensions Dielectric Outside Diameter (Max) : 1.8 MM [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM
- Features: Other
-
Supplier: Amphenol Cables on Demand
Description: Buy 2ft Amphenol MP-5FRJ45SLPS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ45 plug on one end and Spade Lugs on the other, are designed for quick and easy installation with no soldering necessary. Note: Other cable lengths
- Number of Conductors: 8 #
- Cable Length: 2 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN, Telco 50
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for electrodeposited coatings of silver used for engineering purposes that may be mat, bright, or semibright and are not less than 98% silver purity. 1.2 Coatings of silver covered by this specification are usually employed for
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for electrodeposited coatings of silver used for engineering purposes that may be mat, bright, or semibright and are not less than 98% silver purity. 1.2 Coatings of silver covered by this specification are usually employed for
-
Supplier: L-com, Inc.
Description: L-com's 4.1/9.5 Mini DIN Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 4.1/9.5 Mini DIN connector is one of the many RF coaxial connectors available in L-com's product line and like all our products,
- Gender: Male / Plug
Find Suppliers by Category Top
Featured Products Top
-
innovation and technological advancement. This latest product represents the next generation within MacDermid Alpha's MICROFAB TS-650 process, enhancing its wafer level packaging (WLP) solder plating portfolio. It provides significant improvements over the existing process including photoresist (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
1206 (3.1 × 1.55 mm) package, the 12SF Series supports automated SMT assembly and space-efficient PCB layouts for modern electronic products. The fuse features a ceramic body, silver fuse element, and silver/nickel/tin termination (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
-wrap posts and turret terminals making it ideal for testing circuitry on high density PCB packages This new test point is manufactured from phosphor bronze with silver plating. They can be used in both lead free solder and traditional reflow processes. They are packaged on tape and reel (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
reference minimum applicable load of 1 mA at 5 VDC. A one-piece insert-molded terminal structure helps prevent solder flux from traveling into the switch during board or wire assembly. This feature improves manufacturing reliability, but the IP40 enclosure is (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Papers presented at the IEEE 14th Symposium on Fusion Engineering by the Alcator C-MOD engineering staff, Oct. 1991
The first terminal plate was soldered to the conductor us- ing a 95% tin 5% silver solder .
-
Infrared Spectra of GeO 2 ‐P 4 O 10 ‐V 2 O 5 Glasses and Their Relation to Structure and Electronic Conduction
Lead wires from the alloy disks were attached with lead-tin solder containing 5% silver .
-
brazing copper?
For brazing copper without flux, 5 -15 % silver solder .
-
Status of VibroIR at Lawrence Livermore National Laboratory
A stainless steel (304L) tube was brazed into the plate using a 5% silver 95% tin solder .
-
Patty's Toxicology 6 Volume Set (with Index) 6th Edition
Lead-free tin solders containing up to 5% silver or antimony are used at higher temperatures than the Pb–Sn alloys, and Sn–Zn base solders are utilized in soldering aluminum.
-
Tin and Inorganic Tin Compounds (Cicads 65, 2005)
Common solder, an alloy of 63% tin and lead, is mainly used in the electrical industry; lead-free tin solders containing up to 5% silver or antimony are used at higher temperatures.
Indicates content that may require registration and/or purchase.