-
Supplier: Radwell International
Description: SOLENOID VALVE,24VDC,DOUBLE SOLENOID,4 WAY,5 PORT PLUG IN VALVE. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Valve Type: Plug Valves
- Features: Solenoid Valves
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6518 is a servo-assisted 3/2-way valve and the Type 6519 is a 5/2 or 5/3-way valve. Together, they form a product line. The valves can be used individually or in blocks. The valves work without a continuous air
- Features: Brass / Bronze, Servo Valves, Solenoid Valves
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 5
- Media Temperature: 20 to 120 F
-
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC Double 4-Way Explosion-Proof NAMUR Solenoid
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Double Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC Double 4-Way NAMUR Solenoid w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Double Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC Double 4-Way NAMUR Solenoid w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Double Solenoid
-
Supplier: Valcor Engineering Corporation
Description: Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.07 to 0.1
-
Supplier: ASCO
Description: Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 150 F
- Flow (Cv): 4 to 5.5
-
Supplier: BI-TORQ® Valve Automation
Description: BI-270.) Both units are universal 3 and 4-way solenoids that can easily be converted in the field. BI-TORQ factory-trained personnel assemble and test all solenoid units on our pneumatic actuators before shipping. SPOOL VALVE/PILOT OPERATED SOLENOID VALVE
- Valve Size: 0.25 inch
- Pressure Rating: 35 to 150 psi
- Power: 12 to 115 volts
- Flow (Cv): 1.8
-
Supplier: Festo Corporation
Description: NAMUR port pattern for solenoid valves to VDI/VDE 3845 Rotatable seal for 3/2- or 5/2-way valve Wide choice of EX solenoid systems Sturdy and powerful Extended temperature range Outstanding value for money All solenoid coils can be used
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 140 to -4 F
- Power: 24 volts
- Media: Air, Compressed Air
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC
- Valve Size: 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2-1/2" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC
- Valve Size: 2.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Hand Lever Friction (2) Position
- Valve Size: 0.25 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 4
- Power: 6 to 24 volts
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 5
- Media Temperature: 20 to 120 F
-
Supplier: Quarter Turn Valve
Description: • STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID EXPLOSION PROOF VALVE 24VDC
- Valve Size: 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC
- Valve Size: 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber straight
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 3
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 3
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: Burkert Fluid Control Systems
Description: The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required
- Features: Brass / Bronze, Servo Valves, Solenoid Valves
- Valve Type: Diaphragm Valves
- Media: Water
-
Supplier: ifm efector inc.
Description: 5/3-way solenoid valve with home position = closed suitable for double-acting quarter-turn actuators From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
-
Supplier: Clippard
Description: Valve Type: 2-Way, Normally-Open & Normally-Closed Medium: Air, water, gas, compatible fluids Max. Pressure Range: 20 to 30 psig Power Consumption: 1.0 to 7.2 Watts Response Time: 5 to 25 ms Electrical Connections: 18" wire leads Voltage: 12 or 24 VDC Mounting:
- Pressure Rating: 14 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general), Water
-
Supplier: Cylinders & Valves, Inc.
Description: This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2” bore. But in fact, the applications for this valve are unlimited. SPECIAL FEATURES Compact size 5 ports (1/8" NPT) Aluminum
- Valve Size: 0.125 inch
- Pressure Rating: 30 to 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 180 F
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 5-way, 3-position, proportional, screw-in, motor-spool-type hydraulic cartridge valve with integral load sense port.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Power: 10 to 24 volts
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Supplier: Radwell International
Description: VALVE, DOUBLE SOLENOID, REMOTE PILOT, 4 WAY, 2 POSITION, 3/8" TUBE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SOLENOID VALVE, B3 SERIES, DOUBLE REMOTE PILOT, 3-POSITION - APB, 4-WAY, SUBBASE VALVE LESS BASE. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
The Lee Series 300 Micro Inert Valve incorporates many of the proven features of Lee's standard-setting LFV Series valves, in a smaller more compact package. Available in three standard material combinations for design flexibility, the Series 300 valve features a compact, manifold mount (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in (read more)
Browse Pinch Valves Datasheets for Clippard -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
factory and process automation. The VZWP are 2/2-way valves, normally closed and are piloted piston poppet valves. Units are made of brass valves and customers have a choice of nitrile rubber and fluoro elastomer seals. The valves (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
http://www.iaeng.org/publication/WCECS2007/WCECS2007_pp542-547.pdf
1) Three double acting cylinders 2) Three 5/2 way double solenoid valves 3) Six flow control valves 4) Compressor – 8 bar 5) Manifold 6) Tubing .
-
The qualitative assessment of pneumatic actuators operation in terms of vibration criteria
… test system has been configured with the following components: pneumatic linear drive (OSP-P25020000500) with adjustable end cushioning at both sides with connected non-return throttle valves (throttling at the outlet), 5/2 - way double solenoid valve actuated by solenoids and …
-
Mechatronics management a BSC program
The system consisted of: single and double acting cylinders, 3/2 way and 5/2 way solenoid valves , relais two and three fold, electrical limit switches, proximity switches (electronic and optical), pressure sensors, flow control valves and an user interface.
-
Electrically Controlled Sampler for Milk Component Sensors
The shear surface was moved by a double acting pneumatic cylinder (Bimba Manufacturing Co., EF 3210, Monee, Ill.) actuated by a 5/2 way direct acting solenoid valve (Koganei Corp., 070-4E1, Tokyo, Japan) using the dairy parlor vacuum (50 kPa).
-
The Migration of Electronic Controls Down to the Device Level Decentralizes and Distributes Control Intelligence In Pneumatic Systems
5/2 , and 5/3- way control functions for pressure or vacuum operation are typical. Newer designs for double solenoid valves feature solenoid connections on only one side.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78163/829681457-MIT.pdf?sequence=2
The solenoid valves in use are FESTO 5/2 - way valves; model MYH-5/2-2.3-L-LED (Figure 43). They are designed to operate double -acting cylinders.
-
Modelling and identification of industrial pneumatic drive system
A double -acting asymmetric cylinder (Festo DSNU25-50- P-A) was used to validate the modelling approach. Control was implemented through a PLC (OMRON CQM), solenoid -activated 5/2 directional control valve (Festo MVH-5-1/8-S-B) and magnetic reed limit switches. A one- way flow control, metre out type, was used for the extend stroke and both exhaust …
-
A search for varying fundamental constants using Hz-level frequency
measurements of cold CH molecules
The mixture, formed by bubbling the car- rier gas through liquid bromoform, expands through the 1 mm-diameter nozzle of a pulsed solenoid valve into the vacuum chamber. In this way , the time-of-flight profile of each molecular pulse is recorded with a temporal … The probe laser beam comes from a frequency- doubled continuous-wave titanium-sapphire laser. … for the J = 3/2 measurement, by driving the transitions to the J = 3/2 and J = 5/2 levels .
-
Evolution of plant modeling approaches for discrete manufacturing systems
Pre-actuator is modeled by an automaton Gpreac which is defined according to the following technology: Pneumatic 4/2-way valve, 5/2 - way valve , 5/3-way valve, single or bistable solenoid , switch contact... Pre-actuator's model The Double Acting Cylinder of the "y axis" PE is piloted by a 5/2 …
-
Proceedings of the 36th International MATADOR Conference
NCDQ2- B63-10D Double acting, compact Directional Control Valve (x2) FESTO MVH-5- 1/8-S-B 5/2 solenoid actuated … of the recorded flowrate to actuator velocity, the flow was adjusted using a one way flow control.
Indicates content that may require registration and/or purchase.