-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8 GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.8 GHz, Interface
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8GHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.8GHZ, Interface Transceiver IC, Specialized Interface ICs. This listing
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5GHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHZ, 5GHZ, Interface Transceiver IC, RF Transceiver Modules
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5GHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5GHZ, Interface Transceiver IC, RF Transceiver ICs. This listing
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, BLUETOOTH, 2.5GHZ
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, 4.5GHZ-5.875GHZ, TQFN-56; Data Rate:54Mbps; RF / IF Modulation:-; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Receiving Current:135A; RF IC Case Style:TQFN; No. of Pins:56Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
-
Supplier: Qorvo
Description: Qorvo's DWM1000 module is based on the DW1000 ultra-wideband (UWB) transceiver IC, which is an IEEE 802.15.4a UWB implementation. It integrates antenna, all RF circuitry, power management and clock circuitry in one module. It can be used in two-way ranging or TDOA location systems to locate
- Features: RoHS
- Device Type: Transceiver
-
Supplier: Qorvo
Description: Qorvo's DW3110 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3110 implements enhanced security features. DW3110 can achieve data rates of up to 6.8 Mbps while
- Data Rate: 850 to 6,800 kbps
- Features: Other, RoHS
- Device Type: Transceiver
-
Supplier: Qorvo
Description: Qorvo's DW3120 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3120 implements enhanced security features. DW3120 can achieve data rates of up to 6.8 Mbps while
- Data Rate: 850 to 6,800 kbps
- Features: Other, RoHS
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, BLUETOOTH, 2.5GHZ ROHS COMPLIANT: YES
-
Supplier: Texas Instruments
Description: 2.4 GHz Radio Transceiver, 8051 MCU and 8 kB Flash memory 36-VQFN -40 to 85
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, 2.4GHZ-2.5GHZ, TQFN-48; Data Rate:54Mbps; RF / IF Modulation:-; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Receiving Current:62mA; RF IC Case Style:TQFN; No. of Pins:48Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes
-
Supplier: Qorvo
Description: QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and
- Operating Frequency: 8,500 to 10,500 MHz
- Features: Other, RoHS
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: 2.4 GHz Radio Transceiver, 8051 MCU, 8 kB Flash memory and full-speed USB interface 36-VQFN
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: Feature rich, low-power 2.4GHz transceiver designed for industrial and consumer IEEE 802.15.4-2006/2011, zigbee, SP100, WirelessHART, ISM, and high data rate applications. It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 903442-WYSBMVGX8 Operating Temperature Range: -20°C ~ 70°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v3.0 Transceiver Module 2.4GHz - Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete
- Operating Temperature: -20 to 70 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Linx Technologies
Description: Spread spectrum (FHSS) protocol and supports versions at 2.4GHz and 900MHz with a common footprint and pin out. The remote control transceiver has 8 status lines that can be individually configured as inputs to register button presses or as outputs to drive application circuitry. A
- Data Rate: 9 to 60 kbps
- Sensitivity: -95 to -99 dBm
- Output Power: 0 to 0.9999999999999992 dBm
- Operating Frequency: 2.4 MHz
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular EDGE, GLONASS, GPS, GPRS, GSM, HSDPA, HSUPA, LTE, UMTS, WCDMA Transceiver Module 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz Antenna Not Included, U.FL Card Edge
- Data Rate: 100,000 kbps
- Output Power: 33 dBm
- Operating Frequency: 800 to 2,600 MHz
- Operating Temperature: -40 to 90 C
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S257 WiMAX Coexitence Front End Module (FEM) is designed for mobile and fixed wireless data applications in 2.5 to 2.7GHz frequency range. The AFEM-S257 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Operating Frequency: 5,000 MHz
- Operating Temperature: -65 to 150 C
- Supply Voltage: 3 to 4.2 volts
- Source Type: DC (Battery) Power
-
Supplier: DigiKey
Description: Cellular EDGE, GLONASS, GPS, GPRS, GSM, HSDPA, HSUPA, LTE, UMTS, WCDMA Transceiver Module 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz Antenna Not Included, U.FL Card Edge
- Output Power: 33 dBm
- Operating Frequency: 800 to 2,600 MHz
- Operating Temperature: -40 to 90 C
- Supply Voltage: 3.3 volts
-
Supplier: DigiKey
Description: RF Transceiver 2.4GHz ZigBee™ USB
- Output Power: 8 dBm
- Operating Frequency: 2,400 MHz
- Features: Other
- Interface Type: Serial Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Quectel Win Source Part Number: 933121-SC20ESA-8GB-STD Operating Temperature Range: -35°C ~ 75°C Features: Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module
- Operating Temperature: -35 to 75 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1370898-ESP32-WROVER-IE-N8R8 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product
- Sensitivity: -98 dBm
- Output Power: 20.5 dBm
- Operating Frequency: 2,400 to 2,500 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: IC RF TxRx Only General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
- Operating Frequency: 2,400 MHz
- Data Rate: 1,000 kbps
- Bias / Operating Current: 24 mA
- TJ: -40 to 85 C
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S106 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, SPDT antenna switch, and integrated power detector. The AFEM-S106 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Data Rate: 54,000 kbps
- Output Power: 15.000000000000002 dBm
- Transmitter Inputs: 1
- Receiver Inputs: 1
-
Supplier: ODG (Origin Data Global)
Description: RX TXRX MOD ISM < 1GHZ U.FL SMD
- TJ: -40 to 85 C
- Sensitivity: -101 dBm
- Features: Other
- Device Type: Transceiver
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2350TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3500 MHz. The MP 2350TX has an internal low noise, variable gain Pre-Amp that facilitates the
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 1 to 3,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 150Mbps Bluetooth,WiFi 2.412GHz~2.484GHz I2C,I2S,SPI,UART,USB QFN-56(7x7) RF Transceiver ICs ROHS
- Data Rate: 150,000 kbps
- Operating Frequency: 2,412 to 2,484 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TRANSCEIVER, 8X8, 5 GHZ, WIFI
- Operating Frequency: 20 to 5,000 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 876728-LBEH5HMZPC Operating Temperature Range: -20°C ~ 75°C Features: IC RF TxRx Only Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 2.4GHz Module Package: Reel - TR Package: Module Family Name: LBEH5 Categories: RF/IF and
- Operating Temperature: -20 to 75 C
-
Supplier: Anokiwave
Description: both Tx and Rx operation. The device provides 25 dB gain and +15.5 dBm adjustable output power during transmit mode and 30 dB coherent gain, 4.8 dB NF, and -22 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power
- Input Frequency: 26,500 to 29,500 MHz
- Bandwidth: 28,000 MHz
- Technology: ASIC
- Applications: Communication
-
Description: IC RF TXRX+MCU ISM>1GHZ 36-VFQFN
- Sensitivity: -103 dBm
- Output Power: 0.9999999999999992 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: KINETIS KW2XD-2.4 GHZ 802.15.4 W
- Data Rate: 250 kbps
- TJ: -40 to 105 C
- Sensitivity: -102 dBm
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: 2.4GHZ TO 2.5GHZ RF TRANSCEIVER
- Device Type: Transceiver
-
Supplier: Anokiwave
Description: The AWMF-0135 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single
- Input Frequency: 24,250 to 27,500 MHz
- Bandwidth: 24,000 to 26,000 MHz
- Technology: ASIC
- Applications: Communication
Find Suppliers by Category Top
Featured Products Top
-
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 d (read more)
Browse RF Transceivers Datasheets for Qorvo -
QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS compliant. (read more)
Browse RF Transceivers Datasheets for Qorvo -
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
High frequency X-band 8.0 to 12.0 GHz coaxial circulator with excellent power handling, low VSWR and compact design, ideal for microwave communication, SATCOM and RF transceiver equipment. Model Number:5o1013180812SK Frequency Range:8.0~12.0GHz Insertion Loss:0.5d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
18.0–26.5GHz frequency band, this WR42 (BJ220) waveguide circulator features superior RF performance, compact mechanical design and wide temperature adaptability, making it an ideal core component for a wide range of high-frequency systems. I.Core Application Scenarios (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
RF Characteristics Model Number: UIYBDI2122A4T8 Frequency Range: 4.0 ~ 8.0GHz (Full Band) Insertion Loss: < 0.5dB Isolation: > 18.0dB VSWR: <1.30 Forward Power: 100W Reverse Power: 20W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
strong compatibility, can be quickly connected to various RF transceiver modules and test instruments with efficient and convenient installation, no additional adapter accessories required. Regular & compact size: Dimensions are 50.8*49.5*19mm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
, industrial monitoring, smart metering, wearables and more. Features Turnkey LTE/5G Solution Covers 18 Bands 700 MHz–2.2 GHz LTE-M and NB-IoT Ready Carrier, Industry and Regulatory Certified Low (read more)
Browse Network and Communication Chips Datasheets for Skyworks Solutions, Inc. -
circuitry is integrated to compensate for PA performance over temperature, voltage, and process variations. With a compact 5 x 5 mm package, the SKY663xx-11 family of PAs is ideal for 5G systems operating from 2.3 to 5 GHz. Skyworks’ (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
DLW5BTM501SQ2L’s performance at GHz frequencies and dual-channel modular design make it ideal for future-proofing high-speed communication systems such as 5G Advanced and Wi-Fi 7, where EMI suppression and space efficiency are critical. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics
More Information Top
-
A 5.8GHz low-IF multi-data rate GFSK transceiver with clock recovery and integrated 21dBm power amplifier
Abstract — A highly integrated 5.8GHz transceiver capable of supporting multiple data rates has been designed in 0.18um SiGe BiCMOS for digital cordless phones and streaming audio applications.
-
A low cost, highly integrated 5.8 GHz low-IF transceiver for 1.5 Mbps streaming data applications
In addition, state-of-the-art IC process technologies utilizing low-cost SiGe BiCMOS process have enabled dramatic increases in operating speed allowing the development of highly integrated 5.8GHz transceivers .
-
Page 1. Semiconductor parts with 282 in root number
Low IF WDCT 5.8 GHz Transceiver .
-
Page 1. Semiconductor parts with 820 in root number
Low IF WDCT 5.8 GHz Transceiver .
-
IT Convergence and Security 2012
5.8GHz Transceiver Integration Server .
-
Backscatter channel measurements at 5.8 GHz across high-voltage corona
Image of the 5.8 GHz transceiver with internal boards connected.
-
2008 IEEE radio frequency integrated circuits (RFIC) symposium
Abstract: A highly integrated 5.8GHz transceiver capable of sup- porting multiple data rates has been designed in 0.18μm SiGe BiCMOS for digital cordless phones and streaming audio applica- tions.
-
Electromagnetic Aquametry
Measuring Digital Microwave ( 5.8GHz ) Transceiver .
-
FCS communications technology for the objective force
TRW’s underlying technologies for this phase are based on two different commercial products, one a 38 GHz trunking transceiver developed by TRW for Nokia, and the other, a TRW/L3 Wireless DSL modem and 5.8 GHz transceiver .
-
http://www.ndt.net/article/wcndt2004/pdf/civil_structures/597_volgyi.pdf
Measuring Digital Microwave ( 5.8GHz ) Transceiver .
Indicates content that may require registration and/or purchase.