-
Supplier: Radwell International
Description: INTERCHANGE HYDRAULIC GEAR PUMP, ALP/GHP PUMP, FAMILY GROUP 1, 0.55 GPM @ 1800 RPM, 3625 PSI MAXIMUM OPERATING PRESSURE, 2000 RPM RATED SPEED, 5000 RPM MAXIMUM SPEED. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to
- Maximum Discharge Flow: 3.0303 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids. Pump Pressure Range: 0 to 5000 psi Two outlet ports Easy-to-use fine adjust Large reservoir
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps
- Features: Hydraulic Pumps
- Power Source: Manual
-
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The P-018-CPF hydraulic screw pump produces pressure with superior control. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. Pressure Range: 0 to 5000 psi Compatible with water or oil Easy-to-use fine adjust Adjustable
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps, Positive Displacement Pumps
- Features: Hydraulic Pumps, Screw Pumps
- Power Source: Manual
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 5,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: pressure applications, are available in pressure|ranges to 20,000 psi, with 0.015% of reading NIST-traceable|accuracy. Units are available for use with either distilled water|or mineral oil as the operating fluid, and offer several key|features—such as built-in priming pumps for
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise pressure
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Cole-Parmer
Description: in a kit including carrying case, NPT adapters, seals and hoses. The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water. The pump includes a unique high
- Features: Other
-
Supplier: Vektek, LLC
Description: Maintains circuit pressure while the pallet or tombstone is disconnected from the pump using a Decoupler or Tombstone Top Plate. Piston-type, inert gas precharged accumulators compensate for pallet pressure changes during machining. Available in two operating pressure ranges provide up to 3.6
- Capacity: 3.5999999999999996 cubic inches
- Operating Pressure: 2,000 to 5,000 psi
- Technology Type: Piston
- Features: Top Repairable
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) provides general design and test requirements for a flat cut-off pressure compensated, variable delivery hydraulic pump for use in a civil aircraft hydraulic system with a rated system pressure up to 5000 psi (34500 kPa). NOTE:
-
Supplier: Chevron Lubricants
Description: Ashless hydraulic oil for high performance industrial applications utilizing axial piston pumps where pressures may exceed 5000 psi, and vane- and gear-type pumps, and where applications are situated in environmentally sensitive areas.
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Vektek, LLC
Description: Maintains circuit pressure while the pallet or tombstone is disconnected from the pump using a Decoupler or Tombstone Top Plate. Piston-type, inert gas precharged accumulators compensate for pallet pressure changes during machining. Available in two operating pressure ranges provide up to 3.6
- Capacity: 3.5999999999999996 cubic inches
- Operating Pressure: 2,000 to 5,000 psi
- Technology Type: Piston
- Features: Top Repairable
-
Supplier: Transcat, Inc.
Description: Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: in a kit including carrying case, NPT adapters, seals and hoses. The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water. The pump includes a unique high
- Features: Other
-
Description: Reliable and highly efficient, Parker Compact Piston Pumps provide fixed-displacement power in a unique miniature design. Engineered for open-circuit systems, they bring flexibility to your operation. Compact Piston Pumps handle a variety of fluids including hydraulic oil, brake
- Maximum Discharge Flow: 0.8 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: -40 to 122 F
- Pump Housing Material: Cast Iron
-
Description: and small loaders. The T1 pump provide circuit reliability at speeds up to 2300 rpm at 350 bar (5,000 PSI). The T1 hydraulic pump is a very efficient and straight forward pump design with unsurpassed reliability. Its small envelope size gives a simple and
- Maximum Discharge Flow: 50.16 GPM
- Maximum Discharge Pressure: 5,075 psi
- Media Temperature: -40 to 248 F
- Pump Housing Material: Aluminum
-
Supplier: Cole-Parmer
Description: • Field-portable pressure generation and test systems are
0.1% accurate • Operating pressure to 10,000 psi Hydraulic two-stage pressure gauge comparator has a built-in shuttle valve that allows for rapid pressure increases at low pressures. A single carrying case holds the - Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise pressure
- Maximum Discharge Pressure: 0 to 3,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Jet Edge
Description: The 100-horsepower Jet Edge iP36100 Mobile Intensifer Pump is capable of producing adjustable output pressures from 5,000 to 36,000 psi (345 to 2,800 bar), and flow rates from 0 to 4.0 gallons (0 to 15.1 liters) per minute The pump utilizes a pressure-compensated
- Blast / Jet Pressure: 36,000 psi
- Power: 100 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: Transcat, Inc.
Description: for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump Log up to 8493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual
- Type: Gauge
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Primary Material: Aluminum
-
Supplier: Jet Edge
Description: contains the electric motor, hydraulic pump, hydraulic fluid supply, a plate style heat exchanger, and related components to produce the hydraulic power to operate the intensifier. The hydraulic module also has an adjustment to set the hydraulic pressure
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Ashcroft Inc.
Description: The Ashcroft® 1327CM pressure gauge comparator is a portable pressure generation and test system. Serving as a secondary calibration source, its reliability and dependability are guaranteed. An ideal product when stringent calibration standards need to be provided. 2-stage hydraulic pressure
-
Supplier: Transcat, Inc.
Description: CSA; Class 1, Div 2, Groups A-D rating ATEX rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2
- Type: Gauge
-
Supplier: SSI Technologies, LLC
Description: option for the MG-9V model. The MediaGauge™ MG-9V digital pressure gauge is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: HydraCheck Inc.
Description: Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 5000 PSI, 345 bar. The large clear 63mm diameter dial ensures that quick checks can be made to determine pump performance and setting of flow
- Media Temperature Range: 14 to 122 F
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: HydraCheck Inc.
Description: A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Glycol FR-5046HP is a high pressure polymer thickened water-glycol fluid which gives superior fire-resistance at pressures in excess of 5,000 psi. Pump test results show CITGO Glycol FR-5046HP low pump wear rate performance to be essentially equivalent or significantly
- Kinematic Viscosity: 46 cSt
- Viscosity Index: 210
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: HydraCheck Inc.
Description: pressure gauge and inline flow meter; ready to load-test your hydraulic pumps, motors and other hydraulic components safely and accurately. Affordable Light-weight Versatile Includes: Inline flow meter. Adjustable load valve. Comes equipped with either a 3000 PSI (207
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: HydraCheck Inc.
Description: pressure gauge, and inline flow meter; ready to load-test your hydraulic pumps, motors, and other hydraulic components safely and accurately. Includes: Inline flow meter with reverse flow. Adjustable load valve. Comes equipped with either a 3500 PSI (241 bar) or a
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: General Pump
Description: Soap Shooting Nozzle, Includes 30 ft. Hose, Filter and SS Nozzle Features For use with lance or extension wand Adjustable chemical feature Chemical can be stopped 5000 PSI maximum Chemical does not go through pump Attaches to QC on lance or extension wand Stainless steel
- Maximum Pressure: 5,000 psi
- Orifice Size: 48 to 67 mil
- Media: Chemicals
- Application: Cleaning / Blowoff
-
Supplier: MFP Automation Engineering
Description: Parker hydrostatic transmissions include Gold Cup for heavy duty applications, as well as systems for light duty applications such as turf equipment and vehicles weighing up to 2,000 pounds. Hydrostatic transmissions with fixed or variable hydraulic pumps and fixed or variable motor
-
Supplier: ValueTronics International, Inc.
Description: -0.97 bar to 340 bar Resolution: 0.1 psi, 0.01 bar Accuracy: Positive pressure: ± 0.05 % FS, Vacuum: ± 0.1 % FS Burst pressure: 10000 psi, 690 bar Reference class models with 0.025% accuracy Compatible with most Hydraulic and Pneumatic Test Pumps Bright backlit display
- Pressure Measurement: Absolute, Gauge
- Features: Digital
Find Suppliers by Category Top
Featured Products Top
-
– Fully certified to SAE J517 R13 and R15 performance criteria, with a maximum working pressure up to 35 MPa (5,000 psi) and a minimum 4:1 burst safety factor, delivering proven reliability and predictable lifecycle management in mission-critical energy and marine applications. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
maximum operating temperature is 100 °C (212 °F) and the maximum operating pressure is 16 bar (232 psi). Construction HZ/HZA-pumps are multistage centrifugal pumps of radially split casing design (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
The new Lee 687 Side Exit Flosert is the latest addition to our line of miniature flow regulating valves. At a nominal weight of just 48 grams, this valve is constructed entirely of stainless steel to ensure durability and long life. The valve is pressure compensated to provide a constant flow over a wide range of pressure differentials and is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company's new High Pressure 375 Pilot Operated Chek® is a miniature 0.375" diameter check valve that is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. This new valve acts like a normal check valve until pressure is applied to the pilot (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The)
More Information Top
-
5000-psi hydraulic pump targets Airbus A380 | News | The Engineer
5000 - psi hydraulic pump targets Airbus A380 .
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
and also acts as the main aircraft accessory gearbox driving the constant frequency AC generators (two per aircraft, each rated at 40 kVA) and variable frequency AC generators (two per aircraft, each rated at 50/80 kVA) and 5000 psi hydraulic systems pumps .
-
Journal of Jet Propulsion > New Equipment and Processes
Use of 66W Strato- power hydraulic pump permits utilizing systems of 5000 psi .
-
A Universal Panel Tester
First, it splits the 5000 psi (34 MPa) hydraulic pressure from the pump into ten different pressure channels.
-
Challenges Associated With Drilling a Deepwater, Subsalt Exploration Well in the Gulf of Mexico: Hadrian Prospect
The ROV was also upgraded with a 64-gal fluid capacity skid and a 5000 psi , 10- gal/min hydraulic pump .
-
Bell Boeing V-22 Osprey Team Meets 2006 Delivery Commitment With Eaton Onboard
These include three 5000 - psi Vickers brand engine-driven hydraulic pumps providing power for the aircraft's flight control and utility functions.
-
Hydraulic Fluid Viscosity Selection for Improved Fuel Economy
… ASTM D 6080-97 standard practice, studies conducted on numerous shear stability tests concluded that the 40 minute sonic shear test (ASTM D 5621) correlates with the “in service” viscosity of a hydraulic fluid in a 345 bar ( 5000 psi ) piston pump .
-
Fracturing operations in a dry geothermal reservoir
The pumping pressure was limited t o 5000 psi t o keep hydraulic horsepower costs i n the lowest unit price range and mlnimize the probability o f tool j o i n t washouts.
-
A Hydromechanical Testing Facility For Tight Reservoirs
A low profile loading frame with a 228.6 mm (9.0 in) diameter hydraulic piston connected to an external 35 MPa Jefri pump ( 5000 psi ) is used to apply an axial load in constant stress mode (Figure 8).
-
Standard Handbook for Civil Engineers > TUNNEL ENGINEERING
Hydraulic pumps mounted behind the shield supply 5000 - to 6000- psi pressure to the jacks, erector arm motor, and other hydraulically operated equipment.
Indicates content that may require registration and/or purchase.