-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points.
- Working Pressure Range: 0 to 750 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Compound, Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensation ensures accuracy in field applications External pressure module connection supports all BETA Port-P pressure modules (29 ranges) for even more measurement
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration (custody transfer) applications Pressure displayed in the user’s choice of 17 engineering units plus custom
- Environmental Properties: Pressure / Vacuum
-
-
Supplier: Transcat, Inc.
Description: test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution %
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: psi to +36 psi, -0.97 bar to 2.48 bar Sensor 2 range: 0 psi to +5000 psi, 0.00 bar to 345 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: 0.1 psi, 0.01 bar Sensor 1 accuracy: 0.025 % of full scale Sensor 2 accuracy: 0.035 % of,
- Environmental Properties: Pressure / Vacuum
-
Supplier: Pressure Washers Direct
Description: water Shark BR455037E Belt Drive Pressure Washer •4.5GPM at 5000 PSI cleans quickly and thoroughly •Electric start 20 HP Honda engine starts easy & runs quiet Stainless Steel Professional 2 Grip Wand •Insulated to work longer with less fatigue Karcher Triplex Plunger Pump
- Water Jet Pressure: 5,000 psi
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Gems Sensors & Controls
Description: 10 to 5000 psi (0.7 to 344 bar) Adjustable or Factory Set Multiple Fittings, Electrical Ranges and Terminations These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can
- Working Pressure Range: 10 to 5,000 psi
- Switch Point Range: 10 to 5,000 psi
- Deadband: 3.5 to 140 psi
- Accuracy: 2 to 4 ±% FS
-
Supplier: Allied Electronics, Inc.
Description: Features at a Glance Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric readout at far
- Operating Temperature: 0.4 to 159.8 F
- Display Type: Digital
-
Supplier: ValueTronics International, Inc.
Description: equipment for general monitoring and testing purposes. Additional Features: Range: 0 to 5000 psi, (0 bar to 345 bar, 0 to 34474 kPa) Resolution: 0.1 psi, 0.01 bar, 1 kPa Over pressure: 2 x full scale Measure pressure, 0.05% of full scale with internal sensor up to
- Physical Properties: Acoustic (Microphones)
- Environmental Properties: Pressure / Vacuum
-
Supplier: Barksdale Control Products
Description: The CSM series is the companion to the CSP, covering higher pressure ranges from 30-120 psi to 2000-5000 psi. Like the CSP, it offers high proof pressure at 9000 psi along with the same range of process connections. The CSM features a zinc-plated steel
- Switch Point Range: 30 to 5,000 psi
- Deadband: 9 to 400 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -20 to 176 F
-
Supplier: OMEGA Engineering, Inc.
Description: For rapid on-site calibration of transducers, transmitters, gages, and many other pressure-sensitive devices, OMEGA ® PCL-5000 Series calibrators provide high accuracy, reliability, and automatic pushbutton operation. OMEGA’s PCL-5000 portable, precision pressure
- Operating Temperature: 40 to 110 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's MICRO SWITCH™ 1HP Series pressure switches are designed for high pressure ranges (150 psi to 5000 psi) for use in aerospace and defense applications. The lightweight, compact pressure switches feature analog outputs to indicate gas
- Working Pressure Range: 6,000 psi
- Pressure Measurement: Absolute
- Number of Throws: Double Throw, Single Throw
- Material: Gas, Liquid
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric readout at far
- Operating Temperature: 0.4 to 159.8 F
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: unlimited deadband throughout the range of the gauge, and gives the unit superior set point flexability. Loop and in-line gauges have output signals that enable monitoring and control from remote areas such as control rooms or enclosures. Gauge range is vacuum to 20,000 psi.
|Quarter
- Display Type: Digital
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a
- Switch Point Range: 0 to 2,500 psi
- Deadband: 0 to 2,250 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4400 is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4400 is the solution for pressure measurement in Intrinsically Safe areas.
- Switch Point Range: 0 to 100 psi
- Deadband: 0 to 90 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features ±4% Full Scale Accuracy Maximum Pressure 3600 PSI/5000 PSI All Media Contacted Parts Available in Brass or SS Direct Reading Scales for Water and Air Small, Compact Design Easy to Install The SM series devices can be fitted with set point switches
- Operating Pressure: 500 to 3,600 psi
- Media Temperature: 160 to 240 F
- Media Temperature Range: 160 to 240 F
- Liquid Volumetric Flow Rate: 0.04 to 20 GPM
-
Supplier: SSI Technologies, LLC
Description: pressure gauge has an accuracy of +- .25% full scale for 75 to 3000 psi. The MediaGauge MG-MD digital pressure gauge is powered by an external 8 - 30 Vdc external power supply and comes standard with a wide variety of functions - multiple pressure unit display readings
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Allied Electronics, Inc.
Description: Features at a Glance Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29
-
Supplier: Allied Electronics, Inc.
Description: Features at a Glance Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29
-
Supplier: SAE International
Description: applicable to four pressure classes 3000, 4000, 5000 and 8000 psi. The equipment as designed is intended to be installed in hydraulic systems designed to AS5440 for military applications or ARP4752 and ARP4925 depending on the type of aircraft for commercial applications.
-
Supplier: General Pump
Description: 18.7 GPM @ 5,000 PSI with negligible pressure drop through the valve. General Pump flow switches provide durable, reliable on/off switching for systems that require start/stop capability.
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 190 F
- Liquid Volumetric Flow Rate: 18.7 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Radwell International
Description: LEVEL SWITCH, ELS-1150 SERIES, ELECTRO-OPTIC, SINGLE-POINT, 5000 PSI MAX PRESSURE, 35 MM LENGTH, 1/2" NPT MALE MOUNTING SIZE, 5-28 VDC INPUT, 100 MA @ 30 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Max. Inlet Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped relief pressure valve
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
Supplier: Euchner-U.S.A., Inc.
Description: The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable for
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: Waytek, Inc.
Description: VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature Economical and compact for cost, space and
- High Temperature Set Point: 110 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Waytek, Inc.
Description: VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature Economical and compact for cost, space and
- High Temperature Set Point: 100 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Two-Stage Manual Gas Manifold Gas Pressure Control Panels The two-stage manual gas manifold is designed for high-purity gases (up to 99.9999%) and applications requiring precise pressure control. It reduces gas pressure in two phases: the first stage lowers high cylinder
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Temperature: 325°F (162°C) Current Rating (240 VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature
- High Temperature Set Point: 170 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Waytek, Inc.
Description: Temperature: 325°F (162°C) Current Rating (240 VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature
- High Temperature Set Point: 160 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ensuring reliability and purity, this manifold system is essential for processes demanding consistent, high-quality gas delivery. Product Features *Equipped Jewellok pressure regulator and high pressure ball valve *Pressure regulator and pipe through the pressure test and
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Description: For high pressure, low temperature, and high temperature applications > For applications requiring high accuracy, high reliability, and structural integrity. > Operating temperatures from -320°F to +1000°F (+1200°F short term). > Displacement systems withstand pressures up to 3500 or
- Measurement Range: 0 to 0.2 inch
- Operating Temperature: -320 to 1,000 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
2 psi up to 120 psi. Applications Industrial instrumentation Pressure switch Pneumatic devices Medical equipment (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Journal of the American Rocket Society > Creation of High-Pressure Gas Source for Rocket-Motor-Propellant Supply Systems
The operation of the second unit differs from that of the first only in the use of a 5000 - psi pressure switch in conjunction with an electric timer to control the pres- surizing and exhausting cycle.
-
TITAN products - Grainger Industrial Supply
Working Pressure 5000 psi , Features Switch From Narrow Striping to Wide Stenciling Fan Patterns With a Twist, Speed and Control at Your Fingertips, For Use With Mfr.
-
Field Testing the Fluid Rod Production System
GAUGE & PRESSURE SWITCH 0- 5000 PSI .
-
http://www.lincolnindustrial.com/Catalogs/_English/05-General_Lubrication_Products/pumps&accessories.pdf
Handle slot pin switches for high pressure 5000 psi or low pressure 2000 psi delivery.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_137/LubeToolsEquip.pdf
Handle slot pin switches for high pressure 5000 psi or high volume, low pressure 2000 psi delivery.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/BU_General_Lubrication.pdf
Handle slot pin switches for high pressure 5000 psi or low pressure 2000 psi delivery.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/pgs82-87.pdf
Handle slot pin switches for high pressure 5000 psi or low pressure 2000 psi delivery.
-
Gate valve and motor-operator research findings
The transient in this case consists of a small interval of time from initiation of wedging (at about 5000 psi thread pressure ) through torque switch trip to the final maximum thrust.
-
Active and passive structural design concepts for improved empennage effectiveness of aircraft
Here the hydraulic pressure switches from 207 bar to 345 bar (3000 to 5000 PSI ) at high dynamic pressures to compensate aeroelastic losses.
-
New devices and chemicals
Digital pressure switches ffir constant Durchflul3raten of 0,1-10 ml/min; pressure until 5000 psi (340 bar); electronic pulsing correction; automatic lower and upper pressure limiting; AnschluB ftir gradient programmer; gfinstiges price / Leistungsverh / iltnis.
Indicates content that may require registration and/or purchase.