-
Supplier: TelephoneStuff.com
Description: ones. UPS System Features: - 500VA output power rating (300 watts) - Up to 30 minutes typical backup time - 6 protected outlets (3 UPS & surge + 3 surge-only outlets) attached to a 6 foot cord - Built-in RJ11 jacks prevent surges from damaging your modem/fax equipment; 6
- Volt-Amp Rating: 0.5 kVA
- Technology: Line-Interactive
-
Supplier: Gruber Power Services
Description: Three Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: SL500KG Power Rating: 500kVA/500kW Input Voltage: 480V Output Voltage: 480V
- Features: Three Phase
-
Supplier: TelephoneStuff.com
Description: 500VA Standby UPS System is an Internet Office System that provides complete power protection for your entire computer set-up including peripherals. 500VA of battery backup maintains your Internet connection, allowing you to work online through short blackouts or safely
- Volt-Amp Rating: 0.5 kVA
- Technology: On-line (Double-Conversion)
-
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services APC Back-UPS CS 500 (300-W/500-VA), Beige Shield high-performance PCs and workstations against power changes.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services APC Back-UPS CS 500 (300-W/500-VA), Black Shield high-performance PCs and workstations against power changes.
-
Uninterruptible Power Supplies (UPS) - MINUTEMAN Entrust Series 500VA Line-Interactive UPS -- ETR500Supplier: TelephoneStuff.com
Description: Entrust Series 500VA Line-Interactive UPS (Uninterruptible Power Supply) line combines full-featured voltage regulation, spike and surge suppression, and battery backup into a slimline case style. The Entrust Series is versatile enough to support most computers or workstations in
- Volt-Amp Rating: 0.5 kVA
- Technology: Line-Interactive
-
Supplier: Mesta Electronics, Inc.
Description: Features and Benefits Output power range of 500VA to 1250VA Universally compatible to phase-lock with any generator System can be locally or remotely monitored Electronic short circuit and current limiting protection of system M.T.B.F. of all Mesta equipment is over 200,000 hours Overload
- Volt-Amp Rating: 0.5 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 120
- Features: Audible Alarms, LCD or LED Display, On-line (Double-Conversion), Other, Remote Monitoring Contacts, Three Phase
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Smartpro 500VA 1U, Rackmount UPS
-
Supplier: Allied Electronics, Inc.
Description: Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient. Features: Intuitive LCD Interface Efficiency Greater Than 97% Predictive Replacement Battery Date
-
Supplier: Newark, An Avnet Company
Description: APC Smart-UPS 500VA LCD 100V
-
Supplier: Allied Electronics, Inc.
Description: Features: Surge Protection for Coaxial, Telephone and Network Connections Network Manageable Through Web Browser Power Range from 350-500 VA Four Power Outlets (Two Battery, Two Surge) Input/Output Voltage = 120 V Up to 72 Minutes of Runtime Wall Mountable With Cable Management
-
Supplier: TelephoneStuff.com
Description: Internet Office 500VA Tower Standby 120V UPS with USB Port offers UPS battery support, plus complete AC and tel/Ethernet modem line surge suppression. Features: - Supports entry level PC systems for up to 30 min. during brownouts and power failures, enabling safe system
- Volt-Amp Rating: 0.5 kVA
-
Supplier: Allied Electronics, Inc.
Description: Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 196-208 V Input Voltage Adjustable Range: 160-300 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte Typical Recharge Time: 6 Hours
-
Supplier: Allied Electronics, Inc.
Description: The SDU Off-Line DIN Rail UPS Series provides industry leading compact design with a wide operation temperature range and an installation option not easily found with competing products. The DIN Rail UPS provides economical protection from damaging impulses and power interruptions.
-
Supplier: Visual Sound, Inc.
Description: software interface to selectively reboot remote equipment or shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and
- Protection: Lightning
-
Supplier: Gruber Power Services
Description: Single Phase Uninterruptible Power Supply System Condition: Limited Stock, Call for availability Model: SURT7500RMXLT Power Rating: 7.5kVA/6kW Input Voltage: 208V Output Voltage: 208V,120V
- Features: Single Phase
-
Supplier: Newark, An Avnet Company
Description: APC BACK-UPS HS 500VA 230V
-
Supplier: Newark, An Avnet Company
Description: UPS, 120V, 750VA / 500W; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 500W; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:6min; Product Range:Smart-UPS Series; Length:16" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SMART UPS 500VA 300W 1U
-
Supplier: Chloride Power North America
Description: The Agility Series UPS is available in 750 - 3000 VA modules. Agility offers microprocessor-based control providing a fast response to power disturbances while line-interactive topology compensates for most voltage fluctions without battery wear. 120 V, line-interactuve UPS available
- Features: Single Phase
-
Supplier: PHOENIX CONTACT USA
Description: Uninterruptible power supply with IQ technology 1AC/1AC/500 VA. For 120 V AC/230 V AC applications. Provides information regarding the charging state, remaining runtime, and service life of your rechargeable battery module at all times and thereby increases system availability.
- Compliance: UL
-
Supplier: ABB Inc.
Description: compliant with international standards regarding VFI operation. This continuous on-line UPS is available in models from 10kVA up to 500kVA. For high-power redundant applications, the SitePro UPS can be installed with up to eight units in parallel, achieving power
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI SMART 500 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Supports entry level PC systems for up to 30 minutes during power
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.5 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 14.6 minutes
-
Supplier: Gruber Power Services
Description: Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: Comet Power Rating: 50kVA/40kW Input Voltage: 480V Output Voltage: 208V
- Features: Three Phase
-
Supplier: Gruber Power Services
Description: Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: SL40KG Power Rating: 40kVA/40kW Input Voltage: 480V Output Voltage: 480V
- Features: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNIVS1000 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Internal UPS circuits support entry level PC systems for up to 60
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Sanyo Denki America, Inc.
Description: Parallel able units (1kVA up to 5kVA) that can grow with customer demand. A UPS can configure for 100% load or N+1 configurations.
- Input Voltage Range: 100 to 240 volts
- Volt-Amp Rating: 1 to 5 kVA
- Watt Rating: 0.7 to 3.5000000000000004 kwatts
- Operating Temperature: 32 to 104 F
-
Supplier: CE+T Power
Description: Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for system
- Volt-Amp Rating: 20 to 160 kVA
- Compliance: IEC 62040-3
- Features: Other
-
Supplier: CE+T Power
Description: Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for system
- Volt-Amp Rating: 20 to 60 kVA
- Compliance: IEC 62040-3
- Features: Other
-
Supplier: Mesta Electronics, Inc.
Description: 300% Additional Product Information The Series II UPS uses unique online/utility interative technology, which responds instantaneously to any fluctuations in the line or load. While ensuring protection of critical equipment, it also improves power factor and minimizes line distortion, helping
- Input Voltage Range: 208 to 240 volts
- Volt-Amp Rating: 5 kVA
- Operating Temperature: 32 to 104 F
- Features: Audible Alarms, LCD or LED Display, Lightning, On-line (Double-Conversion), Other, Remote Monitoring Contacts, Short Circuit, Single Phase, Surge
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI500ISO offers complete UPS protection with built-in line-interactive voltage regulation, intelligent monitoring and unattended shutdown capability. Built-in isolation transformer with faraday shield offers full isolation and complete common mode noise rejection. 500VA
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.5 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 11 minutes
-
Supplier: DigiKey
Description: UPS 500VA 300W 7 OUT RACK/TOWER
- Volt-Amp Rating: 0.5 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Full Load: 3 minutes
- Number of "Backed Up" Electrical Outlets: 7
-
Supplier: SOCOMEC
Description: Applications • Professional and IT equipment • Servers and networking devices • CAD / graphic workstations with monitors and peripherals • Control systems Advantages A professional UPS • Designed for professional environments, protection against power cuts and over voltage is ensured by Line
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1 to 1.5 kVA
- Runtime at Full Load: 12 minutes
- Number of "Backed Up" Electrical Outlets: 4
-
Supplier: Tripp Lite by Eaton
Description: connected to provide fail-safe redundancy (two 80kVA models supporting up to 80kVA total load) or increased capacity (two 80kVA models supporting up to 160kVA total load). Large capacity 80,000VA / 64,000W UPS continually converts incoming AC power into filtered DC and
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 95 to 103 amps
- Operating Temperature: 32 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
an O-ring (or an X-ring) and the low-pressure side of the seal to prevent the O-ring from being forced into the extrusion gap. Backup rings are commonly used when an application operates under pressures exceeding 1,500 psig, or when components are designed with a relatively large extrusion (read more)
Browse Back-up Rings Datasheets for CT Gasket & Polymer Co., Inc. -
UL recognized latching contactor for low voltage, high current applications. Contact ratings range from 200A to 500A@80VDC make this panel-mounted relay ideal for battery charging, UPS and telecom equipment, and forklifts. An auxiliary contact is optional (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
VUCF (Fast-Acting) — Engineered for UPS and Critical Power Infrastructure Voltage Rating: 600VAC/DC Current Rating: 1–600A (450–600A: contact manufacturer) Interrupt Rating: 1–60A: 300kA AC; 70–400A: 200kA; 50kA DC Clearing (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Rosenberg USA now offers a 500 mm sickle-blade axial fan offering a 5 dB(A) to 7 dB(A) decrease in operating noise levels compared to the previous fan model, depending on system airflow and pressure requirements. In addition to the dramatic (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg's redesigned and improved GD84 500-Watt, 230-Volt single phase EC motors run cooler and more efficiently, while increasing airflow. They are available now on Rosenberg axial and backward curved fans for HVAC and equipment cooling applications. The new UL-recognized motors (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters while maintaining operational continuity in demanding environments. With voltage ratings of 1000VAC and 1000VDC, current ratings from 25A to 500A, and a 50kA interrupting capacity (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
SB Connectors are available from 50 up to 500A. The SB connectors ar genderless and are both color and mechnanically keyed to prevent cross mating different voltages (flip one 180 degrees and they will mate to each other). All the connectors are UL rated to 600 volts so the keys (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
2 hazardous locations, such as refineries or chemical storage. The new fans are available in sizes 400mm, 450mm and 500mm, offering airflow from 3,000 to 6,500 CFM. They are designed, manufactured and tested to meet applicable standards, including EN 1127-1, EN 13463-1, EN 13463 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The new Gen 3+ fans will come in sizes 450/500/560/630-mm and will offer all the features and benefits of Rosenberg’s innovative Gen 3 motors, plus more power – up to 7 kW. The new motors are 100% speed controllable and are CE, UL and RoHS approved. The first Gen 3 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
Shopping - Best Prices On The CyberPower Systems Smart App Intelligent LCD OR500LCDRM1U 500VA UPS (500VA/300W - 3 Minute Full Load - 4 x NEMA 5-15R - Battery/S...
Bigbruin.com » Shopping » Computers » Power Protection » UPSs » Smart App Intelligent LCD OR500LCDRM1U 500VA UPS (500VA/300W - 3 Minute Full Load - 4 x NEMA 5-15R - Battery/Surge-protected, 2 x NEMA 5-15R - Surge-protected .
-
G5 Energy Consumption, Anybody Know? - MacRumors Forums
So if you are using a 500VA UPS it'll be overloaded all the time, depending on what else you have connect to it.
-
CR4 - Thread: power factor
We have a 500 VA UPS .
-
CR4 - Thread: How to Connect DC AMP Meter With Battery
… it, he may have his own reasons to start from here .... not to throw it away and put a shunt with zero centered scale, or a DPM as John suggested at 20 STP ( for a 500VA UPS costs may be 70 …
-
CR4 - Thread: Power Factor Panel Issue
We have a 500 VA UPS .
-
CR4 - Thread: High Face to Earth and Neutral to Earth Voltage from Generator
The problem am facing is my APC 500VA UPS is not working with the electricity supply from the generator.
-
Heat
APC BACK 500VA UPS .
-
Backup Battery Help - MacRumors Forums
Since quite a few of the low-end 500VA UPSs are 300W units this tends to set off the overload sensors when the machine cycles into high gear.
-
UPS - A little advice please - FedoraForum.org
• Plexus V 500VA UPS .
-
Heat
APC BACK 500VA UPS .
Indicates content that may require registration and/or purchase.