-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5270BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets,
- Tj: -55 C
- VZ: 91 volts
- ZZT: 400 ohms
- PD: 500 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500mW, Single Zener Diodes. This listing supports clearer product
- Tj: -65 C
- VZ: 68 volts
- ZZT: 160 ohms
- PD: 500 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500mW, Single Zener Diodes. This listing
- Tj: -55 C
- VZ: 22 volts
- PD: 500 milliwatts
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500mW, Single Zener Diodes. This listing supports clearer
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: Daheng New Epoch Technology, Inc.
Description: TO3M
- Wavelength Range: 660 to 600 nm
- Laser Power: 500 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Utmel Electronic Limited
Description: Diodes - Zener - Single Diode LLDS; MiniMelf 500mW 15V Surface Mount
- VF: 0.9 volts
- Tj: -65 to 200 C
- PD: 400 milliwatts
- Pin Count: 2
-
Supplier: Allied Electronics, Inc.
Description: Fast Switching Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV24 is small mold type zener diode for voltage regulation.
- VZ: 21.6 to 26.4 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: Diode, Zener; 2.7 V; 500 mW; DO-35; 30;75; 300; 20 mA Test Current
-
Supplier: Allied Electronics, Inc.
Description: Diode; Zener; 6.2 V; 500 mW; DO-35; IR=20 mA; IL=5 #A; IF=200 mA
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV16 is small mold type zener diode for voltage regulation.
- VZ: 14.4 to 17.6 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV15 is small mold type zener diode for voltage regulation.
- VZ: 13.5 to 16.5 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV13 is small mold type zener diode for voltage regulation.
- VZ: 11.7 to 14.3 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-35
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF
- VF: 1.1 volts
- Tj: -65 to 175 C
- PD: 500 milliwatts
- Package: MELF, SOD-80
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-35
- Features: Other, Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: The latest additions to the Littelfuse Rectifier Diode family are the new 38mm and 50mm dia die Wespack Rectifier Diodes and the new 96mm large area rectifier diodes. These new designs are constructed using low temperature sintering technology and have an improved package design
- Features: Other, Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 500W, 6V, SOIC, FULL REEL; Product Range:SRDA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-35
- Features: Other, Zener Diodes
-
Description: DIODE GEN PURP 5KV 1032A W4
- VF: 2.7 volts
- VR: 5,000 volts
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-35
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 500mW, 51V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35; Peak Reflow Compatible (260 C):NoRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 500mA, 40V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Forward Voltage Max:300mV; Forward Surge Current:3A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: 1.3V@1A 500ns 1A 1kV SMA-W Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: Utmel Electronic Limited
Description: 500 mW 39 V ±5% Zener Diode Voltage Regulator
- Operating Temperature: -55 to 150 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Diode Zener Single 12V 5% 500mW Automotive 2-Pin SOD-123 T/R
- VF: 0.9 volts
- IR: 0.00005 mA
- Tj: -65 to 150 C
- VZ: 12 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers VR=40V IF=500mA IR=40uA
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: Diode, Zener; 6.2 V @ 20 mA; 500 mW; DO-35; 7 Ohms @ 20 mA; 5 muA at 4 V; 200 d
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 40V 500MA SOT23-3
- VF: 0.55 volts
- VR: 40 volts
- IR: 0.04 mA
- trr: 10 ns
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 500mW, 33V, DO-35; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 036718-ZHCS500TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA Reverse Recovery
- VF: 0.55 volts
- VR: 40 volts
- IR: 0.04 mA
- trr: 10 ns
-
Supplier: DigiKey
Description: Diode Schottky 40V 500mA (DC) Surface Mount SOT-23-3
- Tj: 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 801022-ZLLS500TC Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 700mA (DC) Reverse Recovery Time (trr): 3ns Operating Temperature - Junction: 150°C
- VF: 0.53 volts
- VR: 40 volts
- IR: 0.01 mA
- trr: 3 ns
-
Supplier: Littelfuse, Inc.
Description: Our soft recovery diodes are available with a range of reverse recovery characteristics tailored to meet the requirements of both freewheeling and snubber applications. These devices are available with blocking voltages up to 6kV and average currents up to 2413A. 24mm to 75mm diameter silicon
-
Supplier: ROHM Semiconductor USA, LLC
Description: RB500SM-30 is Schottky Barrier Diode for general rectification.
- VF: 0.5 volts
- IF: 0 mA
- VR: 30 volts
- Tj: -55 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
built-in monitor photodiode for power control and feedback applications. Features Visible red output: 675 nm (typ.) High optical output power: 210 mW (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Power 405 nm 400 mW Violet Laser Diode HL40213MG is a single-mode high power violet laser diode by Ushio available in a compact 5.6 mm CAN package. HL40213MG boasts the industry’s highest optical power of 400 mW in the 405 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. USHIO LASER DIODES Ushio Laser Diodes are (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
DIODES Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio Laser Diode HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical and industrial applications. Also available HL40071MG, a new single mode 405nm diode from Ushio (read more)
Browse Diode Lasers Datasheets for World Star Tech -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech