-
Supplier: DigiKey
Description: Uncoated 95 Ferrite Core ETD Type Length 0.500" (12.70mm) Width Diameter Height
- Core Material: Manganese-Zinc Ferrite
- Core Shape: ETD
-
Supplier: DigiKey
Description: Uncoated Ferrite Core ETD Type Length 0.500" (12.70mm) Width Diameter Height
- Core Material: Manganese-Zinc Ferrite
- Core Shape: ETD
-
Supplier: DigiKey
Description: Uncoated 43 Ferrite Core Toroid Type Length Width Diameter 0.500" (12.70mm) Height
- Core Material: Manganese-Zinc Ferrite
- Core Shape: Toroid
-
-
Supplier: DigiKey
Description: Uncoated 61 Ferrite Core ROD Type 1.378" (35.00mm) Length Width 0.197" (5.00mm) Diameter Height
- Core Material: Manganese-Zinc Ferrite
-
Supplier: Magnetics
Description: Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is
- Core Material: Manganese-Zinc Ferrite
- Core Shape: EP, PQ, RM
- Diameter: 22.9 mm
- Inductance: 500 nH
-
Supplier: Utmel Electronic Limited
Description: FERRITE CORE 110 OHM SOLID
- Impedance Range: 110 ohms
- Operating Temperature: -40 to 125 C
- Packing Method: Tape Reel, Other
- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350082-B66293K0000X 187 Category: Magnetics - Transformer, Inductor Components - Ferrite Cores Series: ILP58/4/38 Package: Box Length: 2.299" (58.40mm) Standard Package: 60 Height: 0.160" (4.06mm) Material: N87 Core Type: I Width
- Technology: Solenoidal (Standard) Core
-
Supplier: Heilind Electronics, Inc.
Description: Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
-
Supplier: Win Source Electronics
Description: Manufacturer: Fair-Rite Products Corp. Win Source Part Number: 1123477-2843002702 Length: 7.01mm Material: 43 Categories: Filters Manufacturer Homepage: www.fair-rite.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity:
-
Supplier: Win Source Electronics
Description: % Impedance: 11 O Test Frequency: 100 MHz Core Material: Ferrite Height: 900 µm Material: Ferrite Number of Lines: 1 Weight: 10.999615 mg Resistance: 150 mO Width: 1.1938 mm Categories: Ferrite Beads and Chips DC Resistance (DCR): 150 mO
-
Supplier: RS Components, Ltd.
Description: WE-CBF Ferrite Bead 0603 120Ohm 500mA - Ferrite Cores - Ferrite Beads
- Impedance Range: 120 ohms
- Rated DC Current: 500 milliamps
-
Cable Assemblies - Premium VGA Cable, HD15 Male / Male with Ferrites, Black 50.0 ft -- CTLF3VGAMM-50Supplier: L-com, Inc.
Description: This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box
- Application: Audio, Video
- Cable Assembly Gender: Male-Male
- Cable Length: 50 ft
-
Supplier: Central Technologies
Description: Used for high reliability applications, bulk pack or tape & reel packaging
- Applications: RF Inductor / Choke
- Core Material: Ferrite, Iron, Other
- DCR: 1.5 ohms
- Inductance Range: 50 microH
-
Supplier: RS Components, Ltd.
Description: B78148S Series RF Chokes have a Ferrite drum core. Wide inductance range, 1 to 4700μH. Rated current, 55 to 1200 mA. Suitable for general-purpose applications including RF blocking and filtering, Decoupling and interference suppression, for antenna systems, automotive
- Core Material: Ferrite
- DCR: 78 ohms
- Inductance Range: 4700 microH
- Inductance Tolerance: -5 to 5 (+/- %)
-
Supplier: Win Source Electronics
Description: ) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500
- DCR: 0.2000 ohms
- Inductance Range: 50 microH
- Mounting Style: Surface Mount Technology (SMT)
- Operating Temperature: -40 to 125 C
-
Supplier: TDK-Lambda Americas Inc.
Description: equipment, and LED equipment, under the TDK-Lambda brand. TDK-Lambda is the only specialized power supply manufacturer that can procure important components such as ferrite, capacitors, or inductors used in power supply transformers within the TDK group. The company focuses on the development
- AC Input Voltage: 90 to 264 volts
- DC Output Power: 500 watts
- Technology: Switching
- Type: Medical Power Supply
-
Supplier: Allied Electronics, Inc.
Description: Features: Large Ferrite Core for Extended Saturation Point Optimum Frequency Range: 0.01 to 2 MHz 1.25" Long Leads (±0.1") Test Frequency: 1 kHz Core Length: 1.25" Coil Is Covered with Vinyl Insulation Shrink Sleeve
- DCR: 0.2600 ohms
- Quality Factor (Q): 11.6
- Rated DC Current: 3200 milliamps
- SRF: 1.00E-3 MHz
-
Supplier: RS Components, Ltd.
Description: = 500mA Length = 10.4mm Depth = 10.4mm Height = 4.8mm Dimensions = 10.4 x 10.4 x 4.8mm Tolerance = ±10% Maximum DC Resistance = 1.27Ohms Series = B82462-A4 Core Material = Ferrite
- Core Material: Ferrite
- DCR: 1.27 ohms
- Inductance Range: 470 microH
- Inductance Tolerance: -10 to 10 (+/- %)
-
Supplier: RS Components, Ltd.
Description: are often for use with multi function meters that have 0.333 V input. â?¢ High sensitivity. â?¢ Class 1 accuracy. â?¢ Construction- ferrite core material. â?¢ Case nylon UL flame retardant rating 94V-0. â?¢ Linearity
- Operating Temperature: -15 to 50 C
- Primary current (Ratio) Range: 500 amps
- Type / Applications: Split Core, Other
-
Supplier: Trigon Components, Inc.
Description: SERIES IWL DESCRIPTION Wirewound, Ferrite Core (Low Profile) INDUCTANCE RANGE 1 to 22uH IDC 340 to 1150mA DCR 0.60 to 21ohm
- Applications: General Purpose
- Core Material: Ferrite
- DCR: 21 ohms
- Inductance Range: 1 to 22 microH
-
Supplier: Datatronics™
Description: Features 0.1 - 500Amps Amorphous, Ferrite, E-Core Industrial, Commercial
- Applications: High Current
- DCR: 0.0030 to 0.4300 ohms
- Inductance Range: 1 to 1000 microH
- Inductance Tolerance: 15 (+/- %)
-
Supplier: AVX Corporation
Description: ~ 85°C Core Material: Ferrite Typical Applications EMI supperssion USB LCD LVDS Mobile electronics The LCCM series of common mode chokes are suitable for common-mode noise filtering in commercial, industrial and consumer applications. Available sizes include 0805 and 1206.
- Applications: Common-Mode Choke
- Core Material: Ferrite
- DCR: 67 to 2200 ohms
- Lead Type: No Leads (SMT)
-
Supplier: West Coast Magnetics
Description: frequency of operation is as low as 10 kHz and as high as 500 kHz. This E-core series is based on popular lamination sizes. As a result 60 Hz transformers and inductors can be constructed from this geometry by replacing the ferrite cores with silicon steel laminations.
- Power Rating: 3.5 to 246 watts
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Large ferrite core for extended saturation point, optimum frequency range .01-2 Mhz. 1.5" long leads (+/- 0.1") Test frequency 1 Khz. Core length 1.25" Coil is covered with vinyl insulation shrink sleeve. Operating Temperature
- RoHS Compliant: Yes
- Type: Other
-
Supplier: Tripp Lite by Eaton
Description: noise up to 60 dB that can cause equipment damage or data loss Combine large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors to block interference Protects Coaxial/Telephone/Mo dem/Ethernet Connections From Surges
- Clamping Voltage: 140 volts
- Standards: IEEE
Find Suppliers by Category Top
Featured Products Top
-
converters, EMC filters, and multiple automotive and welding applications. Compared to ferrite cores, nanocrystalline cores offer high saturation induction, higher permeability levels, and a wider operational range of temperature. Amorphous Created from metallic glass materials with an (read more)
Browse Ferrite Ceramics and Ferromagnetic Materials Datasheets for Magnetics -
Kool Mµ MAX the optimal solution for high efficiency, high power inductors. Kool Mµ Hƒ powder cores, optimized for frequencies 200-500 kHz, are a (read more)
Browse Ferrite Ceramics and Ferromagnetic Materials Datasheets for Magnetics -
-speed signals Wire wound SMD topology and ferrite core Four standard SMD surface mount platforms Operating temperature range: -40°C to +125°C Current ratings up to 400 mA (read more)
Browse Inductors, Coils, and Chokes Datasheets for DigiKey -
. The units include a ferrite core and coil, and the sealed connection is held together by either a flexible PU cable or connector. The Extra Distance model features stainless steel housing that is heat shrunk onto the ceramic disk; this makes the sensor resistant and impenetrable, making (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
quad-core Atom application processor, Samsung’s 8 GB mobile LPDDR4 SDRAM and Rohm’s DC-DC converter and power management chips (read more)
Browse Product Development Services Datasheets for TechInsights Inc.