-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1a, Diode and Rectifier, Rectifiers. This
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL SCHOTTKY DIODE, 30V, 1A; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Forward Voltage Max:395mV; Forward Surge Current:75A; Operating Temperature Max:150°C; Qualification:-RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: DIODE; SMB; 1A IF; 0.75V; 50A IFRM; 10 V/NS
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1A, 60V; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Forward Voltage Max:700mV; Forward Surge Current:20A; Operating Temperature Max:125°C; Diode Case Style:MELF RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 50V 1A SMA
- VF: 0.7 volts
- IF: 1,000 mA
- VR: 50 volts
- IR: 0.5 mA
-
Supplier: Newark, An Avnet Company
Description: RF DIODE, 50V, 0.1A, SOD-323; Diode Configuration:Single; Resistance @ If:1ohm; Reverse Voltage:50V; Diode Case Style:SOD-323; No. of Pins:2 Pin; Diode Capacitance:0.21pF; Forward Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Diode, Ultrafast; 1.07 V (Max.); 2A IF;200V; 50A Ifms; 1 uA (Max.) IR; SOD-57
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 50V 1A SMB
- VF: 1.1 volts
- IF: 1,000 mA
- VR: 50 volts
- IR: 0.005 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 5.1V 0.5W Zener
- Features: Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: PIN DIODE, 50V, 0.1A, SOT-23; Diode Configuration:Dual Common Anode; Resistance @ If:1ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.21pF; Forward Current If(AV):100mA; Operating RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 50V 1A PCP
- VF: 0.55 volts
- IF: 1,000 mA
- VR: 50 volts
- IR: 0.08 mA
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 50V 15A TO277A
- VF: 0.56 volts
- VR: 50 volts
- IR: 3 mA
- Features: Other, Schottky Barrier Diodes
-
Supplier: DigiKey
Description: Diode Schottky 50V 1A Surface Mount DO-213AB
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 50V 1A DIE
- VF: 0.6 volts
- VR: 50 volts
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 50V 2A SMA
- VF: 0.7 volts
- IF: 2,000 mA
- VR: 50 volts
- IR: 0.5 mA
-
Supplier: ODG (Origin Data Global)
Description: 1 pair common anode 300mW 8.65V~9.56V 9.1V SOT-23 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: Diode; 15 A (Avg.) IF; 1.5 (Drop)V; 50V; 0.65C/W; 239 A (Non-Repetitive) Ifms
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 10A,50V,TRENCH SKY RECT.
- Features: Other, Schottky Barrier Diodes
-
Description: DIODE ZENER 9.1V 500MW DO35
- VF: 1.5 volts
- IR: 500 mA
- Tj: -65 to 200 C
- VZ: 9.1 volts
-
Supplier: Allied Electronics, Inc.
Description: Diode,Glass passivated;1A IF;1.2 V (MAX.);600V;50A Ifms;150uA IR;DO-204AC
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 750570-V20PL50-M3/86A Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5.5A Operating Temperature - Junction: -40°C ~ 150°C
- VF: 0.59 volts
- VR: 50 volts
- IR: 3 mA
- Tj: -40 to 150 C
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 9.1V 1W DO204AL
- VF: 1.2 volts
- IR: 1 mA
- Tj: -65 to 200 C
- VZ: 9.1 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798952-V15PL50-M3/86A Series: eSMP, TMBS Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-277, 3-PowerDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 6A Current -
- VF: 0.57 volts
- VR: 50 volts
- IR: 0.8 mA
- Tj: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 121488-V10PN50-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 550mV @ 10A Current - Reverse Leakage @ Vr:
- VF: 0.55 volts
- VR: 50 volts
- IR: 1.5 mA
- Tj: -40 to 150 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±1% Single 250mW 5.04V~5.16V 5.1V SOT-23 Zener Diodes ROHS
- IR: 0.002 mA
- VZ: 5.1 volts
- ZZT: 40 ohms
- PD: 250 milliwatts
-
Supplier: DigiKey
Description: Zener Diode 9.1V 1W ±6% Through Hole DO-41
- Tj: -65 to 200 C
-
Supplier: ROHM Semiconductor GmbH
Description: RB160MM-50 is small power mold type (PMDU) schottky barrier diode for general rectification.
- VF: 0.51 volts
- IF: 1,000 mA
- VR: 40 volts
- VRRM: 50 volts
-
Description: DIODE SCHOTTKY 50V 10A TO277A
- VF: 0.55 volts
- VR: 50 volts
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 20V 1W DO41
- IR: 0.005 mA
- Tj: -65 to 200 C
- VZ: 20 volts
- ZZT: 22 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105514-BZX79C5V6_T50A Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40
- VF: 1.5 volts
- IR: 0.001 mA
- Tj: -65 to 200 C
- VZ: 5.6 volts
Find Suppliers by Category Top
Featured Products Top
-
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
C junction temperature = safely operate at higher temperatures Multiple configurations and package options available at 700V and 1200V and current ratings of 50A, 200A and 600A. (read more)
Browse Diodes Datasheets for Richardson RFPD -
VMI manufactures two 10kV, 5mA diodes – the M100FF3 and (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design advantages include: Increased creepage distance between the anode and cathode Uniform and precise dimensions Specially designed for use (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
capabilities. With a maximum DC blocking voltage of 40V and the ability to handle a forward current of 4A, it offers robust performance for various power management needs. Key Features: Type: Schottky Barrier Rectifier Diode (read more)
Browse Diodes Datasheets for Win Source Electronics -
-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey