-
Supplier: Utmel Electronic Limited
Description: Bridge Rectifiers 1.5 Amp 1000 Volt 50 Amp IFSM
- VF: 1.1 volts
- IF: 1,500 mA
- VR: 1,000 volts
- IR: 0.005 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 400 Volt 50 Amp
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 5.0 Amp 50 Volt
- VF: 0.69 volts
- IF: 5,000 mA
- VR: 50 volts
- IR: 0.15 mA
-
-
Supplier: Utmel Electronic Limited
Description: Rectifiers 16 Amp 600 Volt 50ns
- VF: 1.5 volts
- IF: 16,000 mA
- VR: 600 volts
- IR: 0.01 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers 50 Amps 1600V
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: Rectifiers 3.0 Amp 600V 50ns 35 Amp IFSM
- VF: 1.45 volts
- IF: 3,000 mA
- VR: 600 volts
- IR: 0.005 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 50 Amps 25V
- Features: Other, Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SCHOTTKY RECTIFIER 5.5 Amp Product overview: 50WQ06FNTRPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Features: Rectifier Diode, Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifiers 50 Volt 1.0 Amp Glass Passivated Product overview: BYM10-50-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and
- Tj: -65 C
- IO: 1 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Radwell International
Description: RECTIFIER BRIDGE SINGLE PHASE 6AMP 50-1000V 4PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Rectifier Diode
-
Supplier: RS Components, Ltd.
Description: Bridge rectifier 2Amp 50v, DBLS201G RD
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 40 Volt 1.0 Amp 50 A IFSM Trim Leads Product overview: SB140-E3/53 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for
- Tj: -65 C
- IO: 1 amps
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Ultra Fast Silicon Rectifier, 8 A Forward Current, TO-220 Package Type Ultrafast 50ns recovery time Low forward voltage Low leakage current High temperature glass passivated function The NTE597 is a silicon rectifier in a 2–Lead TO220 type package designed for use in switching power
-
Supplier: DigiKey
Description: SILICON BRIDGE RECTIFIERS 50 AMP
- Tj: -40 to 150 C
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
-
Supplier: Accuris
Description: TRANSFORMER-RECTIFIER, 50 AMP 28V DC, 30 DEG PHASE SHIFT IN RIPPLE VOLTAGE TYPE A-2
-
Description: 50 AMP BRIDGE RECTIFIER
- VF: 1.2 volts
- Tj: -65 to 150 C
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: (Vf) (Maximum) @ If: 950mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): EGP50AHE3/73; EGP50AHE3/54; EGP50A TR; EGP50A AMP; Introduction Date: June 19, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open
- VF: 0.95 volts
- VR: 50 volts
- IR: 0.005 mA
- trr: 50 ns
-
Supplier: Allied Electronics, Inc.
Description: The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features: Over 40 kW Output Capability Available in 8 Standard Circuits UL Recognized
-
Supplier: Richardson RFPD
Description: This “fast recovery” rectifier diode 1N5415 through 1N5420 series is military qualified and is ideal for high-reliability applications where a failure cannot be tolerated. These industry-recognized 3.0 amp rated rectifiers for working peak reverse voltages from 50 to 600
- IF: 3,000 mA
- trr: 250 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Rectifier Diode
-
Supplier: Mersen
Description: A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to
- Voltage Rating: 600 volts
- Current Rating: 2,000 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space. Features Low I²t minimizes damage
- Voltage Rating: 150 volts
- Current Rating: 6,000 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: ODG (Origin Data Global)
Description: SCR THYRISTOR 50 AMP TO 65
- TJ: -40 to 125 C
- Features: Other
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Electrocube, Inc.
Description: Hermetically-sealed versions available Thermal conduction cooling via mounting base plate or fan Resistance (bonding resistance): <10 mΩ MTBF: >50.000 h Output current: 3 amps to 100 amps High KVA output with 5 KVA to 50 KVA power range High current TRUs also available in
- Power Rating (VA): 5,000 to 50,000 VA
-
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 50-amp rated up to 130˚C Zero reverse recovery current High-frequency operation
- IF: 50,000 mA
- VRRM: 650 volts
- Features: Schottky Barrier Diodes
- Package: TO-247
-
Supplier: Win Source Electronics
Description: (Cross-Reference): EGP20D AMP; EGP20D/54; EGP20D-E3/23; Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and
- VF: 0.95 volts
- VR: 200 volts
- IR: 0.005 mA
- trr: 50 ns
-
Supplier: Acme Chip Technology Co., Limited
Description: SCR THYRISTOR 25 AMP TO 48
- VDRM: 500 volts
- IT(RMS): 40 amps
- TJ: -65 to 125 C
- ITSM: 25 amps
-
Supplier: Woo Audio Inc.
Description: Price $4990 Color Black Silver * Normal build time is 2 to 4 weeks. * Included tubes: 1 quad of EL34 (power), 1 quad of 6SL7 (driver), 2 5AR4 (rectifiers), 2 12AU7 (phase splittor) * PSU to AMP power supply cord is included. * AC power supply cord, interconnection cable are not
- Type: Amplifier
-
Supplier: Allied Electronics, Inc.
Description: The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features: Over 40 kW Output Capability Available in 8 Standard Circuits UL Recognized
-
Supplier: Radwell International
Description: THYRISTOR MODULE, 50 AMP, 600V AC, SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR, PEAK REPETITIVE OFF-STATE VOLT, IGT:150MA, PEAK NON REP SURGE CURRENT ITSM 50HZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Woo Audio Inc.
Description: combination of a 6SN7 and a 2A3. Rectifier tube replacement: Sophia Princess Mesh Plate 274B rectifier $150 (1 pc) with 30-day warranty To impact WA6's sound quality or for your super backup. Buy and ship independently. Sophia Electricâ„¢ 274B tube is a premium rectifier tube
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Radwell International
Description: FUSE 50AMP 600V RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: IC, 50 AMP, SINGLE PHASE, BRIDGE RECTIFIER, 50 TO 1000 VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Description: SCR 35 AMP 50V TO-48
- VDRM: 50 volts
- ITSM: 35 amps
- IGT: 40 mA
- Features: Other
-
Supplier: Sensata Technologies
Description: Ratings up to 35 and 50 Amp, 120 to 480 Volts AC, Single and Three Phase Diode Module.
- IF: 35,000 to 50,000 mA
- IFSM: 600 amps
- Features: Rectifier Diode
Find Suppliers by Category Top
More Information Top
-
30 Amp and 50 Amp Switchmode Rectifier Utilize Minimum Rack Space
50 Amp Rectifier , 48 Volt Nominal SMR 48/50 .
-
A Comparison of a D.C. Common Power System to a D.C. Embedded Power System in Remote Terminal Applications
50 Amp Rectifier .
-
Industrial applications of silicon controlled rectifiers
Fig. 4.—Forward characteristics of 16 and 50 amp rectifiers . trolled rectifiers over power transistors or thyratrons and makes the device very efficient in switching heavy currents.
-
Soldering in Semiconductor Devices
FIG. 6.— 50 amp Rectifier .
-
Germanium and silicon power rectifiers
The loss per 50 amp rectifier unit is 25 watts forward and 2 or 3 watts reverse, i.e. about 30 watts total, and this amount of heat must be removed from the base of the unit.
-
A new battery plant configuration that eliminates thermal runaway in valve regulated lead-acid batteries
Three 50 amp rectifiers were used and the system was tested at loads up to 100 amps. only the CCRC providing the current to the batteries.
-
Remote telecommunications site powering using rotating direct current generators
QUANTITY OF 50 AMP RECTIFIERS .
-
Hybrid power system operational test results: wind/PV/diesel system documentation
Alaska: The Chignik Lagoon power system consists of one HR3 wind turbine, a 9 kW diesel engine, two 50 amp rectifiers , and a 936 amp hour battery bank.
-
Page 40. Semiconductor parts with 400 in root number
1 Amp Rectifier 50 - 1000 Volts .
-
Page 3. Semiconductor parts with 539 in root number
1.5 Amp Rectifier 50 - 1000 Volts .
Indicates content that may require registration and/or purchase.