-
Supplier: Smiths Interconnect, a Molex company
Description: Smiths Interconnect offers low and high power RF resistors including surface mount chips, tab & cover chips, flange mounted and rod types. These resistors are available with Alumina, ALN, BeO and CVD substrate materials. Some devices use a tuned circuit design to minimize
- Resistance Range: 3 to 400 ohms
- Power Rating: 0.05 to 800 watts
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: 50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thick Film
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1178056-E150N50X4 Category: Resistors>Chip Resistor - Surface Mount Features: RF, High Frequency Package: Tray Height - Seated (Max): 0.075" (1.91mm) Standard Package: 1,000 Tolerance: ±2% Power (Watts): 150W Composition: Thick Film Number of Terminations: 1
- Resistance Range: 50 ohms
- Tolerance: 2 +/- %
- Power Rating: 150 watts
- Operating Temperature: -50 to 200 C
-
-
Supplier: RS Components, Ltd.
Description: Auto Grade Power Resistor 30W
- Resistance Range: 50 ohms
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Ceramic Composition
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170049-MMA0204AC5009FB100 Operating Supply Voltage: 200 V Resistance: 50 Ω Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 52
- Resistance Range: 50 ohms
- Operating DC Voltage: 200 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: Isabellenhutte USA
Description: Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies Features Wattage Range 500W and 1000W Available resistance values 10, 20, 40, 120Ω Low inductance High surge capability
- Resistance Range: 10 to 120 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 500.00000000000006 to 1,000.0000000000001 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Resistance range 0.3 to 144 ohms Terminals or leads Fully customizable Wattage Range 1600 to 2800 Watts Over temperature protection available Available in Inductive
- Resistance Range: 0.3 to 135 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 1,600 to 2,800 watts
-
Supplier: Isabellenhutte USA
Description: Space saving, economical resistors for use in snubber circuits and industrial equipment. Features Power ratings of 30W and 50W Resistance 1Ω to 500Ω Low profile design
- Resistance Range: 1 to 500 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 30.000000000000004 to 50 watts
-
Supplier: Isabellenhutte USA
Description: ISA-Plan® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features Up to 10 Watts permanent power Ultra-low resistance values Very high pulse power rating Very good long-term stability Low self-heating
- Resistance Range: 0.0036 to 100 ohms
- Tolerance: 0.1 to 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: DigiKey
Description: Thick Film, Thin Film Resistor Kit 0.0005 ~ 100k Ohm ±0.1%, ±1% 1/16W, 1/10W, 1/8W, 1/5W, 1/4W, 1/3W, 1/2W, 2/3W, 2W, 5W Surface Mount 580 Pieces (Assorted Per Value)
- Resistance Range: 0.0005 to 100,000 ohms
- Tolerance: 0.1 to 1 +/- %
- Power Rating: 0.0625 watts
- Category / Application: Automotive, Current Sensing Resistor, General Use
-
Supplier: DigiKey
Description: 47, 330 Ohm ±2Ohm, ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
- Resistance Range: 47 to 330 ohms
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 16
- Operating Temperature: -55 to 125 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Resistance Range: 50 ohms
- Features: Other
- Technology / Construction: Thin Film
-
Supplier: ASAP Semiconductor LLC
Description: Power ResistorSeries:HLW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:6W; Operatin...
- Resistance Range: 50 ohms
- Power Rating: 6 watts
- Tolerance: 5 +/- %
- Category / Application: Power Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Power ResistorSeries:HLW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:12W; Operati...
- Resistance Range: 50 ohms
- Power Rating: 12 watts
- Tolerance: 5 +/- %
- Category / Application: Power Resistor
-
Supplier: Win Source Electronics
Description: Military Standard: Not Composition: Thick Film Height: 2.79 mm Resistance: 50 Ω Power Rating: 25 W Number of Pins: 2 Width: 8.22 mm Categories: Chip Resistor - Surface Mount Case / Package: Molded Alternative Parts (Cross-Reference): RK73H1JTTD51R0F; CRCW060349R9FKEAC;
- Resistance Range: 50 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 25 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118503-LR12010T0050JBK Packaging: Bulk Length: 5.08 mm Tolerance: 5 % Military Standard: Not Composition: Thin Film Resistance: 50 Ω Power Rating: 30 W
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Power Rating: 30.000000000000004 watts
- Features: Bulk Pack, Other
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Thick film resistor protected by liquid crystal polymer resin Excellent heat cycle characteristics Encapsulated with flame retardant resin molding. (UL94 V-0) High operating temperature range up to 180°C Products meet EU RoHS requirements. EU RoHS regulation is not intended for
- Resistance Range: 0.301 to 1,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: DigiKey
Description: 50 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
- Resistance Range: 50 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 30.000000000000004 watts
-
Supplier: ASAP Semiconductor LLC
Description: Power ResistorSeries:CW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:10W; Operatin...
- Resistance Range: 50 ohms
- Power Rating: 10 watts
- Tolerance: 5 +/- %
- Category / Application: Power Resistor
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements
- Resistance Range: 1 to 56,000 ohms
- Power Rating: 3 to 60.00000000000001 watts
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
-
Supplier: ASAP Semiconductor LLC
Description: Power ResistorSeries:CP; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:10W; Operatin...
- Resistance Range: 50 ohms
- Power Rating: 10 watts
- Tolerance: 5 +/- %
- Category / Application: Power Resistor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Metal Film Resistors - Through Hole CPF-1 50 .1% T-2 EE6 e3 Product overview: CPF150R000BHEE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 50 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating DC Voltage: 250 volts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Flameproof retardant coating (equivalent to UL94 V-0) Fail-safe mains fusing at AC 250V (4.7Ω~9.1Ω: AC200V) Products with lead-free terminations meet EU RoHS
- Resistance Range: 4.7 to 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 3 to 5 watts
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 50 ohms Measuring grid length 2.5 mm Contents per package: 100 pcs.
- Resistance Range: 50 ohms
-
Supplier: TE Connectivity
Description: Resistance Class : Up to 1kΩ Resistance Value (OHM) : 50 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 150 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 150W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 150W, Chip Resistor(SMD). This listing
- Resistance Range: 50 ohms
- Operating Temperature: -50 to 200 C
- Standards and Certifications: RoHS Compliant
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Superior to WK73 series in pulse withstanding voltage Suitable for both flow and reflow solderings Products meet EU RoHS requirements AEC-Q200 Tested
- Resistance Range: 0.56 to 1,000 ohms
- Tolerance: 10 to 20 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 to 2 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm,
- Resistance Range: 50 ohms
- Tolerance: 0.01 +/- %
- Power Rating: 0.25 watts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MELF Resistors 0.4W 50ohms 1% 0204 300V Product overview: MMA0204AC5009FB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 50 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: TE Connectivity
Description: Resistance Value (OHM) : 50 Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.5 to 270Ohms Power Rating to 16000 Watt Low inductance
- Resistance Range: 0.5 to 270 ohms
- Power Rating: 300 watts
- Dielectric Strength: 0.25 kilovolts
- Features: Heat Sink
-
Supplier: ROHM Semiconductor GmbH
Description: The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by
- Resistance Range: 10 to 10,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.12499999999999964 watts
-
Supplier: ROHM Semiconductor USA, LLC
Description: Chip resistors are highly reliable due to metal-glaze resistive element. They are long-seller in the market for needs from consumer electronics to industrial/automotive. The packages are available from the ultra-compact size best matching mobile communication appliances and portable
- Resistance Range: 10 to 3,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 0.031000000000000003 watts
-
Supplier: RCD Components, Inc.
Description: TEMPERATURE SENSITIVE CHIP RESISTORS Excellent stability and PTC linearity Economically priced Fast response time Operating temp. -65°C to + 150°C Standard tolerance: ±1%, ±2%, ±5% Refer to MLP Series for additional Surface Mount PTC resistor selection from (1.5 Ω to 100K, +150 to
- Resistance Range: 50 to 10,000 ohms
- Tolerance: 2 to 10 +/- %
- Temperature Coefficient (TCR): 5,000 ±ppm/°C
- Power Rating: 0.12499999999999964 to 0.25 watts
-
Supplier: Anaren, Inc.
Description: Features: DC – 3.0 GHz 5 Watts BeO Ceramic Non-Nichrome Resistive Element Low Capacitance 100% Tested
- Resistance Range: 50 ohms
- Power Rating: 5 watts
- Operating Temperature: -55 to 125 C
- Features: Other, Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Celsius and are available in threaded M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67 (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. Please see the data sheet on these sensors more features as well as complete (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
& PY When fitted with two 1k Ohm bridge completion resistors ( Does not provide analogue voltage linearisation for PY) Most LVDTs from any manufacturer About us RDP is a designer and manufacturer and distributor of LVDT displacement (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
pulses must be executed quickly; otherwise, there is a risk that the system will overheat. The new resistor series delivered low-ohm components that met the requirements even more effectively. A full-metal technology was available to offer resistance in the six to two milliohms range. This (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
A Matched Microwave Limiter (Correspondence)
The matched limiter is achieved by simply adding a miniature 50 - ohm rod resistor to a conventional dual-diode limiter.
-
Further Considerations on Open Resonators with Rimmed Mirrors (Correspondence)
The matched limiter is achieved by simply adding a miniature 50 - ohm rod resistor to a conventional dual-diode limiter.
-
Testing of Lightning Protective System of a Residential Structure: Comparison of Data Obtained in Rocket-Triggered Lightning and Current Surge Generator Experi...
At the other end of the cable the phase conductors were terminated in 50 - ohm resistors and cable’s neutral was grounded using four ground rods interconnected by the loop conductor in order to obtain a low dc resistance of remote grounding system.
-
Beam impedance of ferrite kicker magnets
The rod is matched by a metal film resistor in series with a 50 ohm SMA connector.
-
Functional organization of the electroreceptive midbrain in an elasmobranch (Platyrhinoidis triseriata )
Resistors between the isolation unit and carbon elec- trodes adjusted the current between opposing carbon rods : the electrode pair separated by the greatest distance was regulated by a 50 ohm resistor , the intermediate pairs on each side by 57.5 ohm resistors …
-
Over the influence of the bound carbon on the specific resistance of the iron
By a rod cross-section yon 50 mms 2 (about 8 mm diameter) and a spezifisohen resistance yon 10 Mikrohm:cm 8 entsprieht 1 m L ~ nge a resistance yon 0 ~ 002 ohm ; 11o mm L ~ nge therefore 2 …
-
Fixed resistors for use in communication equipment
… 133. t Since the above was written, what is stated to be a "non-inductive, non-spiralled metallic-film resistor ofcylindrical form" (presumably on a ceramic rod or tube support) has … … of 0-5 to 50 000 ohms . t See Inter-Service …
-
Electrical engineering and electronics for machine farmers
… I. b) Like large become you calculating the currents and the powers, when a heating rod burns? Ü A.6-3: Three unequal consumers are connected after image A-92 to the 400 / 230 V rotating power system (f = 50 Hzes): Z1 is an Ohmic resistance R1 = 1 k; Z2 is a resistance R2 = 500 .
-
The properties of chokes, condensers, and resistors, at very high frequencies
Resistors of the short rod type of value 1000 ohms may be used at frequencies up to 100megacycles per second without any important change of value. … a very considerable diminution of value with rise of frequency in the region 50 -100megacycles per second.
-
Measurements on impulse voltages with a ballistic galvanometer
The wire resistors have the added advantage of a constant value of resistance, so that by their … As an example of the use of this equipment the time-lag curve of a 10-in. rod gap with positive and negative … … to half value in approximately 50 microsec. was determined by … … resistance of 15 460 ohms to the high-voltage …
Indicates content that may require registration and/or purchase.