-
Description: Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear
- Number of Teeth: 50
- Pitch Diameter: 100 mm
- Face Width: 20 mm
- Pressure Angle: 20°
-
Description: Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear
- Number of Teeth: 50
- Pitch Diameter: 150 mm
- Face Width: 30 mm
- Pressure Angle: 20°
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened
- Number of Teeth: 50
- Pitch Diameter: 100 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 22 mm
-
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened
- Number of Teeth: 50
- Pitch Diameter: 50 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 50
- Pitch Diameter: 100 mm
- Face Width: 20 mm
- Length: 30 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 50
- Pitch Diameter: 200 mm
- Face Width: 40 mm
- Length: 56 mm
-
Supplier: KHK USA, Inc.
Description: The SSAG Hubless Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are lighter weight due to their lack of a hub and are suitable for compact designs. These Hubless Spur Gears are easily customizable since the heat
- Number of Teeth: 50
- Pitch Diameter: 150 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 25 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 50
- Pitch Diameter: 150 mm
- Face Width: 30 mm
- Length: 45 mm
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces. Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional. With Ratchet Stop for constant force. Supplied in fitted plastic case Range
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces. Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional. With Ratchet Stop for constant force. Supplied in fitted plastic case Range
- Gage / Instrument Type: Micrometer
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
- Number of Teeth: 50
- Pitch Diameter: 0.49212625 inch
- Bore Diameter (if applicable): 0.1181103 inch
- Pressure Angle: 20°
-
Supplier: QTC METRIC GEARS
Description: Module 3, 50 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
- Number of Teeth: 50
- Pitch Diameter: 150 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 50 mm
-
Supplier: QTC METRIC GEARS
Description: Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
- Number of Teeth: 50
- Pitch Diameter: 150 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 50 mm
-
Supplier: QTC METRIC GEARS
Description: Module 3, 50 Tooth, Right Hand Ground Helical Gear with Finished 50mm Bore
- Number of Teeth: 50
- Pitch Diameter: 150 mm
- Face Width: 25 mm
- Bore Diameter (if applicable): 50 mm
-
Supplier: KTR Corporation
Description: primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Highly flexible coupling to be mounted to combustion engines and electric motors with spacer for pump drives Elastomer parts available in hardness 40,
- Bore Diameter: 1.1023628 to 2.5590565 inch
- Coupling Diameter: 7.87402 to 14.0944958 inch
- Angular Misalignment: 0.25 to 1.5 degrees
- Axial Misalignment: 0.1968505 inch
-
Supplier: NVE Corporation
Description: NVE's AKL001-12E GMR Gear Tooth Sensor is a digital output speed sensor for coarse-pitch gear tooth sensing and magnetic encoders. It is based on NVE's ABL004 differential sensor, and is easily biased with a permanent magnet for use with a gear-tooth style
-
Supplier: Ogura Industrial Corp.
Description: assembly only which should be bolted into customer's gear, pulley or coupling. LONG LIFE Since tooth wear is minimal, the MZ series has an extremely long operational life.
- Torque Rating: 369 Ft-lbs
- Power: 0.067011019245141 HP
- Rotational Speed: 2,700 rpm
- Operating Voltage: 24 volts
-
Supplier: NVE Corporation
Description: NVE's AKL002-12E GMR Gear Tooth Sensor is a digital output speed sensor for coarse-pitch gear tooth sensing and magnetic encoders. It is based on NVE's ABL005 differential sensor, and is easily biased with a permanent magnet for use with a gear-tooth style
-
Supplier: QTC METRIC GEARS
Description: Module 2.5, 42 Tooth, 50mm Bore, Mild Steel Gear Coupling Inner Hub
- Bore Diameter: 1.968505 inch
- Coupling Diameter: 4.1338605 inch
- Coupling Length: 2.5590565 inch
- Coupling Type: Gear / Multi-Jaw
-
Supplier: RS Components, Ltd.
Description: Steel Spur Gear 50 Tooth 1 Mod
- Number of Teeth: 50
- Pitch Diameter: 50 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: Newark, An Avnet Company
Description: PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes
-
Supplier: Radwell International
Description: 5/8" CHAIN PITCH, CHAIN SIZE 50, 23 TOOTH FINISHED BORE SPROCKET 1" BORE DIAM, 4.59" PITCH DIAM, 4.92 OD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beckhoff Automation LLC
Description: The planetary gear units with output flange in the high-end AG2400 series absorb maximum radial and axial forces and transmit highest torques. High-quality gear tooth systems result in very low torsional backlash, making this gear series the ideal solution for dynamic and
-
Supplier: Beckhoff Automation LLC
Description: The planetary gear units with output flange in the high-end AG2400 series absorb maximum radial and axial forces and transmit highest torques. High-quality gear tooth systems result in very low torsional backlash, making this gear series the ideal solution for dynamic and
-
Supplier: Beckhoff Automation LLC
Description: The planetary gear units with output flange in the high-end AG2400 series absorb maximum radial and axial forces and transmit highest torques. High-quality gear tooth systems result in very low torsional backlash, making this gear series the ideal solution for dynamic and
-
Supplier: WorldWide Electric Corporation
Description: with carburizing heat treatment CuSn12Ni2 bronze alloy worm wheel with high efficiency gear tooth configuration RoHS plastic covers supplied to fill unused mounting slots 0-ring provided on input flange to prevent moisture intrusion Pre-filled with Mobil CIBUS 460 H1 food grade
- Features: Other
- Gearing: Worm
-
Description: 14521:2010 only apply to centre distances of 50 mm and larger. For centre distances below 50 mm, method A applies. The choice of appropriate methods of calculation requires knowledge and experience. ISO/TR 14521:2010 is intended for use by experienced gear designers who are able
-
Supplier: CSA Group
Description: 14521:2010 only apply to centre distances of 50 mm and larger. For centre distances below 50 mm, method A applies. The choice of appropriate methods of calculation requires knowledge and experience. ISO/TR 14521:2010 is intended for use by experienced gear designers who are able
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 120
- Face Width: 50 mm
- Length: 2,000 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 128
- Face Width: 50 mm
- Length: 2,010.62 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide
- Axis Drive Force: 3,767 lbs
- AGMA Quality: AGMA 8
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: recommended for use with these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
- Axis Drive Force: 3,767 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: Zinko Hydraulic Jack
Description: 50 Ton Steel Mechanical Journal Jack, 10 inch stoke Minimum Height 17.50 inches. Beveled ring gear interlocks with the precision forged pinion to provide shifted tooth actuation. Extremely strong, precise interlocking gears.
- Lift Capacity: 50 tons
- Features: Other
-
Supplier: Cone Drive Gearing Solutions
Description: matched sets. Each set is inspected for tooth contact and smooth operation with the gears on the exact center distance, and with correct end position of worm and side position of gear. After inspection, an identifying set number is stamped on the mating worm and gear. A
-
Supplier: Techsil Limited
Description: contact with the air between close fitting metallic surfaces. It eliminates mechanical locking parts such as spring or toothed washers, nylon nuts, etc. and you can use screws of inferior accuracy. Typical applications to lock and seal stud bolts, various nuts, bearings, gears and pulleys
Find Suppliers by Category Top
Featured Products Top
-
Specifications: Material Grade: C45 carbon steel with controlled carburizing treatment Surface Hardness: 50-55 HRC on tooth (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
diameter: .125 in. • Maximum load rating: 50 oz. in. • Maximum operating speed: 1000 rpm • Breakaway torque (one-tooth load): .15 oz. in. • Breakaway torque (three-tooth load): .30 oz. in. • Weight: 1.8 oz. Compared to a maximum (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
High-Performance Curved Tooth Gear Couplings for Industrial Applications Designed to handle demanding power transmission requirements, curved tooth gear couplings provide exceptional (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
servo motor in the full Sigma-7 range, creating complete gear motor solutions rated from a low of 50 watts to as high as 15 kilowatts. Five different gear ratios are available, ranging from 3/1 to 50/1. “Using a Yaskawa gear motor gives you the best of both worlds,” said Bryan Knight (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
decrease chain wear, extending drivetrain component life Custom Gear Ratios: Available in tooth counts from 10 to 55 teeth for specific torque/speed requirements (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
and hefty pawl so that loads are in compression rather than in shear. Gears are a low-carbon steel. Rugged tooth design as large contact area with pawl. Mounting holes provided in body Keyways are per ANSI/ASME B17 (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation