-
Supplier: ValueTronics International, Inc.
Description: The AR8829-50 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Type: Power
- Frequency Range: 2,000 MHz
-
Supplier: AR Modular RF
Description: The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface
- Frequency Range: 200 to 500 MHz
- Minimum Gain: 50 dB
- Output Power( P1dB): 50 dBm
- Gain Flatness: 2 dB
-
Supplier: Qorvo
Description: Qorvo's TGA2307 is a MMIC power amplifier fabricated on Qorvo's production 0.25um GaN on SiC process. Operating from 5 - 6 GHz, the TGA2307 produces greater than 47 dBm of saturated output power with power added efficiency greater than 40% and large signal gain greater than 20 dB. Both ports
- Frequency Range: 5,000 to 6,000 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Amplifier Type: Power Amplifier
-
-
Supplier: Qorvo
Description: Qorvo's QPA2310 is a packaged, high-power C-band amplifier. Covering 5 - 6 GHz, the QPA2310 provides 47 dBm of saturated output power. QPA2310 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.
- Frequency Range: 5,000 to 6,000 MHz
- Minimum Gain: 29 dB
- Maximum Gain: 29 dB
- Amplifier Type: Power Amplifier
-
Supplier: AR Modular RF
Description: The Model KAA5170P is a wideband RF pulse amplifier capable of 1,000 Watts from 0.5 to 5.5 MHz. The amplifier requires a maximum 0dBm (1mW) to achieve this power level. This is a power gain of 60 dB minimum. The amplifier is fully gated and blanked to virtually
- Frequency Range: 0.5 to 5.5 MHz
- Minimum Gain: 60 dB
- Output Power( P1dB): 60 dBm
- Gain Flatness: 1 dB
-
Supplier: Qorvo
Description: The TGA2307-SM is offered in a 6 x 6 mm plastic overmold QFN to support low cost board assembly techniques. In addition, the package uses a copper alloy base that offers superior thermal management. With both RF ports fully matched to 50 ohms with integrated DC blocking capacitors, the
- Frequency Range: 5,000 to 6,000 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Amplifier Type: Power Amplifier
-
Supplier: Acme Chip Technology Co., Limited
Description: 47 dB Gain, 50 Watt Psat, 800 MH
- Frequency Range: 800 to 4,200 MHz
- Minimum Gain: 47 dB
- Maximum Gain: 47 dB
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: and rated at 50 Watt. Our SMA high power RF amplifier design has a 50 dB minimum gain. Fairview RF high power high gain amplifier part number SPA-030-50-50-SMA is rated with a Psat of 47 dBm. Our radio frequency high power
- Frequency Range: 1,000 to 3,000 MHz
- Minimum Gain: 50 dB
- Maximum Operating Voltage: 28 volts
- Amplifier Type: Power Amplifier
-
Supplier: Qorvo
Description: bias allows the amplifier to operate off of a 5V supply but also provides DC overvoltage protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier
- Frequency Range: 50 to 1,500 MHz
- Output Power( P1dB): 30 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Fairview Microwave Inc.
Description: rated at 50 Watt. Our SMA high power RF amplifier design has a 50 dB minimum gain. Fairview RF high power high gain amplifier part number SPA-060-50-SMA is rated for a gain flatness of 1.25 dB with a Psat of 47 dBm. Our radio frequency high
- Frequency Range: 2,000 to 6,000 MHz
- Minimum Gain: 50 dB
- Gain Flatness: 1.25 dB
- Maximum Operating Voltage: 28 volts
-
Supplier: Fairview Microwave Inc.
Description: at 100 Watt. Our SMA high power RF amplifier design has a 50 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5058 is rated with a Psat of 50 dBm. Our radio frequency high power amplifier is constructed for a minimum
- Frequency Range: 500 to 1,000 MHz
- Maximum Gain: 50 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Broadcom Inc.
Description: The ALM-32120 is a high linearity 2 Watt PA with good Output IP3 performance and exceptionally good Power Added Efficiency, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. This 2 Watt power amplifier is housed inside a
- Frequency Range: 700 to 1,000 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 15.5 dB
- Output Power( P1dB): 34.400000000000006 dBm
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ALM-31322 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at P1dB gain compression point, achieved through the use of Avago's proprietary 0.25um GaAs E-pHEMT process. This linear amplifier offers exccellent uniformity for any
- Frequency Range: 3,300 to 3,900 MHz
- Minimum Gain: 11.7 dB
- Maximum Gain: 14.8 dB
- Output Power( P1dB): 31.00000000000001 dBm
-
Supplier: Richardson RFPD
Description: 100 – 500 MHz 1.5-WATT POWER AMPLIFIER WBPA0105A. WBPA0105A is a high power and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 17.0 dB gain, 32 dBm P1dB, and 50.0 dBm output IP3 at the frequency range from 100
- Frequency Range: 100 to 500 MHz
- Maximum Gain: 17 dB
- Output Power( P1dB): 32 dBm
- Minimum Operating Voltage: 12 volts
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ALM-31222 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.
- Frequency Range: 1,700 to 2,700 MHz
- Minimum Gain: 13.7 dB
- Maximum Gain: 16.8 dB
- Output Power( P1dB): 31.499999999999986 dBm
-
Supplier: Richardson RFPD
Description: The 1030/1090MHz, 50V, 1011GN-2200VP is a state of the art internallymatched to 50 Ohm plug and play pallet, common source, class AB, GaN on SiCHEMT that capable of providing greater than 2200 Watts of pulsed outputpower with over 19.4 dB gain and greater than 70% drain efficiency at
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model ISA 1350 Professional Power Amplifier drives 70V lines directly with 1500 watts per channel. The ISA Installed System Amplifiers are designed to meet the needs of sound system designers and contractors worldwide. Versatile loading options and a
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-543+ is a coaxial, 1/2-watt wideband high gain amplifier, operating from 18 to 54 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC- DC conversion circuitry maintains
- Minimum Operating Voltage: 16 volts
- Maximum Operating Voltage: 16 volts
- Operating Temperature: -40 to 60 C
- Nominal Impedance: 50 Ohms
-
RF Amplifiers - Connectorized 2.4mm, High Power, Linear Amplifier, 18 GHz to 45 GHz, 50Ω -- ZVE-453+Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVE-453(X)+ is a coaxial, 1 Watt wideband high gain amplifier, operating from 18 to 45 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC- DC conversion circuitry maintains
- Minimum Operating Voltage: 16 volts
- Maximum Operating Voltage: 16 volts
- Operating Temperature: -40 to 60 C
- Nominal Impedance: 50 Ohms
-
Supplier: Custom MMIC
Description: figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers
- Frequency Range: 2,000 to 26,000 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 12.5 dB
- Output Power( P1dB): 19.000000000000004 dBm
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 50 provides 50
- AC Input Voltage: 110 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: APITech
Description: The QB-617 is a Class “A” amplifier operating in a communication band of 1930 to 1990MHz to jam communication band frequencies. This addition to API’s power amplifier product line offers a minimum output power of 100 watts with a gain of 50dB, with multiple carrier inputs.
-
Supplier: Custom MMIC
Description: compression point of +18 dBm and a noise figure of 1 dB. The CMD219 LNA MMIC features an RF input power survivability of greater than 5 Watts. The CMD219 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain High
- Frequency Range: 4,000 to 8,000 MHz
- Minimum Gain: 23 dB
- Maximum Gain: 23 dB
- Output Power( P1dB): 17.999999999999996 dBm
-
Supplier: Broadcom Inc.
Description: The Avago AMGP-6432 power amplifier is a surface mount packaged 2-Watt amplifier that operates from frequencies between 28-31GHz. AMGP-6432 power amplifier is also suitable for high linear application where the PA demonstrates greater than -38 dBc of third order output
- Frequency Range: 28,000 to 31,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 25 dB
- Output Power( P1dB): 33.9 dBm
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 12B01A L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module designed to have a very low SWaP profile. This unidirectional SSPA provides up to 50% module efficiency, delivering at least 10 watts of RF power for
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 42 dB
- Maximum Gain: 42 dB
- Output Power( P1dB): 42.55272505103306 dBm
-
Supplier: ValueTronics International, Inc.
Description: Modulation: -50 dBc Load VSWR: 2.5:1 Max. RF Connector: N Input Voltage: 99 to 132 VAC, 47 to 63 Hz Power Consumption: 250 Watts Operating Temperature: 0 to +50° C Relative Humidity (without condensation): 95% maximum High Reliability High-Efficiency Switching Regulator
-
Supplier: Wolfspeed
Description: The PTVA102001EA is a 200-watt LDMOS FET intended for use in power amplifier applications in the 960 to 1600 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides
- Power Gain: 18.5 dB
- Output Power: 200 watts
- Operating Frequency: 960 to 1,600 MHz
- Features: MOSFET, Other
-
Supplier: Integra Technologies, Inc.
Description: Part number IBP3135MH200 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. The pallet amplifier supplies a minimum of 190 watts (Typical 200 watts) of peak pulse power
- Frequency Range: 3,100 to 3,500 MHz
- Minimum Gain: 8.5 dB
- Maximum Gain: 8.5 dB
- Output Power( P1dB): 53.56025857193123 dBm
-
Supplier: Anaren, Inc.
Description: G-10, RF-35, RO4350, and polyimide. Xinger-brand couplers are supplied in a manufacturing-friendly surface mount package. They are also RoHS-compliant, range in frequency from 225 MHz to 6.0 GHz, and handle power levels of up to 500 Watts CW.
- Frequency Range: 225 to 400 MHz
- Average Power: 100 watts
- Insertion Loss: 0.55 dB
- Impedance: 50 ohms
-
Supplier: Integra Technologies, Inc.
Description: Part number ILMP3135M240 is a 50 Ă matched 2- stage high power pulsed radar pallet amplifier for SBand radar systems operating over the instantaneous bandwidth of 3.10-3.50GHz. The pallet amplifier supplies a minimum of 240 watts of peak pulse power under the conditions
- Frequency Range: 3,100 to 3,500 MHz
- Minimum Gain: 21 dB
- Maximum Gain: 21 dB
- Output Power( P1dB): 53.979400086720375 dBm
-
Supplier: Wolfspeed
Description: The GTVA101K42EV is a 1400-watt GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced surface-mount package with bolt-down flange. Features GaN on SiC
- Power Gain: 17 dB
- Output Power: 1,400 watts
- Operating Frequency: 960 to 1,215 MHz
- Features: HEMT, Other
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 200 provides 200 watts of
- AC Input Voltage: 110 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
Find Suppliers by Category Top
Featured Products Top
-
, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a power amp, as the noise floor level is far below the broadcast signal. For testing purposes, power amps also do not need to provide linear amplification (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response. Empower RF Systems amplifiers are used in the defeat role of drone (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
RF ports are DC grounded and matched to 50 ohms. The QPA2811 is ideal for military radar systems. Lead-free and RoHS compliant. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The GRF3016 is a broadband gain block designed to provide flat gain over an exceptionally wide band of near DC to 10GHz. This resistively biased device employs an external resistor in series with Vcc to set a nominal Iccq of 70 mA. The GRF3016 is internally matched to 50 Ω at the (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo
More Information Top
-
Multiband phased array antennas for wireless communications
Even with a 50 watt RF amplifier within the terminal equipment operating at either the X-band or Ku-band .
-
8.12.08 -- Feature Article: Flexible Nanoantenna Arrays Capture Abundant Solar Energy
500 To 1000 MHz, 50 Watt RF Amplifier .
-
11.05.08 -- RF Globalnet's Monthly Product Showcase, November 2008
500 To 1000 MHz, 50 Watt RF Amplifier .
-
11.18.08 -- Feature Article: To Widen Path To Outer Space, Engineers Build Small Satellite
Datasheet: 500 To 1000 MHz, 50 Watt RF Amplifier .
-
4.30.09 -- Upfront RF Planning Speeds System-Level Analysis
20 To 500 MHz, 50 Watt RF Amplifier .
-
Electrically small plate antenna that operates at HF
A two watt rf amplifier ( 50 ohm) was used to drive the antenna.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28649/58965283-MIT.pdf?sequence=2
The frequency generator power is 3 dBm, and its signal is then amplified through an ENI 50 watt 50 dB rf am- plifier [27].
-
5.18.10 -- The Next Big Thing For Discrete RF Semiconductors: Health Care
20- To 500-MHz, 50 - Watt RF Amplifier .
-
Calculating the short-circuit impedances of a multiwinding transformer from its geometry
… were confirmed by repeating some of the same tests at higher current levelsusing an HP 3330B frequency synthesizer in conjunction with either a Crown DO-20002-kilowatt audio amplifier or an Amplifier Research 50A15 50 - watt RF amplifier as the excitation source …
-
Beam Simultaneity In Multi-Terawatt CO2 Laser Fusion Systems
50 - watt RF power amplifier of Figure .
Indicates content that may require registration and/or purchase.