-
Supplier: ProPhotonix, Ltd.
Description: The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE MODULE 532NM
-
Supplier: DigiKey
Description: Laser Diode 532nm 10mW 2.7V 350mA
- Wavelength Range: 532 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 2.7 volts
- Operating Current Range: 349.99999999999994 milliamps
-
-
Supplier: Edmund Optics Inc.
Description: Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note:
- Wavelength Range: 640 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 to 24 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: ProPhotonix, Ltd.
Description: The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical
- Wavelength Range: 405 to 850 nm
- Laser Power: 0.9 to 85 milliwatts
- Operating Voltage: 2.7 to 6 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Edmund Optics Inc.
Description: modules offer flexible operating voltages between 5-30VDC with surge and reverse polarity protection. At any voltage within this range, the laser diode modules can be modulated using both analog and digital input simultaneously at very high frequencies. This allows
- Wavelength Range: 405 nm
- Laser Power: 40 milliwatts
- Operating Voltage: 5 to 30 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: World Star Tech
Description: HP series green laser modules are direct diode based green laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature
- Wavelength Range: 520 nm
- Laser Power: 1 to 60 milliwatts
- Laser Wavelength: Green
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: An economically priced range of circular beam, threadmount laser diode modules for OEM use in applications where precision and reliability are important, such as industrial alignment and positioning. Wavelengths range from 635nm to 670nm. The laser module consists
- Wavelength Range: 635 to 670 nm
- Laser Power: 0.9 milliwatts
- Operating Voltage: 4.5 to 5.5 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: ProPhotonix, Ltd.
Description: Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior
- Wavelength Range: 635 to 830 nm
- Laser Power: 0.97 to 30 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 50 to 100 milliamps
-
Supplier: Edmund Optics Inc.
Description: Integrated Systems with Drive Electronics and Optical Element Adjustable Focus or Line Generator Versions Available Regulated Output Power Standard 3 Pin Design These Focusable Laser Diode Modules are available with output powers ranging from 1 - 3mW. They combine a laser
- Wavelength Range: 635 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 2.5 volts
- Operating Current Range: 45 milliamps
-
Supplier: SemiNex Corporation
Description: The XCM module structure can offer superior output power. Using detachable fiber and Thermistor and PD in the package.
- Wavelength Range: 1,470 nm
- Laser Power: 50,000 milliwatts
- Operating Voltage: 18.5 volts
- Operating Current Range: 12,000 milliamps
-
Supplier: Edmund Optics Inc.
Description: laser diode modules are ideal for OEM integration into a variety of applications. Interchangeable projection heads can be used to create a line or cross hair pattern. Mounting accessories and power supply (sold separately) also available.These Focusable Laser Diode
- Wavelength Range: 635 nm
- Laser Power: 4.5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 80 milliamps
-
Supplier: Laserglow Technologies
Description: The LMM-RGB3 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red, green, and blue wavelengths to be emitted from a single laser module. These RGB laser systems are available up to 1 W combined
- Wavelength Range: 473 to 640 nm
- Laser Power: 500 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 to 2.000000000000007 millirad
-
Supplier: Laserglow Technologies
Description: The LMM-RG04 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red and green wavelengths to be emitted from a single laser module- simultaneously or individually. These RG laser systems are
- Wavelength Range: 532 to 640 nm
- Laser Power: 300 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Laserglow Technologies
Description: The LMM-RGB1 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red, green, and blue wavelengths to be emitted from a single laser module. These RGB laser systems are available from 500 mW to 1 W
- Wavelength Range: 473 to 635 nm
- Laser Power: 500 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 to 2.5000000000000044 millirad
-
Supplier: Laserglow Technologies
Description: The LMM-RG01 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red and green wavelengths to be emitted from a single laser module- simultaneously or individually. These RG laser systems are
- Wavelength Range: 532 to 635 nm
- Laser Power: 100 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 to 5.000000000000009 millirad
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components has a variety of laser diode modules for scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. For precise applications the wavelength stabilized
- Wavelength Range: 532 to 1,064 nm
- Laser Power: 0.0005 to 500 milliwatts
- Laser Wavelength: Green, Infrared
- Laser Type: Laser Diode Modules
-
Supplier: World Star Tech
Description: UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high
- Wavelength Range: 830 nm
- Laser Power: 70 milliwatts
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
-
Supplier: World Star Tech
Description: UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. They are available in wavelengths ranging from 780 to 980 nm Unique properties include compact anodized aluminum
- Wavelength Range: 780 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
-
Supplier: World Star Tech
Description: World Star Tech offers diode pumped TEC green laser modules operating at 532nm and direct diode based TEC green lasers operating at 520nm wavelengths. Green TEC laser modules are fully self-contained with an integrated temperature controller
- Wavelength: 532 nm
- Diameter / Width: 25 mm
- Length: 75.00000000000001 mm
- Type: Collimator
-
Supplier: Electro Optical Components, Inc.
Description: compact housing of 100 mm x 40 mm x 40 mm and the external driver electronics allows an easy integration in your system. The module provides a collimated beam that is excellent for imaging and machine vision. Line optics are an option for the output. Features of ilumLAS HP: Industrial grade
- Wavelength Range: 622 to 1,850 nm
- Operating Voltage: 12 volts
- Operating Temperature Range: -20 to 50 C
- Laser Wavelength: Infrared, Red
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI’s high reliability laser chips. The low profile style package is designed for
- Wavelength Range: 850 nm
- Laser Power: 300 to 1,000 milliwatts
- Operating Temperature Range: -20 to 70 C
- Pulse Length: 50 ns
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of peak power at 905 nm. They offer a stable output power between -40°C and +80°C. Product Features
- Wavelength Range: 850 to 905 nm
- Laser Power: 2,000 to 100,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 100 to 200 ns
-
Uncategorized Products - Power Supply, 635-2330 nm Laser Diode Modules, 5 VDC, 110 VAC -- LPMS-5-110Supplier: Newport MKS
Description: The LPMS-5-110 Laser Diode Module Power Supply must be used for LPM/LQx Series diode modules to meet CDRH requirements. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. This 110 VAC input, 5 VDC output supply
-
Supplier: Newport MKS
Description: The LPMS-8-110 Laser Diode Module Power Supply must be used for LPM/LQx Series diode modules to meet CDRH requirements. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. This 110 VAC input, 8 VDC output supply
-
Uncategorized Products - Power Supply, 635-2330 nm Laser Diode Modules, 5 VDC, 220 VAC -- LPMS-5-220Supplier: Newport MKS
Description: The LPMS-5-220 Laser Diode Module Power Supply must be used for LPM/LQx Series diode modules to meet CDRH requirements. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. This 220 VAC input, 5 VDC output supply
-
Supplier: Newport MKS
Description: The LPM639-30C Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This
- Lamp / Output Power: 0.03 watts
- Features: Specialty / Other
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: By injecting laser light from diodes into a "Whispering Gallery Mode" (WGM) microresonator, which originally comes from microwave technology, OEWave's ultra-narrow-band laser can be offered at different wavelengths. With the least phase noise, line widths of up to 80 Hz or 1 Hz
- Wavelength Range: 375 to 2,100 nm
- Laser Power: 250 milliwatts
- Laser Output: Continuous Wave
- Laser Type: Laser Diode Modules
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1225227-AFBR-POL2120 Category: Optoelectronics>Laser Diodes, Laser Modules Package: Bulk Standard Package: 20 Power (Watts): 2W Voltage - Input: 1.85V Wavelength: 808nm Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 57
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1372034-SPL PL90 Category: Optoelectronics - Laser Diodes, Modules Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: ams-OSRAM USA INC. Package: Bulk Product Status: Active Package / Case: Radial, 5mm Dia (T 1 3/4) Base Product Number:
-
Description: The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to
- Laser Power: 550,000 milliwatts
- Operating Voltage: 100 volts
- Operating Current Range: 0 to 50,000 milliamps
- Length: 187.95989850165483 mm
-
Supplier: SemiNex Corporation
Description: Medical - Professional / 1470nm Multi Chip Module
- Wavelength Range: 1,470 nm
- Laser Power: 15,000 milliwatts
- Operating Voltage: 5.4 volts
- Operating Current Range: 13,000 milliamps
-
Supplier: Lumentum Operations, LLC
Description: Lumentum Q-Series® lasers lead the market for high-power Q-switched diode-pumped UV and green lasers used for a wide variety of high-precision, micromachining applications. Whether for high-pulse-energy processing of materials such as ceramics, high-repetition-rate processing of
- Wavelength Range: 355 nm
- Laser Power: 2,900 to 11,000 milliwatts
- Beam Area: 0.26 mm²
- Beam Divergence: 1.7999999999999976 to 2.000000000000007 millirad
Find Suppliers by Category Top
Featured Products Top
-
These fiber coupled laser diode modules are avaiable in a variety of wavelengths and power levels for your application. For precise applications the wavelength stabilized laser diode modules (±0.5nm) are (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech -
design with firmware and software, mechanical design, fiber pigtailing of laser diodes and laser modules. 375, 445, 450, 473, 488, 515, 520, 525, 532, 561, 594, 633. 637, 640, 642, 647, 650, 658, 660, 670, 685, 690, 705, 730, 780, 830 and 852 nm lasers are available. We will be (read more)
Browse Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
imaging and their small package size enables highly compact systems such as pico-projectors. Multi-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications (read more)
Browse Lasers Datasheets for World Star Tech -
spectral precision, and stable optical filtering for advanced photonic and analytical systems. Supporting wavelength ranges from 400–1700 nm, the module enables rapid wavelength selection (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc.
More Information Top
-
Underivatized cyclic olefin copolymer as substrate material and stationary phase for capillary and microchip electrochromatography
Microchip CEC measurements were carried out on a Microfluidic Tool Kit (Micralyne, Alberta, Canada) with a 532 nm diode laser module for LIF detection.
-
Optical polarimetry applied to the development of a noninvasive in-vivo glucose monitor
The input light sources are a green ( 532 nm ) laser diode module (Oriel Instruments, Stratford, CT) emitting 20 mW of power and a red (635nm) laser diode (Lasermax, Inc.) emitting 5 mW of power.
-
Diffraction analysis for periodic nano-scale apertures, scatterers and absorbers
A 532 nm laser diode module was used as the light source.
-
Red blood cells do not attenuate the SPCE fluorescence in surface assays
The fluorescence excitation was generated using a small solid-state green laser diode module ( 532 nm , maximum output 5 mW).
-
Light‐ and Touch‐Point Localization using Flexible Large Area Organic Photodiodes and Elastomer Waveguides
Measurement Setup: The position sensitive device was measured using a 10 mW, 532 nm green laser diode module that illuminated the sample through an OD1 filter, thus yielding an optical intensity of 0.8 mW on the sample, which is typical for …
-
Lensless single-exposure super-resolved interferometric microscopy
Three laser sources provide the three simultaneous RGB illumination wavelengths: a He-Ne laser source (632.8nm laser wavelength, 35mW optical power), a diode pumped laser module ( 532nm laser wavelength, 50mW optical power) and a laser diode module .
-
Laser investigation of the non-uniformity of fluorescent species in dental enamel
The laser module consisted of a coupled 405nm laser diode (NDV4313, Nichia Corp., Tokushima, Japan) and a 532nm fiber coupled diode laser module (FTEC2, Blue Sky Research, Milpitas, California).
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/24177/Zhang_washington_0250E_12109.pdf?sequence=1&isAllowed=y
Japan), a 532 nm ber coupled diode laser module (FTEC2, Blue Sky Research, Milpitas, CA., .
-
A novel diagnostics for polymer degradation based on near‐field two‐photon photoluminescence
In addition to the 800-nm femtosecond pulses, also CW blue (405 nm, laser diode module ) and green ( 532 nm , frequency-doubled Nd:YAG laser) light could be coupled into the SNOM ap- paratus.
-
Phase extraction in microscopy using tunable defocusing by means of a SLM
The experimental setup uses a collimated and horizontally polarized laser beam (Roithner Lasertechnik, green diode pumped laser modules , 532 nm wavelength), a long working distance infinity corrected microscope lens (Mitutoyo M Plan Apo 0.55NA) in infinity imaging mode, a tube lens …
Indicates content that may require registration and/or purchase.