-
Supplier: PressureParts.Com
Description: Siphon Pump Siphon liquids from higher to lower levels. Simply pump the bellows a few times to prime and start flow. Loosen air lock to stop. Drum pump fits 15,30 & 55 gallon drums Fit 2" bung opening Excellent for: Alkaline & acidic chemicals,
- Features: Drum Pumps
-
Supplier: Versa-Matic Pump Co.
Description: The E5 non-metallic product line has been enhanced to include a Drum Kit assembly and Air Filter / Regulator. The 100% assembled, E5 non-metallic Drum Pump is perfect for transferring liquids from 55-gallon drums. The incorporated Air Filter /
- Maximum Discharge Flow: 11 GPM
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
- Features: Drum Pumps
-
Supplier: Vortec
Description: The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches
- Maximum Discharge Flow: 33 to 37 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
-
Supplier: Cole-Parmer
Description: to 360
. Easily service pump in-line to minimize costly downtime. Mount pumps directly to drum or tank; for containers other than 16 and 55 gallons, use a 2" pipe cut to the length you need. - Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Portable 50:1 Grease Pump for 55 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and
- Maximum Discharge Flow: 26.929870129870167 GPM
- Maximum Discharge Pressure: 7,500 psi
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Heavy Duty 50:1 Grease Pump for 55 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and
- Maximum Discharge Pressure: 8,700 psi
- Features: Drum Pumps
-
Supplier: Nex Flow Air Products Corp.
Description: 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 400 pound / 55 gallon drum Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI # 2. Our M3 Blue Series pumps are high flow
- Maximum Discharge Pressure: 7,250 psi
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: This 16, 55 Gallon Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, Stem Extender, 18V Li-Ion Battery & Battery Charger. Designed for 16 Gallon or 55 Gallon Drums up to 140W.
- Maximum Discharge Flow: 1.5 GPM
- Features: Drum Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 604 10:1 Fluid Pump for 55 Gallon Drum, Flange Mount 10 Year Warranty!!! Model 604 Pumpmaster-6 10:1 Ratio Pump only for 55 gallon drum, flange mount. Bung bushing mounting is optional. (see 360006) Extra Heavy Duty Pumps for
-
Supplier: Prosys
Description: Model HP55 is for feeding product to any filler from 55 gallon drums. Features include Simple Operator Controls, Quick Product Changeovers and Simple Product Transfers. Features: Pneumatic Driven Hydraulic System, optional Electric For energy savings pneumatic systems use
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Features: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Carlisle
Description: 60 Cycles/Min. Capacity: fits 55 gallon drum Fits Pail Size: Wall mounted on bracket for 55 gallon drums Regulation: 2 regulators Agitator: None
- Maximum Discharge Flow: 1.2 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Techcon
Description: Extrusion pump is a best tool use to feed fluid from bulk containers such as 5-gallon pail or 55-gallon drum to a dispensing valve. The TS1400 Series pumps are workhorses - able to deliver viscous adhesives, sealants, caulking and heavy lubricants to the
- Maximum Discharge Flow: 0.74 to 1.9 GPM
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: EXAIR
Description: EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds.
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Features: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Carlisle
Description: Name: 98-3053 3B 55 gallon wall outfit with gun Part Number: 98-3053 Gun: AA 1500 Pump: Comet 3B Tank: no tank Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops Max Output Fluid Pressure: 1500
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: Carlisle
Description: Name: Pogo Plus Pump Part Number: See description for part numbers Family: Stick or Transfer Pumps Type: Pogo "Plus' Max Output Pressure: 200 PSI Ratio: 2:1 200 psi Wetted Materials: available in Stainless Steel Air In: 0 -150 PSi Fuild Out: 0 -300 PSi Fits Pail Size: Stub and
- Maximum Discharge Flow: 2.15 GPM
- Maximum Discharge Pressure: 290 to 500 psi
- Discharge Size: 1.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 349 820 8:1 16 Gallon Pump with Bung Adapter PumpMaster 4 Oil Pump, Pressure Ratio 8:1 Double acting air operated high-pressure pump for dispensing lubricants in medium to large size installations including multiple dispensing points with no simultaneous
-
Supplier: CECOR
Description: drump top sump cleaner has few options then our Sump Shark sump cleaners but it will give you a good start. Use any 55-gallon drum tank Power the drum top units by air. Sets on top of standard open ended 55 gallon drums Full Specs Series: SA3
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 304 55:1 Grease Pump PumpMaster 3, 55:1 Pressure Ratio Grease Pump Model 304 - 55 Gallon (400 lb.) drum Double acting air operated pumps for high pressure greasing. Primarily recommended for use in portable greasing units.
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 333 120 3:1 Stainless Steel Pump PumpMaster 4, 3:1 Stainless Steel Pump Model 333 120 - 55 Gallon drum Double acting, medium pressure and high delivery air operated pumps manufactured in AISI 316 stainless steel. Pumps can be used in
-
Supplier: EXAIR
Description: vacuuming dry materials. Note: The Heavy Duty Dry Vac’s lever lock drum lid fits any open top drum. Moving it from one drum to another can be done quickly, making it easy to keep different materials separate for recycling. All materials are vacuumed directly into the
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: CECOR
Description: the following: Convert any 55-gallon drum tank into an economical sump cleaner with a CECOR drum top. Power the drum top units by air or single-phase electric. Sets on top of standard open ended 55 gallon drums or CECOR TX-55PL.
- Airflow: 5.348 SCFM
- Vacuum Pressure: 165 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXACT Dispensing Systems
Description: mixer. Inexpensive disposable mixing. No solvents. Material is pressure fed from tanks or pump fed from 5 gallon pails, 55 gallon drums, or other bulk containers. OPTIONS Encoder – For critical applications requiring precise shot size. Accuracy to .0008″ of
- Shot Size: 239.39999999999998 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
-
Supplier: Sames North American Corporation
Description: Zero maintenance: FLOWMAX® technology Designed for moisture-sensitive & abrasive materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo
- Maximum Discharge Flow: 2.3232 GPM
- Maximum Discharge Pressure: 696.18096 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: Technology breakthrough Ergonomy for increased productivity Cost reduction ► For configurations and part numbers, please refer to the Documents tab. Performance Optimal fluid passage design for low shearing Productivity Large selection of follower plate sizes to fit a wide range of pail and
- Maximum Discharge Flow: 0.2376 GPM
- Maximum Discharge Pressure: 5,221.3572 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Sames North American Corporation
Description: Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 3,480.9048 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: Easy coupling & quick disassembly Large foot valve (Ø20, Ø14) to handle high viscosity materials up to 5,000 cPs Sustainability Differential air motor for a stall-free system Quick reversing valve to eliminate pump surge Free icing air motor 50% less part versus competitors to
- Maximum Discharge Flow: 0.396 GPM
- Maximum Discharge Pressure: 1,305.3393 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: ARGAL s.r.l.
Description: an air actuated motor located in between, for a new architecture where liquid flows through a straight central section, manifolds are eliminated with the associated cost and hydraulic losses, and the overall dimensions of the pump are reduced.
- Discharge Size: 0.375 inch
- Maximum Discharge Flow: 5.28 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FPUD400 Series drum pumps can empty a wide variety of containers in various applications. The pump tube and motor are supplied separately in modular construction for maximum flexibility. Available motor types are 110 or 220 Vac powered, continuous duty, totally-enclosed,
- Maximum Discharge Flow: 17 GPM
- Discharge Size: 1 inch
- Media Temperature: 149 to 179.6 F
- Horsepower: 0.25 to 0.5 HP
-
Supplier: Bijur Delimon International
Description: exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate.
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 140 psi
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: ON/OFF switch. The FPUD531 air motor has a 1 /4 " female end fitting,while the FPUD532 and FPUD533 air motors have a 1 /2 " female end fitting for hooking up to a customer-supplied air hose, and includes a regulator valve and muffler. An optional air lubricator/filter
- Discharge Size: 1.5 inch
- Media Temperature: 199.94 F
- Horsepower: 1 to 3 HP
- Power Source: AC Powered, Air / Pneumatic
-
Supplier: ARGAL s.r.l.
Description: diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress”
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 26.4 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
Find Suppliers by Category Top
Featured Products Top
-
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec -
Premium Reversible Drum Vac System comes complete with a two-way pump assembly, shutoff valve, 10' (3m) static resistant hose, 20' (6m) compressed air hose, heavy duty tools, spill recovery kit, toolholder (most systems), drum dolly and 30, 55 or 110 gallon drum with lock ring and lid. https://exair.co/57-premdv (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
motors or impellers to clog or wear out. Chip Vac Systems include a drum lid with a locking ring that fits an open top drum, flexible vacuum hose, filter bag, and tools. Deluxe Systems are available in 5, 30, 55 and 110 gallon sizes and add a drum dolly and tool holder for larger sizes. Premium (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
releasing one latch, removing the filter element and securing the latch. Simply reinstall the filter into the lid assembly for dry materials. The EasySwitch is designed to handle the toughest of industrial cleanup jobs with ease as it rests upon any 55 gallon drum. With EXAIR’s patented design (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
hot gases travel down the tube, the heat is transferred into the liquid and the cooled gases are exhausted to atmosphere. Once the solution reaches temperature it evaporates into the air volume above the liquid. To aid the evaporation process, a pump is used to circulate the hot solution from (read more)
Browse Evaporators Datasheets for Filtertech, Inc.
More Information Top
-
Dynamic Freeze Plug Process Proves a Viable Barrier Technique in Sajaa Field, United Arab Emirates
Each chilled water set up consisted of an air actuated chemical pump , 55 gallon drum containing coiled stainless steel control line, a pressure and valve manifold, insulated control line, and a weco flange pack off.
-
Dynamic Freeze Plug Process Proves a Viable Barrier Technique in Sajaa Field, Sharjah, United Arab Emirates
Each chilled water set up consisted of an air actuated chemical pump , 55 gallon drum containing coiled stainless steel control line, a pressure and valve manifold, insulated control line, and a weco flange pack off.
-
Proceedings of the 1980 UCC-ND and GAT waste management seminar
Waste acetonitrile was introduced to the liquid injection incinerator by pumping from 55 gallon drums wjith an air operated positive displacement pump as shown in figures 6, the block flow diagram and figure 7, the process flow diagram.
-
http://www.lincolnindustrial.com/Catalogs/_English/05-General_Lubrication_Products/pumps&accessories.pdf
Air operated single post pump hoist for 55 gallon drums performs several functions in applications of low to medium viscosity materials.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/BU_General_Lubrication.pdf
Air -operated single post pump hoist for 55 - gallon drums performs several functions in applications of low- to medium-viscosity materials.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_137/LubeToolsEquip.pdf
Air -operated single post pump hoist for 55 - gallon drums performs several functions in applications of low- to medium- viscosity materials.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/pgs29-38.pdf
Air -operated single post pump hoist for 55 - gallon drums performs several functions in applications of low- to medium-viscosity materials.
-
Development of Continuous Solvent Extraction Processes for Coal Derived Carbon Products
The medium to be cleaned is pumped from a 55 gallon drum (D1) with the aid of an air driven diaphragm pump (P1) via valves (V1, V6) up to a feed tank (T1) that is located around 2 ft. above the Pennwalt.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/Pumps_acc.pdf
Air -operated single post pump hoist for 55 gallon (208 liter) drums performs several functions in applications of low- to medium-viscosity materials .
-
Air-Operated Pumps Drum and Barrel Pumps - Pumps - Grainger Industrial Supply
• Air Drum Pump , Maximum Flow 4 GPM, Discharge Size 3/4 Inch, Body Material Stainless Steel, Packing PTFE, 4:1, 55 Gallon , 2 Inches Bung Included, Stub Type (Drum Mount .
Indicates content that may require registration and/or purchase.