-
Supplier: WorldWide Electric Corporation
Description: ground for better rotation and quieter operation Gearbox flanges are designed to accept NEMA C-Face electric motors Drop-in for most major European-produced Inline reducer brands 2-year warranty WINL PDF Drawings Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D
- Gear Ratio: 15 (X : 1)
- Output Torque: 1,580 In-lbs
- Maximum Input Power: 2.99 HP
- Gearing: Helical
-
Supplier: Radicon
Description: Series M Inline Reducers come in 12 sizes with an Input Power up to 90Kw (121Hp) and an Output Torque up to 11,000 Nm (97,500 lb.in). Gear Ratios 8:1 for single reduction 70:1 for double reduction, 250:1 triple reduction and 16,200:1 for combined units. Series M helical
- Continuous Torque: 97,345.1327433628 In-lbs
- Gearbox Ratio: 70 to 16,200 : 1
- NEMA Frame Size: 56 to 405 #
- Motor Type: AC Motor
-
Supplier: Boston Gear
Description: Overview This series of compact, heavy-duty helical gear reducers is available in single, double, and triple reductions. Their high-grade steel gears have received superior heat treatments to ensure the highest efficiency ratings possible. With standard NEMA C-face input
- Gear Ratio: 1.6 to 160 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 20 HP
- Gearing: Helical
-
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors
- Gear Ratio: 476.37 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors
- Gear Ratio: 45.56 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors
- Gear Ratio: 56.33 (X : 1)
- Output Torque: 3.375 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc. These drives are perfect for a wide
- Axis Drive Force: 8,386 lbs
- AGMA Quality: AGMA 8
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect for a wide range of
- Axis Drive Force: 10,483 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: Stober Drives, Inc.
Description: These versatile gear drives offer you performance, durability, and economy for a wide range of applications. High efficiency helical gearing keeps motor size to a minimum while running almost silently
- Gear Ratio: 2 to 276 (X : 1)
- Output Torque: 62,000 In-lbs
- Maximum Input Speed: 6.3 to 875 rpm
- Gearing: Helical
-
Supplier: Sumitomo Machinery Corp. of America
Description: Cyclo's unique epicycloidal design has advantages superior to speed reducers using common involute tooth gears. Cyclo components operate in compression, not in shear. Unlike gear teeth with limited contact points, a Cyclo has two-thirds of its reduction components in contact at
- Output Torque: 55 to 603,000 In-lbs
- Maximum Input Power: 0.1 to 235 HP
- Gearing: Cycloidal
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Radicon
Description: The Planetary gear range takes advantage of Radicon’s many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a high quality series of planetary gear reducers and geared motors offering a high load carrying
- Gear Ratio: 3.6 to 3,200 (X : 1)
- Output Torque: 106,194.690265487 In-lbs
- Maximum Input Power: 40.2066115470846 HP
- Mounting Style: Flange(s)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GEAR REDUCER, INLINE PLANETARY, 1:5 RATIO, SINGLE STAGE, FRAME SIZE C, HIGH PRECISION BACKLASH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Island Components Group
Description: gearheads: Our standard line is designed for high torque in a compact size that fits with our general motor sizes. The gear ratio range is from 4:1 to 18,750:1. Special units can be manufactured. Custom-designed gear systems: Our special gearboxes can include worm systems, bevel
- Gear Ratio: 7.79 to 4,810 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 to 45 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear response to air pressure applied Mounting Mounts between a c-face motor and gear reducer Not suitable for belt drive (pulley output) applications. Consult engineering for options
- Torque Rating: 0 to 47.75 Ft-lbs
- Maximum Pressure: 80 psi
- Diameter: 6.5 inch
- Length: 5.26 inch
-
Supplier: Boston Gear
Description: Overview Boston Gear's 800 Series contains a focused selection of compact, heavy duty helical gear drives that offer long-life performance and simplified maintenance. A broad range of reduction ratios suit an even broader range of specifications, while a variety of input shaft
- Gear Ratio: 1.5 to 71 (X : 1)
- Maximum Input Power: 0.1667 to 20 HP
- Gearing: Helical
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Myostat Motion Control, Inc.
Description: Integrated Motion Modules The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into
- Other Output Power: 0.268044076980564 HP
- Continuous Current: 2.2 to 3.6 amps
- Continuous Torque: 5.30973451327434 In-lbs
- Rotor Inertia: 0.0025488 oz-in-sec²
-
Supplier: Mach III Clutch, Inc.
Description: and gear reducer or, Mounts to motor with a pulley or sprocket on the output shaft (see overhung load capacity below) Clutch Brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Start/Stop, Cycling, Indexing Maximum
- Torque Rating: 495 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.625 inch
- Features: Bi-directional, Other, Washdown Capable
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Torque limiter mounts between a c-face motor and gear reducer NEMA Frame Torque Limiter is not suitable for belt drive (pulley output) applications. Consult engineering Applications Momentary overload protection Torque limiters are not recommended in continuous
- Torque Rating: 8.45 to 169.08 Ft-lbs
- Bore Diameter: 0.625 inch
- Keyway Width: 0.1875 inch
- Diameter: 6.5 inch
-
Supplier: Tecmark Corporation
Description: The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.),
- Supply Voltage (VS): 120 volts
- Trigger Current: 0.004 to 0.006 amps
- Current Surge: 90 amps
- Standards and Certifications: CSA Mark, UL
-
Supplier: Stearns®
Description: Features & Benefits These units are designed for industrial applications that fit between a standard C-Face motor and gear reducer. They can also be used to retrofit installed units without braking capability. Static Torque: 1.5 through 25 lb-ft Enclosure Material: IP 23, 54 & 55 Die
- Torque Rating: 1.5 to 25 Ft-lbs
- Speed: 5,000 rpm
- Operating Voltage: 575 volts
- Diameter: 6.88 inch
-
Supplier: Conic Systems
Description: The HDC is a zero-backlash harmonic gear component set. It is an excellent choice as a high ratio, gear reducer for precision rotary positioning, servo gearing, robotic, and high accuracy industrial drive applications. The standard wave generator includes an Oldham coupling
- Gear Ratio: 64 to 315 (X : 1)
- Output Torque: 39.8230088495575 to 35,398.2300884956 In-lbs
- Maximum Input Speed: 12,000 rpm
- Backlash: 0 arcmin
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck
- Gear Ratio: 1 to 5.3 (X : 1)
- Output Torque: 1,238.93805309735 to 6,690.26548672566 In-lbs
- Maximum Input Power: 14 to 60 HP
- Maximum Input Speed: 540 to 729 rpm
-
Supplier: Stober Drives, Inc.
Description: STOBER can offer a wider variety of sizes, ratios, and mounting positions than ever before by utilizing MGS Reducers and ComTrac Adjustable Speed Drives. These versatile gear drives offer you performance, durability, and economy for a wide range of variable speed applications. High
- Output Shaft Speed: 8 to 1,139 rpm
- Output Torque: 59,782 In-lbs
- Drive Type: Gear Drives / Differentials
- Shaft Orientation: In-line
-
Supplier: Grove Gear
Description: Grove Gear’s aluminum ratio multipliers are lightweight and paint-free alternative to cast iron options. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply
- Gear Ratio: 2.1 to 7.2 (X : 1)
- Maximum Input Power: 6 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
Supplier: Boston Gear
Description: Overview Clutches and brakes are a prudent addition to constant speed motor/reducer drives and adjustable speed systems - and are the right choice when high inertia loads exist or frequent starts and stops exceed the capabilities of standard motors. Boston Gear's clutch and brake
- Torque Rating: 20 to 150 Ft-lbs
- Rotational Speed: 3,600 to 4,500 rpm
- Shaft: In-line
- Application: Industrial / General Purpose
-
Supplier: Grove Gear
Description: Grove Gear offers a full line of Ratio Multipliers. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply overall reduction ratio. The ratio multiplier can be used
- Gear Ratio: 2.1 to 7.5 (X : 1)
- Maximum Input Power: 20 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
Supplier: Gearing Solutions
Description: Building on earlier versions of roller gears Gearing Solutions® is introducing a series of high reduction NEMA gear-heads based on the Cycloidal versions of roller gears. The SRC 30-50 is available in 50:1, 25:1, and 13:1 ratios, and Gearing Solutions® adapters which can
- Gear Ratio: 4 (X : 1)
- Output Torque: 10,602 In-lbs
- Maximum Input Power: 80 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: Building on earlier versions of roller gears Gearing Solutions® is introducing a series of high reduction NEMA gear-heads based on the Cycloidal versions of roller gears. The SRC 30-50 is available in 50:1, 25:1, and 13:1 ratios, and Gearing Solutions® adapters which can
- Gear Ratio: 5 (X : 1)
- Output Torque: 24,849 In-lbs
- Maximum Input Power: 150 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: Building on earlier versions of roller gears Gearing Solutions® is introducing a series of high reduction NEMA gear-heads based on the Cycloidal versions of roller gears. The SRC 30-50 is available in 50:1, 25:1, and 13:1 ratios, and Gearing Solutions® adapters which can
- Gear Ratio: 4 (X : 1)
- Output Torque: 3,250 In-lbs
- Maximum Input Power: 24 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: Building on earlier versions of roller gears Gearing Solutions® is introducing a series of high reduction NEMA gear-heads based on the Cycloidal versions of roller gears. The SRC 30-50 is available in 50:1, 25:1, and 13:1 ratios, and Gearing Solutions® adapters which can
- Gear Ratio: 4 (X : 1)
- Output Torque: 5,301 In-lbs
- Maximum Input Power: 40 HP
- Maximum Input Speed: 1,750 rpm
-
Description: The Ingersoll Rand QV12 Series C1101 Reciprocating Saw is the first 12V cordless reciprocating saw designed to meet the demands of the automotive industry. This air-saw-inspired reciprocating saw’s inline, low-profile design allows maximum access to tight spaces. An adjustable guard gives you
-
Supplier: Mile-X Equipment, Inc.
Description: maintenance due to advanced design with 50% fewer parts Reduces service time, due to in-line service design with no special tools required Features stall-free, ice-free air motor with tough, durable housing Why ARO? Our LM series is ideal for pumping grease, motor oil, gear oil, or
-
Supplier: Sinotech
Description: rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor,
- Other Output Power: 0.00335055096225705 to 0.00871143250186833 HP
- Continuous Current: 0.35 to 0.45 amps
- Continuous Torque: 0.265486725663717 to 0.707964601769911 In-lbs
- Gearbox Ratio: 3 to 200 : 1
-
Supplier: Koford Engineering, LLC
Description: High power density high efficiency slotless design is cog free, cost effective, quiet, and provides high efficiency and cool operation. ML insulation is used for the greatest possible durability. 200°C Neo magnets are used along with hard-ened and ground 440C stainless shaft, and high temp TFE
- Other DC Voltage: 12 to 48 VDC
- Gearbox Efficiency: 93 %
- Shaft Size: 0.2496 inch
- Diameter / Width: 1.6 inch
-
Supplier: Myostat Motion Control, Inc.
Description: Integrated Motion Modules The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into
- Other Output Power: 0.536088153961128 HP
- Continuous Current: 4 amps
- Continuous Torque: 9.64601769911504 In-lbs
- Rotor Inertia: 0.0048144 oz-in-sec²
Find Suppliers by Category Top
Featured Products Top
-
CTI has made another acquisition of a Pyromaitre in-line oven to strengthen our small spring production capacity. The P106 has the capability to process 740 lbs (340 kg) per hour at 700°F (370°C). This is critical when processing high-tensile CrSi alloy wire, which requires (read more)
Browse Spring Winding Services Datasheets for Coiling Technologies, Inc. -
Precision Power Transmission: Advanced C45 Steel Spur Gears Modern industrial applications demand gears that combine high strength with precision operation (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
High-Precision KPLF Series Inline Planetary Gearboxes The KPLF Series inline planetary gearbox is engineered for demanding motion control systems requiring high torque (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
DieQua Corporation Launches: The PHCH Inline Planetary Reducer, designed specifically for demanding Packaging Machinery Applications. Featuring superior Over-Hung-Load (OHL) capacities to address demanding Radial and Axial Loading requirements found in VFFS, HFFS, Pouching, Filling, Case (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
), excellent low-temperature performance and enhanced foam performance compared to conventional polyalphaolefin (cPAO)-based formulations. These performance advantages help formulations meet and even exceed demands for next-generation wind turbine gear oils. Due to the advanced (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
, agriculture, and medicine because of their compact nature. Inline geared motors - Inline geared motors are formed from one body piece, which reduces the potential for wear and deformation. These are ideal for rugged applications for industries like cement (read more)
Browse Gearmotors Datasheets for ElectroCraft -
. That’s why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi’s patented helical gear (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
PG90 Geared Motor solves these issues with: Exceptional Torque: Rated 0.86 N.m, max 1.9 N.m, supporting up to 200 N.m through planetary gearbox options. (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
$1500-$2000 Power Transmission - Grainger Industrial Supply
• BOSTON GEAR • Speed Reducer , C-Face, Parallel/InlineSpeed Reducer, C-Face, Parallel/ Inline … Lb, Shaft Dia 5/8 In, Vented Enclosure, Voltage 90 DC, 3600 Max RPM, 56C NEMA/IEC Frame, Power …
-
BOSTON GEAR Speed Reducer,C-Face,56C,45:1 - Speed Reducers - 1F854|F842B-45-KB5 - Grainger Industrial Supply
Speed Reducer , C-Face, 56C , 45:1 BOSTON GEAR • Shaft OrientationParallel/ Inline .
-
Springer Handbook of Automation
DODGE TORQUE-ARM“ reducer Power transmission DODGE Belts, sheaves, couplings, gear boxes, mounted bearings BurnerMaster and CombustionMaster systems Online inline milk composition sensors measure in real time during milking the concentrations of fat, protein, and … … Quality Assurance (US Department of Transportation, Federal Aviation Administration, Washington 2002), Order 7210. 56C 67.14 A …
-
Handbook of Industrial Mixing: Science and Practice Complete Document
… fast homogeneous reactions must be modified in many cases for heterogeneous reactions because inline reactors may not … … any program that integrates sets of stiff differential equations (e.g., those using Gear methods) may be … Belt and Sheave Assembly Motor Reducer … sizes begin with a number or number and letter combination, such as 56, 56C , 145T, or 213T.
-
Springer Handbook of Mechanical Engineering
2. 56c Complex-shaped objects such as gears and cast housings are inspected for missing components, imper- fect shape … 425 6.8.8 Structure Examples of Harmonic Reducers .................. The inline and V configuration in particular and the boxer variant to a lesser degree are choices …
-
Advances in Neural Networks - ISNN 2006
Thus, combine the parallel modelling error reducer with the mean weight strategy is advantageous in improving parallel … Abraham A., Meta-Learning Evolutionary Artificial Neural Networks, Neurocomputing 56c (2004) 1-38 3. Mcfadden, P. D., Wang, W. J.: Analysis of Gear Vibration Signatures by the Weighted Wigner-Ville Distribution … These memories can be estimated as an optical logic function used for all-optic in- line switching, channel selection, amplification, oscillation in optical communica- tion, optical logic elements in optical computation based on neural networks ap- plications and hardware implementation.
-
Handbook of Chlor-Alkali Technology
… solids recycle are enhanced when the solids first are contacted with the precipitating chemicals (Fig. 7. 56c ). In this chapter, we consider only sulfur compounds and hydrogen peroxide as reducers . The lifting gear should straddle the center of gravity of the load. HCl is added upstream of an inline mixer, with measurement downstream of the mixer.
-
Plant Services Products
Spirax Sarco's VLM10 inline vortex flowmeter provides mass, volumetric and ... Zero-Max Crown right-angle gear drives provide directional motion change Grove Gear's IronMan E Series gear reducer operates at 90% efficiency to ... AutomationDirect's IronHorse permanent magnet DC 56C -frame motor line ...
Indicates content that may require registration and/or purchase.