Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rottler Manufacturing
Description: found on Rottler P69 5 axis machine for digitizing and head porting and on the F69A for block machining.
- X-Axis Travel: 40.5 inch
- Y-Axis Travel: 20.5 inch
- Z-Axis Travel: 30.5 inch
- Spindle Motor Power: 6 HP
-
Supplier: Haas Automation, Inc.
Description: 5-Axis Vertical Machining Center, 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1side mount tool changer, 710 ipm (18 m/min) rapids, automatic chip auger,
- Number of Axes: 5
- X-Axis Travel: 50 inch
- Y-Axis Travel: 26 inch
- Z-Axis Travel: 25 inch
-
Supplier: Jergens, Inc.
Description: Jergens 5-Axis Locating Keys are used to adapt any of our 5-Axis Vise elements with bottom keyway slots for alignment to your machine table slots. Their unique design accommodates socket head cap screws, which will tighten a T-nut to the T-slot in your machine. All
-
-
Supplier: Haas Automation, Inc.
Description: 5-Axis Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1 side-mount tool changer, 600 ipm (15.2 m/min) X rapids, 600 ipm (15.2
- Number of Axes: 5
- X-Axis Travel: 64 inch
- Y-Axis Travel: 32 inch
- Z-Axis Travel: 30 inch
-
Supplier: Jet Edge
Description: The Idea features the innovative IKC 5 Axis water jet cutting head, which is capable of making inclined cuts and controlling kerf to ensure optimal part quality. The IKC's capabilities include 600º rotation, a maximum angle of +/- 60º, and dynamic precision from +/-0.2 to
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Automatic / CNC Controlled
- Operation: Cutting / Sectioning
- Machine Mounting: Floor / Skid
-
Supplier: CSA Group
Description: ISO 10791-1:2015 specifies, with reference to ISO 230 1, the geometric tests for machining centres (or other numerically controlled machines, where applicable) with horizontal spindle (i.e. horizontal Z-axis). It applies to machining centres having three numerically controlled
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 68.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: The Versatech V-140N, multiple-surface 5-axis double column machining center, is designed to provide unsurpassed productivity in the machining of very large workpieces thanks to the spindle head which can position to the vertical and horizontal positions and any
- X-Axis Travel: 275.5907 inch
- Y-Axis Travel: 181.10246 inch
- Z-Axis Travel: 27.952771 inch
- Spindle Speed: 10,000 rpm
-
Supplier: NBK America LLC
Description: Keyboard mounting system of the single axis type. By tightening the clamping screw, the keyboard is securely fixed and prevent from falling. B5 size laptops and 500 mm wide keyboard can be loaded. For counterpart, three types of Mounting System for Display are available. For aluminum frame /
-
Supplier: DigiPas Technologies Inc.
Description: Z-axis) with respect to the surface plan of work-table. Digi-Pas® 2-Axis precision VERTICAL digital level simultaneous display of two-dimension plane angles, effectively simplifying and resolving the hurdles of taking a vertical plane (Z-AXIS) angle 'one axis at a time'
- Angular Range: 90 to 5 degrees
- Measuring Technology: Electronic
-
Supplier: Rottler Manufacturing
Description: found on Rottler P69 5 axis machine for digitizing and head porting and on the F69A for block machining.
- X-Axis Travel: 40.5 inch
- Y-Axis Travel: 20.5 inch
- Z-Axis Travel: 30.5 inch
- Spindle Motor Power: 6 HP
-
Supplier: Mad City Labs, Inc.
Description: The Nano-Gauge™ is an ultra high precision, single axis, displacement measuring instrument capable of resolving dimensions down to 1.5 nanometers (0.06 microinches) over a full scale range of 25mm (1 inch). Combining ease-of-use and small physical size, the Nano-Gauge™ can be quickly
- Range: 0.00000005905515 to 1 inch
- Resolution: 0.00000005905515 to 0.0000001968505 inch
- Range / Travel: 0.00000005905515 to 1 inch
- Graduation / Resolution: 0.00000005905515 to 0.0000001968505 inch
-
Supplier: MultiCam, Inc.
Description: (ER-16 collet) tool holders ( up to 3/8” shank tool capacity) Push button release, manual quick changing of tools All heads driven by independent Z axis servo for fast changeover between machining operations
- Maximum Speed: 7,000.0000000000055 in/min
- Number of Axes: 3-axis
- Frame Construction: Gantry
-
Supplier: Coriolis Composites
Description: placement head to place individual fibers onto the mold. The state of the art of automatization The fiber placement systems developed by Coriolis Composites are mounted on 6 axis poly-articulated robots. To enhance their capacities, external axes can be added as a positioner for the
- Material Width: 1.5 inch
- Number of Tows: 20 #
- Deposition Rate: 170,078.74015748026 in/hr
- Type: Automated Fiber Placement
-
Supplier: Multiax
Description: This machine type specially features a moving bridge with twin servo drives at both ends and is structured in different versions with different designs and weights for several applications: from nesting of aluminum stacked sheets to machining of long components. The structure of the N SERIES
- X-axis Travel: 47.24412 to 118.1103 inch
- Y-axis Travel: 70.86618 to 236.2206 inch
- Z-axis Travel: 11.81103 to 31.49608 inch
- Maximum Speed: 999.9999999999999 to 24,000.00000000001 in/min
-
Supplier: Multiax
Description: Compact, yet highly powerful, precise and versatile 5-axis CNC milling and machining center mounted on a monobloc basement. Its welded and reinforced, stress relieved steel structure is designed for heavy-duty operations, and rigorously FEM analyzed to ensure the dimensional
- X-axis Travel: 62.99216 to 122.04731 inch
- Y-axis Travel: 47.24412 to 62.99216 inch
- Z-axis Travel: 23.62206 to 49.212625 inch
- Maximum Speed: 999.9999999999999 to 24,000.00000000001 in/min
-
Supplier: Aerotech, Inc.
Description: Design Features High integration linear/rotary motion platform Pneumatically actuated 3-jaw gripper or ER collet Clear aperture for product feedthrough Optional front and rear tooling platforms Direct-drive linear and rotary motor technology Configure for wet or dry cutting
- Thickness Capacity: 1.181103 inch
- X-axis Travel / Length Capacity: 11.81103 inch
- Y-axis Travel / Width Capacity: 11.81103 inch
- Type: Complete / Turnkey System
-
Supplier: Multiax
Description: When required in 5-axis configuration it is called F SERIES, so the M SERIES is limited to 3-4 axis. Depending on the specific application, the table(s) can be equipped with many different types of surfaces and clamping systems (phenolic vacuum, aluminum, T-slots inserts/steel,
- X-axis Travel: 98.42525 to 275.5907 inch
- Y-axis Travel: 47.24412 to 157.4804 inch
- Z-axis Travel: 11.81103 to 17.716545 inch
- Maximum Speed: 999.9999999999999 to 24,000.00000000001 in/min
-
Supplier: Koike Aronson/Ransome, Inc.
Description: RHTS 5.0 ROBOTIC HEADSTOCK/TAILSTOCK POSITIONER CAPACITY: 5,000 lbs between Head and Tailstocks, center of gravity 3” eccentric. CONSISTING OF: RHS 2.5 SD (Less SD) 1 AXIS ROBOTIC HEADSTOCK POSITIONER CAPACITY 2,500 Lbs. Load, Center of Gravity 12" Overhang, 12"
- Type: Manipulator / Lifter
-
Supplier: Carlson Engineering & Manufacturing
Description: drive head. For Low Payload Robots Designed with smaller applications in mind, the MiniMod Type 5 Vacuum Bit Extend Drive Head is able to seamlessly integrate into low-payload robotic arm assemblies. Compatibility The MiniMod Type 5 Vacuum Bit Extend Drive Head is
- Torque Range: 6.63716814159292 Ft-lbs
- Features: Bit Extension, Vacuum Pickup
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Trotec Laser, Inc.
Description: The SpeedMarker 300 laser marking machine is equipped with a maximum marking area of 7.5" x 7.5" (190 mm x 190 mm) and wattage options ranging from 20W to 100W. These galvo marking lasers come with intuitive and sophisticated workflow software along with the highest quality hardware
- Cutting / Traverse Speed: 29,999.999999999938 in/min
- Z-axis / Vertical Travel: 9.842525 inch
- Laser Output Power: 20 to 100 watts
- Marking Area Length: 7.480319 inch
-
Supplier: Carlson Engineering & Manufacturing
Description: any brand of screwdriver on the market today. Vacuum + Travel Slide Options As a Type 5 Drive Head, this drive head is fully-equipped with a vacuum bit extend, and can be configured as either a single-stage or a dual-stage drive head. A Modular Approach Engineered with
- Torque Range: 18.4365781710914 Ft-lbs
- Features: Bit Extension, Vacuum Pickup
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Specifications:Min scribing width: 20um Min hole-drilling dia.: 50um Positioning precision: 5um Repetition: 2um 3-axis working table system: 500mm×500mm×90mm Applicable materials: Stainless steel, Alloys Ceramics ( Alumina, AlN, etc.) Applications:SMT sheet cutting, Electrode plate cutting,
- X-axis Travel / Length Capacity: 19.68505 inch
- Y-axis Travel / Width Capacity: 19.68505 inch
- Z-axis / Vertical Travel: 3.543309 inch
- Type: Complete / Turnkey System
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The Monograph Millennium CNC Plasma Cutting Machine has a 5' x 10' or a 5' x 20' effective cutting area with a 5/8" thick maximum plate capacity. The Monograph Millennium plasma cutting machine is a unique, unitized table with a guide frame system that supports the machine and
-
Supplier: Manufacturers Supplies Co.
Description: Chiesa's CNC Traveling Head Cutting System with 2 numerically controlled axes are a simple and cost-effective die cutting solution for cutting rigid & semi-rigid materials in rolls or joined sheets. The Chiesa hydraulic computerized traveling head press produces 33 tons if cutting
- Capacity / Operating Force: 33 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: LPKF Laser & Electronics North America
Description: The LPKF ProtoLaser 3D was developed specifically for prototyping three-dimensional circuitry. System design is based on the proven ProtoLaser concept used for printed circuit board prototyping. The work platform has dimensions of 500 mm x 500 mm and the system features z-axis travel of 200
- X-axis Travel / Length Capacity: 19.68505 inch
- Y-axis Travel / Width Capacity: 19.68505 inch
- Z-axis / Vertical Travel: 7.87402 inch
- Laser Operation: 3D Laser Processing / 5-axis Machining, Laser Cutting, Laser Drilling / Perforating
-
Supplier: Carlson Engineering & Manufacturing
Description: A highly modular & versatile, single-stage approach to automatic screwdriving head intended to be mounted to a 3 or more axis robot, or other form of automated positioning system. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are
- Torque Range: 18.4365781710914 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Haas Automation, Inc.
Description: Quad-Spindle Servo 5C Heads. Requires Haas mill with 4th axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Yamaha Motor- Robot Division
Description: repeatability within 5μm Built-in XY axis assembling and material compensation Thermal expansion compensation User-oriented precision compensation tools prepared Various Parts Feeding The range of movement is L400 x W758mm. Yamaha and user prepared devices (a variety of feeders and
-
Supplier: Epilog Laser Corp.
Description: touch screen interface right at the laser. Rerun jobs at the touch of a button. - SAFEGUARD™ Features Keep the mechanics of your laser machine cleaner than ever before with side bellow enclosures, a fully covered x-axis assembly, and covered lens assembly. - Air Assist and Compressor The air
- X-axis Travel / Length Capacity: 48 inch
- Y-axis Travel / Width Capacity: 36 inch
- Z-axis / Vertical Travel: 12.25 inch
- Laser Output Power: 80 to 200 watts
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: feeding mechanism, temperature control, heating element and soldering iron head.The soldering iron unit can be adjusted to any direction, 360° free rotation for R-axis. Data cable soldering machine is for XYZ movements with teaching pendant for easy programming, even beginner can
- Number of Axes: 5 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 300.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Epilog Laser Corp.
Description: x-axis assembly, and covered lens assembly. As with all of Epilog’s systems, the Fusion Pro 24 and Pro 36 are designed, engineered, and manufactured in the USA, and made with the highest-quality components for durability and low life-time ownership costs.
- X-axis Travel / Length Capacity: 36 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 9 inch
- Laser Output Power: 60.00000000000001 to 200 watts
-
Supplier: Epilog Laser Corp.
Description: x-axis assembly, and covered lens assembly. As with all of Epilog’s systems, the Fusion Pro 24 and Pro 36 are designed, engineered, and manufactured in the USA, and made with the highest-quality components for durability and low life-time ownership costs.
- X-axis Travel / Length Capacity: 24 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 9 inch
- Laser Output Power: 60.00000000000001 to 100 watts
Find Suppliers by Category Top
Featured Products Top
-
, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. Because of the geometry of the grippers, TG GripSert workholding inserts create a pull down effect that prevents any lifting of the workpiece while clamping. These durable (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Compact Self-Centering Vises for 5-Axis Machining These compact mechanical vises move jaw pairs symmetrically towards and away from the vise center. This ensures that the workpiece remains aligned (read more)
Browse Vises Datasheets for Imao-Fixtureworks -
TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
accuracy of 5 microns. Available in various styles for diverse applications. Perfect for CNC machining and precision workholding, the 5-Axis Modular Clamp System excels in applications requiring high repeatability and minimal tool interference. Its modular design saves space and allows for (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
What is 5-Axis Machining? 5 axis CNC machines are machines with 2 extra axis of movement above normal machines. 5 axis machines can move in 5 different planes: X axis = Left and Right Y (read more)
Browse Vises Datasheets for Jergens, Inc. -
lease or rent a product. Another way is to pay for the use of the service. In a job shop, one of the major costs is in perishable tooling, that is drills, end-mills, and carbide inserts. When machining some materials, like aluminum, a drill can make 15,000 holes. The same drill on a tougher material, like Inconel (a Nickel, Chromium, Iron, Super Alloy) may only make 5 holes. (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
HDMachineVise_PartsList 5" Heavy Duty Machine Vise Jergens (read more)
Browse Vises Datasheets for Jergens, Inc. -
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
aerospace critical parts. Protomatic is a 3,4,5 Axis Milling, 2,3,8 Axis turning facility, DCC CMMS. Specializing in billet OEM parts for medical and aerospace industry. Experienced with most machinable materials including plastics, aluminum, steels, super alloys, and refractory metals. ISO-9001:2008 and ISO-13485:2003 registered, DDTC licensed, and AS9100 (FAI/FAT requirements). (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
with a wide range of materials, including super alloys, titanium, stainless steels, all steels, aluminum, plastic, rubber, ceramics and refractory metals. Our aerospace CNC capabilities at Protomatic Aerospace includes 3,4-axis and 5-axis aerospace CNC milling, 2,3-axis CNC turning, and 8-Axis CNC (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc.
Conduct Research Top
-
Case Study: A Madrid, Spain-based precision engineering business specializing in complex parts for aerospace and defense applications has invested in a Renishaw REVO (R) five-axis measuring head and probe system.
The change has resulted in a reduction in inspection time by as much as a factor of 5, ensuring quality control and inspection keep up with its high-productivity CNC machine tools.
More Information Top
-
2006 Chevrolet Corvette Z06 Aluminum Spaceframe
(See Figure 10) Tricept machines a full-spaceframe assembly utilizing a 360-degree rotating platform with a 5 - axis machining head that has the capability to change up to twenty-four machining tools in process.
-
Research on quaternion-quintic spherical Bézier spline interpolation algorithm for 5-axis machining
The following provides an illustration and brief description of the moved tool by swivel head 5 - axis machine configuration.
-
New WinMax Control Software Tops Hurco Latest Product List
Other product introductions include Hurco Lathes with Live Tooling (TMM8 and TMM10), a swivel head 5 - Axis machine (VMX42SR), the addition of the VMX60 vertical machining center, and an upgraded performance series for the VMX line.
-
Advances in Materials Processing X
To prove the effectiveness of the proposed method, the generated CL data is post-processed into NC codes and ran on a virtual HEAD- HEAD 5 - axis machine in VERICUT.
-
Intelligent Robotics and Applications
Taking large scale propeller machined by standard mill head of 5 axis machine tool for an example, the model is established and the distribution law is evaluated by isoclines map of stiffness index plotted in 2D space of workpiece coor- dinate system…
-
Changeable and Reconfigurable Manufacturing Systems
For example, if operations are moved from a ‘Table/Table’ to a ‘Table/ Head ’ 5 axis machine (Fig. 16.2) the part, machine positions and orientation will be different.
-
A study on the development of post processor for five-axis machining using angle head spindle
In contrast to the many research on post- processing has been studied,6-11 there have been few research on post- processing for an angle head in 5 - axis machining .
-
Analytical modeling of geometric errors induced by cutter runout and tool path optimization for five-axis flank machining
Usually, five-axis machine tools have three types: 5-axis with dual rotary head machine , 5 - axis with dual rotary table machine and 5-axis with rotary head and table machine.
-
Fabrication of Complex Optical Components
Wear 265(5-6), 721–728 (2008) [Wec04] Weck, M., Wenzel, C.: Adaptable 5 - axes Polishing Machine - head .
-
Manufacturing Systems and Technologies for the New Frontier
Weck, M., Wenzel, C., 2004, Adaptable 5 - axes Polishing Machine - head , Production Engineering, 11/1:95-98.
Indicates content that may require registration and/or purchase.