-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system.
- Capacity / Operating Force: 60 tons
- Stroke: 5.118113 inch
- Rate: 40 to 85 Strokes / Minute
- Features: C-Frame / Gap Frame, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system.
- Capacity / Operating Force: 260 tons
- Stroke: 9.842525 inch
- Rate: 20 to 40 Strokes / Minute
- Features: C-Frame / Gap Frame, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system.
- Capacity / Operating Force: 160 tons
- Stroke: 7.87402 inch
- Rate: 25 to 55 Strokes / Minute
- Features: C-Frame / Gap Frame, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press
-
-
Description: Sheet metal Forming/stamping/punching/mechanical presses 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton 3.Press type: C-Frame
- Capacity / Operating Force: 160 tons
- Stroke: 7.87402 inch
- Rate: 30 to 55 Strokes / Minute
- Features: C-Frame / Gap Frame, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press
-
Supplier: Accurate Perforating & Metal Fabricating
Description: Accurate Perforating & Metal Fabricating has been punching shapes into metal for seven decades. We have dozens of metal perforating presses, multiple CNC turret punch presses, and hundreds of tools to cover any metal punching requirement. We punch material as thick as
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing
- Secondary Operations: CNC Machining, Painting / Powder Coating, Welding
- Materials: Ferrous Metals
-
Supplier: Norlok Technology, Inc.
Description: 5 Tons of Air Power. The Surelok III clinches material with 5 TONS of force smoothly and efficiently using only 90psi (6 Bar) shop air. Tooling adapters can be design to do other sheet metal work that needs a 5 ton (4535 kg) press. Adjustable 2 1/2"[63mm]
- Pressure: 80 to 100 psi
- Stroke: 2.5 inch
- Rate: 60 to 150 Strokes / Minute
- Thickness: 0.022 to 0.075 inch
-
Supplier: CTM Corporation
Description: Whitner-Jensen Manual Foot Press, 5 Ton * * With full complement of Punch(s) & Die(s)
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Laser Cutting, Painting / Powder Coating, Punching, Shearing, Stamping, Welding
- Services: CAD / CAM Support, Prototype
- Features: North America, Northeast US Only, United States Only
-
Supplier: 3 Dimensional Services
Description: Our forming and fabricating operations manufacture parts through stamping, laser processing, hydroforming, tube bending and waterjet cutting. Our stamping area, with presses from 20 to 7000 ton surpasses many production shops. We're well equipped to handle simple bends to complex
- Services: Assembly, CAD / CAM Support, Design Assistance, Pattern Layout, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, EDM Machining, Laser Cutting, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Features: Europe Only, Midwest US Only, North America, United States Only
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
Find Suppliers by Category Top
Featured Products Top
-
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
, ejectors, shuttles, and conveyors, as well as with volumetric or loss-in-weight feeders. Three-piece powder dies are available with a floating or a fixed cavity, stripper, and punches. Opposed Ram Compaction Presses allow for two modes of operation; both rams can com (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
. Value Added Services M. P. Metal Products also offers value added services, which include stamping, press braking, slitting, inline piercing and punching. Markets We Serve We have 35 roll formers serving automotive, agricultural, transportation (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
Bar) shop air. Tooling adapters can be design to do other sheet metal work that needs a 5 ton (4535 kg) press. Adjustable 2 1/2"[63mm] Stroke. Convenient Adjustment makes accuracy and safety a snap. The (read more)
Browse Presses (metalworking) Datasheets for Norlok Technology, Inc. -
than its predecessor and can handle much higher volumes – thanks to its large table which can accommodate 2.5m-long aluminum and steel sheets. It has 44 tool stations so it can punch complex enclosure parts faster and more efficiently. The new Amada forming machine is the latest evolution (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
SMS 4 & SMS 5 Safety Pressure Mats Safety pressure mats are used to safeguard personnel around machinery with hazardous movement, such as wood processing machines, scissor lifts or punch presses. They provide a slip free surface that is highly resistant to chemicals (read more)
Browse Safety Mats Datasheets for Schmersal Inc. -
Introduction Brewer’s spent grain (BSG) is the largest byproduct of beer production, accounting for approximately 85% of total brewing residues. With global annual output reaching 39 million metric tons, this fibrous material—composed of husks, seed coats (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
at production runs starting around 5,000 lineal feet. With custom lengths available, it’s a perfect fit for high-volume projects that demand consistency, easy assembly via pre-punched hole patterns, and a premium pre-finished surface. Corrosion (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
Embossing Press Braking Welding – TIG & MIG Slitting Bending Perforating Pre-punching Post-punching Cover Printing Cladding Inkjet Labeling In line operations (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
Stamping Embossing Press Braking Welding – TIG & MIG Slitting Bending Perforating Pre-punching Post-punching Cover Printing Cladding Inkjet Labeling In line operations (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products
More Information Top
-
Logic programming for manufacturing system specification
Suppose the FMS has aload-unload station, a drill, a 1-ton anda 5 - ton punch press .
-
Isotope Brayton ground demonstration testing and flight qualification. Volume 1. Technical program
Clearing Punch Press , 7 5 Ton 1 .
-
http://www.iosrjournals.org/iosr-jap/papers/Vol5-issue3/J0536468.pdf
Then this powder was crushed and uniaxially pressed into compacts using stainless steel die- punch and hydraulic press by compressing it at 5 tons /cm2 for a .
-
CAM sol–gel synthesized LiMPO4 (M=Co, Ni) cathodes for rechargeable lithium batteries
The dried foil was hot pressed (under 5 ton pressure) and the circular electrodes were punched out from the coated foil.
-
Kinematic design of a PKM-type composite actuator
Chinfong [ 5 ] produces servo presses with punching forces between 80 tons and 260 tons.
-
Temperature dependent surface morphology and lithium diffusion kinetics of LiCoO2 cathode
The dried foil was hot pressed (under 5 tons of pres- sure) and the circular electrodes were punched out from the coated foil.
-
Effect of reaction temperature on morphology and electrochemical behavior
The dried foil was hot- pressed (under 5 ton pressure), and the circular electrodes were punched out from the coated foil.
-
A Comprehensive Development Strategy in Buccal Drug Delivery
Each component was previously screened and powders were mixed during 10 min and then compressed in a single- punch hydraulic press (Speca Press, UK) at 1 ton during 5 s.
-
Factorial analysis of the influence of dissolution medium on drug release from carrageenan-diltiazem complexes
The sieve fraction < 45 µm of the complex was compressed in a Perkin Elmer hydraulic press for KBr tablets with flat 10 mm punches at 5 tons for 1 minute.
-
http://www.ctemag.com/pdf/2004/0408-FileUnder.pdf
Datum’s advanced metalforming equipment includes a Salvagnini S-4 CNC turret punch press , which can pro- cess up to 10 tons of 5 '✕10'✕1⁄8" steel sheet a day.
Indicates content that may require registration and/or purchase.