-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, Diode and Rectifier, Single
- Features: Rectifier Diode, Schottky Barrier Diodes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 5A, Diode and
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 35ns 5A 50V SMCG Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes RECOMMENDED ALT 78-SML4739A-E3/5A
- Features: Other, Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2W 4.85V~5.36V 5.1V SMA Zener Diodes ROHS
- IR: 0.01 mA
- VZ: 5.1 volts
- ZZT: 3.5 ohms
- PD: 2,000 milliwatts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 5A 600V 1.15V@5A SMC(DO-214AB) Diodes - General Purpose ROHS
- VF: 1.15 volts
- VR: 600 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 9.2V Clamp 543.48A Ipp Tvs Diode Through Hole R-6
- VR: 5 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 5,000.000000000001 watts
- Clamping Voltage (VC): 9.2 volts
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 5.1 volts
- ZZT: 17 ohms
- PD: 500 milliwatts
- Features: Other, Zener Diodes
-
Description: DIODE GEN PURP 50V 5A DO214AB
- VF: 1 volts
- VR: 50 volts
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 856750-5KP120A Series: 5KP Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 800
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ROHM Semiconductor USA, LLC
Description: RBR5LAM30A is Low VF Schottkey Barrier Diode for General rectification.
- VF: 0.5 volts
- IF: 5,000 mA
- VR: 30 volts
- Tj: -55 to 150 C
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 100V 5A POWERDI5
- VF: 0.66 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1.5A, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.5A; Forward Voltage Max:490mV; Forward Surge Current:5.5A; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 100V 5A POWERDI 5
- VF: 0.82 volts
- IF: 120,000 mA
- VR: 100 volts
- IR: 0.004 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1129537-5KP8.5A Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 354.2A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No
- VR: 8.5 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 5,000.000000000001 watts
- Clamping Voltage (VC): 14.4 volts
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 5A, 60V, PowerDI-5; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:670mV; Forward Surge Current:150A RoHS Compliant: Yes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 1.50W, 24.0V, ±5%, DO-214AC (SMA)
- VZ: 24 volts
- Features: Other, Zener Diodes
- Package: SMA
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1.5A, 30V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1006396-5KP5.0A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package:
- Tj: -55 to 175 C
- VWM: 5 volts
- IPPM: 554.3 amps
- Clamping Voltage (VC): 9.2 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 100V 5A TO277A
- VF: 0.88 volts
- IF: 5,000 mA
- VR: 100 volts
- IR: 0.015 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 60V 5A TO277A
- VF: 0.69 volts
- IF: 5,000 mA
- VR: 60 volts
- IR: 0.15 mA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 885962-MSMBJ7.5A Series: Military, MIL-PRF-19500 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) Package: DO-214AA, SMB Package: Bulk Mounting:
- Tj: -65 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: MDE Semiconductor, Inc.
Description: Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode
- VR: 5 to 220 volts
- VBR: 6.4 to 270 volts
- Features: Other, Protector, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ULTRAFAST 200V 1.5A SMB PKG
-
Supplier: ROHM Semiconductor GmbH
Description: RBR5LAM60A is Low VF Schottky Barrier Diode for general rectification.
- VF: 0.55 volts
- IF: 5,000 mA
- VR: 60 volts
- VRRM: 60 volts
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 5A, 25V, SOD-106; Diode Configuration:Single; Repetitive Peak Reverse Voltage:25V; Average Forward Current:5A; Forward Voltage Max:390mV; Forward Surge Current:70A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RBR5LAM30A is Low VF Schottky Barrier Diode for General rectification.
- VF: 0.54 volts
- IF: 5,000 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Acme Chip Technology Co., Limited
Description: TVS DIODE 5VWM 9.2VC R6
- VR: 5 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 5,000.000000000001 watts
- Clamping Voltage (VC): 9.2 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: kTB Solutions
Description: kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
- Features: PIN Diodes, Switching
Find Suppliers by Category Top
Featured Products Top
-
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
the heat out, the JANXTX1N6513FL–1N6517FL are cost effective alternatives to tabbed, surface mount diodes that use external heat sinks attached as part of a secondary operation, such as the QPL (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design advantages include: Increased creepage distance between the anode and cathode Uniform and precise dimensions Specially designed for use (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. VMI's standard QPL tabbed and axial-leaded diodes are also available. VMI is ISO9001 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
, maximum forward voltage of 1V @ 50mA. The reverse recovery time is just 4ns, with reverse leakage current of 5μA @ 75V. Additionally, capacitance is 4pF at 0V, 1MHz. Key Features: Fast recovery diode for high-speed switching circuits SOD-80 Mini (read more)
Browse Diodes Datasheets for Win Source Electronics -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V.