-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 75HP; Motor Starter Type:Non-Reversing Starter; Power Rating:75hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:270A; Supply Voltage Min:-; Supply Voltage Max:200VAC; IP / NEMA Rating:NEMA 5 RoHS Compliant: No
-
Supplier: WorldWide Electric Corporation
Description: Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0
- Other Output Power: 1.5 HP
- Continuous Current: 2.3 amps
- Gearbox Efficiency: 78 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and
- Other Output Power: 1.5 HP
- Continuous Current: 6.5 amps
- Gearbox Efficiency: 77 %
- Shaft Speed: 3,600 rpm
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3PHASE, 5HP, 480V; Motor Starter Type:Soft Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 50HP; Motor Starter Type:Non-Combination Starter; Power Rating:50hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:90A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 5HP, 600V; Power Rating:4kW; No. of Phases:Three Phase; Current Rating:6.1A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
-
Supplier: Air Impurities Removal Systems, Inc.
Description: line of Extractor Arms. 3/4 HP Blower- Handles up to Ten 2.5″ or 3” Diameter Extractor Arms, Or, One- 4” or, One 6”, or, One 8” Diameter Extractor Arm. *NOTE: If these items are ordered with 415V/3 ph/50 electrical, a $161.00 net extra charge, per unit, will be added to the
- Air Flow Rate: 800 SCFM
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Allied Electronics, Inc.
Description: Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC
-
Supplier: Allied Electronics, Inc.
Description: Soft Stop: 1-10 Second Ramp Motor Voltage: 230, 400, 460 V Three-Phase Motor: 1 to 20 HP External Control Power: No Control Power Necessary
-
Supplier: Air Impurities Removal Systems, Inc.
Description: line of Extractor Arms. 1/2 HP Blower- Handles up to Six 2.5″ or 3” Diameter Extractor Arms, Or, One 4” Diameter Extractor Arm Included With Product Mounting Brackets Wiring Features & Benefits Helps ensure compliance with current and future OSHA regulations Heavy-Duty Construction Long
- Air Flow Rate: 600 SCFM
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Princess Auto Limited
Description: 5 HP Farm Duty Motor
- Other Output Power: 5 HP
- Continuous Current: 21 amps
- Continuous Torque: 180 In-lbs
- Shaft Size: 1.25 inch
-
Supplier: Air Impurities Removal Systems, Inc.
Description: our line of Extractor Arms. 3/4 HP Blower- Handles up to Ten 2.5″ or 3” Diameter Extractor Arms, Or, One- 4” or, One 6”, or, One 8” Diameter Extractor Arm. *NOTE: If these items are ordered with 415V/3 ph/50 electrical, a $161.00 net extra charge, per unit, will be added to the
- Air Flow Rate: 800 SCFM
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V
-
Supplier: Nidec Corporation
Description: Widely used in industrial applications Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use.
- Other Output Power: 0.134022038490282 to 4,997.01036488978 HP
- Continuous Current: 1.8 to 440 amps
- Continuous Torque: 0.0884955752212389 to 486.725663716814 In-lbs
- Shaft Speed: 300 to 5,400 rpm
-
Supplier: OMEGA Engineering, Inc.
Description: The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 0.7 to 5.9 In-lbs
- Shaft Speed: 1,725 to 3,460 rpm
- Diameter / Width: 0.86 inch
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: WorldWide Electric Corporation
Description: designed for across the line starting of single phase and polyphase motors. These controls are available in NEMA size 00 through 4. All starters are supplied with a normally open holding interlock that in conjunction with an appropriate pilot device will provide low voltage protection
- Continuous Current: 90 amps
- Control Voltage (Separate Control): 440 to 480 volts
- NEMA Size: 3
- Features: AC Motor Starter
-
Supplier: Princess Auto Limited
Description: 1/3 HP Furnace Fan Motor
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 5 amps
- Shaft Size: 0.5 inch
- Shaft Speed: 1,725 rpm
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings. The self-learning algorithm adjusts the soft starter parameters to work with different applications and varying load conditions. It is active at every start to ensure that the
- Continuous Current: 12 to 100 amps
- Motor Voltage: 24 to 110 volts
- Three Phase Power: 4 to 100 HP
- Operating Temperature: -4 to 140 F
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63005MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 2A (3.5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V
- Supply Voltage: 33 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD63006MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 1.5A output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and it has
- Peak Output Current: 1.5 amps
- Supply Voltage: 33 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
-
Supplier: REED-Direct
Description: Motor rotation tester consumes approx. 14mA Complete with 40cm cables, colour-coded alligator clips and 9V battery SPECIFICATIONS: Frequency Range: 40 to 70 Hz Power Supply for Motor Rotation Tester: Single 9V battery Dimensions: 5.9 x 3.4 x 1.6" (150 x 85 x 40mm) Weight: 0.5 lb
- Form Factor: Handheld
-
Supplier: Accuris
Description: MOTOR, INDUCTION, A-C, 208 VOLT, 1-1/2 H.P., 3 PHASE, 60 CYCLE
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase Sensorless BLDC Motor Driver 10-SON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: ROHM Semiconductor GmbH
Description: BD63007MUV is a Three-Phase Brushless Motor Driver with 33V power supply voltage rating and 3A (5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and it
- Peak Output Current: 3 amps
- Supply Voltage: 33 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: Bodine Electric Company
Description: Dual voltage rated for 230 or 460VAC, 60 Hz, 3-Phase, inverter-duty. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise
- Other Output Power: 0.25 HP
- Continuous Current: 0.6 to 1.2 amps
- Shaft Speed: 1,700 rpm
- Housing Length: 6.7 inch
-
Description: Low-voltage 3-phase brushless DC motor controller for automotive water pumps. DC 24 V input, square wave, Hall control. Power: 0–300 W, with speed control. 4-pole motor, rotation speed up to 5,000 RPM.
- Rated Power: 0 to 300 watts
- Supply Voltage (DC): 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Year Four: 70% coverage, Year Five: 60% coverage. Head valves are warranted for year one only. Champion makes no warranty on components and/or accessories furnished to Champion by third parties, such as electric motors, gasoline engines and controls. These are warranted only to the extent of
Find Suppliers by Category Top
Featured Products Top
-
solutions, these compact brushless motors deliver IE5-class efficiency, offering a significantly more efficient, smaller, and lighter alternative to traditional IE3 three-phase AC induction motors. These motors are ideal for a wide range of industrial applications and are compatible with (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
AutomationDirect is proud to announce the addition of WEG brand motors to their existing motor portfolio. With this launch, several general-purpose 1- and 3-phase motors from ¼ to 3hp have been added, as well as certain high-performance inverter duty motors from ½ to 1hp, motors (read more)
Browse Motor Bases Datasheets for Automationdirect.com -
AutomationDirect has added more WEG Electric S series premium efficiency motors to their expanding portfolio of AC motors. This addition includes several general-purpose 3-phase motors from 1-1/2 to 20hp and 3-phase brake motors from 3 to 20hp. The new rolled steel motors (read more)
Browse AC Motors Datasheets for Automationdirect.com -
series of 3-phase permanent magnet AC (PMAC) motors, the Marathon SYMAX, can only be powered and controlled by a VFD but provide improved efficiency even at lower speeds and partial loads. These motors are offered in sizes from 1/2 up to 10hp and feature a smaller footprint when compared to standard (read more)
Browse AC Motors Datasheets for Automationdirect.com -
(SIL CL3, PLe, Category 3) Standard conformal coating helps resist contamination. The G800 drive is available in 240 VAC Three Phase (1 to 150 HP) and 480 VAC Three Phase (1 to 600 HP) models. The GA800 is designed for use around the world and carries agency certifications for all major geographical regions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
A conventional 3-phase AC synchronous rotary motor uses a central rotor with magnets and a stationary rotary coil that generates a rotating magnetic field. A linear motor follows the same principles but with the coil typically being the moving part and the magnets being the stationary part. The (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
Product Overview The 80BSA series is a big-torque BLDC geared motor from 3X Motion. It combines high rated and peak torque with a 48 VDC rating and a wide 48–310 VDC voltage range, for demanding motion applications in logistics and automation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc.
More Information Top
-
CR4 - Thread: Single Phase to Three Phase Conversion
The one I built uses a 5 HP 3 phase motor .
-
Phase Converters
Around here, good old heavily-built 3 to 5 hp 3 phase motors are cheap or free; that plus a large capacitor is all that is required for a good 2 to 3 hp converter.
-
CR4 - Thread: How to Calculate a Current for a Given Torque
For instance, if you have a 5 hp 3 phase motor running on 460 volts, full load current will be about 6.5 amps.
-
CR4 - Thread: Calculations for Motor-Driven Generators
I have a 5 hp 3 phase motors rated for 230/460 volts.
-
CR4 - Thread: Rotary Phase Inverter
I can't spend the money for a real alternator and I HAVE the 5 HP 3phase motor ...
-
K basins sludge removal sludge pretreatment system
6 GALLON ROTOR CAPACITY, BOTTOM GRAVITY CAKE DISCHARGE, WITH OVERALL DIMENSIONS OF 24" X 52" X 70" TALL, 460 V 3 PHASE 5 HP MOTOR , PLC CONTROLLED, BAZELL TECHNOLOGIES 'MICROSEPERATOR', MODEL TSK 150A2, APPROXIMATE COST $62K.
-
Options for Electirc Motor
And you typically have to go 'up' one size in the rotary converter as well (3 hp 3-phase tool would typically need a 5 hp 3 - phase motor as the rotary converter).
-
Quincy 325 compressor to yanmar l40 diesel
I have one hooked up to a 5HP 3 phase Baldor motor at home.
-
CR4 - Thread: Star-Delta Connections ...
If you start, say, 5 HP , 3 phase motor in star, it will gradually build its speed within seconds (all depends on the HP of the motor) to the point where delta connection takes over.
-
KMT Model XT320 A-NC Bandsaw Designed For Efficient, Precision Cutting
The Model XT320 A-NC saw features a 1-1/4" blade, blade speeds from 60 to 360 FPM, a feeder vise stroke of 78", and a 5 HP 3 - phase motor .
Indicates content that may require registration and/or purchase.