-
Supplier: Laserglow Technologies
Description: The Anser is Laserglow's latest addition to the green laser pointer line-up. The pointer does not include a pocket clip or any glossy finishes, the flat black finish gives the Anser a tactical, utilitarian look and feel. The Anser is our lowest-priced green laser
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: The Lyra series green laser pointers are a perfect choice for business meetings, classroom presentations and safe home laser experimentation. Five to ten times more visible than common red laser pointers, the Lyra series are ideal for maximizing visibility, even on
- Wavelength Range: 532 nm
- Laser Power: 1 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: An Altair laser is the perfect tool for professionals and laser hobbyists who need full control over the size of the projected beam. The projected spot size can be easily adjusted using the focusing ring at the front of the laser pointer. The combination of this added
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.06 lbs
-
-
Supplier: Laserglow Technologies
Description: lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.08 lbs
-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class IIIA
- Wavelength Range: 630 to 680 nm
- Laser Power: 5 milliwatts
- Laser Weight: 0.0859375 lbs
- CDRH Classification: Class IIIa
-
Supplier: Traceable® Products
Description: Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power Class III laser has an output power of 4 mW and a range of 300 feet. Three silver-oxide batteries provide
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03515625 lbs
- CDRH Classification: Class IIIa
-
Supplier: Streamlight, Inc.
Description: continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Traceable® Products
Description: Pointer's brilliant red beam works equally well in daylight and dark. Laser is designed specifically for slide presentations, wall charts, and field use. Beam is at the highly visible 650 nm wavelength with diameter of 3.5 mm. Output is 4 mW with a range of 400 feet. Key chain makes it
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03125 lbs
- CDRH Classification: Class I
-
Supplier: World Star Tech
Description: Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications:
- Wavelength Range: 520 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: World Star Tech
Description: with a built-in lens Operating Temperature: Typically 25°C Threshold Current: Low threshold current for efficient operation Applications: Laser Pointers: Ideal for high-brightness red laser pointers Laser Displays: Used in laser light shows and displays
- Wavelength Range: 638 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 60 C
- Laser Type: Laser Diodes
-
Supplier: Andax Industries
Description: Streamlight Twin-Task 3AAA LED with Laser. Our Streamlight Twin-Task 3AAA is an LED flashlight with laser pointer. The Twin-Task C4 LED with its advanced reflector creates a smooth beam & a 2000--candela hotspot. The 5 LEDs & a 650 nM laser make this a Streamlight
- Lumen: 100 lm
- Battery Size: AA, AAA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Transcat, Inc.
Description: To be sure the appropriate object is being measured and to increase accuracy a laser pointer is built-in. Operating temperature: 32 F to 122 F / 0 to +50°C Storage temperature: -4 F to 140 F / -20 to +60°C Humidity: 10 to 90% Display LCD: segment with a backlight Spectral response:
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Fischer Technology, Inc.
Description: and Z-axis (optional) Fast and simple positioning of the probes with the help of video imaging and laser pointer Applications: Coating Thickness Measurement Anti-wear coatings such as NiP layers on the tiniest of watch components Very thin precious-metal coatings on visible components
- X-ray Operating Voltage: 10 to 50 kilovolts
- Focal Spot Size: 250 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition
Find Suppliers by Category Top
Featured Products Top
-
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech -
built-in monitor photodiode for power control and feedback applications. Features Visible red output: 675 nm (typ.) High optical output power: 210 mW (read more)
Browse Diode Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech -
Tolerance: +1 / -0.5 mm Surface Quality: 10/5 Scratch/Dig Flatness: <λ/10 @633 nm Clear Aperture: ≥98% Damage Threshold: >1.5 million pulses Applications Medical Aesthetic Laser Systems Hair (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Key Features of 1535nm Bonded Crystal: Eye-Safe: Emits laser at 1535nm wavelength (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Threshold Suitable for Diode-Pumped and Lamp-Pumped Lasers 1064 nm Laser Operation Excellent Optical Quality and Surface Finish Multiple Crystal Sizes Available Dopant (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
PLT5 488HB_EP C2C5: 488 nm ±2 nm Optical Output Power: 300 mW (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Reversible Conductance Switching in Molecular Devices
A 5 mW laser pointer ( 532 nm ) was used for the visible irradiation.
-
Optical synthetic aperture imaging with spatial heterodyne interferometry
The laser illuminator assembly consists of a 532 nm , 5 mW laser pointer which is free-space coupled with a 2-lens beam expander.
-
A portable laser photostimulation and imaging microscope
Moreover, we achieved similar results (not shown) for light patterning presented in figure 3, using standard 532 nm , 5 mW laser pointers from several generic manufacturers.
-
Sell Ultra Power 200mW Green Laser Pointer + LED Torch Light
• Sell 5mW 532nm Green Beam Laser Pointer .
-
Open-path ozone detection by quantum-cascade laser
To facilitate the optical alignment, a green ( 532 nm ) beam from a 5 mW laser pointer is directed coaxially to the collimated IR beam through a 1 mm hole in the first steering mirror (M1).
-
Organometallics and Related Molecules for Energy Conversion
Excited by a commercial green laser pointer (λex ¼ 532 nm , 5 mW ), DPA yielded visible upconverted fluorescence due to its high singlet fluorescence quantum yield (0.95) relative to anthracene (0.27) [67].
-
Preparation of Chitosan‐Alginate Nanoparticles for Trans ‐cinnamaldehyde Entrapment
A 5 mW laser (GoreadR L2 Laser Pointer , 532 nm ) was passed through nanoparticle samples in a dark room.
-
An Optical Backscatter Sensor for Particulate Matter Measurement
The light source for the system is a 5 mW 532 nm diode laser commonly used in laser pointers .
-
New Anthracene Derivatives as Triplet Acceptors for Efficient Green‐to‐Blue Low‐Power Upconversion
The photon upconversion can be easily visualized in the PdOEP/DTACl, PdOEP/DTACN, and PdOEP/DNACN systems with a commercial green laser pointer (lex = 532 nm , peak power < 5 mW ).
-
Lewis Acid Catalyzed Benzylic Bromination
The green laser pointer (wavelength 532 nm , max output power < 5 mW ) used in Table 2 was purchased from Leadlight Technology, Inc.
Indicates content that may require registration and/or purchase.