-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes - bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 6,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 6,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 6,000 psi
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital Pressure Gauge 0 to 6000 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability
- Working Pressure Range: 0 to 6,000 psi
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 6000PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE 6000PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE 6000PSI OILFILL
-
Supplier: PressureParts.Com
Description: Stainless Steel Pressure Gauges 2-1/2" Back mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
- Type: Absolute
-
Supplier: PressureParts.Com
Description: Stainless Steel Pressure Gauges 2-1/2" Bottom mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
- Type: Absolute
-
Supplier: HydraCheck Inc.
Description: all kits. 0 to 3000 PSI (0 to 207 bar) – Standard in 2 & 3 gauge kit. 30″ Hg (0 to -1 bar) – Standard in 3 gauge kit. Each gauge comes with a rubber boot cover for added protection. JIC tees (#4 up to #16) rated to 6000 PSI (414 bar). ORFS tees (#4 up to
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Ashcroft Inc.
Description: Ashcroft® differential pressure gauges are an economical means for measuring pressure between two independent pressure sources. Used on process monitoring or control, the unit's system design permits a small volume of media migration; intended for air, hydraulic oil and
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 1.6 to 2.3 ±% FS
- Display: Analog
- Mount: Bottom, Lower Back
-
Supplier: HydraCheck Inc.
Description: Pressure gauge has a simple to operate 4 key menu. Pressure gauge range: 0 to 5800 PSI (0 to 400 bar) – Standard in all kits. 0 to 1500 PSI (0 to 103.4 bar) – Standard in 2 & 3 gauge kit. -14.5 to 230 PSI (-1 to 15.8 bar) – Standard in 3
- Working Pressure Range: 0 to 5,800 psi
- Display: Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Newark, An Avnet Company
Description: SENSOR, PRESSURE, 6000PSI, 1 PORT, NPS; Operating Pressure Max:6000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:NPS (Non-Pressure Seal); Supply Current:-; Product Range:Model 435
-
Supplier: HydraCheck Inc.
Description: adaptor. 0 to 3000 PSI (0 to 207 bar) pressure gauge with direct gauge adaptor. 0 to 6000 PSI (0 to 414 bar) pressure gauge with direct gauge adaptor. Two (2) 60″ (1524 mm) microbore hose assemblies. Two (2) microbore hose unions
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70 PSI while the system pressure might be 6000 PSI. It is not possible
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Automation24, Inc.
Description: Winters PFQ2448 glycerin filled pressure gauge from Winters operates in a pressure range 0-6000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2448 has a nominal size of 2 inches. The gauge
- Dial Size: 2 inch
- Operating Temperature: -4 to 149 F
- Type: Liquid Filled
- Features: Other
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 4" ABS CASE, COPPER ALLOY INTERNALS, 6000 PSI/KPA, 1/4 NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Pressure Sensor 0 ~ 870PSI (0 ~ 6000kPa) Sealed Gauge Module
- Working Pressure Range: 870.2 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 221 F
- Measurement Type: Gauge, Sealed
-
Supplier: Honeywell Test & Measurement
Description: Models 434/435/437 Wing Union/Hammer Union Pressure Sensors are designed for demanding oil and gas applications as well as stimulation and circulation systems. They are constructed as an all-welded, stainless steel assembly with the sensor diaphragm and wing union fitting machined as one
- Working Pressure Range: 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: Models 434/435/437 Wing Union/Hammer Union Pressure Sensors are designed for demanding oil and gas applications as well as stimulation and circulation systems. They are constructed as an all-welded, stainless steel assembly with the sensor diaphragm and wing union fitting machined as one
- Working Pressure Range: 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: Models 434/435/437 Wing Union/Hammer Union Pressure Sensors are designed for demanding oil and gas applications as well as stimulation and circulation systems. They are constructed as an all-welded, stainless steel assembly with the sensor diaphragm and wing union fitting machined as one
- Working Pressure Range: 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: Models 434/435/437 Wing Union/Hammer Union Pressure Sensors are designed for demanding oil and gas applications as well as stimulation and circulation systems. They are constructed as an all-welded, stainless steel assembly with the sensor diaphragm and wing union fitting machined as one
- Working Pressure Range: 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: TE Connectivity
Description: mA Pressure (PSI) : 6000 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 6000 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer
- Working Pressure Range: 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 656 LIQUID FILLABLE, SIZE 4" (100MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 6000, ACCURACY +/- 1% OF SPAN, LIQUID FILLABLE YES. FREE 2 YEAR RADWELL WARRANTY
- Gaging Technology: Air / Pneumatic
-
Supplier: NOSHOK, Inc.
Description: Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back or side connected Rugged case construction with weather-resistant NEMA 4X enclosure Single piece
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: Gems Sensors & Controls
Description: sensor and pneumatic pressure sensor applications. The proven piston/diaphragm design of the hydraulic pressure sensor offers outstanding accuracy over a very wide pressure range with an outstanding 6000 psi (414 bar) proof pressure. The hydraulic
- Working Pressure Range: 10 to 5,000 psi
- Switch Point Range: 10 to 5,000 psi
- Deadband: 3.5 to 140 psi
- Accuracy: 2 to 4 ±% FS
-
Supplier: tecsis LP
Description: Deep sea submersible differential pressure transducer is rated to 6,000 psi external case pressure. Designed for ranges from 0-200 to 0-5,000 psid with accuracy of 0.5% accuracy (BFSL). Available with Seacon connector.
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: PMC Engineering LLC
Description: range of configurations. Typical Applications include: Coolant - Brakes - Water - Boost - Fuel - Oil Pressure Transducer ASLT Series Combination Pressure & Temperature 0-15 psi to 0-6000 psi Range Built-in Temperature Sensor Rugged Construction ±0.5% Accuracy
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -5 to 275 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Gems Sensors & Controls
Description: 5 to 6000 psi (0.35 to 414 bar) Wear Disc Design for Longer Life Gems™ PS75 series pressure switches have all metal surfaces for overload stops and deliver reliable operation under extremely high pressure surges. They are designed with a wear disc and cushioning ring for
- Working Pressure Range: 10 to 6,000 psi
- Switch Point Range: 10 to 6,000 psi
- Deadband: 3 to 200 psi
- Accuracy: 2 to 4 ±% FS
-
Supplier: Pepperl+Fuchs SE
Description: Device for absolute pressure and gauge pressure measurement in gases, steams or liquids Large selection of process connections: universal use Temperature range up to 130 °C (266 °F) Pressure range up to 400 bar (6000 psi) Easy commissioning without the need
-
Supplier: Gems Sensors & Controls
Description: 0 to 6000 psi (0 to 414 bar) No Moving Parts Highly Resistant to Shock and Vibration Long Cycle life Ideal for Off-Highway, Mobile, Demanding Applications Answering the demand for solid-state switches, Gems™ proudly offers the PS98. Built from our proven CVD and ASIC design, the PS98
- Working Pressure Range: 0 to 6,000 psi
- Operating Temperature: -40 to 260 F
- Tech: Electro-mechanical
- Pressure Measurement: Gauge
-
Supplier: Barksdale Control Products
Description: Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure.
- Switch Point Range: 20 to 6,000 psi
- Deadband: 5 to 360 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: PMC Engineering LLC
Description: The transducer has an enhanced performance at elevated temperature and is optimized for extreme installations such as on-engine or transmission. Typical applications include: Oil - Fuel - Coolant - Boost - Water - Brakes Features Sub Miniature Size 70 to 6000 psi Range 50 - 5000Hz
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
Find Suppliers by Category Top
Featured Products Top
-
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
motor, the 6000 series can handle pressure up to 2,000 psi. Additional material options are available upon request. Features: Heavy (read more)
Browse Hose Reels Datasheets for Hannay Reels -
environments. If you cannot find the product you need please contact your local sales office or distributor. Features: Interfaces to most Air Gauge spindles, mandrels or bore heads High stability Air to Orbit Converter Resolution better than 0.1 µm Pressure 30 psi Simple set up and Mastering using Orbit or integral screen (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
. It allows the user to read maximum, minimum, or average pressures from an ordinary gauge without the need for transducers. Lee Hydamps are available in Brass or CRES bodies with maximum pressures of 6,000 psi and 8,000 psi respectively. Lee (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
. Features Small package with either top or side ports Various ranges from 0-1" of water up to 100 psi. Differential, gauge or absolute versions (absolute version for 125 Pa and up) Choice of input voltages Long-term stability of 1%FS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
! Gauge - positive, negative and bi-directional Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
technology and signal conditioning electronics generate 0.5 - 4.5V ratiometric output. Pressure and temperature calibration are done electronically with the on-board ASIC and can be performed in bar (ME790) or in psi (MEP790). Electronics provide offset and span correction when the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Achieving Successful Diversion in Acid Stimulation Treatments: Case Study of Excellent Results Achieved Using APT (Associative Polymer Treatment) in Highly Het...
6000 BH Gauge Pressure ( psi .
-
Multi-Layered Reservoir Stimulation: Case Study of Effective Acid Diversion Achieved Using the Associative Polymer Treatment Diverting Agent in Khuff Carbonate...
6000 BH Gauge Pressure ( psi .
-
Estimates of in situ deformability with an NX borehole jack, Spent Fuel Test - Climax, Nevada test site
The low- pressure end of each curve was nonlinear but for most tests the curve became linear at a gauge pressure of 6000 psi (20.7 MPa) or less.
-
Well Control Simulation Interfaced With Real Rig Equipment To Improve Training and Skills Validation
The choke operator tried to follow the pressure schedule from the peumatically operated drill pipe pressure gauge (0 - 6000 psi ) on the choke panel.
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > PIPE DISTRIBUTION SYSTEMS
Pressure : 6000 at 200 psi gauge valve with bleed .
-
$20-$25 Pressure and Vacuum Measuring - Test Instruments - Grainger Industrial Supply
• Pressure Gauge , 0 to 6000 psi /Bar, 2InPressure Gauge .
-
Evaluation of pressure sensing concepts: A technology assessment
BestFeatures: High overpressure (to 9000 psi) and gamma dose (200 MRad) with differential pressures as low as :t.25in w.c. full scale and gage pressures as high as 6000 psi .
-
Evaluation of Low Friction Materials for the Central Solenoid of the Compact Ignition Tokamak (CIT)
The principal part of this fixture is a 1.3 MN capacity, Dake Model 5-150, hydraulic press, comprised in Figure 4 of the frame, the 6000 psi hydraulic pump, the pressure gage , and the static piston.
-
QUARTERLY TECHNICAL PROGRESS REPORT ON AEC-SPONSORED ACTIVITIES, APRIL-- JUNE 1969.
In this test the nozzle from Test No. 40 (orifice size, 10.2 mils) was connected through a pressure gauge and regu- lator to a 6000 psi nitrogen bottle, as shown in Figure 10.
-
Popular Products In Power - Big Bruin
NOSHOK 1125D - 1125 Series Brass Sintered Pressure Snubber with Grade D Disc, 1/4" NPT Male, 6000 psi Pressure Range Sintered pressure snubber increases gauge readability by smoothing out pressure surges, pulsations and spikes.
Indicates content that may require registration and/or purchase.