-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier,
- Tj: -55 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1a, Diode and Rectifier,
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ULTRA FAST 1A 600V, SMB
-
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 600V 1A AXIAL
- VF: 1.4 volts
- IF: 15,000 mA
- VR: 600 volts
- trr: 400 ns
-
Supplier: Allied Electronics, Inc.
Description: Diode, Surface Mount; 1A IF; 1.1 V @ 1.0 A; 600V; 30A Ifms; 1 uA @ +25C IR
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 600V 1A DO41
- VF: 1 volts
- Package: DO-41
- Features: General Purpose (PN Junction Diodes), Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 1A, 600V, PowerDI-123; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:25A; Diode Case Style:SMD RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DIODE MODULE, 600A, 1600V, SEMIPACK 4
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 600V 1A SMB
- VF: 1.3 volts
- IF: 1,000 mA
- VR: 600 volts
- IR: 0.001 mA
-
Supplier: Newark, An Avnet Company
Description: MODULE, DIODE, 600V 1 A
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Newark, An Avnet Company
Description: STANDARD DIODE, 1A, 600V, DO-214BA; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Forward Voltage VF Max:1.1V; Forward Surge Current Ifsm Max:30A; Operating Temperature Max:175 C RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: 1.58V@10A 33ns Independent Type 10A 600V ITO-220AC Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE MODULE, 600 V, 1 A
-
Supplier: Allied Electronics, Inc.
Description: Diode; 3V; TransilL; 600 W; SMB; 100 A
-
Supplier: Microchip Technology, Inc.
Description: high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-600V is a family of 600V Ultrafast Soft Recovery Rectifier Diode available in a variety of current and
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1169962-DSR6V600D1 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 131751-DSR6V600D1-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 3V @ 6A Reverse Recovery
- VF: 3 volts
- VR: 600 volts
- IR: 0.05 mA
- trr: 35 ns
-
Supplier: ASAP Semiconductor LLC
Description: DIODE, SMA, 600V 1.0 AMP
-
Description: DIODE GEN PURP 600V 8A TO220AC
- VF: 3.2 volts
- VR: 600 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: DigiKey
Description: Diode Standard 600V 15A Through Hole TO-220AC
- Tj: -65 to 175 C
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 600V 5A TO252-3
- VF: 1.9 volts
- VR: 600 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 512VWM 828VC DO201
- VR: 512 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 828 volts
-
Supplier: DigiKey
Description: 53.6V Clamp 28A Ipp Tvs Diode Through Hole Axial
- VR: 29.7 volts
- Tj: -65 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 53.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 050968-DSR8V600 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.2V @ 8A Reverse Recovery
- VF: 3.2 volts
- VR: 600 volts
- IR: 0.02 mA
- trr: 23 ns
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation
- IF: 2,000 mA
- VRRM: 600 volts
- Features: Schottky Barrier Diodes
- Package: TO-220
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 600V 1A PMDS
- VF: 1.1 volts
- VR: 600 volts
- IR: 0.01 mA
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 600V 1.35V@3A 2A SOD-57 Avalanche Diodes ROHS
- VF: 1.35 volts
- VR: 600 volts
- IR: 0.005 mA
- trr: 250 ns
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8A Single 600V 2V@8A SOD-59 Diodes - General Purpose ROHS
- VF: 2 volts
- VR: 600 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers PWRDISC-SCHSOT-227UI(MINIBLC)
- Features: Other, Schottky Barrier Diodes
-
Supplier: Nexperia B.V.
Description: Hyperfast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Hyperfast recovery time: trr ≤ 35 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability
- VF: 1,700 to 1.7 volts
- IF: 1,400 mA
- VR: 600 volts
- IR: 5,000 mA
-
Supplier: Utmel Electronic Limited
Description: Diode: transil; 600W; 35.1V; 12.4A; unidirectional; DO221AC; ±5%
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
C junction temperature = safely operate at higher temperatures Multiple configurations and package options available at 700V and 1200V and current ratings of 50A, 200A and 600A. (read more)
Browse Diodes Datasheets for Richardson RFPD -
diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design advantages include: Increased creepage distance between the anode and cathode Uniform and precise dimensions Specially designed for use (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
capabilities. With a maximum DC blocking voltage of 40V and the ability to handle a forward current of 4A, it offers robust performance for various power management needs. Key Features: Type: Schottky Barrier Rectifier Diode (read more)
Browse Diodes Datasheets for Win Source Electronics -
-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V.