-
Supplier: Waytek, Inc.
Description: Leviton LDS30-AX 30 Amp Non-Fused PowerSwitch Disconnect Switch Manufacturer: Leviton Category: Battery Disconnects Non-metallic enclosure, PBT enclosure resists impact, abuse, and corrosion Watertight, dust-tight, submersible, and suitable for high pressure, high
-
Supplier: nVent Electric
Description: Open-Style, Non-Fused Disconnect Switches The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, SERIES RD, NON-FUSED, ROTARY, FRONT/SIDE HANDLE OPERATION, 600 VAC, 25 AMP, NON-FUSED DISCONNECT SWITCH. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
-
Supplier: Omni Metalcraft Corp.
Description: Our standard disconnect switch is an IEC style, fully enclosed Nema 4x, non fused, 3-pole, 600VAC, 30 amp with auxillary contact.
-
Supplier: Allied Electronics, Inc.
Description: 600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches General use rating from 25 A to 150 A⁄600 V Toggle switches Non-fused switch DIN Rail and panel mount available
-
Supplier: Allied Electronics, Inc.
Description: 600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches General use rating from 25 A to 150 A⁄600 V Toggle switches Non-fused switch DIN Rail and panel mount available
-
Supplier: Allied Electronics, Inc.
Description: 600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches Toggle switches Non-fused switch DIN Rail and panel mount available Snap on auxiliary contacts Available as rotary switches for extended or direct handle
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, FUSED, 60 AMP, 600 VAC, 3 PHASE, 3 POLE, ECL-12. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SWITCH DISCONNECT FUSE, 600 VAC, 400 AMP, 3 PHASE, 400 HP, FUSED 630 AMP MAX, 50-60HZ, 48.1WATTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONNECT AC SWITCH, NON-FUSED, 200 AMPS, 3 POLES, 600 VAC, 250 VDC, BLADE TERMINALS, SILVER-PLATED COPPER, 3-PHASE, 240 V 75 HP, 480 V 150 HP, 600 V 200 HP, DIRECT SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 200 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Features: Linear Limit Switch
-
Supplier: Leviton Manufacturing
Description: 40 Amp, 600 VAC, 2-Pole, Non-Fused Manual Motor Starter, Suitable as Motor Disconnect, Type 4X Thermoplastic Enclosure, IP67-Watertight
- Mechanical Life: 6,000
- Maximum Current Rating: 40 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum Power Rating: 2 to 15 HP
-
Supplier: VICFUSE
Description: Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC Fuse-Links have a very high energy density which results in a compact
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: VICFUSE
Description: Description: Swith Disconnector for NT series generally consist of two parts: the seat and the corresponding cover (melt loading device), and it is half seald structure. The ratings of the fuse and the status of the indicator can be observed through the inspection window on the front side of the
- Current Rating: 160 to 1,600 amps
- Operating Voltage: 690 to 1,200 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 194R Fused and Non-Fused Disconnected Switches, Open, J fuse, 600 A, 3 Pole ,
- Current Rating: 600 amps
- Approvals: CSA Mark, UL
- Fuse Type: Class L
- Type: Fusible
-
Supplier: VICFUSE
Description: Description: Swith Disconnector for NT series generally consist of two parts: the seat and the corresponding cover (melt loading device), and it is half seald structure. The ratings of the fuse and the status of the indicator can be observed through the inspection window on the front side of the
- Current Rating: 160 to 630 amps
- Operating Voltage: 690 to 1,200 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: ABB Inc.
Description: Manual operated switch-disconnectors High performance, compact solution The OT range of switch-disconnectors suitable for diverse applications such as machinery, power distribution, motor control centers or photovoltaic installations. Save installation time, space and cost The switches can be
-
Supplier: Eaton Corporation
Description: HEAVY DUTY SAFETY TYPE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 600 AMPERE CURRENT RATING 400 HP AT 480 VAC 3 PHASE, 500 HP AT 600 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING 3 POLE(S) CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC
- Current Rating: 600 amps
- Operating Voltage: 277 to 600 volts
- Horsepower Rating: 400 to 500 HP
- Power: AC, DC
-
Supplier: ABB Inc.
Description: Motor operated switch-disconnectors High performance, compact solution The OTM range of switch-disconnectors suitable for diverse applications such as machinery, power distribution, motor control centers or photovoltaic installations. Save installation time, space and cost The switches can be
-
Supplier: Mersen
Description: Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our
- Current Rating: 600 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 3 Poles
-
Supplier: ABB Inc.
Description: compact, allowing installation in smaller enclosures. High performance and reliability The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OSM switches are the optimal solution for motor protection.
-
Supplier: ABB Inc.
Description: DC switch-disconnectors 16...800 A Simply optimal The OTDC range of switch-disconnectors from 16 to 800 Amperes is specially designed for DC applications. Thanks to a compact design, efficiency and reliability, OTDC switches bring PV installations to the next level. The versatile OTDC
-
Supplier: Schneider Electric
Description: Welcome to the complete residential energy management solution tailored to utilities and personalized for consumers. Wiser actively engages consumers and fulfills energy efficiency and peak demand initiatives, creating a more reliable grid.
- Current Rating: 25 to 800 amps
- Operating Voltage: 125 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles
- Power: AC, DC
Find Suppliers by Category Top
Featured Products Top
-
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.
More Information Top
-
Reliability and availability assessment of electrical and mechanical systems
… 233 234 235 181 229 230 231 238 239 Switch, Automatic Transfer, 7600 amp Switch, Disconnect, Enclosed, 0-600V Switch, Disconnect, Enclosed, 25KV Switch, Disconnect, Enclosed, >600Vc=5KV Switch, Disconnect, Fused, DC, 0- 600 amp Switch , Disconnect , Fused , DC, >600 amp Switch …
-
HNPF PUMP TEST LOOP FINAL SYSTEM DESIGN DESCRIPTION.
in the SCTI substation No. 756 distribution panel, and a 600- amp , 600 -voit non- fusible disconnect switch in the facility control room.
-
Safety Switches - Grainger Industrial Supply
• Replacement Switch, Non Fused , Disconnect Switch Size 30 Amp , Max Voltage 600 .
-
$100-$200 Safety Switches - Electrical - Grainger Industrial Supply
• Replacement Switch, Non Fused , Disconnect Switch Size 30 Amp , Max Voltage 600 .
-
Disconnect Control Switches - Grainger Industrial Supply
• Replacement Switch, Non Fused , Disconnect Switch Size 30 Amp , Max Voltage 600 .
-
Disconnect Switches - Grainger Industrial Supply
• Replacement Switch, Non Fused , Disconnect Switch Size 30 Amp , Max Voltage 600 .
-
Safety and Disconnect Switch Accessories - Grainger Industrial Supply
• Replacement Switch, Non Fused , Disconnect Switch Size 30 Amp , Max Voltage 600 .
-
Nonfusible Switches - Grainger Industrial Supply
• Replacement Switch, Non Fused , Disconnect Switch Size 30 Amp , Max Voltage 600 .
-
Disconnect Switches - Grainger Industrial Supply
• Replacement Switch, Non Fused , Disconnect Switch Size 30 Amp , Max Voltage 600 .
-
Safety Switches - Grainger Industrial Supply
• Replacement Switch, Non Fused , Disconnect Switch Size 30 Amp , Max Voltage 600 .
Indicates content that may require registration and/or purchase.