-
Supplier: Allied Electronics, Inc.
Description: 24 VAC Supply Voltage, 20 VA Power, Camera Power Supply Camera power supply is a 24 VAC power supply, rated 20 VA. screw terminal contacts are included.
-
Supplier: DigiKey
Description: VCAD:VA-C3176217
- Type: DC Power Supply
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: AC/AC class 2 plug-in transformer adapter is a low profile linear power supply that features low interference used for CCTV camera, IP camera, PTZ, DVR, access control, thermostat, and ring doorbell system. You can use this transformer to replace and upgrade the insufficient
- Operating Temperature: -20 to 40 C
- Maximum Primary Voltage Rating: 110 to 120 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 10 to 60 VA
-
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY 24VAC CLASS II75VA,24VAC@3.0A ENCLOSURE
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY 24VAC CLASS I100VA 24VAC@4.0A ENCLOSURE
-
Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY; 100-240VAC; 24VDC; 60W; 2.5A
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, AC-DC, 24V, 60W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: POWER SUPPLY
- Technology: Linear
-
Supplier: Astrodyne Corporation
Description: Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry full safety certifications and offer wide range universal input and
- DC Output Voltage: 24 volts
- DC Output Current: 2.5 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1606-XL60DR: Redundant Power Supply, 24V DC, 60 W, 120/240V AC / 160-375V DC Input Voltage
- DC Output Voltage: 24 volts
- Type: DC Power Supply
-
Supplier: Moxa Inc.
Description: The MDR series of power supplies provides a reliable DC power source for any industrial control system. Combining wide operating tempeature range (-20~70°C), compact enclosures, industrial standards and approvals, and offering short circuit, over load, over voltage, and over
- DC Output Voltage: 24 volts
- DC Output Current: 0 to 2.5 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Newark, An Avnet Company
Description: UPS, 138VAC, 120VAC O/P, 750VA; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):750VA; Input Voltage AC Max:138V; Output Voltage:120VAC; Backup Time - Full Load:-; Product Range:TRIO AC-UPS Series; Length:136mm RoHS Compliant: Yes
-
Supplier: Astrodyne Corporation
Description: Ultra miniature design , medically approved module
- DC Output Voltage: 24 volts
- DC Output Current: 24 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Powell Electronics, Inc.
Description: Power Supply; DinRail;60W
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 2.5A, 60W
-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial
- DC Output Voltage: 24 volts
- DC Output Current: 2.5 amps
- DC Output Power: 20 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Astrodyne Corporation
Description: 3000 VAC input-output isolation, DIN rail mount available
- DC Output Voltage: 24 volts
- DC Output Current: 2.5 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: ECO Light LED
Description: A Waterproof 60W, 24VDC LED transformer / power supply recommended for use with our Wallwasher products. 90 - 130VAC, 24VDC output. For wet or damp locations. Has two DC output connections with 2-wire screwdown plugs. It can be used to connect our Wallwasher products to an AC
- DC Output Voltage: 24 volts
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 115 volts
- Type: DC Power Supply
-
Supplier: All Shore Industries
Description: Desktop 60 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 60 watts Output voltage: 12-24 VDC Voltage regulation: +/- 5%
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 12 volts
- DC Output Current: 5 amps
- DC Output Power: 60.00000000000001 watts
-
Supplier: XP Power
Description: • 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
- DC Output Voltage: 24 volts
- DC Output Current: 1.9 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 80 to 264 volts
-
Supplier: XP Power
Description: • Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
- DC Output Voltage: 24 volts
- DC Output Current: 2.5 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Heilind Electronics, Inc.
Description: 24 VDC POWER SUPPLY 60W
- Form Factor: DIN Rail
-
Supplier: ECO Light LED
Description: 60W, 24VDC LED transformer / power supply, 100 - 240AC input, with single output 24VDC. For dry locations only. Has screw down style connections. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. RoHs and CE
- DC Output Voltage: 24 volts
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 115 to 230 volts
- Type: DC Power Supply
-
Supplier: DigiKey
Description: POWER SUPPLY 60 WATT 24 VDC
- DC Output Current: 2.5 amps
- AC Input Voltage: 90 to 264 volts
- DC Input Voltage: 127 to 370 volts
- Type: DC Power Supply
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Drivers Power Supplies 60W 24V 2.5A LED Power Supply
-
Supplier: ValueTronics International, Inc.
Description: Power: 300W Operational AC input voltage Single unit: 104-127 VAC at 6 Arms; Dual unit: 104-127 VAC at 12 Arms, 47-63 Hz Switching Frequency: 100 kHz (nominal) The Xantrex HPD60-5 is a 300W, 60V, 5A DC Power Supply.
- DC Output Power: 300 watts
- Type: DC Power Supply
-
Supplier: Power Solutions
Description: CE, UL approval, low ripple and noise, 2 year warranty
- DC Output Voltage: 24 volts
- DC Output Current: 2,500 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 85 to 265 volts
-
Supplier: CUI Inc.
Description: 24 Vdc, 2.5 A, 60 W
- AC Input Voltage: 110 to 230 volts
- DC Output Voltage: 24 volts
- DC Output Current: 2.5 amps
- DC Output Power: 60.00000000000001 watts
-
Supplier: ECO Light LED
Description: A three prong Wall plug-in style, 60 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 24VDC Constant Voltage LED Lighting products. One 5.5 X 2.1mm Male Barrel Jack with screw down terminals included. UL, RoHs and CE
- DC Output Voltage: 24 volts
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 115 to 230 volts
- Type: DC Power Supply
-
Description: AC/DC CONVERTER 24V 60W
- Type: DC Power Supply
- Technology: Switching
-
Power Supplies - POWER SUPPLY; 4; 85 TO 264 VAC; 3.5 A (MAX.) @ 120 VAC, 60 HZ; 130 W; V -- 70151859Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY; 4; 85 TO 264 VAC; 3.5 A (MAX.) @ 120 VAC, 60 HZ; 130 W; V
-
Supplier: Power Solutions
Description: Single Output, 4000 VAC input to output isolation, 2 year warranty
- DC Output Voltage: 24 volts
- DC Output Current: 4,000 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 85 to 265 volts
-
Supplier: SL Power Electronics Corp.
Description: Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and
- DC Output Voltage: 24 volts
- DC Output Power: 65 watts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Acme Chip Technology Co., Limited
Description: AC/DC CONVERTER 24V 60W
- Type: AC/DC Converter, DC Power Supply
- Form Factor: Board Mount
- Technology: Switching
-
Supplier: Triad Magnetics
Description: 60 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications
- DC Output Voltage: 24 volts
- DC Output Current: 2.5 amps
- Output Frequency: 0.045 MHz
- AC Input Voltage: 85 to 264 volts
Find Suppliers by Category Top
Featured Products Top
-
351 mm form factor. Key Specifications: 200VA conduction/convection cooled – CSI 200-XX/24-F3 Input: 24Vdc (21-30Vdc) or 48Vdc (42-60Vdc operating range); Output: 24Vac or custom 300VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Conveying rates are easy to control by regulating compressed air supply. Our compressed air powered Line Vac is engineered to quickly and economically transport large volumes of material over long distances. The Line Vac passes a small amount of compressed air through (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
High-Power, Wide-Band Performance Designed for demanding laboratory and industrial environments, the VSA-D Series delivers up to 1000 kVA output with a (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
current values. Two-piece connector. Emergency stop signal. Noise filter for contact input. LED for power supply and alarm. DC24V power supply (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
controls and household appliances. Initially available with 12V, 24V and 48V outputs, (5V, 15V, 18V and 36V models to follow), the industry standard 2” x 3” footprint power supplies can accept an 85 to 265Vac input and have operating efficiencies up to 90%. Off-load power (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of the TDK-Lambda brand DRL AC-DC DIN Rail mount power supplies. With efficiencies of up to 90%, waste heat has been reduced, allowing the use of very narrow width package sizes ranging from 18mm for the 10W, to 72mm for the 100W model. Less (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
eventually causing failure of one or multiple circuits. Thus power supplies in consumer, industrial, military, and communications systems almost always have isolated supplies. Power main voltages are usually reduced and rectified to DC voltages less than 60VDC. Then isolated DC to DC converters make the (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation -
timing can be changed. Remaining electrolytic capacitor life, operating hours and alarm history can be read through the RS-485 interface, aiding remote preventative maintenance. Accepting an 85 to 265Vac input, the 95% efficient power supplies can start up at -40°C and operate in (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
SPECO TECHNOLOGIES Closed Circuit TV Systems and Accessories - Security - Grainger Industrial Supply
• Camera Power Supply, For Use With 24 VAC Cameras, Height 3 In., Width 3 In., Length 4 In., Power Supply 24VAC , Voltage 24VAC, Provides 50 VA @ 24 VAC, 60 HZ, Converts 120VAC, 60 HZ to 24VAC to Power CCTV …
-
Green Closed Circuit TV Systems and Accessories - Security - Grainger Industrial Supply
• Camera Power Supply, For Use With 24 VAC Cameras, Height 3 In., Width 3 In., Length 4 In., Power Supply 24VAC , Voltage 24VAC, Provides 50 VA @ 24 VAC, 60 HZ, Converts 120VAC, 60 HZ to 24VAC to Power CCTV …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7666.pdf
110 Vac (-15%/+10%), 50 or 60 Hz (XFC1xx) When not supplying external devices with 24 Vac , these models have a power consumption of under 17.5 VA .
-
T-Farm complex alarm upgrades
450W Power Supply converts 120 VAC t o 24 VDC power supply RELAY BOX: 6 relays a t approximately lOVA each f o r 60VA .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-4308.pdf
ELECTRICAL RATINGS: Supply Voltage: 20-30 Vac , 50- 60 Hz Total Power Consumption: 8 VA average at 24 Vac, 11 VA maximum at 30 Vac.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7740.pdf
DC Power Supply : 50017367-001 Jameco® Model No. DDU240050, 120 VAC , 60 Hz 15 VA input, 24 VDC, 0.500 Amp output, wall mounted power cube Class 2 (included).
-
http://www.plumbersurplus.com/pdf/01493.pdf
RP32508–Hard Wire Transformer Specifications General: Supplies power for up to 10 Delta 547 Series electronic units already converted to hard wire Input Voltage: 120 VAC @ 60 Hz Output Voltage (unloaded): 24 VAC ± 3% @ 20 VA Current Draw: 800 MA …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0306.pdf
Power and Electrical Ratings: Power Supply : 120 Vac / 60 Hz Auxiliary Pump Contact Rating: 120/250 Vac, 5A, 1/3 HP Boiler (T-T) Contact Rating: 24 Vac, 0.5A, 12 VA Boiler Pump Output Rating: 120 Vac, 5A, 1/3 HP DHW Pump/Valve …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1974.pdf
Power and Electrical Ratings: Power Supply : 120 Vac / 60 Hz Auxiliary Pump Contact Rating: 120 to 240 Vac, 5A, 1/3 HP Auxiliary Low Voltage Contact Rating: 24 Vac, 0.5A, 12 VA Boiler (T-T) Contact Rating: 24 Vac, 0.5A …
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/362/BrandonFrink2007.pdf?sequence=1
Supply: 120 VAC , single phase, 60 Hz Output: 24 VDC Supply : 24 VDC Ouptut: 5 VDC Supply: 24 VDC Output: -12 / +12 VDC Input: 120V, 50/60 Hz Output: 24V @ 1.67 Amps Maximum Power : 40 VA 2 .
Indicates content that may require registration and/or purchase.