-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, RF Diodes. This listing supports clearer product
- Tj: 150 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This
- Tj: 150 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 60V V(RRM), Silicon, TO-247AD, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DSB60C60HB from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and
- Tj: -55 C
- Features: Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A,
- Tj: -65 C
- Features: Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1A, 60V; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Forward Voltage Max:700mV; Forward Surge Current:20A; Operating Temperature Max:125°C; Diode Case Style:MELF RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 7A, 60V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):7.5A; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:150A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: 60V TO-277 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 60V 96.8V SMC
- Tj: -55 to 150 C
- Peak Pulse Power: 1,500 watts
- VBR: 66.7 volts
- Pin Count: 2
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 60V 60A SMPD(TO-263AC)
- Features: Other, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 60V 96.8V P600
- Tj: -55 to 175 C
- VBR: 66.7 volts
- Pin Count: 2
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: DIODE ARR SCHOTT 60V 30A TO263AC
- VF: 0.64 volts
- VR: 60 volts
- Features: Other, Rectifier Diode
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ARR SCHOTT 60V 30A TO263AC
- VF: 0.71 volts
- VR: 60 volts
- Features: Other, Rectifier Diode
-
Supplier: DigiKey
Description: Diode Array 1 Pair Common Cathode Schottky 60V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
- Tj: -40 to 175 C
- Arrangement: Common Cathode
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, 30mA, 60V, MICROMELF; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30mA; Forward Voltage Max:1V; Forward Surge Current:500mA; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 60V 3A PMDTM
- VF: 0.56 volts
- IF: 80,000 mA
- VR: 60 volts
- IR: 0.1 mA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ULTRAFAST 1200V 60A DO-247 PKG
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 60V 590mV@25A 25A TO-277A Schottky Barrier Diodes (SBD) ROHS
- VF: 0.59 volts
- VR: 60 volts
- IR: 6 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Diode, Schottky, 45V 60A, TO-247AC
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY, 60V 15MA DO-35 PKG
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 60V 1A PMDS
- VF: 0.58 volts
- IF: 1,000 mA
- VR: 60 volts
- IR: 0.001 mA
-
Supplier: ROHM Semiconductor GmbH
Description: RB050LAM-60 is a schottky barrier diode with low VF, suitable for general rectification.
- VF: 0.52 volts
- IF: 2,000 mA
- VR: 60 volts
- VRRM: 60 volts
-
Supplier: Microchip Technology, Inc.
Description: FRED Si diode Ultra fast recovery times Soft recovery characteristics High blocking voltage High current Low leakage current Low stray inductance Outstanding performance at high frequency operation Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal
- VF: 1.8 volts
- VR: 600 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 30V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RBR1VWM60A is low VF high reliability schottky barrier diode, suitable for general rectification.
- VF: 0.53 volts
- IF: 1,000 mA
- VR: 60 volts
- VRRM: 60 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RB162MM-60 is small power mold type (PMDU) schottky barrier diode for general rectification.
- VF: 0.65 volts
- IF: 1,000 mA
- VR: 60 volts
- VRRM: 60 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902466-V60D100CHM3/I Series: Automotive, AEC-Q101, eSMP®, TMBS® Features: Diode Array 1 Pair Common Cathode Schottky 100 V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3,
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798984-V30D60CL-M3/I Series: eSMP, TMBS Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab) Variant Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @
- VF: 0.61 volts
- VR: 60 volts
- IR: 4 mA
- Tj: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798959-V20W60C-M3/I Series: TMBS Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 5mA @
- VF: 0.65 volts
- VR: 60 volts
- IR: 5 mA
- Tj: -40 to 150 C
-
Supplier: ODG (Origin Data Global)
Description: DIODE ARRAY SCHOTTKY 45V SMPD
- VF: 0.64 volts
- VR: 45 volts
- IR: 2.5 mA
- Arrangement: Common Cathode
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902476-V6W60C-M3/I Series: TMBS® Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-252-3, DPak (2 Leads +
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE SCHOTTKY 60V 1A 2-PIN DO-204AL
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diode Summary of Features High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA) For power supply applications For clamping and protection in low voltage applications For detection and step-up-conversion Pb-free (RoHS compliant)
- VF: 0.6 volts
- IF: 3,000 mA
- VR: 10 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diode Summary of Features High current rectifier Schottky diode with extreme low VF drop (typ. 0.12V at IF = 10mA) For power supply applications For clamping and protection in low voltage applications For detection and step-up-conversion Pb-free (RoHS compliant)
- VF: 0.37 volts
- IF: 3,000 mA
- VR: 10 volts
- Features: Other, Schottky Barrier Diodes
Find Suppliers by Category Top
Featured Products Top
-
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.