-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 25watt 60ohm 1% Product overview: RH02560R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 60 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60 OHM, Resistor Networks & Arrays. This listing supports clearer
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, Resistor Networks & Arrays. This listing supports clearer
- Resistance Range: 60.4 ohms
- Operating DC Voltage: 50 volts
- Operating AC Voltage: 50 volts
- Operating Temperature: -55 to 155 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 25watt 22.6ohm 1% Non-Inductive Product overview: NH02522R60FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 22.6 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 10watts 60ohms 1%
- Resistance Range: 60 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: Utmel Electronic Limited
Description: Wirewound Resistors 60W 5 ohms 5%
- Resistance Range: 5 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 180 ±ppm/°C
- Power Rating: 60.00000000000001 watts
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND RESISTOR, 60 OHM, 3W, 1%; Resistance:60ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND RESISTOR, 60 OHM, 50W, 1%; Resistance:60ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND RESISTOR, 60 OHM, 25W, 1%; Resistance:60ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND RESISTOR, 60 OHM, 1W, ±1%; Resistance:60ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mm RoHS Compliant: Yes
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 25 Ohm 1%
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 40 Ohm 1%
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 75watts 60.4ohms 1% Inductive
- Resistance Range: 60.4 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: Utmel Electronic Limited
Description: Metal Film Resistors - Through Hole 60.4 OHM 1/4W 1%
- Resistance Range: 60.4 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Lingto Electronic Limited
Description: CHAS MNT 60 OHM 60W BRKT
- Resistance Range: 60 ohms
- Power Rating: 60.00000000000001 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: DigiKey
Description: 60 Ohms ±5% 60W Wirewound Chassis Mount Resistor
- Resistance Range: 60 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 60.00000000000001 watts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Resistance Range: 18.2 ohms
- Mounting / Packaging: 0805, Surface Mount (SMT / SMD)
-
Supplier: DigiKey
Description: 60.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
- Resistance Range: 60.4 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 10Ohm to 1MOhms Power Rating to 2Watts Resistance Tolerances to +/-0.01% TCR's to +/-5ppm/C Convenient RN Type Package Styles Lower Tolerance Available on Request
- Resistance Range: 10 to 1,000,000 ohms
- Tolerance: 0.01 to 0.1 +/- %
- Temperature Coefficient (TCR): 5 to 50 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Utmel Electronic Limited
Description: RES SMD 60.4 OHM 1% 1/8W 0805
- Resistance Range: 60.4 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 60 ohms Measuring grid length 2.5 mm Contents per package: 100 pcs.
- Resistance Range: 60 ohms
-
Supplier: Allied Electronics, Inc.
Description: Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic,
-
Supplier: OMEGA Engineering, Inc.
Description: • Conveniently Priced per Pack of 5 • Open Face or Encapsulated • 10 to 60 ohms, 2, 3 or 4 mm Grid • Rugged, High Reliability • Flexible, Small Bending Radius • Broad Temperature Range • Affix with Cold or Hot Cure Adhesives
- Resistance Range: 60 ohms
- Tolerance: 1 +/- %
- Operating Temperature: 0 to 100 C
- Technology / Construction: Metal Foil
-
Supplier: Allied Electronics, Inc.
Description: Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic,
-
Supplier: Allied Electronics, Inc.
Description: K ohm: –20 to +80 ppm/°C&tab; 0.050 ohm to 0.49 ohm: 0 to +100 ppm/°C&tab; 0.015 ohm to 0.049 ohm: 0 to +200 ppm/°C&tab; 0.005 ohm to 0.014 ohm: 0 to +300 ppm/°C&tab; Measurement Note: For these specifications, resistance measurement shall be made on
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 1-ATC1-4/60_W TCS compensating resistor Adjustable foil resistor for temperature compensation of the sensitivity (TCS). Nickel foil on a polyimide carrier with a raw resistance of about 1 ohm. For each bridge branch, a maximum of 60 ohm can be connected, with the
-
Supplier: RCD Components, Inc.
Description: LOW OHM CHIP RESISTORS RCD’s ML series offers cost-effective solutions for low resistance applications and are particularly ideal for various types of current sensing, voltage dividing, battery and pulse circuits, including linear and switching power supplies, power amplifiers,
- Resistance Range: 0.5 to 1,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 0.1 to 3 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: RES 60.4 OHM 1% 1/20W 0201
- Resistance Range: 60.4 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.05 watts
- Operating Temperature: -55 to 155 C
-
Supplier: APITech
Description: API Inmet offers a wide selection of Powerfilm™ chip resistors. These surface-mount components are often used in hybrid attenuators and Wilkinson power dividers. Chip resistors are available with values from 5 to 300 ohm in a wide selection of sizes and finishes. Other designs,
-
Description: RES SMD 60.4 OHM 1% 1/8W 0805
- Resistance Range: 60.4 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.125 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Dale Win Source Part Number: 1327228-CRCW12061K60FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard
- Resistance Range: 1,600 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 867208-CRCW08055R60FKEAHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package:
- Operating Temperature: -55 to 155 C
- Technology / Construction: Metal Film, Thick Film
-
Supplier: Festo Corporation
Description: braking resistor CACR-LE2-6-W60 Absorbs the energy that is fed back into the intermediate circuit during braking or with external excitation. Size=60, Assembly position=(* Free convection, * Vertical, * Horizontal), Performance at 35% duty cycle and 20°C=180 W, Rated capacity, braking
-
Supplier: Ohmite Manufacturing Co.
Description: Four Terminal Bare Element Ohmite’s Four Terminal Bare Element Resistors provide ultra low resistance values (to 0.0005Ω) for relatively high current requirements, with the advantages of a Kelvin configuration and PC Board mounting capability. These shunt resistors are specifically
- Resistance Range: 0.005 to 0.05 ohms
- Tolerance: 3 +/- %
- Power Rating: 0.1 to 3 watts
- Mounting / Packaging: Axial Leads
-
Supplier: ODG (Origin Data Global)
Description: ADJ PWR RES 60 OHM 200W CHAS MT
- Resistance Range: 60 ohms
- Tolerance: 5 +/- %
- Power Rating: 200 watts
- Features: Other, Radial Leads
Find Suppliers by Category Top
Featured Products Top
-
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
Self-Focused Electron Beams Produced by Pyroelecric Crystals on Heating
or Cooling in Dilute Gases
Heat was supplied by passing ~100 mA through a wire-wound 60 ohm resistor which was epoxied to the crystal’s + z base.
-
Electron Beam Production by Pyroelectric Crystals
Heat was supplied by passing ~100 mA through a wire-wound 60 ohm resistor which was epoxied to the crystal's + z base.
-
CR4 - Thread: How do i design a desk lighting circuit using 8 superbright LEDs?
So if you put 9 in series with a 60 Ohm resistor you should draw 20 mA from your 30V supply.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36082/34607719-MIT.pdf?sequence=2
The termination scheme is basically the same as the standard Y resistor in the receiver package, except that the differential receiver inputs are tapping the 60 ohm resistors and the pull down resistor is changed from 90 to 180 ohms (see Figure …
-
Science of Diving
• If an i = .8 amp current is passed over the R = 60 ohm resistor in the above welding thermometer, what is the corresponding potential drop, V ?
-
Understanding and Using the Controller Area Network Communication Protocol
The termination can be of basic type (a single resistor as in the figure) or of split type (two 60 ohm resistors with an intermediate capacitor between 10 nF and 100 nF connected to ground).
-
Over electrische resistance determination with alternating currents
… 1 Sec., and indeed theilweise between platinum and mercury in air and how under water, theilweise between platinum and platinum, also with Abanderung of the current exciters, and ebensoviele telephones different Construction of 3 to 60 ohm resistance gave the only fluctuations …
-
10W CW broadband balanced limiter/LNA fabricated using MSAG MESFET process
Each FET’s gate is biased through a voltage di- vider network whose effective gate resistance is 1k° and the drain voltage is applied through a 60 ohm resistor .
-
Small Signal Microwave Amplifier Design
3.13 Find the input reflection coefficient in a 50 ohm characteristic imped- ance network of a 40 ohm transmission line that is 1/4 wavelength long terminated with a 60 ohm resistor .
Indicates content that may require registration and/or purchase.