Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Category: CPU Win Source Part Number: 1407895-HP 416797-001 - Intel Xeon 5140 Dual-Core 64-bit process Manufacturer: HP
-
Supplier: ELMA Electronic Inc.
Description: CompactFlash. 2.53 GHz, 2.0 GHz or 1.33 GHz Intel Core i7 dual core processor: Up to 8 Gbytes dual channel DDR3-1066 SDRAM 6U VPX (VITA 46.0) N-Series single board computer: Air-cooled, 0°C to +55°C operating temperature For use in commercial (non-rugged)
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: and supporting collateral Additional Features Operating Conditions 3V to 3.6V, -40°C to +150°C Core: Dual 16-Bit dsPIC33CH CPUs Master Core 90 MIPS and Slave Core 100 MIPS Operation Independent Peripherals for Master Core and Slave Core Configurable
- Pin Count: 36
- Clock Speed: 200 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 64bit,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 64bits. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 64bits, Embedded
-
Supplier: ELMA Electronic Inc.
Description: Features: 6U VPX (VITA 46.0) single board computer: Air-cooled Use in commercial (non-rugged) applications 6U VPX 0.8-inch slot or 1.0-inch slot Optional rear transition module available Compatible with several OpenVPX™ profiles 4th generation Intel® Core™ processor: Option for
- RAM: 16,000 to 32,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Microchip Technology, Inc.
Description: to 3.6V, -40ºC to +150ºC, DC to 100 MIPS dsPIC33E Core Up to 24 KBytes of Data SRAM with Memory Built in Self-Test (MBIST) Up to 256 KBytes of Program Flash with ECC and Live Update (dual-partition Flash) Modified Harvard architecture with 16-bit data and 24-bit
- Pin Count: 48
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Advanced Micro Devices, Inc.
Description: The Six-Core AMD Opteron™ Processor provides up to 30% more performance in the same socket 1207 footprint than previous generation quad-core AMD Opteron processors. This upgrade enables a performance improvement for edge-of-enterprise markets including storage and
-
Supplier: Advantech
Description: 9th/8th Gen. Intel® Xeon®/Core™ Processor, 3.5" SBC w/ MIOe 9th/8th Gen. Intel® Xeon®/Core™ Processor, up to 6 cores, and TDP 45W/25W Dual channel DDR4-2400, up to 64GB, ECC for Xeon SKU Triple simultaneous displays with 48-bit LVDS+HDMI+DP USB 3.1
- CPU Speed: 1,150 MHz
- Operating Temperature: 32 to 140 F
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Xeon®
-
Supplier: Sealevel Systems, Inc.
Description: Inside the R1, a 64 GB MLC CFast card provides solid-state storage and comes preloaded with Microsoft Windows 10 64-bit operating system. The Relio R1 compact, rugged industrial computer is designed for applications that demand powerful processing capabilities, and wide
-
Supplier: Computer Express L.L.C.
Description: • AMD Turion 64 x 2/Sempron Processor (Socket 638, S1 Socket) • DDRII DIMM 533/667MHz up to 4GB SDRAM • Extremely Good 3D Graphic by ATI Embedded VGA Engine • Dual Display (CRT, LCD) (Optional: DVI/HDMI) • 2 x SATA, 2 x eSATA Ports • Dual Realtek GbE LAN • 6
- Memory Capacity: 4 GB
- PCI Slots: 2
- Mini PCI: 1
- PCI Express: 2
-
Supplier: Advantech
Description: 15" 4:3 Compact All-in-One POS System with an Intel® Core™ i5-6300U/Core™ i3-6100U/Celeron® 3955U Processor. 15" TFT LCD (LED backlight) with 5 wire resistive or PCAP touch Built-in an Intel® Core™ i5-6300U/Core™ i3-6100U/Celeron® 3955U processor Expandable
- Computer Type: Point of Sale
-
Supplier: QUALCOMM, Incorporated
Description: The Qualcomm® Snapdragon™ 808 processor with X10 LTE is designed for advanced, connected mobile experiences. X10 LTE is capable of download speeds of up to 450 Mbps1, which make it easy to stream 4K Ultra HD video and share top-quality digital photos. A 64-bit hexa-core
- Clock Speed: 2,000 MHz
- Data Bus: 64 Bit
- Serial Interface: USB
-
Supplier: Teledyne e2v Semiconductors
Description: Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compression, and 50
- Operating Temperature: -55 to 125 C
- Data Bus: 64-Bit
- Package Type: Other
-
Supplier: Advantech
Description: LGA1151 8/9 Generation Intel® Core™ i7/i5/i3/Pentium/Celeron System Host Board with DDR4, SATA 3.0, USB 3.1, Dual GbE, and Dual Displays Intel® Core™ i7/i5/i3 LGA1151 processor with H310 chipset Up to 32 GB of dual-channel (non-ECC) DDR4 2400/2666 MHz PCIe
-
Supplier: ELMA Electronic Inc.
Description: compact flash socket 4 x USB2.0 ports 4 x 10/100/1000 Ethernet ports supporting dual gigabit PICMG 2.16 R1.0 - Packet Switching Backplane (PSB) 2 x PMC / XMC with front and reas user I/O supporting 32/64-bit, 33/66/100 MHz PCI/PCI-X operation 1 x RS232, RS422 and RS485 serial
- CPU Speed: 1,860 to 2,260 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Core™2 Duo
-
Supplier: ELMA Electronic Inc.
Description: making it suitable for applications in the defense, industrial control, telecoms, scientific and aerospace markets. A conduction-cooled variant is also available to cater for highly rugged situations requiring zero airflow. Features 4th generation Intel® Core™ processor: 4-core
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Features: Other
- Computer Bus: PMC
-
Supplier: Quarktwin Technology Ltd.
Description: Intel® Pentium® Dual-Core Desktop Processor Microprocessor IC E2000 2 Core, 64-Bit 1.6GHz 775-LGA (37.5x37.5)
- Clock Speed: 1,600 MHz
- Operating Temperature: 73.3 C
- Data Bus: 64-Bit
- Package Type: Other
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 / 667 MHz FSB 2. Up to 64GB DDR2 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Intel® (ESB2) 82563EB Dual-port Gigabit Ethernet PHY Controller 4. 2 x 3.5" Hot-swap
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: Advantech
Description: Intel® Core™ 12th/13th/14th gen processors i3/i5/i7/i9 LGA1700 Expansion Fanless Box PC Support Intel® 12th/13th/14th Gen. Core™ i3/i5/i7/i9 processor Dual display: HDMI + HDMI DDR5 SO-DIMM memory support up to 64 GB 9-36VDC wide range power input Support 2
- Processor: Intel®
- Features: Other
-
Supplier: Intel Corporation
Description: memory controller have been integrated into the processor, providing higher memory bandwidth. The Intel Pentium processor, along with the Intel® 5 Series Express Chipset, delivers a more energy efficient system. Also available are the previous–generation Intel Pentium processors
- Clock Speed: 2,800 MHz
- RAM: 32,000,000 KB
- Power Dissipation: 65,000 milliwatts
- Data Bus: 64-Bit
-
Supplier: Intel Corporation
Description: memory controller have been integrated into the processor, providing higher memory bandwidth. The Intel Pentium processor, along with the Intel® 5 Series Express Chipset, delivers a more energy efficient system. Also available are the previous–generation Intel Pentium processors
- Clock Speed: 3,000 MHz
- RAM: 32,000,000 KB
- Power Dissipation: 65,000 milliwatts
- Data Bus: 64-Bit
-
Supplier: Intel Corporation
Description: memory controller have been integrated into the processor, providing higher memory bandwidth. The Intel Pentium processor, along with the Intel® 5 Series Express Chipset, delivers a more energy efficient system. Also available are the previous–generation Intel Pentium processors
- Clock Speed: 2,800 MHz
- RAM: 32,000,000 KB
- Power Dissipation: 65,000 milliwatts
- Data Bus: 64-Bit
-
Supplier: Intel Corporation
Description: memory controller have been integrated into the processor, providing higher memory bandwidth. The Intel Pentium processor, along with the Intel® 5 Series Express Chipset, delivers a more energy efficient system. Also available are the previous–generation Intel Pentium processors
- Clock Speed: 2,600 MHz
- RAM: 32,000,000 KB
- Power Dissipation: 65,000 milliwatts
- Data Bus: 64-Bit
-
Supplier: Advanced Micro Devices, Inc.
Description: core performance with "Bulldozer" architecture. New 32 nanometer die shrink designed to reduce leakage for improved efficiency, increased clock rate headroom and better thermals. AMD Turbo CORE Technology AMD FX Processors come equipped with AMD Turbo CORE Technology.2
-
Supplier: Aitech Defense Systems, Inc.
Description: Rugged/mil 3U VPX Single Slot SBC Core™ i7 at 1.33/2.0/2.53 GHz Processor Rugged/mil 3U VPX Single Slot SBC Core™ i7 with 1.33/2.0/2.53 GHz Processor Two (2) Cores/Four (4) Threads (Intel Hyperthreading Technology) Intel® Virtualization Technology for Directed I/O
-
Supplier: Aitech Defense Systems, Inc.
Description: (Intel® VT-d) Streaming SIMD Extensions 4.2 (Intel® SSE4.2) SSE 4.2 On-chip 32kB Data/32kB Instruction L1 Cache per core 256 k L2 Cache per core 4 MB L3 Cache shared between cores High Performance Graphics Controller Memory Resources Up to 8 GB DDR3 Dual channel SDRAM @
-
Supplier: Quarktwin Technology Ltd.
Description: RISC-V Dual Core 64bit System On Chip (SOC) IC Sipeed MAIX-I Audio Processor (APU), Neural Network Processor (KPU) 400MHz Module
- Clock Frequency: 400 MHz
- RAM Size: 8 MB
- Operating Temperature: -22 to 185 F
- Interface: I2C, SPI, UART
-
Supplier: Aitech Defense Systems, Inc.
Description: Directed I/O (Intel VT-d) Streaming SIMD Extensions 4.2 (Intel SSE4.2) SSE 4.2 On-chip32kBData/32kBInstruction L1 Cache per core 256 k L2 Cache per core 4 MB L3 Cache shared between cores High Performance Graphics Controller Memory Resources Up to 4GB DDR3 SDRAM @ 1066MHz with
-
Supplier: ABB Measurement & Analytics
Description: order for ConfigPilot to communicate with a ControlMaster a USB to IrDA adapter is required. ABB Part Number CM30/0715. Minimum system requirements: 2 GHz Intel Pentium dual core processor (or equivalent) 4 GB RAM Windows 7 SP2, Windows 8 Pro or Windows 10 (32 or 64
- Licensing: Perpetual
- Use: Professional
- Operating System: Windows
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 796419-TC277T64F200SCAKXUMA1 Series: AURIX Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: TriCore Speed: 200MHz Package: 292-LFBGA Core Size: 32-Bit
- Clock Speed: 200 MHz
- Internal RAM Size: 4,000 KB
- Internal ROM Size: 64 KB
- Supply Voltage (Vcc): 3 to 5.5 volts
-
Supplier: Microchip Technology, Inc.
Description: instructions, 16-bit wide data path Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes Two 40-bit accumulators with rounding and saturation options Indirect, Modulo and Bit-reversed addressing modes 16 x 16
- Clock Speed: 40 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 5
-
Supplier: Win Source Electronics
Description: Processor: e200z0h, e200z4d Speed: 80MHz/120MHz Package: Tray Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 199 Program Memory Size: 1.5MB
- Clock Speed: 120 MHz
- Internal RAM Size: 1,500 KB
- Internal ROM Size: 64 KB
- Supply Voltage (Vcc): 3 to 5.5 volts
-
Supplier: Cirrus Logic, Inc.
Description: memory options 32-bit SDRAM interface, up to four banks 32/16/8-bit SRAM/flash/ROM interface Serial EEPROM interface Internal peripherals Real-time clock with software trim 12 DMA channels for data transfer that maximizes system performance Boot ROM Dual PLLs control all clock
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: DigiKey
Description: RISC-V Dual Core 64bit System On Chip (SOC) IC Sipeed MAIX-I Audio Processor (APU), Neural Network Processor (KPU) 600MHz Module
- Clock Frequency: 600 MHz
- RAM Size: 8 MB
- Number of I/Os: 48 #
- Operating Temperature: -22 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Core™ processor) Quad Core BGA Processor with GT2 Graphics (H-Processor) (47W) Broadwell Mobile Platform 2014 ( Broadwell Processor ) Quad Core BGA Processor with GT3/GT2 Graphics and eDRAM (H-Processor) (47W) Sanyo Denki Company Profile - Sanyo Denki was founded in 1927, in (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
WAGO's new high-performance PFC300 is a powerful controller designed for complex applications. Its advanced dual-core, 64-bit processor and extensive 2 GB of RAM memory can work for applications in a smart factory or while working with renewable energy (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for WAGO -
is specified for an industrial operating temperature range of -40°C to +85°C. Key Features 128Mbit non-volatile memory capacity, organized as 16M × 8 bits 16MB total addressable storage capacity Standard SPI, Dual SPI, and Quad SPI interfaces (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
: Up to 52MB/s using an 8-bit bus at 52MHz HS200 single-data-rate operation up to 200MB/s at 200MHz HS400 dual-data-rate operation up to 400MB/s at 200MHz (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Shift to 65-nm designs likely to be quick Many IC designers may quickly move past the 90-nm node for digital-dominated designs to 65-nm design rules. AMD set to launch dual-core Opterons AMD Inc. is widely expected to formally launch the first dual-core versions of its popular 64-bit Opteron server
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Shift to 65-nm designs likely to be quick Many IC designers may quickly move past the 90-nm node for digital-dominated designs to 65-nm design rules. AMD set to launch dual-core Opterons AMD Inc. is widely expected to formally launch the first dual-core versions of its popular 64-bit Opteron server
More Information Top
-
The Semantic Web: Research and Applications
64bit Dual Core Processor , 3 GByte RAM, and a RAID 5 array.
-
A white-box approach to microarray probe response characterization: the BaFL pipeline
This instance of the ProbeFATE system was developed for PostgresSQL 8.0.3 [58] and installed on an AMD Athlon™ 64 bit dual core processor running SUSE LINUX ™ 10.0 as the operat- ing system.
-
Using ACCPM in a simplicial decomposition algorithm for the traffic assignment problem
These executions were performed on a PC with one AMD Athlon 4400+ 64 bits dual core processor , which is roughly 35 times faster than the Sun-4 workstation used for the other runs.
-
Innovative Algorithms and Techniques in Automation, Industrial Electronics and Telecommunications
Experiments with new state-of-the-art parallel solvers running in 64 bits dual core processors will give extra power to help solving the real world mobile problems.
-
Good Computer for Gaming? - Techist - All Things Tech
Processor Main Features 64 bit Dual Core Processor .
-
CR4 - Thread: Laptops for Mechanical Engineers
You will want at the very least an 2GHz or faster 64bit dual core processor with the largest L2 cache possible.
-
BMC Bioinformatics | Full text | A white-box approach to microarray probe response characterization: the BaFL pipeline
This instance of the ProbeFATE system was developed for PostgresSQL 8.0.3 [58] and installed on an AMD Athlon⢠64 bit dual core processor running SUSE LINUX ⢠10.0 as the operating system.
-
A multiplayer real-time game protocol architecture for reducing network latency
The simulation was done on a workstation with the 2.0 GHz 64bit dual core processor ; 2Gbyte RAM; minimum heap size of JVM being 2Mbytes and maximum heap size being 5Mbytes.
-
A comparison of performance of artificial intelligence methods in prediction of dry sliding wear behavior
The total training time for ANN is about 34 s (based on an Intel Xeon dual core 64 bits processor of 3.0-GHz clock speed, 4.0-GB RAM memory, and running on Windows 7 operating system), whereas according to Table…
-
Photorealistic real‐time rendering of spherical raindrops with hierarchical reflective and refractive maps
Architecture 3 (desktop): GeForce 7300 GT 256 MB VRAM (NVIDIA Driver 191.07 WHQL) on a AMD Opteron Dual Core 64 bit Processor 285 2.59 GHz with 2 GB RAM running Windows XP 32 bit (SP3).
Indicates content that may require registration and/or purchase.