-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 64K Flsh 2K EEPROM 4K SRAM 16MHz
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU S08 8bit Microcontroller
- Clock Speed: 16 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: 32-bit Microcontrollers - MCU RS64Q 64K FLASH 8K RAM
-
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU MCU 3/5V 32K Pb-free 64-LQFP
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 16 BIT 64K FLASH
- Clock Speed: 16 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power,
- Bits: 8 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB,
- Clock Speed: 24 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 0.512 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 16 Bit EMAC
- Internal RAM Size: 8 KB
- Operating Temperature: -40 to 85 C
- Bits: 16 Bit
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 32 BIT, POWER, 64MHZ, LQFP-64; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:192KB; RAM Memory Size:12KB; CPU Speed:64MHz RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 64KB 16ADC CAN 64Pin Tape and Reel
- Internal RAM Size: 4.25 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 5
- Pin Count: 64
-
Supplier: Newark, An Avnet Company
Description: 8 Bit Microcontroller, Flash, PIC18FxxKxx, 64 MHz, 64 KB, 4 KB, 44, TQFP RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Bits: 8 Bit
- Features: Other
-
Supplier: Texas Instruments
Description: 16/32-Bit RISC Flash Microcontroller 80-LQFP
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Quarktwin Technology Ltd.
Description: AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
- Clock Speed: 24 MHz
- Internal RAM Size: 8 KB
- Number of I/O Ports: 54
- Operating Temperature: -40 to 125 C
-
Supplier: Silicon Labs
Description: 32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 64 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 9x9, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
- Clock Speed: 80 MHz
- Number of Interrupts: 16
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 8BIT 64KB FLASH 64VQFN
- Clock Speed: 24 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
- Number of I/O Ports: 55
-
Supplier: Infineon Technologies AG
Description: Home // Products // Microcontroller // 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller // 32-bit TRAVEO™ T2G Arm® Cortex® for Body // TRAVEO™ T2G CYT2B6 Series // CYT2B64CADQ0AZSGS
- Internal RAM Size: 64 KB
- Operating Temperature: -40 to 105 C
- Bits: 32 Bit
- Features: DMA Channels, Other, PWM Channels, Watchdog Timer
-
Supplier: DigiKey
Description: AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
- Clock Speed: 24 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: Lingto Electronic Limited
Description: IC MCU 8BIT 64KB FLASH 64TQFP
- Bits: 8 Bit
- Features: Other
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-DSBGA
- Clock Speed: 25 MHz
- Internal RAM Size: 6 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 47
-
Supplier: Infineon Technologies AG
Description: The XMC4100/4200 series belongs to the XMC4000 family of industrial microcontrollers based on the ARM Cortex-M4 processor core. the XMC4100/4200 series of microcontrollers take advantage of Infineon's decades of experience in microcontroller design, providing an optimized
- Internal RAM Size: 20 KB
- Serial Port Channels: 4
- Pin Count: 45
- Operating Temperature: -40 to 85 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Clock Speed: 12 MHz
- Bits: 8 Bit
- Features: Other
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85
- Clock Speed: 25 MHz
- Internal RAM Size: 6 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 63
-
Supplier: Infineon Technologies AG
Description: A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200MHz, 4MB of Flash and a LFBGA-292 Package SAK-TC277T-64F200N DC belongs to the TC27xT family . Its innovative multicore architecture, based on up to three independent 32-bit TriCore CPUs,
- Internal RAM Size: 472 KB
- Number of A/D Converters: 14
- Operating Temperature: -40 to 125 C
- Bits: 16 Bit, 32 Bit
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 25 MHz, 5 V, PDIP40
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 33 MHz, 5 V, PDIP40
-
Description: IC MCU 32BIT 64KB FLASH 64QFN
- Clock Speed: 48 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 3.8 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Atmel Win Source Part Number: 912106-ATMEGA64-16AUR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 16MHz Package: Bulk Package:
- Clock Speed: 16 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 2 KB
- Supply Voltage (Vcc): 4.5 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351298-AVR64DB64-I/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: AVR® DB Core Processor: AVR Speed: 24MHz Package: Tray Standard Package: 160 Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset,
- Clock Speed: 24 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 512 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: Microchip Technology, Inc.
Description: PIC24 16-bit Microcontroller, 64 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 64 Pin Package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 5
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 870190-EFM32G232F64-QFP64 Series: Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M3 Speed:
- Clock Speed: 32 MHz
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 1.98 to 3.8 volts
- Number of I/O Ports: 53
-
Supplier: Silicon Labs
Description: mode) 1.2/1.65/2.4 V internal voltage references 2 x 10-bit digital-to-analog converters Temperature sensor 2 low-power comparators with 6-bit programmable voltage reference 16 capacitive touch inputs 16-channel DMA 2 x USART, 2 x UART, 3 x SPI, 2 x I2C, I2S 2 x 32-bit or 4 x
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Win Source Electronics
Description: Manufacturer: Atmel Win Source Part Number: 1149422-ATMEGA64-16AI Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATMEGA64-16AU; VMX51C1020-14-QCG; VMX51C1020-14-QC; ATmega64-16AI; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status:
- Bits: 8 Bit
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MCU 32BIT 64KB FLASH 64QFN
- Clock Speed: 48 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 3.8 volts
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The RA2L2 group from Renesas is a family of entry-level microcontrollers built on the 48 MHz Arm Cortex-M23 core, offering a compelling blend of performance, power efficiency, and peripheral integration. Designed for space-constrained and battery (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
32-bit TRAVEO™ T2G Arm® Cortex® microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications Discover the power of 32-bit TRAVEO™ T2G Arm® Cortex® microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications. (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
NXP's MCX W enables wireless connectivity for multiple standards such as Matter®, Thread®, Zigbee®, and Bluetooth® LE. The MCX W serves as the go-to for wireless applications in the MCX portfolio. The MCX W series supports both standalone or hosted architectures to support a range of device types and use cases from simple sensors to hubs and gateways.
(read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
FS32K148UJT0VLQT is designed for professional applications including automotive body control, motor control, gateway modules, and industrial embedded control, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its core (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
High-performance LCD display controller from Solomon, featuring 128-pin LQFP packaging, designed for advanced display solutions with balanced supply-demand and high market popularity.
(read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Product Overview At its core, the ESP32 is a powerful microcontroller with integrated WiFi and Bluetooth capabilities. Its dual-core architecture, comprising two Xtensa LX6 CPUs, allows for efficient multitasking and optimal performance. The module is equipped with (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
The LPC1768FBD100K from NXP Semiconductors is a mature ARM Cortex-M3 microcontroller designed for (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics
More Information Top
-
Atmel Corporation AT80C51RA2 Series Datasheets. AT80C51RA2-RLSIV, AT83C51RD2-RLTUM, TS83C51RB2-MCE, TS87C51RB2-MIE, AT87C51RC2-SLSUL, TS83C51RD2-LIA, TS83C51RB...
High performance 8- bit microcontroller 64 Kbytes OTP .
-
Atmel Corporation AT89C51ID2 Series Datasheets. AT89C51ID2, AT89C51ID2-SLSIM, AT89C51ID2-RLTUM, AT89C51ID2-SLSUM, AT89C51ID2-UM, AT89C51ID2-RLTIM, AT89C51ID2-I...
High performance 8- bit microcontroller 64 Kbytes Flash, 2 Kbytes EEPROM and Two Wire Interface (TWI).
-
TS83C51RB2 Datasheet
TS83C51RD2 - High performance 8- bit microcontroller 64 Kbytes OTP .
-
Nanorobotics
Additionally, for electronics and microcontrollers 64 bit solutions would increase the overall computational power. Actuators.
-
Automotive Infotainment Processors Report Database - 2014
64 - bit Microcontroller Processor Revenues .
-
Automotive Infotainment Processors Report - 2014
64 - bit Microcontroller Processor Revenues .
-
Microcontroller Market Tracker - Q2 2014
This market tracker predicts there is a reasonable chance that by 2018, there will be a 64 - bit microcontroller on the market.
-
ASNARO (Advanced Satellite with New system ARchitecture for Observation)
The central processing unit (CPU) is a HR5000 processor chip that contains a 64 - bit microcontroller based on MIPS 5kf architecture operated at a clock speed of 33 MHz.
-
Microcontroller Market Tracker - Q1 2014
There is a reasonable chance that by 2018, there will be a 64 - bit microcontroller in the market.
-
Real-Time C++
Decide if the application needs a cost-sensitive 8–bit microcon- troller or a more powerful, more expensive 32–bit or 64 – bit microcontroller .
Indicates content that may require registration and/or purchase.